-
Supplier: Hannay Reels
Description: To handle 1-1/4" or 1-1/2" I.D. hose Bulk Transfer / Fuel Dispensing / Suction / Discharge Roll-formed channel frame construction. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet: 90°
- Core Diameter: 10.5 inch
- Hose / Cable Length: 25 to 75 ft
- Hose / Cable Outside Diameter: 1.81 to 2.06 inch
- Hose Inside Diameter: 1.25 to 1.5 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Roll-formed channel frame for heavy-duty applications. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlet
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Length: 25 to 100 ft
- Hose / Cable Outside Diameter: 1.28 to 1.56 inch
- Hose Inside Diameter: 0.7500 to 1 inch
-
Supplier: Hannay Reels
Description: To handle twin 1/4" through 3/8" welding hose Oxy/Fuel Welding Heavy-duty spring motor. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard inlets: 90° ball bearing swivel joints, 1/2" female NPT
- Core Diameter: 8 to 15.5 inch
- Hose / Cable Length: 25 to 100 ft
- Hose / Cable Outside Diameter: 0.5300 to 0.6600 inch
- Hose Inside Diameter: 0.2500 to 0.3750 inch
-
-
Supplier: Hannay Reels
Description: To handle 3/4" or 1" I.D. hose Fuel Dispensing / Waste Oil Evacuation / Air / Water Standard N series has a narrow frame and compact mounting base. Non-sparking ratchet assembly. Declutching arbor to prevent damage from reverse winding. Standard
- Core Diameter: 10.5 to 15.5 inch
- Hose / Cable Length: 15 to 70 ft
- Hose / Cable Outside Diameter: 1.28 to 1.56 inch
- Hose Inside Diameter: 0.7500 to 1 inch
-
Supplier: Hosetract Industries, Ltd.
Description: Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Safety banded spring sealed springcase Full 1ch flow path Compact design
- Hose / Cable Length: 75 ft
- Hose Inside Diameter: 0.3750 inch
- Maximum Pressure: 4000 psi
- Rewind: Spring
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: D Series Meets requirements for 3/8 through 1 inch hose applications. Suitable for air, water, oil, diesel fuel and grease where longer lengths of hose are required. Features Springcase mounted on outside of reel for easy access Safety banded
- Type: Hose Reel
-
Supplier: Macnaught USA, Inc.
Description: Bearing swivel with 1/4” MNPT Connection, 4 Direction Non-Snag Rollers, Adjustable Guide Arms, Premium 1/4” x 50 ft SAE 100R2 Wire Braided Hose, Rated to 5800 PSI and suitable for operating in -40F to 212F Grease, Hydraulic Fluids and Water ( Not Air or Fuel )
- Hose / Cable Included: Yes
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.2500 inch
- Maximum Pressure: 5800 psi
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1.5 inch
- Outside Diameter: 2.09 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1.25 inch
- Outside Diameter: 1.78 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1.38 inch
- Outside Diameter: 1.88 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Kuriyama of America, Inc.
Description: Long lengths on reels. High oil resistance (Class A) rated tube and cover. A high quality hose to handle oil, diesel, fuel oil and other petroleum products for home delivery. Also suitable for handling regular and unleaded gasolines up to 93 octane and bio-diesels up to B20.
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Product Form: Hose (including Duct)
- Temperature Range: 150 F
-
Supplier: Novaflex Group
Description: Rubber Barrier Fuel Feed and Vent Hose. Designed to meet fuel hose specifications of SAE J1527 - A1-15, ISO 7840 and certified to be EPA compliant. Novaflex 360-09 is certified by the EPA to be compliant with the 15G/M^/Day emission standard. The barrier
- Application: Marine, Other
- Construction Options: Reinforced
- Features: Flame Resistant
- Material: Elastomers, Other
-
Supplier: McLellan
Description: -down system. - Two full box type bolsters front and rear. - Rear access ladder. - Special vented fill done. - Roll-over protection. - ASME "U" Stamp Facility STD. Fuel Distribution System - 60 gpm fuel pump. - 50 ft. x 1-1/4" fuel hose.· - 30 ft. x 1" gas
- Dispense Rate: 227 L/min
- Mounting: Hand Held
- Valve Dispensing Technology: Pinch Valve
-
Supplier: ASTM International
Description: This specification covers manually operated fueling hose reels for use with collapsible and noncollapsible hose. Fueling hose reels shall be of one of the following types as specified: type 1, type 2, type 3, and type 4. The hose
-
Supplier: Pressure Washers Direct
Description: Diesel Fuel •Schedule 80 heating coil •Adjustable temperature control Professional Gun-Jet Lance With Safety Coupler Screw Connections •Fan spray nozzle w/ auto on-off control & 30 sec time delay •High pressure chemical injection •50' wire braid reinforced 1/4" hose on
- Driver / Power Source: Electric Motor
- Features: Hot Water / Steam
- Process / Operation: Cleaning / Surface Preparation
- Water Jet Pressure: 2000 psi
-
Supplier: Higher Power Supplies, Inc.
Description: • Many flow rates and pressures available • Dimensions 42.5"L X 21"W X 36"H • Dimensions with hose reel 42.5"L X 21"W X 56.5"H Warranty • 2 year engine • 2 year poly chain belt • 1 year frame • 5 year pump
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 480 GPH
- Water Jet Pressure: 3000 psi
-
Supplier: PressureParts.Com
Description: ignition Float tank Pressure and high limit safety controls No. 1 and No. 2 diesel or kerosene fired burner Polyethylene burner fuel tank Temp rise 150 degrees F/66 degrees C above ambient, maximum 200 degrees F Powder coated steel hose reel
-
Supplier: Staubli Corporation
Description: The ETO and ETF automatic hose reels are designed for quick installation and ease of use. Indispensable in workshops, they prevent damage to hoses caused by dragging while creating a safer, cleaner work environment. The reels also offer high resistance to the bending and
- Flange Diameter: 18.5 inch
- Hose Inside Diameter: 0.3150 to 0.6299 inch
- Hose Length: 32.81 to 65.62 ft
- Hose Outside Diameter: 0.5118 to 1.02 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected
- Flange Diameter: 16.5 inch
- Hose Inside Diameter: 0.3750 inch
- Hose Length: 25 ft
- Hose Outside Diameter: 0.6000 inch
-
Supplier: McLellan
Description: Extensive field testing for years, in every kind of weather and terrain. When McLellan engineers became aware of the high failure rate in truck mounted hose reels, they went to work to find an economical solution. By beefing up the hardware in McLellan reels, and encasing the
- Flange Diameter: 24.5 inch
- Live Connection: Yes
- Material Of Construction: Steel
- Portable: Yes
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose
- Hose Inside Diameter: 0.2500 to 0.5000 inch
- Hose Length: 20 to 50 ft
- Live Connection: Yes
- Material Of Construction: Plastic
-
Supplier: Unique Welding & Fabricating (UWF)
Description: (3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 3" or 4" straight Victaulic. 3" or 4" Victaulic x 90° is
- Core Diameter: 20 inch
- Flange Diameter: 31 inch
- Hose Inside Diameter: 2 inch
- Hose Length: 120 ft
-
Supplier: CEJN Industrial Corporation
Description: CEJN Hose Reels for compressed air feature high-quality, oil-resistant polyurethane hose and are supplied with a feeder hose as standard equipment. The Hose Reels are available in several casing sizes and hose dimensions, as well as with CEJN braided
- Flange Diameter: 12.99 inch
- Hose Inside Diameter: 0.2559 to 0.4331 inch
- Hose Length: 22.97 to 52.49 ft
- Hose Outside Diameter: 0.3937 to 0.6299 inch
-
Supplier: Reid Supply
Description: Automatic Winding Hose Reels automatically maintain the working length of the hose and store hoses when not in use. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. Hand Crank Hose Reels use
- Core Diameter: 19.63 inch
- Material Of Construction: Steel
- Type: Hose & Reel Assembly
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”,
- Hose Length: 100 to 150 ft
- Hose Outside Diameter: 0.2500 to 0.3750 inch
- Material Of Construction: Steel
- Maximum Pressure: 5000 psi
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels comes in manual or power rewind options. The lightweight, compact crank is made for long-length 3/4” or 1” hoses and features a removable direct crank. This series can withstand pressure up to 2,000 psi and temperatures up to 250° F (121° C). Optional rollers are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-saving efficiency. The non-sparking ratchet assembly is made to handle 3/4” or 1” ID hoses for fuel dispensing and waste oil evacuation. Optional configurations of the swivel join and constant tension are also available. Features: Standard N series has a narrow (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 3500 series reel is a manual rewind reel for bulk transport, fire protection or fuel dispensing in an industrial setting. This series can handle 1 1/4" or 1 1/2" ID hose and hold up to 250 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
. The economical reel is best for long-length ¾” or 1” hoses, and handles pressure up to 2,000 psi. Manual rewind options include disc rewind or removable direct crank rewind. Steel is standard on the 3000 Series, but stainless steel and aluminum swivel joints, risers and hubs are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
diameters of hose through 3" I.D. The reels can be powered by a gear driven crank or a chain and sprocket powered by electric, hydraulic or compressed air motor. Ideal for fueling applications, bulk transfer, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Designed for bulk transfer and fuel dispensing operations, Hannay Reels 900 Series Spring Rewind (read more)
Browse Hose Reels Datasheets for Hannay Reels -
lengths of hose used for fuel dispensing, fire protection, and water blasting operations. Available with a gear-driven crank rewind or a sprocket drive powered by electric, hydraulic or compressed air motor, the 6000 series can handle pressure up to 2,000 psi. Additional material options are available (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels N400 Spring Rewind Gas Welding Reels handle twin welding hoses between 1/4” and (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
States > Wisconsin > State > Regulations > Agriculture‚ Trade and Consumer Protection > [WI AC sps 310] 093 - Flammable and Combustible Liquids
(a) All public access, self-service fueling hose that is installed or replaced on or after February 1 , 2009, shall be reeled or racked unless approved otherwise by the authorized agent or the department.