-
Supplier: Accuris
Description: SWITCH, SOLID STATE TRANSDUCER, 2 AXIS JOYSTICK, LOW FORCE
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 1217C2 is a ring style piezoelectric charge mode force sensor offered with a sensitivity of 19 pC/lbf, a full scale range of 7kN, and reliable high temperature operation to +248°F (+120°C). The industry commonly refers to these sensors as "force washers", due to their
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Force transducer for compressive forces Strain gages system 350 Ohm Accuracy class 0.1 (C2/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials
- Force / Load Rating: 22.48 to 224.8 lbs
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Force expansion cylinder for checking compression testing machines for building materials Meets the requirements of EN 12390-4 (DIN 51302-2) Nominal (rated) force: 2 MN Nominal (rated) sensitivity: 1.3 … 1.7 mV/V Accuracy class to ISO376 in force measurement range
- Force / Load Rating: 224,800 lbs
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Gefran
Description: The CC force transducers have been designed for use in the plastics industry where it is required to measure the reaction force to the extrusion pressure that is present on the casing of the gearbox along the axis of the extruder screw. These models, fitted in contact
- Force / Load Rating: 168,600 to 337,200 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 14 to 122 F
- Output: Analog Voltage
-
Supplier: ATI Industrial Automation
Description: The ATI Multi-Axis Force/Torque Sensor system measures all six components of force and torque. The system consists of a transducer, shielded high-flex cable, and intelligent data acquisition system, Ethernet/DeviceNet interface or F/T controller. Force/Torque
- Force Measured Along X-Axis: 148.368 lbs
- Force Measured Along Y-Axis: 148.368 lbs
- Force Measured Along Z-Axis: 445.104 lbs
- Torque Measured Around X-Axis: 530.973451327434 In-lbs
-
Supplier: Gefran
Description: The CT series force transducers, have been specially designed for use in polymer processing in applications where it is required to measure the reaction force produced by the extru-sion pressure on the gearbox along the axis of the screw. They measure a force whose
- Force / Load Rating: 220.5 to 6,615 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 122 F
- Output: Analog Voltage
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Force transducer for tensile and compressive forces Strain gage system 350 Ohm Accuracy class 0.1 (U2B/500N: 0.2) Sensitivity 2 mV/V Made from rustfree materials
- Force / Load Rating: 22.48 to 224.8 lbs
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
Supplier: NOSHOK, Inc.
Description: Available in a variety of sizes and shapres to fit almost any application Measuring ranges from 0 kN to 5 kN through 0 kN to 5,000 kN Accuracy levels range from ±2.0% Full Scale (B.F.S.L.) to ±0.04% Full Scale, depending on the version Several outputs are available in both amplified and
- Force / Load Rating: 0 to 112,400 lbs
- Accuracy: 0.2 ±% Full Scale
- Output: Analog Current, Analog Voltage
- Package: Bolt, Rod End - Male
-
Supplier: tecsis LP
Description: The Model F6212 load cell is a low profile version of the popular 'donut' style load cell and features a larger inner diameter. This unit is often used to monitor and control press-in manufacturing operations. Model F6212 is offered in outside diameters from 2.75" to 5" and inside diameters
- Force / Load Rating: 449.6 to 33,720 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Output: Analog Current
-
Supplier: Sherborne Sensors
Description: The SS2 load cell was designed for applications where precision measurement of extremely low forces is required. It is are based upon bonded semi-conductor strain gauge technology, conferring excellent sensitivity and eliminating the fragility associated with unbonded strain gauge types. The
- Force / Load Rating: 0.0661375661375661 lbs
- Operating Temperature: -4 to 194 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x
- Force / Load Rating: 56,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers - Force Sensors - Industrial Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Features: 210 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive
- Device: Sensor Element / Chip
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1341280-FMAMSDXX025WC2C3 Category: Sensors, Transducers - Force Sensors Series: FMA Package: Tape & Reel Standard Package: 160 Output: Digital Actuator Type: Ball Operating Force: 2.54kgf (6lbs) Includes: Sensor Sensor Type: Force Sensing
- Device: Sensor Element / Chip
-
Supplier: Newport MKS
Description: actuator uses the same principle with a threaded jaw, similar to two halves of a split nut, clamped around a precision 80-pitch screw. One jaw is connected to one end of a piezoelectric transducer, and the other jaw is connected to the other end of the transducer. A slow electrical
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 100 kN to 600 kN Short height Large thru-hole For press-force monitoring The LWPF2 press fit load washer is designed for use in press fit applications. Typical uses include monitoring the force required to press two parts together, such as a bearing on a shaft.
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 158 F
- Output: Analog Voltage
- Package: Donut / Washer
-
Supplier: Tekscan, Inc.
Description: Standard sensor with a large sensing area. The A401 has a 2-pin connector. This is our standard sensor with the largest sensing area: 25.4 mm (1 in.). A401 sensors are available in one force range: 111 N (0 - 25 lb).* The force ranges stated are approximations. The dynamic range
- Force / Load Rating: 0 to 25 lbs
- Operating Temperature: -40 to 140 F
- Force Measured: Compression
- Output: Digital
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 5200 Multi-Axis Load Cell is the best in class: Simultaneously measure thrust and moment perpendicular to the thrust axis Thrust axis functions to the same specifications as a Model 1200 Thrust stiffness and moment stiffness are both very high because of
- Force / Load Rating: 25,000 to 50,000 lbs
- Output: Analog Voltage
- Features: Other Output
- Package: Pancake
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits For easy and accurate measurement of electrode force on spot welding equipment To check the force acting on the electrodes, the force transducer is held between the electrodes. The concave surfaces center the force transducer. When the
- Force / Load Rating: 0 to 2,240 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: Interface, Inc. - AZ
Description: Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and
- Force / Load Rating: 224.8 to 2,248 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 14 to 185 F
- Force Measured: Compression, Tension
-
Supplier: Kistler Group
Description: into a process signal which can be evaluated, for example 0 ... 10 V. The particularly square shape of the sensor body and the force introduction at both ends via axial threaded bores bring advantages in special mounting situations. Tensile forces up to 10 % of the compression
- Force / Load Rating: 4,496 lbs
- Operating Temperature: -40 to 248 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: DigiKey
Description: SENSOR FORCE 2KGF DIAPHRAGM
- Force / Load Rating: 4.41 lbs
- Operating Temperature: 14 to 122 F
- Features: Other Output
- Device: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Link ICP® quartz force sensor, 25k lb comp., 8k lb tension, 0.2 mV/lb
- Force / Load Rating: 25,000 lbs
- Operating Temperature: -65 to 250 F
- Package: Link
- Device: Sensor / Transducer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA110 , Ch Fx: 200 lb;Ch Fy: 200 lb; , Dual Axis Joystick Sensor , +/-10 VDC Analog Output , Material - 2024-T4 , #8-32-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , w/ Inline Amplifiers
- Force / Load Rating: 200 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Model 10293, Window/Sunroof Pinch Force Sensor Kit, is used to measure the pinch force of automatically closing windows, doors, and sunroof systems under defined spring rates and displacements. The sensor features five interchangeable spring packs, adjustable measurement height, and a
- Accuracy: 0.1 ±% Full Scale
- Output: Analog Voltage
- Device: Sensor / Transducer
-
Supplier: FMS USA, Inc.
Description: Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
- Force / Load Rating: 2,248 to 22,480 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 248 F
- Application: Other, Web Control
-
Supplier: Baumer Ltd.
Description: The merits of the piezoelectric force sensors are the compact design and good dynamic characteristics. These sensors are used where high dynamic forces have to be measured. • Quartz miniature force sensor • Capacity 0...+2,5 kN • Connector thread M4 x 0,35 • Sensor
- Force / Load Rating: 0 to 562 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 302 F
- Force Measured: Compression
-
Supplier: Kistler Group
Description: force and torque-proportional charge signal is picked up by electrodes and fed via a shielded cable to the charge amplifier. The latter converts the charge signals into proportional output voltages, which can be recorded and evaluated.
- Maximum Torque: 1,769.91150442478 In-lbs
- Operating Temperature: -40 to 248 F
- Electrical Output: Analog Voltage
- Technology: Piezoelectric
-
Description: This hand control offers the versatility of using a grip as the human interface. The added trigger and other switches allow the operator to perform multiple tasks while operating the primary transducer. The unit provides a ± 10 VDC output from a ± 15 VDC supply. Other outputs are available as
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot
- Grip Style: Contoured
- Handle Options: Multifunction Grip, Rocker Switch, Trigger or Pushbutton Handle
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LAU200 , 50 lb , Pedal Force Sensor with Mounting Plate , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Pigtail Cable , 2 ft Long
- Force / Load Rating: 50 lbs
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: OTTO Controls
Description: The OTTO transducer takes a force input of up to 3 lbs. and converts it into a linear voltage output on an X and Y axis. Utilizing semiconductor strain gages in a Wheatstone bridge configuration, very small changes in force can be detected to produce an output voltage.
-
Supplier: PCB Piezotronics, Inc.
Description: Triax force link, ICP®, 1000 lb (Fx,y,z), 2.5 mV/lb (z), 5.0 mV/lb (x,y), ground isolated
- Force / Load Rating: 1,000 lbs
- Operating Temperature: -65 to 250 F
- Package: Link
- Device: Sensor / Transducer
-
Supplier: Kistler Group
Description: Properties: Fz ±22 N (5 lbf) to +22 kN (5 klbf) /2.2 kN (500 lbf) Dimensions (L / W / H) 16 / 16 / 12.7 mm Connector KIAG 10-32 neg. Preloaded and precalibrated, ready to measure For compression and tensile forces
- Force / Load Rating: 4,945.6 lbs
- Operating Temperature: -76 to 482 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Dover Flexo Electronics, Inc.
Description: installation. The F series transducers supersede the UPB style tension transducers which are also still available. The F transducer is available in a V (vertical) configuration for use when the applied force is roughly perpendicular to the top plate of the
- Force / Load Rating: 100 to 5,000 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
Find Suppliers by Category Top
Featured Products Top
-
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
; deep under water. Some of our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Feather Touch transducers have been designed especially to gauge or measure delicate surfaces such as car windscreens, pharmaceutical bottles, electro-mechanical components and plastic parts. Where as a traditional transducer exerts a tip force of approximately 0.7 N, the Feather Touch exerts a (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
our sea water submersible sensors can go down to 2.2km in sea water. By controlling the materials used both inside and outside the transducer we can also design sensors for high (600?) and low (-220?) temperature as well as very high nuclear radiation. We have been manufacturing LVDT displacement (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
through the meter and is forced around a curved measurement pan or chute. As the product slides through the curved measurement pan (rather than impacting it), a force is generated against the measurement pan. This force is measured using a load cell or transducer that is located behind the pan. The (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
±10 mm MeasurementRange DC Unipolar, Bipolar and 4-20 mA Output Linearity 0.2% FSO Up to 0.05 µm Repeatability Tip force of 0.7N IP65 Sealing Large Selection of Probe Tips Click Here to see the G-Type in the Interactive Catalog. (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
. Determine blocking force and force-displacement relationships. Calculate generated voltage and blocking force. Calculate mass based on geometry. 2)Evaluate Electrical Characteristics Compute capacitance based (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
Feeding in extreme flows: behavior compensates
for mechanical constraints in barnacle cirri
Wave forces acting on a small sphere adjacent to the experimental barnacles were measured using a 2 - axis force transducer in a modified housing based on the basic design described by Boller & Carrington (2006).
-
Instrumentation for multiaxial mechanical testing of inhomogeneous elastic membranes
Control User ------------- Modules Interface ----------------- ------ , Force Transducer Subsystem Multifunction DAQ Card Motion Control Compiler DAQ signal 2 - Axis Force connector Transducer (8x) Real-time OS .. a SMC Real-time Kernel Signal Conditioning .
-
An Improved Experimental Technique to Characterize Micro-Diameter Copper Wires in Torsion
Two micro-newton force transducers were mounted on a 2 - axis (X- and Y-direction) translation stages (Fig. 1), so the force transducers could be positioned axially-symmetric to the wire (Fig. 2(b)).
-
Engineering a robotic exoskeleton for space suit simulation
Following the 28 conceptual development of the Man Amplifier, the Cornell Aeronautical Laboratory developed the Myotron (Miller 1968) a servo-controlled, 2 - axis arm exoskeleton with integral force and position transducers .
-
“Multipoint Force Feedback” Leveling of Massively Parallel Tip Arrays in Scanning Probe Lithography
Figure 1. a) Position sensitive force sensing structures using a triangular kinematic mount of three-point force sensors. b) Experimental setup consisting of a 7.7 µrad resolution 2 - axis tilting stage, piezoelectric transducers , and a sensor block with polymer pen arrays.
-
Building operation
The designs of these machines are − of in axial -tractor (standard-scraping train, image 5.44) The force transmission passes through a diesel engine with torque converter (in 1st and are 2nd operation full load manual transmission, the 3rd operation and…
-
Gecko-inspired climbing behaviors on vertical and overhanging surfaces
The flat glass substrate is mounted on a 6- axis force /torque sensor (ATI Industrial Automation, Gamma Transducer SI-32-2.5), which is in turn mounted on a manual 2 - axis tilt stage (Newport, 30 Series Tilt Platform) used for aligning…
-
Electrical webs
…abbot, gear rack 206 axis 21, 191 axle load 22 axial motor drive 49 adhesion … gate inflation 89 drive 2 , 45 -, dieselelektrischer 232 -, dieselhydraulischer … 102 -, selbsterregte 108 braking force 20 braking 101 braking … organ 211 - - pulsation 62 - - transducer 236 direction of rotation…
Indicates content that may require registration and/or purchase.