-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, 220V, 30A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, 220V, 20A, STS; Accessory Type:Power Cable; For Use With:NI Semiconductor Test Systems; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CABLE, 220V, 10A, TEST EQUIPMENT; Accessory Type:Power Cable; For Use With:NI Test Equipments; Product Range:- RoHS Compliant: Yes
-
-
Supplier: ValueTronics International, Inc.
Description: analog remote control function allows the output power, voltage, and current to be adjusted without touching the front panel of the power supply. The 1901B-220V comes with built-in overvoltage protection, overtemperature protection, and overload protection circuitry. These
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Carlisle Interconnect Technologies
Description: Carlisle Interconnect Technologies introduces theFlightGear™ series of Power Cables that provide charging capabilities of Portable Electronic Devices (PEDs) including the iPad® and iPad® 2. Carlisle Interconnect Technologies introduces theFlightGear™ series of Power
- Features: Cable Assembly, Other / Specialty
- Gender: Male-Female
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: RS Components, Ltd.
Description: TBS de Buck B.V. SP-DSR-220 Spiral Cable
- Cord Length: 118.1103 inch
- Maximum Cable Temperature: -25 C
- Approvals: RoHS Compliant
-
Supplier: Hi-Tech Controls, Inc.
Description: These cables of PVC insulation and lead inner-jacket are installed everywhere, where the danger of chemical reaction of solvents, energy fuels, oils, gasoline or of that kind in filling stations particularly in petrol pump areas for carburetor propellants, in refining plants and in chemical
- Number of Conductors: 3 to 40 #
- Rated Voltage: 6 kilovolts
- Operating Temperature: -5 to 70 C
- North American (AWG): 1 to 16 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: According to VG 95281 part 61 shielded. No loss of insulation if directly exposed to fire. No special fire-proofed layer necessary Conductor Operating Temperature Max. +85°C/+185°F Nominal Voltage 500 V Minimum Bending Radius Approx. 5x cable Ø
- Number of Conductors: 2 to 33 #
- Operating Temperature: -10 to 85 C
- North American (AWG): 14 to 16 AWG
- International (mm2): 1.5 to 2.5 mm2
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1414929-IBM 44V4128 - Power cable kit Manufacturer: IBM
-
Supplier: Newark, An Avnet Company
Description: Power Cable, US Plug, 115V
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Cable Assemblies - Barrel - Power Cables Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Ripple
-
Supplier: New Yorker Electronics Co., Inc.
Description: POWER CORD
- Application: Cordage
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Other Cable Assembly Configuration : Single-Ended Cable Assembly Length : 10 M [10 FT ] Packaging Features Packaging Method : Bag Product Type Features Applies To : Wire/Cable Cable Assembly Category : Power Cable Assembly Type : DC EV Charge Gun Pigtail
- Cable Length: 32.808416666666666 ft
- Operating Temperature: -55 to 105 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: Harbour Industries, Inc.
Description: AeroPOWER™ Cables are designed to provide reliable power to In-Flight Entertainment and Connectivity (IFEC) networks while meeting the FAR 25 airworthiness requirements needed in-flight. Ideal for applications such as in-seat power receptacles, USB jacks, cabin controls, cabin
- Number of Conductors: 5 to 7 #
- Operating Temperature: 200 C
- North American (AWG): 24 to 16 AWG
- Cable Shielding: Braid, Foil Braid
-
Supplier: Accuris
Description: Utility Shielded Power Cables 5-46kV
-
Supplier: Accuris
Description: Shielded Power Cable Specification (5 to 46 kV)
-
Supplier: LAPP
Description: ÖLFLEX® SDP TC is a motor supply cable with Bus Drop approval. It is designed with more flexible stranding and a pressure-extruded, specially formulated elastomeric polymer jacket. ÖLFLEX® SDP TC is also UL TC-ER and cUL CIC/TC approved for tray applications.
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 14 AWG
-
Supplier: Sonel Test
Description: 230 V power supply cable. It is designed to power a number of Sonel measuring devices. The cable is terminated with a tip of IEC C19 type.
-
Supplier: Allied Electronics, Inc.
Description: ÖLFLEX® POWER IX is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an oil, chemical and abrasion resistant jacket and an international color code. OLFLEX¨ POWER IX can be used in European, American, Asian and Canadian cordage applications so one cable does the
-
Supplier: Allied Electronics, Inc.
Description: ÖLFLEX® POWER IX is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an oil, chemical and abrasion resistant jacket and an international color code. OLFLEX¨ POWER IX can be used in European, American, Asian and Canadian cordage applications so one cable does the
-
Supplier: Allied Electronics, Inc.
Description: ÖLFLEX® POWER IX is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an oil, chemical and abrasion resistant jacket and an international color code. OLFLEX¨ POWER IX can be used in European, American, Asian and Canadian cordage applications so one cable does the
-
Supplier: Allied Electronics, Inc.
Description: ÖLFLEX® POWER IX is a neoprene cordage with UL/CSA SOOW and H07RN-F approval. It has an oil, chemical and abrasion resistant jacket and an international color code. OLFLEX¨ POWER IX can be used in European, American, Asian and Canadian cordage applications so one cable does the
-
Supplier: ZGC, Inc.
Description: Litepanels MP-PCK Mini Plus 12V Power Cable Kit Includes one each of the following: 2" jumper cable, 3 ft. jumper cable, 10 ft. jumper cable, 10 ft. extension cable, 10 ft. cigarette adapter cable, twin socket.
- Features: Stage Lamps
-
Supplier: Chatsworth Products, Inc.
Description: 1 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 125 V INPUT VOLTAGE 30 AMPERE INPUT CURRENT CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED RJ45 ETHERNET COMMUNICATION PORT TYPE 3 FT CABLE METER INTERCONNECT
- Operating Temperature: 0 to 40 C
- Display Type: Digital
-
Supplier: Electro Standards Laboratories
Description: RS485, Power, and Network Cables for Lithium Ion Capacitor Modules PCNM0024ZA ESL Part# 989228-03M Master Power Cable, 24V 24V, 2 Pin Master Power Cable, 3 Meter GT8E-2S-2C (Hirose) Connectors Power Cable for Master Controller, RS485
- Rated Voltage: 0.009 to 0.036 kilovolts
- Cable Length: 9.842525 ft
- Features: Networking, Other, Serial / RS-232/422/485
- Serial Cable Type: RS485
-
Supplier: igus® inc.
Description: Power cable chainflex® PVC motor cable assembled according to Siemens standard base cable / extention cable chainflex® PVC motor cable, oil-proof Classification of the Chainflex® cable: Class 5.5.2.1 Requirements: 5: Cables for continuous
- North American (AWG): 16 to 6 AWG
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -5 to 70 C
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Cable clamp for preventing power cables from being dislodged. Clamp diameter can be adjusted within each compatible cable diameter range. Retention strap can be attached onto the ventilation holes on the panel, or hole milling may be required. When milling a hole for the
- Diameter: 8 to 14.5 inch
- Features: Other
-
Supplier: kTB Solutions
Description: Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in
- Operating Temperature: -55 to 125 C
- Application: RF
-
Supplier: TE Connectivity
Description: Body Features Color : Black Flexibility : Semi-Rigid Dimensions Power Cable End Cap Recovered Inside Diameter (Max) (MM) : 15 Recovered Overall Length (MM) : 220 Recovered Overall Length (Min) (MM) : 180 Wall Thickness (Max) (Body) (MM) : 3.1 Electrical Characteristics Power
- Applications: Residential / General-Purpose
- Standards / Certifications: RoHS Compliant
-
Supplier: L-com, Inc.
Description: The FOM220 is a general-purpose power meter suitable for both premise and outside plant applications. The FOM220 is used for measurement of optical loss/attenuations and optical power in fiber optic networks. The FOM220 Fiber Optic Power meter offers on board memory for data
- Features: Fiber Optic Power Meter
-
Supplier: Sonel Test
Description: It is designed to power a number of Sonel measuring devices. One of its ends is terminated with C7 plug, while the other with the mains plug of CEE 7/16 type („Europlug”).
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SATA SIGNAL CABLE Product overview: 10115005-7SR220HLF from Amphenol ICC is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: SABIX® BL 410 FRNC is a halogen-free flexible power cable with 0,6/1 kV. Furthermore, it does not cause flame propagation and is flame retardant and self-extinguishing. This cable is made for flexible application below and on deck of ships with protected laying without being in
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 90 C
- Product Type: Industrial / Instrumentation and Control, Multiconductor Cable
- Features: Other
-
Supplier: Accuris
Description: Ampacities For Single-Conductor Solid Dielectric Power Cable 15 kV Through 35 kV
-
Supplier: PCB Piezotronics, Inc.
Description: AC Power supply for Model 831 and SoundTrack LxT (100-240VAC to 5V USB w/mini-B cable CBL138).
Find Suppliers by Category Top
Featured Products Top
-
, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
HEAVY DUTY SHIELDED CONTROL-POWER CABLES MIL-W-16878D TYPE C-18 1000V MIL-W-16878D Ty. C-18, 19/30 TC conductors, twisted, mylar wrap (read more)
Browse Control and Instrumentation Cables Datasheets for BRIM Electronics, Inc. -
Anderson Power™, an international leader in high-power interconnect solutions, is expanding its product portfolio to include constructed cable assemblies. The pre-crimped cable assemblies provide a convenient, reliable solution for maintaining proper contact between cables, terminal (read more)
Browse Cable Assemblies Datasheets for Anderson Power Products -
port expander Operating power supply voltage range: 1.65 V to 5.5 V Low standby current consumption: 2.5 µA (maximum) Schmitt-trigger action allows slow input transition and better switching noise immunity at the SCL and SDA inputs (VHYS (read more)
Browse Serial Cables Datasheets for DigiKey -
railway installations The cable portfolio includes control cables rated 300/500 V, screened versions, paired data cables, and power cable variants rated 0 (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
SPE data transmission with power supply. The CATLine SPE C-Track Hybrid, for example, combines SPE communication and power supply in a single cable and can provide direct power of approximately 200 W at 24 V or 400 W at 48 V, depending on the (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
industrial wiring. They have a single sleek spherical connector for power and signal. You can just plug in any Amphenol cable assembly. Prewired and tested. The circular lock is unaffected by strong shaking and frequent shocks. The contacts are produced to a very high standard, so you can always count on (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
Load banks, motor leads, welding cable Power hookup cable see more (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Waytek, Inc. -
to 1000 V. The modular architecture enables reliable measurements on battery systems, inverters, electric motors, DC/DC converters, and power electronics while ensuring high electrical safety and excellent (read more)
Browse Cable Assemblies Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
http://lexetscientia.univnt.ro/download/321_lesij_it_XVII_1_2010_art_032.pdf
All I could do in an environment where “time is money” was to separate the problem in two stages and deal with both of them: 1) problems generated through power cables ( 220v ); 2) problems generated through small curents cables (UTP).
-
Wiring new welder- questions? Grounding frame?
What gauge and type of wire do you use for 25'-long power cables on 220V /50A machines?
-
CR4 - Thread: Leakage Voltage in Control Cable
Try to have simple tests of insulation of power - cables [@ 220V megger/ Insulion-tester].
-
overhead crane cable - offers from overhead crane cable manufacturers, suppliers, exporters & wholesalers
cable push button or remote control Power Supply 220v -700v, 50/60 Hz, 3 phase, single or dual voltage Control ...
-
48v Motor Exporters, 48v Motor Selling Leads
Motor Sling Type Wire Rope Operation With pedant cable push button or remote control Power Supply 220v -700v, 50/60 Hz...
-
Delivery tests of gas pumping units at customer’s installations
… container) with an area of rough- ly 2 × 3 m for accommodating stationary measuring instruments and working space for the operator, to which the required communication lines lead: electric power supply (~ 220V , 50 Hz), measuring cables , telephone line for contact …
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 16)
2015 Wholesale Price Heating Cable 2800W brand name MaiTeAn power 150W/square meters voltage 220V /110V temprature 0~60C model M2-double core cable life time more than 50years length 2-20meters wide 60cm package paper...
-
Low strain rate compressive behavior of high porosity closed-cell aluminum foams
To reduce the noise-signal ratio, all equipment was con- nected with low-noise cables and the power was supplied by purified (JJW-3kVA, Queri) and regulated (C1K 220V - 1kVA/700W, CSTK) power.
-
Perturbation measurements on HV overhead lines using Electric Field Sensors
The cable was fed by a 220V /50 kV transformer, which was excited by an electronic power generator.
-
Polishers Manufacturers, Polishers Product Catalogs Directory
Motor domestic Rotating speed 175rpm/min Horse power /HP 2.5HP Voltage 220V /50HZ Weight 78kg Packing size 124*52*54cm Appearance Aluminium Length of the cable 11m Delivery time 1 week Payment term TT/Western...
Indicates content that may require registration and/or purchase.