-
Supplier: Radwell International
Description: NTE Components MSC250V270
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: NTE Components MRRC370V40
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: WILSPEC Components CA370-12V
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Radwell International
Description: CORNELL DUBILIER Components 104-600V-100
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, .1 µf 10% 100 Vdc, Metallized Polyester
- Capacitance Range: 0.1000 microF
- Capacitance Tolerance: 10 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, .022 µf 5% 100 Vdc, Metallized Polyester
- Capacitance Range: 0.0220 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, 1.5 µf 20% 35 Vdc, Metallized Polyester
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 35 volts
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, .0033 µf 1% 100 Vdc, Metallized Polyester
- Capacitance Range: 0.0033 microF
- Capacitance Tolerance: 1 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Capacitors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 125°C Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R
- AC Rated Voltage (WVAC): 16 volts
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: 50V 220uF ±20% Plugin,D10xL12mm Polymer Aluminum Capacitors ROHS
- Capacitance Type: Fixed
- RoHS Compliant: Yes
- Technology: Film Capacitors
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339143-CGA9N1X7R1V4 76M230KC Category: Capacitors - Ceramic Capacitors Series: CGA Features: Low ESL Package: Tape & Reel Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Applications: Automotive Standard Package: 500
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V)
- Applications: Automotive
- Capacitance Range: 0.0470 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1359862-T495D226K025 ATE230 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 37 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KEMET Series: T495
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- ESR: 230 milliohms
-
Supplier: AVX Corporation
Description: size MnO2, highest temperature capabilities up to 230°C and lowest DCL product offering. AVX has the industry leading position in high reliability tantalum capacitors and is the largest supplier of high reliability solid tantalum capacitors for medical and military
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Electrolytic Capacitors: Tantalum Oxide
- Lead / Termination Type: Surface Mount Technology (SMT), Axial Leads, Radial Leads
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT182242201 6V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max
- AC Rated Voltage (WVAC): 63 volts
- Capacitance Range: 0.2200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: TDK Corporation
Description: General (Up to 50V)
- Capacitance Range: 10 microF
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
- Dissipation Factor: 5 %
-
Supplier: DigiKey
Description: TANT 10% 35V 47UF E LSR 230
- Applications: General Purpose
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35v 270uf 145degC Anti-Vibe AEC-Q200
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet,
- AC Motor Construction: Induction
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
- Continuous Torque: 9.73 In-lbs
- Environmental Features: Totally Enclosed, Dust-proof, Drip-proof
-
Supplier: Knowles Precision Devices
Description: High Frequency, wirebondable single-layer are perfect for GaN and GaAs amplifiers. Small footprint coupled with X7R stability makes it key to a well performing circuit. Benefits: High Capacitance Density Higher voltage handling for GaN Up to 10nF in 30 mil square size Up to 200WVDC for high powered
- Applications: Other
- Capacitance Range: 0.0100 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 30UF 10% 600VPK RADIAL
- AC Rated Voltage (WVAC): 600 volts
- Applications: High Frequency, Other
- Capacitance Range: 30 microF
- Capacitance Type: Fixed
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 820 microF
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 160 volts
-
Supplier: DigiKey
Description: 30µF Film Capacitor 600Vpk Paper, Metallized Radial, Can
- AC Rated Voltage (WVAC): 600 volts
- Applications: High Frequency
- Capacitance Range: 30 microF
- Capacitance Tolerance: 10 (+/- %)
-
Supplier: Bison Gear and Engineering
Description: Motor Type: Permanent Split Capacitor Rotation: Reversible. Insulation: Class B minimum. Finish: Powder-coat gloss black. Enclosure: Open 1/80 HP and TENV 1/20 HP
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER QPL PISTONCAP
- Capacitance Type: Variable
- Electrostatic Capacitors: Glass, Other
-
Supplier: DigiKey
Description: CAPACITOR CONTACTOR PFC 3PH 230V
-
Supplier: AVX Corporation
Description: High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of 1.2kV – 100kV, with standard and custom terminal options. Our proprietary Controlled Self
- Applications: Power Capacitors
- Capacitance Range: 88 to 1620 microF
- DC Rated Voltage Range (WVDC): 1200 to 100000 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10000pf 20000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric :
- AC Rated Voltage (WVAC): 20000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 0.0100 microF
- Capacitance Type: Fixed
-
Supplier: Schaffner EMC Inc.
Description: EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : = 130 V
- AC Rated Voltage (WVAC): 130 volts
- Capacitance Range: 0.0100 to 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: AVX Corporation
Description: DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots Stray inductance’s from 50nH to 500n
- DC Rated Voltage Range (WVDC): 2000 to 75000 volts
- Technology: Film Capacitors
-
Supplier: Littelfuse, Inc.
Description: ), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package
- Lead Type: Radial Leads
- Maximum AC RMS Voltage: 396 volts
- Maximum Clamping Voltage: 230 volts
- Mounting Style: Through Hole Technology (THT)
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from
- Applications: General Purpose, Power Capacitors
- Capacitance Range: 0.0470 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP 1200MF 5.5V -40-+85C
- Capacitance Range: 1.20E6 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: DigiKey
Description: 22µF 230V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Polarized?
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
. The MMKP82 Film Capacitor is engineered for pulse-intensive and high-energy environments where durability and stability matter. Supporting voltage ratings up to 2000V, operating temperatures from (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. With a voltage range from 500V to 10,000V, they ensure reliability in extreme environments, featuring operational temperatures from -55°C to +125°C. Additionally, these capacitors integrate Exxelia’s advanced Micropen technology for printing functional circuits directly onto the (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ratings up to 1300V DC and 550V AC, this capacitor is an excellent choice for a wide range of industrial applications, from power supply systems to general-purpose use. Key Features: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.