-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m.
- Commutation: Brush
- Continuous Current: 7.05 amps
- Continuous Torque: 0.3451 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a DC motor with wound rotor, rare-earth/cobalt magnets stator and Aq-C brushes. Peak torque obtained on the axis at nominal voltage of 24 V DC is 0.102 N*m.
- Commutation: Brush
- Continuous Current: 2 amps
- Continuous Torque: 0.1770 In-lbs
- DC Motor Construction: Permanent Magnet, Other
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE4205 is an integrated power full-bridge DC-motor driver for a wide temperature range, as required in automotive applications for example The circuit contains two power comparators that can be combined to a full-bridge circuit. For inductive loads there are integrated
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
-
Supplier: Constar Motion Co., Ltd
Description: 25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length The precision servo
- DC Voltage: 24 Volt
- Diameter / Width: 0.9843 inch
- Gearbox Ratio: 3.6 to 1386 : 1
- Housing Length: 2.42 to 3.37 inch
-
Supplier: Infineon Technologies AG
Description: MOTIX™ TLE4729G is a bipolar, monolithic IC for driving bipolar stepper motors, DC motors and other inductive loads that operate by constant current It is fully pin and function compatible except the current programming is inverse to the MOTIX™ TLE4728G with an additional
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 1 amps
-
Supplier: maxon
Description: The ESCON Module 24/2 is a small-sized, powerful 4-quadrant PWM OEM servo controller for the highly efficient control of permanent magnet-activated brushed DC motors and brushless EC motors up to approximately 48 Watts.
- Continuous Output Current: 2 to 6 amps
- Drive Specifications: DC Brushed Motor
- Operating Temperature: -30 to 60 C
- Rated Power: 48 watts
-
Supplier: Infineon Technologies AG
Description: The MOTIX™ TLE 8444SL is a protected Quad-Half-Bridge-IC targeted towards automotive and industrial motion control applications It is a monolithic die based on Infineon’s smart mixed technology SPT which combines bipolar and CMOS control circuitry with DMOS power devices. DC-Motors
- Configuration: IC / PCB-Mounted
- Drive Specifications: DC Servomotor
- Operating Temperature: -40 to 150 C
- Peak Output Current: 0.8000 amps
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor.In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Commutation: Brushless
- Continuous Torque: 6.37 In-lbs
- DC Voltage: 24 Volt
- Design Units: Metric
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results
- Continuous Current: 0.7800 to 3.96 amps
- Continuous Torque: 1.19 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt, 48 Volt, 72 Volt, 90 Volt
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique
- Commutation: Brush
- Continuous Current: 0.3800 to 1.95 amps
- Continuous Torque: 0.1500 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world.
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.06 In-lbs
- DC Motor Construction: Other
- DC Voltage: 24 Volt, 48 Volt
-
Supplier: TRM International Ltd.
Description: shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.
-
Supplier: TRM International Ltd.
Description: shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.
-
Supplier: TRM International Ltd.
Description: shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.
-
Supplier: TRM International Ltd.
Description: shafts, different windings, connectors, environmental sealing. The DC servo motor family provide continuous stall torques from 0.4Nm (0.3 lb-ft) to 30Nm (24 lb-ft.) They are designed to provide reliability and dependability and long life in today's tough applications.
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: to develop the SHD24 servo motor drive. By applying Space Vector Modulation, Flux Vector Current Control, and PCI’s proprietary switching and noise control techniques originally developed for our MRI products, the SHD24 is able to minimize heating in the motor and
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Drive Specifications: DC Brushless Motor, DC Servomotor
- Maximum Output Voltage: 30 volts
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these
- Continuous Current: 0.8500 to 4.24 amps
- Continuous Torque: 0.4375 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English, Metric
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DCD Series of four-quadrant and two-quadrant DC motor servo drives utilizes a high performance Digital Signal Processor (DSP), high efficiency MOSFETS, and proprietary control techniques to perform smooth, reliable motor control functions with a high degree of
- Configuration: Stand Alone
- Continuous Output Current: 400 amps
- Drive Specifications: DC Brushed Motor, DC Servomotor
- Operating Temperature: 0.0 to 50 C
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Continuous Torque: 2.39 to 3.98 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English
- Diameter / Width: 2.09 inch
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Continuous Current: 1.2 to 7.2 amps
- Continuous Torque: 0.3750 to 0.5625 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Continuous Torque: 1.11 to 2.88 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English
- Diameter / Width: 1.61 inch
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Continuous Current: 2 to 12 amps
- Continuous Torque: 0.8125 to 1.31 In-lbs
- DC Voltage: 12 Volt, 24 Volt, 48 Volt
- Design Units: English
-
Supplier: Acme Chip Technology Co., Limited
Description: Motor Driver Parallel 24-SOIC
-
Supplier: Assun Motor Pte. Ltd.
Description: Servo motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy
- Commutation: Brushless
- Continuous Current: 0.1670 to 0.7500 amps
- Continuous Torque: 1.09 to 1.24 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Motor Type: DC Servomotor
- Shaft Speed: 2250 rpm
-
Supplier: PERFORMANCE CONTROLS, INC.®
Description: The DHT24-02 is a fully digital servo amplifier designed for long life in harsh environments (operates from -10°C to 175°C) for down-hole applications such as Directional Drilling, Horizontal Drilling, MWD, LWD, and Wireline. The amplifier can control a BLDC servo motor
- Commutation (if Brushless): Trapezoidal, Sinusoidal
- Configuration: Stand Alone
- Continuous Output Current: 1.1 amps
- Drive Specifications: DC Servomotor
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MOTOR DRIVER 4.5V-5.5V 24SOIC
-
Supplier: Constar Motion Co., Ltd
Description: 25mm 24V Dual shaft dc Motor Diameter: 25mm Length : 43mm Voltage: 24V, 48V Max. Output Power : 23W Speed: 6500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length,
- Continuous Current: 25 amps
- Continuous Torque: 0.3327 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect),
- Motor Type: DC Servomotor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect),
- Motor Type: DC Servomotor
-
Supplier: Constar Motion Co., Ltd
Description: 30mm 36v Coreless DC Motor Diameter: 30mm Length : 68mm Voltage: 24V, 36V , 48V Max. Output Power : 158W Speed: 8500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length,
- Continuous Current: 150 amps
- Continuous Torque: 0.5310 In-lbs
- DC Motor Construction: Coreless / Slotless
- DC Voltage: 24 Volt
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge
- Continuous Torque: 0.3812 In-lbs
- Other DC Voltage: 24 VDC
- Shaft Speed: 6151 rpm
-
Supplier: H2W Technologies
Description: single supply, the amplifier's features include; accurate current sensing, current limiting, and thermal protection. Features: - High Output Current: 5A Continuous output, 15A Peak output - Wide Power Supply Range: +24 to +70 Volts DC - Wide Bandwidth: 6.5kHz (90 degree
- Continuous Output Current: 5 amps
- Drive Specifications: Linear Motor
- Features: Other
- Mode of Operation: Current (Torque) Mode
-
Supplier: Mayr Corporation
Description: Permanent magnet motors and servo motors Extremely quiet running due to low torque ripple content and high speed consistency Custom-designed for your application Carbon lifetime of 5000 to 6000 hours High-performance, low-backlash gearbox Protection IP 54 or IP 65 (Protection IP
- Commutation: Brush
- Continuous Current: 0.4600 to 3.6 amps
- Continuous Torque: 1.95 In-lbs
- DC Motor Construction: Permanent Magnet
Find Suppliers by Category Top
Featured Products Top
-
25mm DC 24V Servo Motor Diameter: 25mm Length : 61.5-85.5mm Voltage: 24V Gearbox: Metal CNC Applications: Medical equipment, intelligent prostheses, industrial robots, etc. Options: Lead wires length, Special coils, Shaft length (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
8mm Mini DC Servo Motor Diameter:8mm Length : 31-51mm Voltage:3V Gearbox:Metal CNC, Metal injection Applications Medical equipment, intelligent prostheses, industrial robots, etc. Options Lead wires length?Special coils?Shaft length (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft -
LS Electric® L7P Servo Systems from AutomationDirect AutomationDirect has added new L7P servo motors, drives, cables, and gearboxes from LS Electric. These new intermediate-level L7P servo systems have all the (read more)
Browse AC Servomotors Datasheets for Automationdirect.com -
– 6000 RPM. Normal rated Voltage 12V&24V. Features: DC Brushless Motor Big torque, high speed, Multiple lengths are available Water proof IP64 – IP68 ATF16949 certification UL certification (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
25mm 24V Dual shaft dc Motor Diameter:25mm Length :43mm Voltage:24V~48V Max. Output Power :23W Speed:6500rpm Applications Medical equipment and devices, healthcare products, automotive, robotics, and (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO is pleased to announce the arrival of a new high-performance small brushless DC servo motor from FAULHABER: the 1218 B Series. This new brushless motor series is designed to address applications where high power and overall motor size are key requirements (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
10mm 12V Micro DC Servo Motor Diameter: 10mm Length : 43-61 mm Voltage: 12V Gearbox: Metal CNC Applications Medical equipment, intelligent prostheses, industrial (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Improved tracking performance of variable structure control using Fourier series based iterative learning
Choosing z1 = 6 and 2 2 = 4,the DC servo motor ( 24 ) can be rewritten into the model (1) by letting .
-
HONDURAN NAVY STILL HAS NO REGIONAL RIVAL
The turret could traverse 360º and be elevated from ‐10 to +90º with the assistance of a 24 V DC servo motor .
-
In vitro simulation of stent fracture mechanisms in ureteric nitinol wire stents
This mechanism produced a 23.6 mm linear motion of the stent with the help of an electric motor ( 24 Volt DC Servo Motor , Maxon Motor AG, Sahsein/Switzerland).
-
http://calhoun.nps.edu/public/bitstream/handle/10945/30635/90Jun_Cloutier.pdf?sequence=1
WDG #3) 24 Volt DC servo motors [PITTMAN 87].
-
Design and control of an underactuated three-link rolling biped
The robot has four 24 Volt DC servo motors : two of them (Maxon RE40, 150W) are located at the hip and control the angle of the stance leg and swing leg with respect to the torso; the other two (Faulhaber 3243 CR …
-
Workspace based force sensorless bilateral control with multi-degree-of-freedom motion systems
The experimental setup, shown in Fig. 8, consists of multi- link planar master and slave robots actuated by 24 V DC servo motors .
-
BEST: A real-time tracking method for scout robot
It is geared by crawler and driven by two high-power 24 V DC servo motors .
-
Modeling, Identification, and Compensation of Stick-Slip Friction
The experimental setup consists of a permanent-magnet 24 V dc servo motor with 38.2 mN m/A torque constant.
-
Development of power-assisted attendant-propelled wheelchair
To meet the condition above we chose a conventional 24 V DC servo motor .
-
An Autonomous Robot for Harvesting Cucumbers in Greenhouses
The RV-E2 manipulator is driven by 24 DC motors and servo controllers combined with ab- solute encoders.