-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 220nF, 280V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 220nF, 280V, Film Capacitors. This
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 275 volts
- AC Rated Voltage (WVAC): 275 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 280PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 280PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 0.00028000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 volts
- AC Rated Voltage (WVAC): 200 volts
- Operating Temperature: -55 to 175 C
-
Supplier: Newark, An Avnet Company
Description: FILM CAPACITOR, 48UF, 280V, 3%, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:48µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):280V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 280UF, 250V; Capacitance:280µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Product Range:550C Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC 280UF, 450V, 20%, RADIAL; Capacitance:280µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:25.4mm RoHS Compliant: No
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 56uF 35V Aluminum Electrolytic Capacitor SMD 280mA 105C Product overview: UWD1V560MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 56 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 25V, 280mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 25V, 280mA, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307191-SM055E106ZAN280 Category: Capacitors>Ceramic Capacitors Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS
-
Supplier: DigiKey
Description: 22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 280mOhm @ 100kHz
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 280 milliohms
-
Supplier: DigiKey
Description: 28pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 1808 (4520 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -55 to 125 C
-
Description: CAP CER 28PF 100V NP0 1210
- Capacitance Range: 0.000028000000000000003 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 28PF 200V NP0 1210
- Capacitance Range: 0.000028000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 28µF 500V
- Capacitance Range: 28 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: CAP CERACITOR
- Electrostatic Capacitors: Ceramic
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 1uF -40℃~+85℃ ±10% 630V Plugin Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Description: CAP TANT 22UF 10% 25V 2312
- Capacitance Range: 22 microF
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 28PF 5% 300V SMD
- Capacitance Range: 0.000028000000000000003 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 22UF 20% 25V 2312
- Capacitance Range: 22 microF
- ESR: 280 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: ORION Fans
Description: Frame Diecast Aluminum Impeller Metal Connection Terminal Block, 18AWG Motor Capacitor drive, impedance and thermally protected
-
Supplier: Allied Electronics, Inc.
Description: PHE840M Specifications: Capacitance Range: 0.01 μF to 10 μF Voltage Rating: 275/280 VAC Up to +105°C Tolerance: 20% New, Small Dimensions Including Low Profile Capacitors Applications: For worldwide use as electromagnetic interference suppressor in all X2 and across-the-line applications.
-
Supplier: Allied Electronics, Inc.
Description: PHE840M Specifications: Capacitance Range: 0.01 μF to 10 μF Voltage Rating: 275/280 VAC Up to +105°C Tolerance: 20% New, Small Dimensions Including Low Profile Capacitors Applications: For worldwide use as electromagnetic interference suppressor in all X2 and across-the-line applications.
-
Supplier: Allied Electronics, Inc.
Description: PHE840M Specifications: Capacitance Range: 0.01 μF to 10 μF Voltage Rating: 275/280 VAC Up to +105°C Tolerance: 20% New, Small Dimensions Including Low Profile Capacitors Applications: For worldwide use as electromagnetic interference suppressor in all X2 and across-the-line applications.
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 28PF 5% 300V SMD
- Capacitance Range: 0.000028000000000000003 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 0.000028000000000000003 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V)
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 450 volts
- Insulation Resistance: 5,000 Mohms
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 120uF 35V 280mΩ@100kHz ±20% 550mA@100kHz Plugin,D6.3xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 120.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- ESR: 280 milliohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 25V 280mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT1822422016V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: DigiKey
Description: Ohm Power Per Element Resistor Network/Array
- Category / Application: General Use
- Configuration: Resistor Chip Array
- Features: Tray
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: CAP CER 28PF 100V NP0 1210
- Capacitance Range: 0.000028000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 20kHz 8-PDIP
- Supply Voltage (VS): 2.375 to 16 volts
- Cutoff or Center Frequency (Fc): 20 kHz
- Cutoff Frequency (Fc): 20 kHz
- Features: 5th Order, Butterworth, Other
-
Supplier: Utmel Electronic Limited
Description: 15uF -40℃~+105℃ 250V 10mm 20mm 5mm ±10% 280mA@100kHz 8000hrs@105℃ Straight,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.