-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.2V, Electric Double Layer Capacitors, Supercapacitors. This listing supports
- Capacitance Range: 350,000 microF
- DC Rated Voltage Range (WVDC): 3.2 volts
- AC Rated Voltage (WVAC): 3.2 volts
- Operating Temperature: -20 to 70 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2.7V 350F Radial High Voltage Capacitor, 3.1mR ESR Product overview: S501LF357V2R7A from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 350,000,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer
- Capacitance Range: 1,000,000 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- AC Rated Voltage (WVAC): 2.5 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4.2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.2V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 470,000 microF
- DC Rated Voltage Range (WVDC): 4.2 volts
- AC Rated Voltage (WVAC): 4.2 volts
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: 2.2uF 35V ±20% Plugin,D5xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Description: CAP ALUM 2.2UF 20% 350V RADIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 2.2UF 20% 350V AXIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -25 to 85 C
- Lead Style: Axial Leads
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 35V ±20% SMD,D4xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: DigiKey
Description: 2.2µF 350V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 50V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 2.2MF 100V AXIAL
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 2UF 6% 370VAC RADIAL
- Capacitance Range: 2 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 25V; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Capacitors - Capacitor, Film, Pet, 2.2Uf, 400V, Axial; Dielectric Type Illinois Capacitor -- 48K7403Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, PET, 2.2UF, 400V, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 850459-ECQ-V1H105JL2 Series: ECQ-V Features: 1 µF Film Capacitor Package: Tape & Box (TB) Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status:
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350055-LLS2V102MELC Category: Capacitors - Aluminum Electrolytic Capacitors Series: LLS Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 2.047" (52.00mm) Standard Package: 200 Capacitance: 1000 µF
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- AC Rated Voltage (WVAC): 350 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; CAP 1.0F; VOL-RTG 2.5V; GOLD CAP
-
Supplier: Utmel Electronic Limited
Description: AC-CAPACITORS, SUPPRESSION CAPACITORS CLASS Y2 AC 250 V (MKT)
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 100V ; RADIAL; NHG
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 2.2UF;VOL-RTG 450V ; RADIAL; NHG
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 2.2UF 10% 35V 1206
- Capacitance Range: 2.2 microF
- ESR: 4,400 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 100VDC 47uF 20% Anti-Vibe AEC-Q200
-
Supplier: Utmel Electronic Limited
Description: 2.2uF 25V -55℃~+125℃ ±10% SMD,3.5x2.8x1.9mm Tantalum Capacitors ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: 2uF -40℃~+105℃ 1.2kV Bolt Mount Polypropylene Film Capacitors (CBB) ROHS
- Mounting Style: Bolt Mounted
- Technology: Film Capacitors
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Cap Screw Terminal Aluminum Electrolytic Capacitor
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Utmel Electronic Limited
Description: ±5% 100V 2.2nF -55℃~+85℃ Metallized Polyester Radial Leaded,P=5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Richardson RFPD
Description: Based on its patented multilayer low loss organic (MLO®) technology. These new capacitors represent a paradigm shift from traditional ceramic and thin film passive SMD components. Multilayer Organic Capacitors (MLOC) are polymer based capacitors that use high conductivity copper
- Capacitance Range: 0.0000012 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Multilayer
- Features: Other
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10000pf 2000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Accuris
Description: CAPACITOR, CERAMIC, MULTILAYER, HIGH VOLTAGE, 2,000 V DC, STYLE HV02
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
A single ULP series capacitor saves space by replacing large arrays of SMT capacitors! Voted PRODUCT OF THE YEAR in Electronic Products 44th annual Product of the Year awards (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
long-term operational stability. The W43 series Y2 metallized polypropylene film capacitors deliver exceptional value: High stability and long service (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Connecting LEDs: Serial vs. Parallel
battery (4.2V to 3.0V) used to power four white LEDs (LED forward voltage, VF, is typically 3.6V to 2.5V, depending on forward current, IF) to backlight a QVGA TFT panel. With a parallel configuration, all LED cathodes or anodes are connected together. This arrangement typically requires a buck-boost
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
- operating voltage maximum gave designers a solution 2.7V to 13.2V for voltages in the range of 6 to 10 volts, with the MCP1700 LDO being used for voltages up to 6.0 volts. The MCP1702 device has an input operating voltage range of 2.7V to 13.2V over the entire operating The MCP1701 was replaced
-
Precision RTD Instrumentation for Temperature Sensing
) tionally, RTDs are biased with a constant current source. The voltage drop across the RTD is condi- tioned using an Instrumentation Amplifier which For instance, a 2V ADC reference voltage (V ) REF requires multiple resistors, capacitors and few opera- results in a 1 µV/LSb (Least Significant Bit