-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Pressure Balanced Plug Valve, Made of WCB, LCB, CF8, CF3, CF3M, and CF8M Materials Model Number:LD 002-PL2 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M, and CF8M Design: API 6D, API 599, and ASME B16.34 Pressure: class 150 to 1500 Face to face: API 6D and
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 to 1,500 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other, Plug Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lubricated Plug Valves, Available in Short, Regular, Venturi and Full Bore Pattern, ISO5208 Standard. Model Number: LD 002-PL1 Key Specifications/Special Features: Materials: WCB, LCB, CF8, CF3, CF3M and CF8M Design: API 6D, 599 and ASME B16.34 Pressure: class 150 to 300 Face to face:
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 150 to 300 psi
- Actuation: Electric, Mechanical Device, Pneumatic
- Features: Other, Plug Valves
-
Supplier: West Electronics, Inc.
Description: All valves are constructed from cast aluminum bodies. Each valve has a female inlet and a male outlet with cam-lock fittings. All cam-lock fittings are per A-A-59326 and come equipped with captive dust caps and/or plugs. Each valve is hydrostatically tested to 225 psig
- Valve Size: 2 inch
- Pressure Rating: 150 to 225 psi
- Primary Material: Aluminum
- Valve Type: Ball Valves
-
-
Supplier: Radwell International
Description: VENT VALVE, 1/4 INCH, PLUG. FREE 2 YEAR RADWELL WARRANTY
- Features: Plug Valves
-
Supplier: Radwell International
Description: PLUG VALVE, CONTROL VALVE, 1/2 INCH, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves, Plug Valves
- Material Of Construction: Stainless Steel, Steel
-
Supplier: Radwell International
Description: BALL VALVE, SS, QUARTER-TURN, INSTRUMENT PLUG VALVE, 1/4 INCH TUBE FITTING, 1.6 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves, Plug Valves
- Connection Description: Tube Fitting
-
Supplier: Radwell International
Description: GAS VALVE, 2 WAY, NORMALLY CLOSED, 2 1/2 INCH NPT, TWO WAY SAFETY SHUTOFF VALVE, USE WITH NATURAL OR LP GAS, COMES WITH 1/4 INCH UPSTREAM AND DOWNSTREAM TAP AND PLUG, -40/150 DEGREES F OPERATING TEMPERATURE, 4250 CFH, ON-OFF SHUT OFF. FREE
- Media: Gas
- Features: Plug Valves, Safety Valves, Shut Off Valves
-
Supplier: NOSHOK, Inc.
Description: Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent piping installation
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.44
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Combine isolating and venting in a single valve, eliminating the need for tubing and fittings Block valve isolates the downstream process fluids, and the bleed valve exhausts upstream fluids enabling instruments to be removed without disturbing the permanent
- Valve Size: 0.5 inch
- Flow (Cv): 0 to 0.76
- Number of Ports/Ways: 2
- Pressure Rating: 6,000 psi
-
Supplier: Allied Electronics, Inc.
Description: Design Allows Valve to Be Used Inline or Mounted on a Bar Stock Manifold Built-In Replaceable One-Touch Fittings (Metric and Inch) — For Body Ported Valves Rubber Seal Design Rated for 50 Million Cycles Low Wattage Coils (1 W) Include Indicator Lights And Surge Suppression
-
Supplier: Allied Electronics, Inc.
Description: Design Allows Valve to Be Used Inline or Mounted on a Bar Stock Manifold Built-In Replaceable One-Touch Fittings (Metric and Inch) — For Body Ported Valves Rubber Seal Design Rated for 50 Million Cycles Low Wattage Coils (1 W) Include Indicator Lights And Surge Suppression
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: Taylor Products / Smoot
Description: Valves are available for pipe or tube sizes from 2-inch to 6-inch, bi-directional (divert or converge), air and dust tight, pressure or vacuum applications and available in carbon steel or stainless steel contact surfaces. For complete information please click on the PDF
- Valve Type: Diverter Valves
- Media: Powder / Solids
-
Supplier: ThermOmegaTech®
Description: Operation The GURU® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body at a pre-set water
- Valve Size: 1.25 inch
- Number of Ports/Ways: 2 to 3
- Features: Bolt Flange, ISO, Lockout / Tamper Proof, Threaded
- Media: Cold Water, Water
-
Supplier: Honeywell International, Inc.
Description: 2-WAY GLOBE VALVE TYPE 3/4 INCH NOMINAL SIZE ANSI/ASME APPLICABLE STANDARD STEAM, WATER, GLYCOL APPLICATION 36 TO 248 DEG F (WATER) TEMPERATURE RATING BRASS BALL, STAINLESS STEEL SEAT, BRASS PLUG, STROKE, BONNET, BRASS CARTRIDGE, STAINLESS STEEL TRIM INCLUSIONS/FEATURES
- Valve Size: 0.75 inch
- Pressure Rating: 217 psi
- Media Temperature: 36 to 248 F
- Primary Material: Brass / Bronze
-
Supplier: Honeywell International, Inc.
Description: 1-STAGE, STEP OPENING TYPE 24 VOLT AC 60 HERTZ INPUT SUPPLY RATING UL, CSA, AGA APPLICABLE STANDARD RESIDENTIAL COMBUSTION CONTROL, GAS FIRED APPLIANCE APPLICATION 0 TO 175 DEG F TEMPERATURE RATING (2) 3/4 INCH X 1/2 INCH REDUCER BUSHING, SAFETY SHUTOFF, MANUAL
- Pressure Rating: 0.5 psi
- Media Temperature: 0 to 175 F
- Features: Gas (general)
- Valve Type: Solenoid Valves
-
Supplier: ASCO
Description: The L1 Series air valves offer speed and high flow capacity in a compact design. They are available either with solenoid pilot or air pilot actuation. The L1's slim design (.875" body width) is ideal for inline mounting, while it may also be mounted on one piece extruded manifolds from
- Pressure Rating: 14.5 to 150 psi
- Media Temperature: -10 to 115 F
- Number of Ports/Ways: 5
- Media: Air, Compressed Air
-
Description: Material of DIN Y Type Filter Valve No. Name Material 1 Valve body WCB/LCB/WC6/CF8M 2 Filter SS304/SS3116 3 Bonnet WCBfl-CB/WC6/CF8M 4 Bolt B7/B8/45/35 5 Nut 2H/8/45/35 6 Gasket Flexible graphite+304 7 Screw plug 45/304/316 Size Inch mm d D D1 D2 b n-φd L H 150Lb
- Valve Size: 4 to 20 inch
- Port Size: 4 to 20 inch
- Valve Type: Directional Valves
- Features: Other
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.7
-
Supplier: CSA Group
Description: Preface This is the third edition of CSA 3.11, Lever operated pressure lubricated plug type gas shut-off valves. It supersedes the previous editions published in 1985 and 1988. Scope 1.1 This Standard applies to manual lever operated, pressure lubricated, straight way gas shut-off
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Dimensions Nominal Operating Distance : 2.43 MM [.095 INCH ] Nominal Sensing Distance : 3 MM [.118 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 -
- Operating Temperature: -13 to 158 F
-
Supplier: Advanced Technology Products
Description: Coupler, Safety-Slide, Full Flow, 1/2″ Body SizeThe Safety-Slide™ features a compact, lightweight design that reduces user fatigue when compared to a traditional coupler design. The Safety Slide™ eliminates the valve and spring often seen in traditional couplers, providing unrestricted
- English Size: 0.5 inch
- Features: Carbon & Alloy Steel, English, Pneumatic Fitting
- Fitting Type: Hose Fitting, Quick Coupler
- Connection Type: Threaded
-
Supplier: Invotec Solutions Ltd.
Description: 3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas.
- Supply Ports: 1
- Outlet Ports: 16
- Maximum Pressure: 150 psi
- Size: 3/4"
-
Supplier: Eaton
Description: stops. Before operating the handle a manual, integral lifting jack, built into the strainer is used to lift the diverter plug off of its seat. After the switching operation the lifting jack is used to reseat the plug. The lifting jack is specially designed to lift and seat the
- Pipe Size: 5 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: DeZURIK, Inc.
Description: DeZURIK G-Series Manual Gear Actuators are available in cast iron construction for use on eccentric plug valves (PEC), full port eccentric plug valves (PEF), AWWA butterfly valves (BAW), High Performance butterfly valves (BHP), and uninterrupted seat
- Actuation Method: Manual
-
Supplier: ProMation Engineering, Inc.
Description: Designed and engineered for precision operation of linear process control valves. Up to 4400 lbs (19.57 kN) of force 2 inches (50mm) travel. Field Selectable Stops – Travel stops can be set by location with a mechanical switch or by a rated force switch, either on the down or up
- Valve Stem Stroke Length: 1.2598432 inch
- Actuator Force (Seating Thrust): 680 lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
-
Supplier: InspectorTools
Description: state Long Battery Life: Four AA batteries provide 14 hours of operation Lower Power Metal Oxide Sensor: Plug-in sensor 12 Inch Flexible Probe: For taking measurements in hard-to-reach locations Tough ABS Plastic Housing: Durable and rugged UL 913 Classification: Pending 2 Year
-
Supplier: CECOR
Description: fluid without a mess Power source onboard – no cords or hoses to plug in Full Specs Series: CP50 Tank Size: (2) 300 gallon (1,136 L) tanks Transport: Custom base (see options) Suction Lift: 13" Hg (Mercury) Filter: F50 - 5.0 cu.ft. Cleanout Door: 16" diameter hinged door with
-
Supplier: ABB Measurement & Analytics
Description: Solenoid valves for control of automatic calibration with test gases (optional) Compact design High flexibility Suitable for wide variety of “easy” applications Plug & Play system integration - Easy start-up and commissioning Simple configuration and order handling Data Single-phase
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: Leybold USA Inc.
Description: barg (bar gauge) Cooling water admission temperature: 5 - 35 °C Purge gas supply pressure: 4 - 16 barg (bar gauge) Purge gas nozzles Vac. side: 2.0 mm Exhaust side: 0.9 mm Electro pneumatic gas ballast valve (16 m3/h approx.) Oil filling motor/gear side: 1.2 l (ester oil)
- Pumping Speed: 470.4 CFM
-
Supplier: Emerson Automation Solutions – Rosemount
Description: used in especially harsh applications such as bleach lines in paper mills. The 385 Retractable pH/ORP Sensor is designed for use with a standard 1-1/2 inch ball valve. This makes it ideal for replacing or updating any manufacturer's existing retractable pH/ORP sensor without
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
- ORP Range: -1,500 to 1,500 millivolts
-
Supplier: Eaton Cooper Power Systems
Description: valve with sampling device in low-voltage compartment (45-7500 kVA) One-inch upper fill plug Automatic pressure relief device 20" Deep cabinet (45-1000 kVA) 24" Deep cabinet (1500-7500 kVA) 30" Deep cabinet (34.5/19.92 kV) Removable sill for easy installation Steel divider
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 14,400 volts
- Power Rating (VA): 45,000 to 10,000,000 VA
- Output Type: AC
-
Supplier: CECOR
Description: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with safety backup valve Overfill Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including
-
Supplier: Leybold USA Inc.
Description: supply: 2 x G 1/2 inch. (female) Purge gas connection: D10 plug-in connection Supplied equipment: DRYVAC of the design as detailed above Operating medium (already filled in) Accessories (available separately): 119002 Silencer 112003A14 Spring loaded disc check
- Pumping Speed: 270.48 CFM
Find Suppliers by Category Top
Featured Products Top
-
inches (15-1800 mm) with a temperature range of up to 300 degrees Fahrenheit (150 degrees Celsius). They are available with resilient plug facings for drip tight bi-directional shutoff, or metal plugs that provide shutoff per ANSI/FCI 70-2 Class IV. The welded nickel seat provides the best (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Valve Type: Motorized Ball Valve, Full Port Size: 2 inch Pressure Rating: 150LB Body Material: ASTM A216 WCB (Carbon Steel (read more)
Browse Ball Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
offers consistent performance throughout its life. Both designs are offered in plug-in and face mount styles. In today's culture, the persistent demand for reliable and innovative products compels companies to integrate new and more advanced technology into smaller packages. Our ultra miniature 2-port normally closed solenoid valve offers similar performance characteristics to our traditional 3-port HDI design, but in a smaller package. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
furnished with a 2” square operating nut; however, they can be supplied with optional extension stem or handwheel. The valve uses a Buna-N resilient seat on the plug. The ductile iron/stainless steel body assembly features ASTM A276 stainless steel stems and fasteners to prevent corrosion from years of submerged service. (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-Q Chek®Lee Hi-Q Chek valves offer the greatest feasible flow capacity for valve cartridges between 1/2 and 1 inch in diameter. The valves feature a unique cage and poppet assembly that maximizes flow capacity at an effectively low cost. A robust design and 100% performance testing (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Lowell is proud to offer a tool for gripping and turning corroded or damaged two inch square valve operating nuts. When attached to a standard valve key (purchased separately (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Two series of electric actuators from 150 to over 30,000 inch-pounds of torque provide a solid foundation for all your electrically actuated valve requirements. Specialized needs are easily addressed by combining the DynaQuip Control's actuators with any of the many electric actuator (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
ACCIDENT IN CONTINUOUS-DISSOLVER PILOT PLANT OF FLUORIDE VOLATILITY PROJECT ON MAY 15, 1957
A fifty-gallon dump tank, large enough t o hold the entire contents of the dissolver section, was located directly below the diasolver vesselj ard a quick-opening 2 - inch plug valve connected them.
-
THE OAK RIDGE GASEOUS DIFFUSION PLANT FUEL REPROCESSING PROGRAM.
A 2 - inch all-nickel plug valve was purchased frora the Dezurick Company, .
-
Cavitation guide for control valves
The 3-inch x 2-inch valve had a body designed for a normal 3-inch valve but it had a seat and plug designed for a 2 - inch valve .
Indicates content that may require registration and/or purchase.