-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 2000V, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 800V, 2000V, 2kV, Film
- Capacitance Range: 0.56 microF
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2nF, 2kV, Film Capacitors. This listing supports clearer
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 10nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10nF, 2kV, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -25 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 2kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 2kV, Film Capacitors. This listing supports clearer
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 2,500 volts
- Current Rating: 200 amps
- Rated Breaking Capacity: 50,000 amps
- Operating Temperature: 80 C
-
Supplier: ODG (Origin Data Global)
Description: 330nF ±10% X2 310V Plugin,P=15mm Safety Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2.2uF 50V 4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 16V; Capacitance:2.2µF; Voltage(DC):16V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 25V; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 2.2UF, 50V; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: 2kV 2.2nF ±10% 1808 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: 2kV 2.2nF ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP CER 47PF 440VAC U2J RADIAL
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 440 volts
- Operating Temperature: -40 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 974750-VY2220K29U2JS63V7 Category: Capacitors>Ceramic Capacitors Series: VY2 Package: Bulk Applications: Safety Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Capacitance: 22 pF Tolerance: ±10% Voltage - Rated: 440VAC Temperature Coefficient:
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: 2uF -40℃~+105℃ 1.2kV Bolt Mount Polypropylene Film Capacitors (CBB) ROHS
- Mounting Style: Bolt Mounted
- Technology: Film Capacitors
-
Supplier: DigiKey
Description: 10pF ±10% 440VAC Ceramic Capacitor U2J Radial, Disc
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 440 volts
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 125 C
-
Description: CAP CER 15PF 760VAC U2J RADIAL
- Capacitance Range: 0.000015 microF
- DC Rated Voltage Range (WVDC): 760 volts
- Operating Temperature: -40 to 125 C
- Packing Method: Bulk Pack
-
Supplier: Accuris
Description: Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Supplier: Utmel Electronic Limited
Description: 3kV 2.2nF ±10% 2220 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 856129-MKP1847520354K2 Series: MKP1847 Features: 2 µF Film Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL
- Technology: Film Capacitors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 100V 2.2uF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 2.2 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 927245-MKP1848510924K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 1 µF Film Capacitor - 1200V (1.2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories:
- Operating Temperature: -40 to 105 C
- Technology: Film Capacitors
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: DigiKey
Description: 2µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 2 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -40 to 105 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 0.27µF 250V
- Capacitance Range: 0.27 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Description: CAP ALUM 2.2UF 20% 350V RADIAL
- Capacitance Range: 2.2 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Accuris
Description: Data Sheet for Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Description: CAP FILM 1UF 10% 100VDC 3925
- Capacitance Range: 1 microF
- AC Rated Voltage (WVAC): 63 volts
- Operating Temperature: -40 to 85 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Lingto Electronic Limited
Description: 0 022 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 2.2UF 10% 25V 1410
- Capacitance Range: 2.2 microF
- ESR: 2,000 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V)
- Capacitance Range: 0.047 microF
- DC Rated Voltage Range (WVDC): 350 volts
- Insulation Resistance: 10,000 Mohms
- Dissipation Factor: 2.5 %
-
Supplier: Accuris
Description: Electronic Entry Data Sheet for Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for
Find Suppliers by Category Top
Featured Products Top
-
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
A single ULP series capacitor saves space by replacing large arrays of SMT capacitors! Voted PRODUCT OF THE YEAR in Electronic Products 44th annual Product of the Year awards (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
. This Y2 film capacitor is built for reliable interference suppression. • Y2 safety certified for line-to-ground protection (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
long-term operational stability. The W43 series Y2 metallized polypropylene film capacitors deliver exceptional value: High stability and long service (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
85/85 THB X2/Y2 Film Capacitors – Reliable Performance in Harsh Environments In demanding industrial applications, capacitors must withstand (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The MYH series of Y2, line-to-ground EMI suppression capacitors are designed for the most challenging environments. The series passes a 2,000-hour THB test, twice the 1,000-hour industry standard for THB testing. The MYH series is AEC-Q200 qualified and (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
The W42 (MKP, THB series) metallized polypropylene film interference suppression capacitor is designed for demanding environments requiring high reliability and stability. With Class X2 certification and THB performance of 85%RH at 85°C, it ensures long (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(Temperature, Humidity, Bias) test requirements. Class X2 capacitors, like the MXT, are typically connected across the AC input to prevent interference from spreading through power lines or other devices on the same circuit. The MXT offers a wide selection of capacitance values, ranging from (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Engineers designing for medical imaging and high-frequency applications need components that ensure minimal power loss, high signal integrity, and zero magnetic interference. Knowles’ new FM2 range of Non-Magnetic X7R Low Loss Multilayer Ceramic Capacitors (MLCCs) is engineered to deliver (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices