-
Supplier: Acme Industrial Company
Description: Material: Inserts Carbon Steel - C1215 or Equiv. Stainless Steel - 303 CRES Keys - 302 CRES Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.010 inch unless specified otherwise Dimensions: All dimensions below are in inches Keys: Inserts with an
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 4140 Alloy Steel (160 KSI Min) Keys and Retaining Rings - 302 CRES Finish: Cadmium Plate (QQ-P-416 Type II, Cl. 2) Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts
-
Supplier: Acme Industrial Company
Description: Material: Inserts Carbon Steel - C1215 or equivalent Stainless Steel - 303 or equivalent Keys 302 CRES or equivalent Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.010 inch unless specified otherwise Dimensions: All dimensions below are in inches Keys:
-
-
Supplier: Acme Industrial Company
Description: Material: Inserts - 303 CRES Keys- 302 CRES Finish: Passivated Tolerances: ±.010 inch unless specified otherwise Internal Threads: Per SAE AS8879 Dimensions: All dimensions below are in inches Keys: Inserts with an internal thread size of 5/16 and larger are furnished with
-
Supplier: Jergens, Inc.
Description: insert in various quantities. Kits Available: Heavy Duty, Carbon Steel Inserts in (Inch or Metric) Heavy Duty, Stainless Steel Inserts in (Inch or Metric) Thinwall, Carbon Steel Inserts in (Inch or Metric) Thinwall, Stainless Steel Inserts
- Inch: 3/4"
- Features: Other
- Material: Stainless Steel
- Kits: Thread Repair Kits
-
Supplier: Jergens, Inc.
Description: Jergens Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads. They are also used in original equipment where they strengthen threads in soft metals like magnesium or aluminum. Our threaded inserts are easy to install and remove. No specialty
- Insert Length: 0.81 inch
- Inch: 3/4"
- Features: Other
- Material: Stainless Steel
-
Supplier: Sherex Fastening Solutions
Description: inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the
- Insert Length: 0.551 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Brass
-
Supplier: Sherex Fastening Solutions
Description: inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the
- Insert Length: 0.551 inch
- Inch: 1/4"
- Fastener Standards: ASME / ANSI
- Material: Brass
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 1/4-20 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z
- Insert Length: 0.5 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 4-40 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z
- Insert Length: 0.38 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - M4-0.7 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™
- Insert Length: 0.0147637875 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Knife™ Threaded Insert for Hard Wood - Brass - 10-24 E-Z Knife™ inserts are designed for use in hard woods, like oak, cherry, and maple. E-Z Knife™ inserts are ideal for use wherever assembly or disassembly could lead to thread erosion or stripping. Also, E-Z Knife™
- Insert Length: 0.5 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of push-pull
- Diameter / Width: 0.56 inches
- Height: 1.19 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: Reid Supply
Description: shape and fits comfortably into the operator’s palm for an easy grip. We carry a large supply of push-pull knobs by manufacturers like Kipp and DimcoGray for use in all types of industrial and manufacturing applications in both inch and metric dimensions. Shop our entire catalog of push-pull
- Diameter / Width: 0.63 inches
- Height: 1.19 inches
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
-
Supplier: O'Keefe Controls Co.
Description: Set screw style threaded orifice inserts can be installed in fittings, manifolds or custom parts to establish flow rates of liquids or gases. Standard size orifices range from .004" to .063". Both brass and 316 SS materials are offered.
- Orifice Diameter: 0.0039 inch
- Maximum Liquid Flow Rate: 0.021 to 0.21 GPH
- Maximum Gas Flow Rate: 0.00125 to 0.02333333333333333 SCFM
- Material: Brass
-
Supplier: SPIROL
Description: Thread Forming Self-Tapping Inserts reduced thread profile and coarse pitch minimizes radial stress and potential hole wall damage. The course thread also maximizes the pull-out strength of these Self-Tapping Inserts. Self Tapping Inserts are versatile. They can be used in more
- Insert Length: 0.25 to 0.428 inch
- Inch: # 10, # 4, # 6, # 8, 1/4"
- Material: Brass, Plastic
- Features: Other
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of NS4 Series Coupling Insert, Shutoff Polypropylene In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Polypropylene (PP), Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: Nut, hex, 6/6 nylon, 8-32 thread, 1/4 inch OD
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Insert, Shutoff In-Line Pipe Thread with for 3/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.75 inch
- Fitting Type: Coupling
- Features: English
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Coupling Insert, In-Line Pipe Thread, Shutoff with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Polypropylene (PP)
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Size: #4
- Type: Hex, Locknut
- Material: Stainless Steel
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
- Size: 1/4"
- Type: Hex, Locknut
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of PLC Series Coupling Insert, Shutoff Acetal In-Line Pipe Thread with 1/4 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
- English Size: 0.25 inch
- Fitting Type: Coupling
- Features: English
- Material: Stainless Steel
-
Supplier: Newport MKS
Description: The UPA-OM Objective Mount inserts into most 1-in. (25.4 mm) mirror and lens mounts and provides a 0.800-36 (M20.25) RMS thread for mounting microscope objectives and other RMS-threaded components.
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Lens Holder, Mirror Mount
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for wakeboard threaded insert spacing, thread specifications, threaded insert diameter and thread engagement for non-track wakeboard binding systems. 1.2 Units\u2014The values stated in inch-pound units are to be regarded
-
Supplier: ASME Standards and Certification
Description: fluted, Spiral point, with Straight flutes, Spiral point only, no Straight flutes. Applicable Sections(s): 3.1, 3.4 and 3.5, 3.2, 3.3. Type: Pipe, taper thread; Table 7, Pipe, Straight fluted. Applicable Section(s) 3.8; Table 8, Pulley; Table
-
Supplier: ASME
Description: fluted, Spiral point, with Straight flutes, Spiral point only, no Straight flutes. Applicable Sections(s): 3.1, 3.4 and 3.5, 3.2, 3.3. Type: Pipe, taper thread; Table 7, Pipe, Straight fluted. Applicable Section(s) 3.8; Table 8, Pulley; Table
-
Supplier: Transcat, Inc.
Description: Product Highlights For use with V-anvil and conical spindle inserts for measuring pitch diameters of screw threads (sold separately) Vernier scale in inch units for taking precise outside diameter (OD) measurements Ratchet-stop mechanism helps provide uniform pressure for precise,
- Gage / Instrument Type: Micrometer
-
Supplier: Sandvik Coromant Co.
Description: Insert geometries and grades for all materials Unique guide rail interface between the insert and tip seat Good edge indexing Easy to mount the insert correctly 3 different insert sizes 16, 22 and 27± (3/8, 1/2 and 5/8 inch) Pitches from 0.5 up to 7.0
- English Pitch: 0.02 to 3 TPI
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Finishing, Thread Mill
- Edges: Holder and Inserts
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 3", Other, Other Metal
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: Elesa U.S.A. Corporation
Description: No Description Provided
- Handle Length: 1.57 inches
- Diameter (Tapered Handles Only): 0.71 inches
- Bore Diameter: 0.25 inches
- Handle Material: Plastic
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Typically hex nuts proof load should be matched with the mating hex bolts tensile strength. A nylon insert lock nut is a kind of nut that includes a nylon collar insert. The insert is placed at the end of the nut and its inner diameter (ID) is slightly smaller than the major
- Standards: ASME / ANSI, SAE
- Type: Locknut, Nylon Insert Nut
- Size: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M42, M48, M5, M6, M8
- Material: Nylon, Plastic, Stainless Steel, Steel
-
Supplier: Victaulic Co. of America
Description: FEMALE TYPE CPVC MATERIAL 3/4 INCH SIZE A 3/4 INCH SIZE B .75 SIZE A - DECIMAL .75 SIZE B - DECIMAL 3/4 SIZE A - FRACTIONAL 3/4 SIZE B - FRACTIONAL 3/4 INCH SPIGOT X 3/4 INCH FEMALE THD
- English Size: 0.75 inch
- Fitting Type: Adapter
- Material: PVC/CPVC
- Connection Type: Threaded
-
Supplier: Victaulic Co. of America
Description: CPVC MATERIAL 3/4 INCH X 3/4 INCH X 1/2 INCH NOMINAL SIZE 3/4 INCH SOCKET X 3/4 INCH SOCKET X 1/2 INCH FIP END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.2 LB 50 PER BOX ITEMS/FEATURES
- English Size: 0.5 to 0.75 inch
- Connection Type: End Bell, Threaded
- Material: PVC/CPVC
- Fitting Type: Tee
Find Suppliers by Category Top
Featured Products Top
-
PEM® TMSO4™ self clinching standoffs are designed for use in harder sheets HRC 37/HB 340 or less.
(read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
, with each style available in both inch and metric threads. In addition to offering a comprehensive line of Threaded Inserts for Plastics, SPIROL also offers complimentary (read more)
Browse Threaded Inserts Datasheets for SPIROL -
Press-In Inserts complements the existing brass line. Threaded Inserts are essential for reinforcing plastic components and provide a reusable thread within a bolted assembly. This ensures a proper seating torque and prevents the potential for plastic creep over time that could otherwise compromise (read more)
Browse Threaded Inserts Datasheets for SPIROL -
You can't put an internal thread in technical ceramics...right? That used to be true, until now. At INSACO, we developed a proprietary method to internally thread ultra-hard, post-fired ceramics like alumina, sapphire, and zirconia with submicron accuracy. (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc. -
Innovative Ultra-Low Profile, Surface Mountable Threaded Inserts include Inch (Imperial) and Metric thread options. These Inserts are manufactured from Steel with a Tin Plate and have an Ultra-Low Profile height above the board of only .012”. Using (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Keystone Electronics Corp. -
standard for machined Threaded Inserts for Plastics, 2024 aluminum delivers compelling advantages for modern product designs. Aluminum provides significant weight reduction - approximately 1/3 the weight of brass - making it an ideal choice for (read more)
Browse Threaded Inserts Datasheets for SPIROL -
In miniature check valve applications where size and weight are a concern, O'Keefe Controls Co. Threaded Insert Check Valves are a convenient solution. Available in sizes smaller than a penny, they are designed to fit into some other (read more)
Browse Check Valves Datasheets for O'Keefe Controls Co. -
press-in inserts, SPIROL inserts for plastics can be installed with conventional ultasonic welders or SPIROL heat insert drivers and threaded insert drivers for self tapping inserts. Download the 3D drawings of SPIROL's Inserts for plastics (read more)
Browse Threaded Inserts Datasheets for SPIROL -
3-hole cable entry: 4–8 mm 5-hole vent design: 5–6 mm Single cable entry: 10–18 mm Applications (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Internal threading now possible! Internal threading of hard "fully-fired" ceramic materials such as sapphire, silicon carbide, quartz and zirconia is a significant advancement in precision machining, offering several (read more)
Browse Threaded Inserts Datasheets for Insaco, Inc.
More Information Top
-
Capacitor loading equipment module (CLEM) operation manual
}nput power connectionsare made at terminal board (64-47) through a co,.eutor or couplingwhich is inserted into the 3/4 inch pipe thread openingat the bottom of the enclosure.
-
Temperature standards, what and where: resources for effective temperature measurements
MS-24569D Three Eights Inch Thermometer Well, i|-Inch Insertion Length, 3/4 Inch KPT Thread Connection DOD .
-
Non-Newtonian Behavior of Ballistic Gelatin at High Shear Rates
Steel bolts of 3 mm (1/8 in) diameter and 18 mm ( 3/4 in) length with 24 threads per inch were inserted from both top and bottom of the measurement wall (the fork) at two places as shown in Fig. 3(a).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3909/SamanthaKessler2010.pdf?sequence=1
…from each end of the wall • Wall 5: two 5/8-inch diameter threaded rods secured to the test frame base with 8 inches end distance and 3/4 - inch galvanized pipe inserted as a sleeve at the threaded -rod locations (pipe was…
Indicates content that may require registration and/or purchase.