-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 2100UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 2,100 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- AC Rated Voltage (WVAC): 360 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 1,200 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- AC Rated Voltage (WVAC): 360 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 560UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 560 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- AC Rated Voltage (WVAC): 360 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 1100UF, 360V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1100UF, 360V, Aluminum Electrolytic Capacitors. This listing supports clearer product
- Capacitance Range: 1,100.0000000000002 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- AC Rated Voltage (WVAC): 360 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: 55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: 55 C
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: DigiKey
Description: CAP ALUM 360V POLAR
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 55 C
- ESR: 920 milliohms
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR, 360PF, 100V; Capacitance:360pF; Voltage Rating:100V; Product Range:Type MC Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:1210 [3225 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR, 360PF, 300V; Capacitance:360pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:9.9mm; Product Width:5.6mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ALUM ELEC, 700UF, 360V; Capacitance:700µF; Voltage(DC):360V; Voltage(AC):-; Capacitance Tolerance:-10%, +20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:-; Polarity:Polar; Product Range:7P Series; Lead Spacing:10mmRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/MICROWAVE CAPACITOR, 360PF, 500V; Capacitance:360pF; Voltage Rating:500V; Product Range:Type MC Series; Capacitance Tolerance:± 5%; Operating Temperature Max:125°C; Capacitor Case Style:1812 [4532 Metric]; Filter Terminals:SMD RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: STROBE
- Capacitance Range: 300 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: ODG (Origin Data Global)
Description: Plugin Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Rugged Type ST capacitors can withstand more than 30 million full discharges in typical strobe-lamp applications - that's more than ten years' operation in emergency vehicles. This exceptional life capability is also available in screw-terminal and other case styles and other capacitance
- Capacitance Range: 80.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: EMC Incoporated
Description: EMC Incorporated is a premier provider of mechanical seals, capacitors and automotive air conditioning seals worldwide. The company has been providing service to the pump and seal industry for over 40 years. Our repair shop can duplicate and/or repair any name brand seal. For longer service
- Shaft Diameter (Nominal): 1 inch
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Features: Other Material
- Metal: Other Metal
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 918794-EXB-28V360JX Series: EXB Operating Temperature Range: -55°C ~ 125°C Features: 36 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 0804, Convex, Long Side Terminals Package: Reel - TR Package: 0804, Convex, Long Side
- Operating Temperature: -55 to 125 C
- Features: Electrically Isolated Case
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1303150-SQCAEA360JAJWE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 36 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient:
- Capacitance Range: 0.000036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
-
Description: 36.0PF
- Technology: Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 36PF RADIAL
- Capacitance Range: 0.000036 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25,000 volts
- AC Rated Voltage (WVAC): 25,000 volts
-
Supplier: DigiKey
Description: 36pF ±2% 500V Ceramic Capacitor A 1111 (2828 Metric)
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -55 to 175 C
-
Supplier: Cornell Dubilier
Description: Photoflash Strobe
- Capacitance Range: 250.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Lingto Electronic Limited
Description: 0 047U 100V
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 36 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Concave
- Resistance Range: 36 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Number of Resistors: 2
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very extensive range of radial and axial lead aluminum electrolytics, in multiple termination styles. Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products.
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER QPL PISTONCAP
- Electrostatic Capacitors: Glass
- Features: Other
- Capacitance Type: Variable
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 36pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.000036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 36PF 500V RADIAL
- Capacitance Range: 0.000036 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: TDK Corporation
Description: Capacitors for Power Factor Correction
- Capacitance Range: 17 microF
- Technology: Film Capacitors
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 36pF 50V NPO 2%
- Capacitance Range: 0.000036 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 36uF 400 Volts 20%
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 22uF 35V 240mA@100kHz 360mΩ@100kHz ±20% SMD,D5xL5.8mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Utmel Electronic Limited
Description: CAP CER 360PF 50V C0G/NP0 0402
- Capacitance Range: 0.00036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: Cap Aluminum Lytic 47uF 35V 20% (5 X 11mm) Radial 2mm 360mA 5000h 105C Bulk
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 C
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35v 150uf 145degC Anti-Vibe AEC-Q200
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc.