Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Green Zone Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals of any kind. The only moving
- Type: Enclosure
-
Description: Flush Mounted Air Conditioner/Heat Exchanger TECA now offers thermoelectric air conditioners for systems with 3-phase power. Reliable thermoelectric technology is maintenance free and does not require filters, coolant or chemicals of any kind. The only
- Type: Enclosure
-
Supplier: Galco Industrial Electronics
Description: Conditioner Indoor 5800 BTU 460 V 3phase
- Voltage: 460 VAC
-
-
Supplier: Aggreko
Description: 3 Ton Air Conditioners Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 3 Ton of Air Conditioning. 220V/1ph/60Hz
- Cooling Capacity: 35,997.95291709314 BTU/hr
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
- Features: Other
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 460VAC, 3-phase, 60Hz, 62,500 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The MovinCool Classic Plus 14 fits perfectly into a small or medium sized office, computer, or server room. It includes a 12.3 amp power consumption, electronic thermostat, and an operating range of 70-113 degrees fahrenheit. Keep your office cool, when your air conditioning fails,
- Cooling Capacity: 13,200 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Aggreko
Description: 10 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 10 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no
- Cooling Capacity: 119,993.17639031047 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: 15 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 15 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no
- Cooling Capacity: 179,989.76458546572 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: 20 Ton Rental Air Conditioners provide supplemental, temporary or emergency cooling for high-volume applications — such as temporary structures or supplemental cooling for events. Features 20 Ton of Air Conditioning. 3 phase and Earth Electrical connections, no
- Cooling Capacity: 239,986.35278062095 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Panasonic HVAC
Description: Panasonic Flexi Multi wall mounted air conditioners offer the utmost in versatility in solving your cooling and heating needs. By utilizing environmentally friendly R-410a refrigerant and DC Inverter technology, the Panasonic Flexi Multi wall mounted air conditioner,
- Cooling Capacity: 17,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial, Residential
-
Supplier: Ebac Industrial Products, Inc.
Description: Cooling Duty: Normal Duty - Sensible 5.5 kW - Latent 1.5 kW Heating Capacity: - 3kW Standard - 6kW Optional Operating Temperature Range: - -46ºC - +55ºC Power Suppies - 415 Volt 3 Phase 50Hz - 240 Volt 1 Phase 50Hz - (alternates upon request) NBC Composite Filter Specification:
-
Supplier: nVent Electric
Description: Exterior and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers
-
Supplier: nVent Electric
Description: and partial recessed mounting options Attractive industrial design with minimal use of visible fasteners Reliable mechanical thermostat on enclosure side of the unit. Indoor Air Conditioner models include digital display on ambient side. Dual condenser-side air movers for
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3 phase, 60Hz, 60,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC6012 water cooled portable air conditioner is ideal for most office and hospital rooms. The PWC6012 has a 5 ton cooling capacity with a 20.7 amp power consumption, an electronic thermostat, and an auto condensate pump, with a 3/8" flared connection. Mobile
- Cooling Capacity: 60,100 BTU/hr
- Voltage: 230 VAC
- Application: Commercial, Hospital / Medical
- Type: Portable
-
Supplier: Accuris
Description: AIR CONDITIONER: FLOOR MOUNTING, AIR-COOLED 60,000 BTU/HR, 208/416-VOLT, 50/60 HERTZ, 3-PHASE
-
Supplier: EXM Manufacturing Ltd.
Description: CLOSED LOOP TYPE 20.06 INCH W X 14.31 INCH D X 56 INCH H SIZE 50/60 HZ FREQUENCY RATING ENCLOSURE, SIDE INSTALLATION MILD STEEL ENCLOSURE MATERIAL UL, CUL APPROVAL 220 V AT 50 HZ, 230 V AT 60 HZ VOLTAGE RATING NEMA 4/12, IP54 ENCLOSURE 12.3/11.2 AMPERE CURRENT RATING 189 LB WEIGHT 125 DEG F
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units
- Cooling Capacity: 9,000 to 34,600 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless
- Cooling Capacity: 4.8 to 22.1 kW
- Process Flow: 3,082.0072773 to 15,410.0363865 GPM
- Compressor Motor Horsepower: 1.4742424233931 to 7.90730027092664 HP
- Full Load Amperage: 13.6 to 30.2 amps
-
Supplier: Kooltronic, Inc.
Description: the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 480 Volt 1-Phase Baked Powder Finish (NEMA 4 Models) Built-in Condensate Evaporator
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Accuris
Description: AIR CONDITIONER: BASE MOUNTED, AIR-COOLED, 208-VOLT, 3-PHASE, 50- AND 60-HERTZ, AC, SINGLE-PACKAGE, 36,000 BTU/HR
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 11,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: CSA Group
Description: self-contained store, or office-type air conditioners, air-cooled residential air conditioners, permanently-connected air conditioners, units intended for installation in conjunction with central heating systems, or air conditioning equipment
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Room air conditioner inverter is four-in-one inverter which candrive two compressors,condenser fans andevaporating fans respectively. The four groups of inverters are driven and controlled independently, and the local fault will not affect the operation of other parts. The product is
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Hazardous Location (HL) Series award-winning line of air conditioners represent a major advance in safety and reliability. Designed for electrical enclosure cooling in NEC Class I Divsions 1 and 2 Hazardous Locations, the Kooltronic HL Series Air
- Cooling Capacity: 23,999.999999999996 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: CSA Group
Description: Standards of Canada. It has been published as a National Standard of Canada by CSA Group. Scope 1.1 This Standard specifies the energy performance test method for room air conditioners and specifies minimum efficiency levels. 1.2 This Standard covers room air conditioners
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
-
Supplier: Time Mark Corporation
Description: The Model 2652 3-Phase Monitor is designed to protect motors, pumps, HVAC equipment, air compressors, etc. , by sensing phase loss, low voltage or phase reversal. With correct power applied, the DPDT output contacts transfer, and drop out when a fault condition or
- Voltage Sensing Range: 450 to 600 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
-
Description: IEC 60335-2-40:2013(E) deals with the safety of electric heat pumps, including sanitary hot water heat pumps, air-conditioners, and dehumidifiers incorporating motor-compressors and hydronic room fan coils, their maximum rated voltages being not more than 250 V for single phase
-
Supplier: UL Standards & Engagement
Description: safety of electric heat pumps, including hot water heat pumps, air conditioners, and dehumidifiers incorporating motor-compressors, and hydronic fan coils units, their maximum rated voltages being not more than 300 V for single phase appliances and 15 000 V for all other
-
Supplier: Stulz Air Technology Systems, Inc.
Description: ModulAiR modular vertical, floor mounted A/C's are created by combining two CyberONE single compressor 3.5 - 10 ton systems to create a dual compressor 7 - 20 ton system. The result is a high capacity system in a very compact footprint that solves difficult rigging applications. ModulAiR
- Cooling Capacity: 84,000 to 239,999.99999999997 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Telecommunications
Find Suppliers by Category Top
Featured Products Top
-
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
ABSOPULSE Electronics’ HVI 3KP-V9 is a rugged, convection cooled power supply designed for driving low voltage 24V, 48V, or 125Vdc equipment in severe environments where fans or forced air are not practicable, and high instantaneous power is required. Typical applications include (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
/480 VAC, 600 VAC, or selectable 120/208/240/277 VAC primary configurations with 120/240 VAC secondary output. Electrical-grade silica and resin fully encapsulate the core and coil, sealing out moisture and air to help prevent corrosion and insulation deterioration. UL Type 3R enclosures support (read more)
Browse Industrial Enclosures Datasheets for Automationdirect.com -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
Download the S-312 Piezo Phase Shifter Datasheet (read more)
Browse Piezoelectric Actuators Datasheets for PI (Physik Instrumente) L.P. -
Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
nanopositioning applications. Motorized air bearings linear slides, such as the A-123, combine long travel ranges with nanometer precision and excellent geometric performance (straightness, flatness, pitch, yaw, roll). The A-123 combines a 3-phase linear motor, preloaded air (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Safety offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation
Conduct Research Top
-
Motor Control and Conversion Efficiency Vital for Automotive Applications
The efficiency of power conversion and motor control applications is an ever-green design specification for an increasing variety of automotive applications. Modern internal combustion-engine vehicles use an increasing number of low voltage 3-phase motor control systems, including fuel pumps
-
Power Plant Thermography-Wide Range of Applications
A Midwest nuclear power plant utilizes 345 kV oil circuit breakers (OCBs) rated at 2,000 amps with an interrupting capacity of 63,000 amps. OCBs are independent-pole, pneumatically operated breakers: air to close; spring to open. A hot spot was identified on the test tap cover of the A phase
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
pdf. 2022 (Last visited 2/24/2022). 16) International Refrigeration and Air Conditioning Conference. Multi-Year Evaluation of R-449A as a. Replacement for R-22 in Low Temperature and Medium Temperature Refrigeration Applications
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Federal Register > Friday, January 12, 2001 > [66 FR 3336] Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for Commerci...
For four categories of 3 - phase air conditioners and heat pumps with capacities under 65,000 Btu per hour, DOE stated its inclination to take no action to adopt standards at this time but to encourage ASHRAE to consider an addendum to …
-
Federal Register > Monday, May 15, 2000 > [65 FR 30929] Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for Commercial ...
Of the remainder, for four categories of 3 - phase air conditioners and heat pumps with capacities under 65,000 Btu per hour, the Screening Analysis indicates that efficiency standards higher than those in ASHRAE/IES Standard 90.1-1999 might well have significant …
-
Bookshelf and Unified Agenda > Unified Agenda > October 2005 > Cabinet Departments > [FDBKF2006012416310075469] VII. Department of Energy
Energy Efficiency Standards for Commercial 3 - Phase Air Conditioners and Heat Pump Less Than 65 kBtu/h ........
-
Bookshelf and Unified Agenda > Unified Agenda > June 2004 > Indexes to Unified Agenda Entries > [FDBKF2004120316105201812] D. Government Levels Index
Lamps 777 Energy Efficiency Program for Com- mercial and Industrial Equipment: Efficiency Standards for 3 - Phase Air Conditioners and Heat Pump Less Than 65 kBtu/h 778 Energy Efficiency Program for Com- mercial and Industrial Equipment: Efficiency Standards for Commer- cial Single Packaged …
-
Bookshelf and Unified Agenda > Unified Agenda > June 2004 > Cabinet Departments > Agency Agendas > [FDBKF2004120316092918656] VII. Department of Energy
Energy Efficiency Program for Commercial and Industrial Equipment: Efficiency Standards for 3 - Phase Air Condi- tioners and Heat Pump Less Than 65 kBtu/h ..............................................................................................................
-
Bookshelf and Unified Agenda > Unified Agenda > December 2004 > Indexes to Unified Agenda Entries > [FDBKF2005021813483892921] D. Government Levels Index
Lamps 879 Energy Efficiency Standards for Commercial 3 - Phase Air Condi- tioners and Heat Pump Less Than 65 kBtu/h 880 Energy Efficiency Standards for Commercial Packaged Terminal Air .
-
Bookshelf and Unified Agenda > Unified Agenda > May 2005 > Indexes to Unified Agenda Entries > [FDBKF2005091517024590641] D. Government Levels Index
776 State and Local Incentives Pro- gram: Alternative Fuels 777 Energy Efficiency Standards for Residential Furnaces and Boilers 783 Energy Efficiency Standards for Commercial 3 - Phase Air Condi- tioners and Heat Pump Less Than 65 kBtu/h 784 Energy Efficiency Standards for Commercial …
-
Bookshelf and Unified Agenda > Unified Agenda > May 2005 > Cabinet Departments > [FDBKF2005091517022671516] VII. Department of Energy
Energy Efficiency Standards for Commercial 3 - Phase Air Conditioners and Heat Pump Less Than 65 kBtu/h ........
Indicates content that may require registration and/or purchase.