-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 3POS PLUG HSG GW
- Number of Contacts: 3
- Product Type: IC Socket
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: Plug and Socket Connector; Series:Micro-Fit 3.0 43045; Pitch Spacing:3mm; No. of Contacts:22; No. of Rows:2; Connector Body Material:Polymer; Connector Type:Plug & Socket; Mounting Type:PC Board; Terminal Type:Straight Pin RoHS
-
Supplier: Newark, An Avnet Company
Description: PLUG AND SOCKET CONNECTOR HOUSING; Product Range:2260(5560) Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:3mm Pin & Socket Connectors; Colour:White; Connector Mounting:Free Hanging RoHS Compliant: Yes
-
-
Supplier: Utmel Electronic Limited
Description: 3.5 audio connector 3-pin 3-stage pin Audio headphone socket
- Connector Type: Audio / Video Connector, Phone Jack / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects- Terminal Blocks -Headers, Plugs and Sockets Series: COMBICON IC Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 3 Positions Per Level: 3 Number
- Product Type: IC Headers
-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Connectors, Interconnects -Terminal Blocks- Headers, Plugs and Sockets Package: Bulk Product Status: Active Type: Plug, Male Pins Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch:
- Product Type: IC Headers
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1332280-284512-3 Category: Connectors, Interconnects>Terminal Blocks>Headers, Plugs and Sockets Packaging: Bulk Type: Header, Male Pins, Shrouded (4 Side) Number of Positions:
- Gender: Male / Plug
-
Supplier: DigiKey
Description: "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.150"" (3.81mm) Vertical Through Hole"
- Contact Pitch: 3.809997942601111 mm
- Number of Contacts: 3 #
- Connector Type: Board Mount Connector
- Features: Header Connector
-
Supplier: Newark, An Avnet Company
Description: PLUG & SOCKET CONNECTOR, PLUG, 18POS, 3MM; SERIES:MICRO-FIT 3.0; NO. OF POSITIONS:18; PITCH SPACING:3MM; FOR USE WITH:MICRO-FIT 3.0 CRIMP PIN TERMINALS; COLOR:BLACK; CONNECTOR MOUNTING:CABLE; CONNECTOR TYPE:PLUG & SOCKET
-
Supplier: Newark, An Avnet Company
Description: PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Product Range:Micro-Fit 3.0 BMI 44769 Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row RoHS Compliant: Yes
-
Supplier: Accuris
Description: Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles Part 3: Dimensional compatibility requirements for DC and AC/DC pin and contact-tube vehicle couplers
-
Supplier: Utmel Electronic Limited
Description: 3.5 audio connector 4-pin 4-stage pin headphone socket yellow
- Connector Type: Audio / Video Connector, Phone Jack / Plug
-
Supplier: Accuris
Description: Plugs, socket-outlets, vehicle connectors and vehicle inlets - Conductive charging of electric vehicles, Part 3: Dimensional compatibility requirements for DC and AC/DC pin and contact-tube vehicle couplers
-
Supplier: Allied Electronics, Inc.
Description: TerminalL House, Mini, (.062"") Standard, Plug w/dtent Windows, 3 Circuits Plug for wire-to-wire or wire-to-board applications Free-hanging or panel mount versions available Passive (friction) locking engagement to receptacle for secure mating retention Fully isolated terminals
-
Supplier: R. STAHL, Inc.
Description: according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably
-
Supplier: Accuris
Description: Plugs, socket-outlets, vehicle connectors and vehicle inlets \x96 Conductive charging of electric vehicles \x96 Part 3: Dimensional compatibility requirements for DC and AC/DC pin and contact-tube vehicle couplers
-
Supplier: Waytek, Inc.
Description: Amphenol Kit Includes: Qty. 2 | AT60-202-20141, Pin Terminal, Size 20, 22-20 Ga. Qty. 1 | AWM-3P, ATM 3-Pin Plug Wedge Qty. 1 | ATM04-3P, ATM 3-Pin Receptacle Connector Qty. 2 | AT62-201-20141, Socket Terminal, Size 20, 22-20 Ga. Qty. 1 |
- Current Rating: 7.5 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Features: Other
-
Description: IEC 62196-3:2022 is applicable to vehicle couplers with pins and contact tubes of standardized configuration, herein also referred to as "accessories", intended for use in electric vehicle conductive charging systems which incorporate control means, with rated operating voltage
-
Supplier: R. STAHL, Inc.
Description: according to IEC 60 947-3. The ability to plug the Ex-plug in non-Ex-sockets is guaranteed, while operation of the Ex-socket using a non-Ex-plug is reliably prevented. The ability to plug Zone 2 plug into a Zone 1-socket is reliably
-
Supplier: Accuris
Description: Plugs, socket-outlets, vehicle connectors and vehicle inlets \x96 Conductive charging of electric vehicles \x96 Part 3: Dimensional compatibility and interchangeability requirements for d.c. and a.c./d.c. pin and contact-tube vehicle
-
Supplier: Waytek, Inc.
Description: Molex 50-84-1030 Power Connector Housing Plugs Category: MLX Connectors Manufacturer: Molex Positions: 3 Diameter: 2.13 mm 600VDC; 20A Pin and socket terminals can be intermixed in the same housing Housings will accept industry compatible terminals
- Connector Type: Automotive Connector
-
Supplier: Allied Electronics, Inc.
Description: Socket⁄Pin Contact Type, 8 to 14 Shell Size, Straight Plug Connectors Receptacles mate with plugs. Ordering Examples: General Purpose — PT06A–10–6S; Thru Bulkhead — PTB–10–6PS; General Purpose with Strain Relief — PT01A–10–6S–SR. The connectors offer twice
-
Supplier: CSA Group
Description: IEC 62196-2:2016 applies to plugs, socket-outlets, vehicle connectors and vehicle inlets with pins and contact-tubes of standardized configurations, herein referred to as accessories. They have a nominal rated operating voltage not exceeding 480 V a.c., 50
-
Description: IEC 62196-2:2016 applies to plugs, socket-outlets, vehicle connectors and vehicle inlets with pins and contact-tubes of standardized configurations, herein referred to as accessories. They have a nominal rated operating voltage not exceeding 480 V a.c., 50
-
Supplier: Utmel Electronic Limited
Description: 3.5 audio connector 5-pin 4-level SMD headphone socket with PJ-3255/3254A-1
- Connector Type: Audio / Video Connector, Phone Jack / Plug
-
Supplier: UL Standards & Engagement
Description: Devices with contacts of the pin and sleeve type are covered by the Standard for Plugs, Receptacles and Cable Connectors of the Pin-and-Sleeve Type, UL 1682; d) Single and multipole connectors intended for factory assembly to copper or
-
Supplier: Allied Electronics, Inc.
Description: Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical), surface mount connector - 6 contacts (3+3). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Packaged in Tape and
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 6 #
- Connector Type: Board Mount Connector
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 6 contacts (3+3). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock.
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 6 #
- Connector Type: Board Mount Connector
-
Supplier: Allied Electronics, Inc.
Description: Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and
-
Description: and rated current up to 250 A, and 1 000 V a.c. and rated current up to 250 A. This part of IEC 62196 applies to high power d.c. interfaces and combined a.c./d.c. interfaces of vehicle couplers specified in IEC 62196-1:2014, and intended for use in conductive
-
Supplier: CSA Group
Description: and rated current up to 250 A, and 1 000 V a.c. and rated current up to 250 A. This part of IEC 62196 applies to high power d.c. interfaces and combined a.c./d.c. interfaces of vehicle couplers specified in IEC 62196-1:2014, and intended for use in conductive
-
Supplier: L-com, Inc.
Description: L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and
- Gender: Male / Plug
-
Supplier: Harwin Plc
Description: Male plug Double Row straight (vertical) connector, throughboard 3mm PCB terminations - 26 contacts (13+13). Fitted with floating Screw-Lok fixings (for reverse fixing), including a hexagonal socket head (accepts 1.5mm A/F hex or Allen key) - mate-before-lock. Packaged in Tape
- Current Rating: 2.8 amps
- Contact Pitch: 1.2500000000000002 mm
- Number of Contacts: 26 #
- Connector Type: Board Mount Connector
-
Supplier: Euchner-U.S.A., Inc.
Description: Metal-shrouded Connectors 3 types Socket and plug Plug and socket Coupling socket and plug Dull chrome-plated brass housing Available in 4, 7, 8, 12, 19 pin arrangements Environmental protection IP 67 - oil
- Voltage Rating: 10 to 250 volts
- Current Rating: 3 to 4 amps
- Connector Type: Circular / Cylindrical Connector, DIN Connector
- Geometry: Right Angle, Straight
Find Suppliers by Category Top
Featured Products Top
-
Faster data transfer speeds, increased power transmission and smaller PCB footprints are key advantages of the advanced new series of USB Type ”C” Plugs and Sockets from Keystone Electronics (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
insertion or confined spaces. 2) safer:The connector will automatically disengage when tripped, protecting the device interface and cables. 3) Longer lifespan: Less mechanical wear, insertion and removal life can reach tens of thousands of times or (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
the flex pin contacts that so many are use to, still remaining, is the quality and reliability designers have come to expect from Omnetics. Omnetics' Quick Lock USB 3.0 encompasses SuperSpeed "Type A" connectors sealed inside of a rugged, battlefield tested and proven IP68 housing to ensure (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Amphenol Sine Systems' Industrial Plugs & Sockets Engineered for Safety, Durability, and Performance Amphenol Sine Systems Industrial Plugs & Sockets CEE IEC 60309 connectors, often referred to as "pin and sleeve" connectors are engineered to meet the (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
elements proven in Military specification 32139 Nano-D connectors, the PZN connector pin-to-sockets use the same highly tempered BeCu springs or flex elements that are then nickel plated and subsequently coated with gold. The spring strength will remain strong through temperature cycles and daily rugged (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation