-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel
- Valve Size: 0.3149608 to 0.5511814 inch
- Pressure Rating: 0 to 750 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage,
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not
- Valve Size: 0.05905515 to 0.1181103 inch
- Pressure Rating: 0 to 7,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 104 F
-
-
Supplier: RS Components, Ltd.
Description: Crouzet 81519032
- Pressure Rating: 14.50377 to 116.03016 psi
- Number of Ports/Ways: 3
- Media: Air
- Features: Electric, Other, Solenoid Valves
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – 100 million cycles Low power consumption
- Valve Size: 0.02362206 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: IMI Life Science
Description: A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design High flow rate Long Life of 100 Mio. cycle rate Up to
- Valve Size: 0.06299216 inch
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 3/2 way direct mtd solenoid valve, 24Vdc
- Valve Size: 0.125 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Gas (general)
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″ sizes.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 220 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Designed for quick venting to 0 psi through the exhaust orifice • Resilient seated poppets for tight shutoff • Air is exhausted to quickly shift control valves • Multi-industry applications • Mountable in any position
- Valve Size: 0.25 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and
- Valve Size: 0.375 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination of fluid
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: ASCO
Description: • All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
- Valve Size: 0.125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 0.75 inch
- Flow (Cv): 8.5
- Pressure Rating: 130 psi
- Media Temperature: 392 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Features: Aluminum, Breathable Air, Control Valves, Gas, Normally Closed (Closed Center), Pilot Operated, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 450 F
-
Supplier: Gems Sensors & Controls
Description: MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally Open/Closed; 3-Way Directional These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or
- Pressure Rating: 10 to 30 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.011 to 0.105
- Features: Electric, Other, PEEK, PTFE - Teflon®, Solenoid Valves, Threaded
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Vektek, LLC
Description: Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design
- Number of Ports/Ways: 3
- Flow (Cv): 1.5
- Power: 24 volts
- Features: Control Valves, Electro-hydraulic, Solenoid Valves, Tube Fitting
-
Supplier: Clark Solutions
Description: Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert
- Valve Size: 0.07086618 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 3
- Power: 10.8 to 26.4 volts
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
Supplier: Xylem Applied Water Systems
Description: For International & US Markets Normally open and normally closed flow patterns Molded coil for maximum protection DC magnetic latching available Thermoplastic polyester coil encapsulant
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: HAWE North America Inc.
Description: designed as 2/2- and 3/2-way directional valves.3/3-, 4/3-way functions are possible, if two valves are housed in one valve body, whereas 4/2-way functions require an additional intermediate plate. The enforced versions G39, G49,
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2 to 4
- Power: 12 to 24 volts
- Media: Air, Compressed Air, Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, double solenoid 5/3-way valve, exhausted, pressurized, or closed in mid- position 2 x 3/2-way valves 2 x 2/2-way valves Special functions such as 3/2-way valve with separate air supply connection “OEMs in the food and beverage (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
More Information Top
-
New Solenoid Valve Guide Available From Gems Sensors & Controls
Following the recent acquisition of Precision Dynamics (PreDyne), Gems Sensors & Controls has released a new Miniature Solenoid Valves & Fluidic Solutions Resource Guide, showcasing their new family of 2- and 3 - way miniature solenoid valves . The Gems PreDyne line includes general-purpose, isolation, and cryogenic valves for a broad range of applications …
-
Production, operation and status of the KSU CRYEBIS facility
Whenever the level gauge controller senses no liquid He, or it is switched off,or the level probe is disconnected, or there is a power failure, the 3 - way valve will vent the evaporated gas to the atmosphere as it may contain … All cryogenic procedures are described in a concise opera- tion manual, which allows students after a short … The solenoid is normally left at LHe temperature for typically 6 months before the operation requires a …
-
The ENEA noble gas laboratory: status of implementation
The sampling process is based on dynamic cryogenic adsorption on activated charcoal particles. Ambient air is sucked into the system by a digital pump with the following features: roughing pump, 3 m3 /h, range 0.4 7 50 l/min … … compensation of pressure drops, integrated system of two- way solenoid valves controlled by internal software …
-
Solenoid Valves - Grainger Industrial Supply
… Coefficient of Volume 3.80, Coil Insulation Class H, NEMA Rating 1, 2, 3 , 3S, 4, 4X … Cryogenic Solenoid Valve , 2- Way /2-Position, Normally Closed, Pipe Size 1/2 In., Orifice Dia.
-
$300-$400 Plumbing - Grainger Industrial Supply
… Coefficient of Volume 0.73, Coil Insulation Class F, NEMA Rating 1, 2, 3 , 3S, 4, 4X … Cryogenic Solenoid Valve , 2- Way /2-Position, Normally Closed, Pipe Size 1/4 In., Orifice Dia.
-
Pumping capacity and reliability of cryogenic micro-pump for micro-satellite applications
Pumping capacity and reliability of cryogenic micro-pump for micro-satellite applications . 3 - way solenoid valve . Inlet .
-
http://www.atmos-meas-tech.net/5/3109/2012/amt-5-3109-2012.pdf
The second drying stage consists of a stainless steel trap (220 mL volume) filled with 3 mm glass beads to within 3 cm of the top to reduce blockage, which is immersed in a cryogenic ethanol bath at −80 ◦C. The gas flowing to the sample cell of the analyser is se- lected to be either sample or calibration by another three- way solenoid valve .
-
Design verification methodology for a solenoid valve for industrial applications
The special application in Table 1 indicates special valves that are used in harsh environments, such as those encountered in nuclear power plants, cryogenic facilities, and chemical plants. The 2- way solenoid valve has one inlet and one outlet pipe connection. The 3 -way valve has three pipe connections (pressure, cylinder, and exhaust port) and two orifices.
-
Tritium Proof-of-Principle Injector Experiment
Gas- flow rate is limited by a snubber before the three- way valve and a snubber before the glovebox. In initial tests, the propellant valve will be a fast solenoid valve described by Milora.10 This … The gun shown in Figs. 1 and 3 contains the cryo- genic components of the pellet injector: the 3 He separa- tor and the gun-block cryostat.
-
Cryofocusing in the combination of gas chromatography with equilibrium headspace sampling
There are a number of ways to accomplish this type of cooling which was first used by … We have some- what modified his system (see Fig. 3 ) by jacketing about half of the first … … if half of it is cooled, this represents a 30-cm length at cryogenic temperature during sampling. The nitrogen flow is controlled by a solenoid valve ; it should be started simultaneously with the pressurization period of the sample vial.
Indicates content that may require registration and/or purchase.