-
Supplier: Renold Canada
Description: output shaft option for direct shaft mounting Plug-in and solid output shafts single and double extension jPM Product Features Heavy duty ball and taper roller bearings combining maximum load capacity with long life. Unique Holroyd tooth form for maximum torque capacity and
- Gear Ratio: 5 to 300 (X : 1)
- Output Torque: 129.203539823009 to 3,513.27433628319 In-lbs
- Maximum Input Power: 0.0201033057735423 to 8.92586776345278 HP
- Maximum Input Speed: 250 to 1,500 rpm
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,736 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 25:1 ratio. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 25 (X : 1)
- Maximum Input Speed: 1,753 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
-
Supplier: RegalRexnord
Description: Size 5407 shaft mounted parallel helical gear drive with a 14:1 ratio and cooling fan assembly. Standard mounting of the screw conveyor drive includes a CEMA standard screw conveyor adapter and a 3 inch dia CEMA standard screw conveyor drive shaft kit.
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,736 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: RegalRexnord
Description: Size 5415 shaft mounted parallel helical gear drive with a 14:1 ratio. Standard mounting includes a tie rod assembly and 4 3/16 inch dia TA (torque-assist) tapered bushing
- Gear Ratio: 14 (X : 1)
- Maximum Input Speed: 1,701 rpm
- Gearing: Helical
- Reducer Style: Shaft Mount
-
Supplier: QTC METRIC GEARS
Description: Module 3, 13 Tooth Ground Steel Pinion Shaft
- Number of Teeth: 13
- Pitch Diameter: 39 mm
- Face Width: 30 mm
- Pressure Angle: 20°
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 3 mm
- Maximum Length: 40.00000000000001 mm
-
Supplier: Reid Supply
Description: Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob
- Handle Length: 3 inches
- Bore Diameter: 0.43800000000000006 inches
- Handle Material: Metal
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 3 mm
- Maximum Length: 40.00000000000001 mm
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 4 mm
- Maximum Length: 40.00000000000001 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 60
- Pitch Diameter: 180 mm
- Bore Diameter (if applicable): 20 mm
- Shaft Diameter (if applicable): 80 mm
-
Description: Standard straight-tooth miter gears are a type of bevel gear set that has a 1:1 ratio, identical dimensions, and the same number of teeth, allowing them to mate with one another and transmit rotational motion at a 90° angle. Although the number of teeth in a spiral miter gear
- Number of Teeth: 20
- Face Width: 22 mm
- Bore Diameter (if applicable): 14 mm
- Material: Carbon / Alloy Steel
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Bore Diameter (if applicable): 25.25 mm
- Shaft Diameter (if applicable): 30 mm
-
Supplier: Accuris
Description: Inspection Practices - Gear Blanks, Shaft Center Distance and Parallelism
-
Gearboxes and Gearheads - Worm Gear Reducers - Cast Iron, Shaft Input-Shaft Output -- HdRS237-50/1-LSupplier: WorldWide Electric Corporation
Description: shafts All angle - radiused mounting holes Air dry special black paint Shaft sleeve protects all shafts Compact design - compact space capability Units filled with Mobil # SHC634 synthetic oil Interchangeability with major brands 1-year warranty Download Mechanical Ratings Chart
- Gear Ratio: 50 (X : 1)
- Gearing: Worm
-
Supplier: KHK USA, Inc.
Description: N/A
-
Supplier: W.M. Berg
Description: Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as
- Pitch Diameter: 0.9448824 to 2.8346472 inch
- Bore Diameter (if applicable): 0.393701 inch
- Pressure Angle: 20°
- Material: Aluminum, Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823345 Dir.=CW 3RPM V=230 Hz=50 Shaft=Std
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823440 Dir.=CCW 3RPM V=230 Hz=50 Shaft=Std
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823440 Dir.=CW 3RPM V=12 Hz=50 Shaft=Std
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823440 Dir.=CW 3RPM V=230 Hz=50 Shaft=Std
-
Supplier: General Pump
Description: 50 SERIES – 24 MM SOLID SHAFT WITH GEAR REDUCER Flows from 3.5 GPM to 4.0 GPM Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized stainless
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 1,500 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Shaft Material: Stainless Steel
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 3 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: ASG, Division of Jergens, Inc.
Description: effective due to compact size, high power output and low air consumption Designed using materials and processes that minimize the effects on the environment Customized models are available upon request Drive shaft diameter: all drive shafts include a UNI 6604 Form A key slot Ø 6mm for
- Required Torque: 33.1858407079646 Ft-lbs
- Air Consumption: 14.8 SCFM
- Rated Free Speed (output): 70 rpm
- Weight: 3.26 lbs
-
Supplier: 3X Ceramic Parts Company Limited
Description: zirconia ceramic shaft, the radial runout from the mating shaft section to the supporting journal is generally 0.01-0.03mm, and the high-precision shaft (such as main shaft) is usually 0.001-0.005mm.
- Density: 5.99999621323765 g/cc
- Compressive / Crushing Strength: 319,081.0465858334 psi
- Shape / Form: Rod Stock
- Features: Specialty Ceramics
-
Description: We offer our gearbox output shafts in a range of standard diameters and lengths to fit your application. Custom gearbox shafts are also available to meet your exact specifications. Contact Ondrives.US to discuss your custom requirements. The Ondrives.US Advantage Specially engineered
- Additional Operations: Chamfered End, Keyed
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: KHK USA, Inc.
Description: The SSGS Ground Shaft Pinions are Spur Gears made from carbon steel, are induction hardened, and the teeth are ground finished. The shaft ends are not hardened specifically to allow modification of shafts to fit your bearings Please note that all J-Series, E-Series,
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Face Width: 30 mm
- Length: 220 mm
-
Supplier: CEF Industries LLC
Description: CEF's Flexible Shafts usually consists of a rotating core shaft with metal end fittings for attachment to mating parts. A protective outer casing is used when necessary. This outer casing has its own ferrule fittings that keep it stationary while the flex shaft spins inside it.
- Rotation: Bidirectional
-
Supplier: Accuris
Description: ENGINES, DIESEL, PROPULSION; CLUTCHES, MAGNETIC; COUPLINGS, SHAFT, FLEXIBLE; AND GEAR ASSEMBLIES, SPEED DECREASER-LST 1171 CLASS VESSEL
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated • Order air set separately Indexed ball-and-socket design with
- Motor Speed: 35 to 350 rpm
- Motor Power: 0.75 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Precipart
Description: optimal solution that is designed for manufacturability. Our precision gears typically range in size from 6mm (.24”) to 102mm (4”). Precipart designs, engineers, validates and optimizes custom solutions to meet the most challenging program requirements. Our high precision gears meet
-
Description: Besta full line of gear manufacturing services includes internal gears, in addition to our selection of conventional, external gears. Internal gears, with teeth located on the inside as opposed to the outside of the gear, are used in all industries, such as
- Number of Teeth: 50 to 200
- Pressure Angle: 14.5°, 20°
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Gear Type: Internal Gear
-
Supplier: Cole-Parmer
Description: • Powerful mixers for difficult applications • Grease-filled gearbox eliminates oil seal and the possibility of oil contamination • Mixers have no clutches to slip, wear, or replace • Shaft bearings are permanently lubricated Indexed ball-and-socket design with vibration pad lets you adjust
- Motor Speed: 350 rpm
- Motor Power: 0.33 HP
- Mixer Type: Propeller / Impeller
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
High-Precision Anti-backlash Shaft Differentials
S9540A-TS9, the differential provides a high level of precision in instrument drives and is particularly effective at adding and subtracting shaft rotations in servo systems. The patented unit (No. 3,137,181) consists of three stainless steel bevel gears mounted to a central spider block (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
0.5–6 with gear diameters up to 300mm. Custom Engineering Support:Bore dimensions, tooth modifications, and shaft interface details can be optimized for specific applications. Prototype to (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
the module is 2, the pitch is 6.2832mm, and if the module is 3, the pitch is 9.4248mm. The module is set to be the unit to indicate the pitch of the gear teeth by ISO, but there are other units such as DP (diametral pitch). Also, while Module is internationally widely used, DP is still heavily used (read more)
Browse Metric Gears Datasheets for KHK USA, Inc. -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Hicksville, NY -- These precision anti-backlash gears manufactured by Stock Drive Products/Sterling Instrument (ISO 9001 + AS9100 certified) feature the exclusive Fairloc® integral hub which allows precise positioning on the shaft. These (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
— brass with black oxide finish S25FY9MPC… — stainless steel Shaft sizes from 3 mm to 20 mm Complete product specifications, dimensional data, and downloadable 3D CAD models are available online for immediate design integration and 24/7 purchasing (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Compact Power Transmission: Metal Zerol Bevel Gears for Angular Drives When mechanical systems require power transmission between intersecting shafts—typically at 90 degrees—Zerol (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Arduino Robot Bonanza > Enhancing the Teachbot
Micro DC gear motors, 100:1 gear ratio, 3mm diameter D shaft : Pololu 1101 .
-
Olfactometer for assay of behavioral chemicals for the southern pine beetle,Dendroctonus frontalis (Coleoptera: Scolytidae)
The brass pinion gear (5 cm diameter, 3 mm pitch; Boston Gear Y64128) was threaded to the shaft of the motor, which extended through the aluminum plate.
-
Ion nitriding of machine tools and cutting instruments
The most promising application is surface hardening of gear wheels of all types with linkage accuracy of class 6 and higher and a modulus up to 3 mm , clutches, guide screws, splined shafts , camshafts, shaft gears , tail spindles, and spindles.
-
The influence of simulated clinical use on the flexibility of rotary ProTaper Universal, K3 and EndoSequence nickel–titanium instruments
Before test- ing, each instrument handle was removed, the end of the shaft was clamped into a chuck connected to a reversible geared motor, and 3 mm of the instrument’s tip was clamped in another chuck with brass jaws to prevent sliding.
-
Development of Two‐Component Micropowder Injection Molding (2C MicroPIM): Characteristics of Applicable Materials
In detail, up to a temperature of 12001C (generally the temperature when ZrO2 starts sintering) the expansion of the inner gear wheel diam- eter (0.65 mm ) will exceed that of the shaft by about 1.5– 3 mm.
-
Robust optimization in determining failure criteria of a planetary gear assembly considering fatigue condition
Pressure angle Face width (mm) Nominal shaft Dia ( mm ) No. of planet gears Safety factor 1 Safety factor 2 Safety factor 3 Safety factor 4 S/N ratio .
-
Attachment to cylindrical grinding machine for machining profiled surfaces
Figure 3 presents RK3-profiled joints of a shaft with a gear wheel with mean diameters Dm = 40 and 45 mm .
-
Vibration Engineering and Technology of Machinery
…for bending of teeth = 0.000032 CC = Coefficient for contact between teeth = 0.000079635 Zp,g = No. of teeth on pinion and gear = 42 m = Module in mm = 3 rd = Root circle radius … mm = 62.5 rS = Shaft radius in mm = 10…
Indicates content that may require registration and/or purchase.