-
Supplier: Accuris
Description: Polyalkylene Glycol Heat Treat Quenchant
-
Supplier: Inductotherm Group
Description: camshaft heat treating technology including; dramatically reduced maintenance cost, simple operation, longer tooling life, improved part quality and the potential elimination of post heat treat straightening operations. Increased Production Non-contact / Stationary Hardening
- Heating Capacity: 150 to 300 kW
- Output Power: 150 to 300 kW
- Output Frequency: 10 to 30 kHz
- Features: Annealing / Heat Treating
-
Supplier: Accuris
Description: ALUMINUM ALLOY FORGINGS, HEAT TREATED
-
-
Supplier: Accuris
Description: Aluminum Alloy Forgings, Heat Treated
-
Supplier: International Thermal Systems LLC.
Description: Drop Bottom Solution Heat Treat Furnaces with quench meet AMS, BAC, and client specifications. The function of a Solution Heat Treat Furnace is to bring component parts to an elevated temperature and then rapidly transfer them to a quench (liquid or air) system. The transfer mechanism
- Process Temperature: 648.8888888888889 C
- Atmosphere: Air / Oxidizing, Inert, Salt Bath
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Features: Other
-
Supplier: Accuris
Description: FURNACES, VACUUM, HEAT TREATING AND BRAZING
-
Supplier: Inductotherm Group
Description: CrankPro® Induction Heating Systems utilize patented SHarP-C™ (Sstationary Hardening Pprocess for Crankshafts) hardening technology, which eliminates workpiece rotation during the induction heat treating process. This revolutionary approach enables faster part production while
- Heating Capacity: 150 to 450 kW
- Output Power: 150 to 450 kW
- Output Frequency: 10 to 30 kHz
- Features: Annealing / Heat Treating
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum
- Temperature Range: 1,400 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas
-
Supplier: SAE International
Description: This specification covers two types of polyalkylene glycol in the form of a liquid.
-
Supplier: SAE International
Description: This specification has previously been widely used and may be required for production or processing of existing designs in the future. The Aerospace Materials Division, however, does not recommend this specification for future use in new designs (See 6.7 ).
-
Supplier: PennEngineering®
Description: Type SL self-locking nuts are designed with a unique and economical TRI-DENT® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide and
- Size: #4
- Standards: ASME / ANSI
- Material: Hardened Steel
- Type: Locknut
-
Supplier: SAE International
Description: This specification covers bolts and screws made from a corrosion and heat resistant, precipitation hardenable iron base alloy of the type identified under the Unified Numbering System as UNS S66286, and of 130 000 psi tensile strength at room temperature, with maximum test temperature of
-
Supplier: Nova Analytical Systems Inc.
Description: The Nova Model 7900P Series Heat Treat analyzers utilize a three channel high stability infrared detector for the simultaneous measurement of CO, CO2, and CH4 in exothermic or endothermic gas mixtures. In addition, the analyzer can be supplied with a fully compensated thermal conductivity
- Response Time: 20 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: SAE International
Description: Technical Standard
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of
- Number of Teeth: 25
- Pitch Diameter: 75 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of
- Number of Teeth: 30
- Pitch Diameter: 150 mm
- Face Width: 50 mm
- Bore Diameter (if applicable): 25 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of
- Number of Teeth: 30
- Pitch Diameter: 120 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of
- Number of Teeth: 25
- Pitch Diameter: 100 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: ASTM International
Description: wind-load conditions must be considered for design purposes. Heat-treated flat glass cannot be cut after tempering. Heat-treated glass can be furnished with holes, notches, cutouts, and bevels. The expansion fit and porosity of the ceramic coating shall be tested to meet the
-
Supplier: ASTM International
Description: 1.1 This test method is applicable to the determination of the peak-to-valley depth and peak-to-peak distances of the out-of-plane deformation referred to as roll wave which occurs in flat, heat-treated architectural glass substrates processed in a heat processing continuous or
-
Supplier: CSA Group
Description: 2 to 4. It covers three groups of free-cutting steels for mechanical purposes as listed in Table 2, namely a) not intended for heat treatment, b) suitable for case-hardening, and c) suitable for quenching and tempering. Free-cutting steels are often used as bright bars. For these products,
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for making a comparative evaluation of the quenching speed characteristics of petroleum fluids used in the quenching of metals by means of the Magnetic Quenchometer. Note 1-A comparison method for testing the hardenability of steel is Test Method A 255. Note
-
Supplier: ASTM International
Description: limited only by the capacity of the chemical composition and heat treatment to meet the specified mechanical property requirements. The steel shall be killed and the plates shall be subjected to heat treatment, quenching, and tempering. The plates shall undergo a tension test to
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting with the
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 510.00000000000006 to 1,500 mm
- Width / Tube O.D.: 450 to 1,600 mm
- Pressure Range: 145.0377 psi
-
Supplier: Reid Supply
Description: tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D.
- Diameter / Size: 0.472 inch
- Length: 2.756 inch
- Features: All Dowel Pins, Other
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting with the
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 0.625 inch
- Overall Length: 36 inch
- AA Grade: 6,061
-
Description: Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon alloys with the excellent corrosion resistance of chromium stainless steels. It is magnetic in
- Tensile Strength (UTS, Break): 100,000 psi
- Yield Strength (YS): 65,000 psi
- Elongation: 15 %
- UNS Number: 44,002
-
Supplier: Imao-Fixtureworks
Description: Body Steel (S45C) Black oxide Piston Steel (SCM440) Heat treated Black oxide
- Plunger / Suppport Surface Diameter: 0.2362206 to 0.393701 inch
- Stroke: 0.1181103 to 0.1574804 inch
- Plunger Actuation: None (mechanically adjusted)
- Type: Work Support
-
Supplier: Alfa Laval Inc.
Description: Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes; either 1/2-pass or 1/4-pass
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: PennEngineering®
Description: .200 in Min. Dist. Hole C/L to Edge - - .300 in Thread Specification - - ANSI B1.1, 2B Material - - Heat-treated Carbon Steel Finish - - Zinc plated, 5µm, colorless For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
- Size: #4
- Standards: ASME / ANSI
- Type: Self-Clinching Nut
- Finish: Zinc Plated
-
Supplier: Weiss Technik North America, Inc.
Description: Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level of
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Imao-Fixtureworks
Description: Material: SCM440 steel Heat Treat: Quenched and tempered Finish: Black oxide
- Clamping Force: 1,798.4 to 5,305.28 lbs
- Strap Type: Gooseneck Clamp
- Material: Steel
- Clamp Straps: Strap Only
-
Supplier: Imao-Fixtureworks
Description: Washer Steel (S50C) Black oxide finish Heat treated to Rc39-45 Shoulder Screw Shoulder Screw Black oxide finish Heat treated to Rc33-39
- Thickness / Working Height: 0.2362206 to 0.3149608 inch
- Finish: Black Oxide
- Metric Size: M 6, M 8
- Material: Steel
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3721 is an aluminum label with a heat-activated dry adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces ranging between 275 ºF - 1112 ºF (135 ºC - 600 ºC) that have started the cooling process. The adhesive is
- Thickness: 0.0024000000000000002 inches
- Materials of Construction: Metal Foil / Sheet, Thermal Bond / Activated
- Features: Other, Print Receptive / Treated
Find Suppliers by Category Top
Featured Products Top
-
Advanced non-rotation technology for camshaft hardening that minimizes distortion and energy use while improving inductor life. SHarP-C™ technology from Inductoheat enables precise heat treating of camshafts without rotation, significantly reducing distortion and virtually eliminating the (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
uniform hardness in both radial and axial directions, developing an appropriate layer. The Martensite stainless steel (SUS 440C) is also subjected to a sophisicated heat treatment to suppress distortion, assuring a uniform hardened layer and sufficient hardness. (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
-efficient design for demanding industrial applications. Crafted from forged alloy steel and advanced heat-treated, it delivers durability, reliability, and precise operation. (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
1000-2025 Fabrics Mid-Mountain offers three styles of HYTEX® 1000-2025 Fiberglass that provide continuous, high-temperature protection up to 1000° • 538°C, and slows the transfer of heat from hot side components (read more)
Browse Insulation Fabrication Services Datasheets for Mid-Mountain Materials, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
A client needed to heat magnetic steel pins (spokes) for forging on a rim without heat treating and weakening the rim. They had been using a torch for this heating application and it took 20 seconds per pin. THE LAB at Ambrell determined that an EASYHEAT 10 kW, 150-400 k (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Stainless Steel Platings and Coatings: Cadmium Copper Nickel Silver Gold Indium Treatment Options: Heat-treated Age (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, simple construction and do not require any tools for assembly. The open design between pin and center link prevent the conveying material from packing the joints. All parts and heat-treated and “T” pins ensure positive locking action in the sidebars. Our zic-plated X348,X458 are designed (read more)
Browse Overhead Trolleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
filling • Industrial gases • Gas cylinder preparation and filling • Shipboard applications • SF6 circuit breakers • Furnace gases/heat treating • General plant/facility maintenance (read more)
Browse Moisture Meters Datasheets for Panametrics -
Capabilities: The dual-screw configuration creates 35% greater holding power compared to single-split designs, with pressure distribution improved by 80% around the shaft circumference. Manufactured from Grade 1045 steel with heat-treated options, the collars maintain dimensional stability across (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
TiC-reinforced cast Cr steels
Figure 1 illustrates the microstructure of 440C heat treated at 1000 °C for 1 h and air cooled.
-
The effect of heat treatment on the corrosion resistance of 440C stainless steel in 20% HNO3 + 2.5% Na2 Cr2 O7 solution
Fig. 2 Air- and oil-quench cooling profiles for 440C heat treatment blanks vs TTT plot for Type 440C stainless steel (data provided courtesy of Carpenter Steel Co., Wyomissing, PA .
-
ZJMEP1503P320
Figure 1 illustrates the microstructure of 440C heat treated at 1000 °C for 1 h and air cooled.
-
ZFACH1823
It was, however, also recognized that type 440C heat treated to Rc 5055 can be susceptible to hydrogen stresscorrosion cracking.
-
Investigation of Acoustic Emission During Fracture Toughness Testing of Chevron-Notched Specimens
AISI 440C Heat Treatment .
-
A study of steel alloys for potential use in CO2 sequestration
The alloys were AISI 1080 carbon steel, a 9Cr 1 Mo steel, a 316 stainless steel, and a heat treatable 440C stainless steel.
Indicates content that may require registration and/or purchase.