Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sitron
Description: The ST20 transmitter is all made of 316 stainless steel. Robust and compact in low space environments, it is available with 4 … 20mA (2 wire) output ideal for working at high temperature up to 600 ° C with excellent accuracy and stability. This model has no local
- Sensed Temperature: -58 to 1,112 F
- Operating Temperature: 14 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Sitron
Description: The robust STD-T Temperature Transmitter with Aluminum head, provides 4 … 20mA (2-wire) analog current signal with HART communication protocol, making it easy to integrate the instrument into industrial networks. The head-mounted display makes it easy to see
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Transcat, Inc.
Description: Product Highlights Humidity Range : 3% to 95% RH Humidity Accuracy : ± 2% Temperature Range : -20 °C to 75 °C Temperature Accuracy : ± 0.6°C Input : 6 V to 30 V DC supply Temperature and RH output : 4 mA to 20 mA Built-in sensor Small size One
- Sensed Temperature: -4 to 167 F
-
-
Supplier: Sitron
Description: The ST90A Temperature Transmitter with Aluminum head is available in 4 … 20mA (2 wire) no moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero & Span adjustment and can be re-calibrated for a new measurement
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Sitron
Description: The ST90A Temperature Transmitter with Nylon head is available in 4 … 20mA (2 wire) or 0 … 10V (3 wire) versions. Both models offer a compact form without moving parts with reliable and accurate measurement. The electronic module with microprocessed technology has Zero &
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: United Electric Controls Company
Description: professional engineering and production teams collaborate with process and design engineers to manufacture products that meet the most challenging demands of the food and beverage, dairy, nuclear, military, petrochemical, pharmaceutical, and oil and gas industries.
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, R, S, T
- Reference Material: Nickel / Nickel Alloys, Platinum
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features High Accuracy 4-20 mA Loop Powered Rugged, All 316 SS Construction -200 to 600°C Temperature Range Custom Designs Available Accessible Zero & Span KOBOLD TMA temperature sensor employs a Pt100 class B resistive temperature detector (RTD) combined
- Sensed Temperature: -328 to 1,112 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - 4–20 mA with Digital Signal based on HART protocol NA - No approval XA - Sensor specified separately and assembled to transmitter S1 - Connection Head, Polished Stainless Steel (1/2–14 NPT
-
Supplier: Pyromation
Description: Temperature transmitters make it possible to send a scalable (4 to 20) mA signal from a temperature sensor to a control device without investing in long, expensive runs of thermocouple or RTD wire. Pyromation carries programmable RTD and thermocouple
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, Intrinsically Safe, J, K, N, Other, Other Computer Interface, R, S, T
- Local Interface: Computer Interface
-
Supplier: OMEGA Engineering, Inc.
Description: Loop Powered! The OMEGA® 2-wire SPRTX-SS Series temperature transmitters are high-performance, low-cost, industrial transmitters designed for direct connection to most CIP (clean-in-place) sanitary Pt100 probes and sensors that incorporate a M12 style connection. All
- Sensed Temperature: -146.2 to 1,056.2 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Azbil Corporation
Description: These compact and lightweight smart temperature transmitters receive thermocouple input, RTD input, or mV input and transmit it as a 4–20 mA DC or degital signal. They can be used with general-purpose signal cables, similar to other transmitters for flow or
- Reference Resistance: 100 Ohms, 1000 Ohms, 200 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, E, J, K, N, R, S, T
- Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Unmatched Electrical Performance Two-wire Operation Power is obtained directly from the 4 to 20 mA loop, with no need for separate power input. This simplifies field wiring and eliminates the possibility of noise pickup from power lines. Isolation to 1500 V rms (2100 Vp) This
- Sensed Temperature: -328 to 2,321.6 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: Vulcan Electric Co.
Description: versions. Isolated transmitters are used to provide galvanic separation between the sensor input and signal output. When grounded sensors are used or leakage to ground occurs (with ungrounded thermocouples), isolated transmitters must be used.
- Sensed Temperature: -50 to 400 F
- Other Input: Analog Current, Resistance Input
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: Thermohead / Thermowell Mounting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SMART TEMPERATURE TRANSMITTER, MICROPROCESSOR BASED, 4 TO 20MA, TWO WIRE LOOP, SUPPLY 10.8 TO 42.4 VDC AT THE TRANSMITTER TERMINALS, NO INTEGRAL SENSOR PROBE OR THERMOWELL SUPPLIED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a userprogrammed
- Sensed Temperature: -328 to 1,532 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: OMEGA Engineering, Inc.
Description: The TX13 is a "smart" in head transmitter that accepts thermocouple temperature sensors and converts sensor output over a configured range to a standard industrial (4 to 20 mA) transmission signal. A simple push button operation allows the user to select TC
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Thermocouple: E, J, K, N, R, S, T
-
Supplier: PR electronics
Description: with a small mass is mounted on the transmitter input thereby achieving a fast response time. The 2-wire output signal of 4...20 mA is proportional and linear to the temperature value that influences the built-in sensor. A reversed output signal of 20...4 mA may be
- Operating Temperature: 32 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: ifm efector inc.
Description: High precision across the entire temperature measurement range AMP connector for the fast and easy connection to the on-board system Fast response dynamics and very short power-on delay time Robust stainless steel housing with high pressure resistance Protection rating for the
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -40 to 212 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Fluid Components Intl. (FCI)
Description: applications. These transmitters utilize highly reliable Resistance Temperature Detector (RTD) elements that provide a linear change in resistance that is directly proportional to temperature changes in the liquid or gas process. The FCI provided electronics are designed
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 0.16 to 4 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Other
- Features: RTD, Thermistor
-
Supplier: OMEGA Engineering, Inc.
Description: transmitters are available for type K, J, T, and E with color coding for each T/C type. The transmitters for RTD's are available with the 4 to 20mA output directly proportional to the input resistance or with the 4 to 20mA output
- Sensed Temperature: -40 to 1,000.4 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: J, K, N, T
-
Supplier: PCB Piezotronics, Inc.
Description: High temperature vibration sensor, 4 to 20 mA output, 0 to 1.0 in/sec pk, 3 to 1k Hz, top exit, 2-pin conn
- Linear Velocity: 0 in/sec
- Sensor Mounting: Stud or Bolt-on
- Device Category: Transmitter
-
Supplier: Status Instruments, Inc.
Description: TTR200 & TTC200 are cost effective “smart” in head temperature transmitters that accept RTD/Slide Wire or Thermocouple/mV inputs and converts them to a standard loop powered industrial 4 to 20mA transmission signal over a user programmed range. Two versions
- Sensed Temperature: -328 to 3,272 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 120 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: PMC Engineering LLC
Description: is a highly reliable product available on short delivery with customized versions as an option. TS100 Series Temperature measuring range: -65 to 300°F Accuracy: ± 2°F typical, 32 to 160°F PT100 4-wire output option 316L SS or titanium construction Suitable for pressures
- Sensed Temperature: -65 to 300 F
- Diameter or Width Range: 0.94 inch
- Reference Resistance: 100 Ohms (Most Common)
- Probe Features: Available as an Assembly
-
Supplier: Alfa Laval Inc.
Description: Temperature transmitters provide accurate and reliable temperature measurement in hygienic and pharmaceutical production. Fast, accurate temperature measurement Alfa Laval temperature transmitters are compact hygienic measuring devices that provide accurate
- Operating Temperature: -7.6 to 348.8 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Relay / Switch Output
- Local Interface: Computer Interface
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM710 is the first of a new generation of head mounted temperature transmitters with a display from Status Instruments. It has been designed to accept most common temperature sensor inputs and provide the user with a standard two wire 4 to
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Local Interface: Digital Front Panel
-
Supplier: TEGAM, Inc.
Description: RH Temperature Transmitter 0-1 V TEGAM's solution for monitoring relative humidity and temperature, the RHT series provides a linearized output current from 4 mA to 20 mA(model RHT-20C) or a linearized output voltage from 0 V to 1 V DC (model RHT-10V)
- Sensed Temperature: -4 to 167 F
- Operating Temperature: -4 to 167 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Other
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to
- Sensed Temperature: -40 to 356 F
- Operating Temperature: -40 to 356 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Other, Waterproof / Sealed
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2613 from ifm efector has an analog output of 4-20 mA. The temperature transmitter with a superior protection rating of IP67/IP68/IP69K has an installation length of 50 mm and a measuring range of Measuring range -58-302 °F, which can
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2633 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 100 mm and a measuring range of -58-302 °F and 0-300 °F factory
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Stellar Technology
Description: to 4” • Requires no thermowell • Operates with fluids or gases • NIST traceable Optional Features • Probes from 4” to 24” • Alternative pressure ports • Remote electronics for higher temperature applications • Alternative electrical terminations • Alternative
- Sensed Temperature: -320 to 400 F
- Operating Temperature: -65 to 300 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Plug / Quick-Connect
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2643 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 150 mm and a measuring range of -58-302 °F and a factory setting of
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The temperature transmitter TA2603 from ifm electronic has an analog output of 4-20 mA. The temperature transmitter with the high protection rating of IP67/IP68/IP69K has an installation length of 25 mm and a measuring range of -58-302 °F and 0-300 °F factory
- Sensed Temperature: -58 to 302 F
- Operating Temperature: -13 to 176 F
- Reference Resistance: 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: R. STAHL, Inc.
Description: Simple configuration with PC or DIP-switches Versions can be used up to SIL 2 (IEC 61508) Basic function: temperature input, O, 1 and 2 channels. The temperature transmitter is used for intrinsically safe operation of temperature sensors. Most currently available
- Sensed Temperature: -328 to 3,212.6 F
- Operating Temperature: -4 to 158 F
- Reference Resistance: 100 Ohms, 1000 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
made available with the ignition protection type “intrinsically safe” on request. With these versatile attributes, the sensors are suitable for an incredibly wide range of applications. You can find them in process controls, water pipe systems or even in pneumatic and hydraulic applications. Various pressure ranges from 0.35 bar up to 0-1000 bar. Voltage or 4-20 mA output. (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
to a standard 4-20mA output that can be easily read by the majority of control systems. This measurement and conversion is performed across a high galvanic isolation barrier, where the input, output and power supply channels are safely protected against a potential transfer of dangerous voltage. (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The One Series is a Class I, Div. 1 safety system that supplies both a loop powered 4 to 20 mA output for continuous monitoring and a high capacity safety relay, all driven by a programmable (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
standard two-wires 4–20 mA HART signal. The other sensor, defined as “Secondary” has the function to collect independently the pressure on the low side and transmits it to the Primary for elaboration. Such digital architecture has multiple advantages if compared (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
toughest environments - Easy integration with Serial MODBUS or 4-20mA (each active channel) - Full-color display, guided calibration, event logging, and optional 4 relay output - Detects Toxics, Oxygen Deficiency, Combustibles, VOCs & Refrigerants via Smart Sensor Modules - Bluetooth (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics
Conduct Research Top
-
Application Note: Thermocouple Transmitters Monitor Temperatures in Paint Systems
This document illustrates using Acromag's TT330 series to monitor high temperatures in an automotive paint curing oven and transmit to the existing PLC 4-20mA input card/software setup.
More Information Top
-
CR4 - Thread: RTD Out
The 1 mA bias current can be nulled out by adjusting for 9 to 19 mA from your remote RTD to 4 - 20 mA temperature transmitter .
-
CR4 - Thread: Thermocouple Cold Junction Compensation?
What do the process industries use to convert thermocouple readings to 4 - 20mA ? temperature transmitters .
-
Akzo Nobel Integrates Wireless Technology with Control
The 900-megahertz-band Frequency Hopping Spread Spectrum-based transmitter/receiver set can provide 4 - 20mA current to the temperature transmitter .
-
Multi-sensor Embedded System for Agro-Industrial Applications
The developed module is interfaced with temperature sensors through transmitters giving 4 to 20 mA current outputs.
-
QP Toolbox
The TransPak Model T797 two-wire temperature transmitter from Action Instruments provides 4 to 20 mA output in proportion to temperature input from sensor signals including millivolts and ohms.
-
RHAAP: Relative Humidity Application Adaptation Process
The PLC also receives a 4 to 20 mA input from the temperature and humidity transmitter located in the airstream of the application environment, usually in the plenum just above the filters.
-
FlexTop | News | The Engineer
Process Instrumentation offers configurable temperature transmitters communicating either with a standard 4 to 20 mA output, a HART or a Profibus PA interface.
-
Project W-049H disposal facility test report
The temperature transmitter transmits a 4 - 20 mA signal related to room air temperature to LCU55C- 16.
-
Electrical/instrumentation acceptance test report for Project C-018H, 242-A Evaporator/PUREX Plant condensate treatment facility
The temperature transmitter transmits a 4 - 20 mA signal related to room air temperature to LCU55M-17.
-
Acceptance test procedure for Project W-049H
The temperature transmitter transmits a 4 - 20 mA signal related to room air temperature to .
Indicates content that may require registration and/or purchase.