-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 4kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 4kV, Ceramic Capacitors. This listing supports
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 4,000 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: Mersen
Description: These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and
- Voltage Rating: 4,300 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 65,000 amps
- Operating Temperature: 80 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ODG (Origin Data Global)
Description: 4.7uF 16V 4Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4.7uF 16V 4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21KR72A473KL NEW GLOBAL PN 100V .047u A 581-KAF21KR72A473KL Product overview: 08051C473K4Z4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 4.7UF, 4V; Capacitance:4.7µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:146mA; Product Length:3.2mm RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 4.7UF 20% 80V SMD
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 to 105 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 4.7µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 3Ohm @ 100kHz 2000 Hrs @ 105°C
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- ESR: 3,000 milliohms
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 4.7UF, 20V; Capacitance:4.7µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:4.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 4.7UF, 10V; Capacitance:4.7µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:6.35mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 4.7UF, 6V; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: Accuris
Description: Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Powell Electronics, Inc.
Description: Capacitor MLP 4.7uF 100V SMD
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Acme Chip Technology Co., Limited
Description: CAPACITOR MLP 4.0UF 100V RADIAL
- Capacitance Range: 4 microF
- AC Rated Voltage (WVAC): 80 volts
- Operating Temperature: -55 to 125 C
- ESR: 6 milliohms
-
Supplier: Utmel Electronic Limited
Description: CAPACITOR PP FILM 4.7UF, 400V, 10%, AXIAL
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Lingto Electronic Limited
Description: CAPACITOR MLP 4.0UF 100V THRU-HO
- Capacitance Range: 4 microF
- ESR: 7 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1314616-CGA4J1X7R1V475K125AC Category: Capacitors>Ceramic Capacitors Series: CGA Package: Tape & Reel Applications: Automotive Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 35V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.057"
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Utmel Electronic Limited
Description: 4.7uF 20V ±10% CASE-B_3528 Tantalum Capacitors ROHS
-
Description: CAP CER 4.7UF 35V X7R 0805
- Capacitance Range: 4.7 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Applications: Automotive
-
Supplier: DigiKey
Description: 4.7µF Film Capacitor 200V 400V Polyester, Metallized Axial
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 200 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302396-SMR7.5104K100K01L4BULK Category: Capacitors>Film Capacitors Series: SMR Features: High Temperature Termination: PC Pins Package: Bag Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.315" (8.00mm)
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Polyester Film Capacitors 4µF 50V
- Capacitance Range: 4 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Accuris
Description: Data Sheet for Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, TANTALUM SMD, 4.7UF 25V 10%
-
Description: ACCU-F/P
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Description: CAP TANT 150UF 10% 4V 2917
- Capacitance Range: 150 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Description: CAP FILM 4.7UF 10% 100VDC 6DIP
- Capacitance Range: 4.7 microF
- Operating Temperature: -55 to 125 C
- ESR: 6 milliohms
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 15UF 10% 4V 1410
- Capacitance Range: 15.000000000000002 microF
- DC Rated Voltage Range (WVDC): 4 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Accuris
Description: Electronic Entry Data Sheet for Medium-Voltage Metal-Enclosed Power Factor Correction Capacitor Specification from 2.4 kV to 35 kV
-
Supplier: Utmel Electronic Limited
Description: ±10% 1000pF X5F 4mm 7.4mm 6.4mm 1kV Radial Leaded,P=6.4mm Ceramic Disc Capacitors ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: PUI - Projections Unlimited, Inc.
Description: High Current Capacitors for Switching Power Supplies Type 935 metallized polypropylene capacitors are designed for filtering applications in switching power supplies that operate in the 20-100 kHz range. Their low ESR, high current and high capacitance gives them an advantage over
- Capacitance Range: 5.000000000000001 microF
- DC Rated Voltage Range (WVDC): 400 volts
- AC Rated Voltage (WVAC): 250 volts
- Technology: Film Capacitors, Monolithic / Single Layer
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
. Superior Insulation & Pulse Withstand: WYD withstands up to 4000?VAC and 8?kV pulses; WYE withstands up to 2600?VAC and 5?kV pulses (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles