Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Category: CPU Win Source Part Number: 1407895-HP 416797-001 - Intel Xeon 5140 Dual-Core 64-bit process Manufacturer: HP
-
Supplier: ELMA Electronic Inc.
Description: Features: 6U VPX (VITA 46.0) single board computer: Air-cooled Use in commercial (non-rugged) applications 6U VPX 0.8-inch slot or 1.0-inch slot Optional rear transition module available Compatible with several OpenVPX™ profiles 4th generation Intel® Core™ processor: Option for
- RAM: 16,000 to 32,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Advantech
Description: 12th/13th/14th Gen Intel® Core™ Processor LGA1700 12/13/14th Gen Intel® Core™ Desktop Processors (LGA1700), Up to 24Core. Support Q670E/H610E chipset Dual channel DDR4 3200MHz, max. 64GB with two SODIMMs Super Speed I/O: PCIe x16 Gen4 (16GT/s), USB3.2 Gen2 (10Gbps),
-
-
Supplier: Advantech
Description: 10th Gen Intel® Core™ Processor LGA1200 Supports 10th Generation Intel® Core™ i processor (LGA1200) with Intel Q470E chipset Two 260-pin SO-DIMM up to 64GB DDR4 2933 MHz SDRAM Supports triple display of HDMI 2.0a/DP++/VGA/LVDS( or eDP) Supports PCIe x16 (Gen 3), 1x M.2 M
- Max Speed: 2.1 to 3.7 GHz
- Memory Capacity: 64 GB
- Processor / CPU: Intel® Celeron®
- Chipset: Intel® Chipset
-
Supplier: Advantech
Description: 8th Gen Intel® Core™ Processor BGA 1528 Supports Intel® Core™ core i7-8665UE /i5-8365UE/I3-8145UE/Celereon 4305UE, 15W TDP, BGA 1528 16nm Processor Supports two 260-pin SO-DIMM up to 64GB DDR4 2400 MHz SDRAM Supports multiple display I/O supports versatile Tri
- Max Speed: 2.2 GHz
- Memory Capacity: 64 GB
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: CompactFlash. 2.53 GHz, 2.0 GHz or 1.33 GHz Intel Core i7 dual core processor: Up to 8 Gbytes dual channel DDR3-1066 SDRAM 6U VPX (VITA 46.0) N-Series single board computer: Air-cooled, 0°C to +55°C operating temperature For use in commercial (non-rugged) applications 6U VPX 0.8
- CPU Speed: 1,330 to 2,530 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Advantech
Description: Edge AI Compact Box PC with Intel® Core™ Ultra Processor (Series 3) Intel® Core™ Ultra series 3 processors (code name: Panther Lake H) with 25W and 45W TDP support Integrated AI acceleration providing up to 180 TOPS total AI performance (120 GPU + 50 NPU + 10 CPU) Xe3 GPU
- Network Equipment: Gateway
-
Supplier: Advanced Micro Devices, Inc.
Description: The Six-Core AMD Opteron™ Processor provides up to 30% more performance in the same socket 1207 footprint than previous generation quad-core AMD Opteron processors. This upgrade enables a performance improvement for edge-of-enterprise markets including storage and
-
Supplier: Texas Instruments
Description: High Performance Dual Core DSP/MCU Audio Processor 64-TQFP 0 to 70
- Features: RoHS Compliant
-
Supplier: ELMA Electronic Inc.
Description: The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore
- CPU Speed: 1,500 to 2,100 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: and supporting collateral Additional Features Operating Conditions 3V to 3.6V, -40°C to +150°C Core: Dual 16-Bit dsPIC33CH CPUs Master Core 90 MIPS and Slave Core 100 MIPS Operation Independent Peripherals for Master Core and Slave Core Configurable Shared
- Pin Count: 48
- Clock Speed: 200 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Newark, An Avnet Company
Description: 16-bit DSC, 56800E core, 64KB Flash, 32MHz, QFP 64 / TRAY RoHS Compliant: Yes
-
Supplier: Intel Corporation
Description: The latest Intel® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements—including vastly improved graphics, battery life, and security. With key features such as Intel® Hyper-Threading Technology, which allows each processor core to work on
- Clock Speed: 3,600 to 3,800 MHz
- RAM: 64,000,000 KB
- Power Dissipation: 130,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view
- Clock Speed: 2,100 MHz
- RAM: 16,000,000 KB
- Power Dissipation: 15,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view
- Clock Speed: 2,100 MHz
- RAM: 16,000,000 KB
- Power Dissipation: 15,000 milliwatts
- Data Bus: 64-Bit
-
Supplier: Intel Corporation
Description: Experience everyday power with 5th generation Intel® Core™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery, view
- Clock Speed: 2,000 MHz
- RAM: 16,000,000 KB
- Power Dissipation: 15,000 milliwatts
- Data Bus: 64-Bit
-
Description: Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band ECC Up to 512 GB of onboard NVMe storage 64 MB NOR boot flash
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Description: by including an integrated XMC site, which includes a x4 PCI Express connection to the Intel® Core™ Ultra processor. Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available. Features Supports Intel® Core™ Ultra
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports
-
Description: Linux (XEL) BSP Linux Yocto BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Technical Specs Processor Supports Intel® Core™ Ultra processors (Series 3) (formerly Panther Lake) Memory Up to 64 GB of LPDDR5 SDRAM with in-band
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Microchip Technology, Inc.
Description: DC to 100 MIPS dsPIC33CK DSC Core Up to 64 KBytes of Program Flash with ECC Up to 8 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Modified Harvard architecture with 16-bit data and 24-bit instructions Code efficient (C and Assembly) CPU architecture designed for real-time
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Newark, An Avnet Company
Description: 16-bit DSC, 56800E core, 48KB Flash, QFP 64 / TRAY RoHS Compliant: Yes
-
Supplier: Computer Express L.L.C.
Description: • AMD Turion 64 x 2/Sempron Processor (Socket 638, S1 Socket) • DDRII DIMM 533/667MHz up to 4GB SDRAM • Extremely Good 3D Graphic by ATI Embedded VGA Engine • Dual Display (CRT, LCD) (Optional: DVI/HDMI) • 2 x SATA, 2 x eSATA Ports • Dual Realtek GbE LAN • 6 x COM Ports,
- Memory Capacity: 4 GB
- PCI Slots: 2
- Mini PCI: 1
- PCI Express: 2
-
Supplier: Global American, Inc.
Description: The new 2807710 motherboard features the Intel GMA 950 graphics core that delivers stunning graphics performance and is equipped with high speed I/O connectivity provided by SATA-300, USB 2.0, PCIe x16 graphics port, PCIe x1 I/O ports and PCIe Gigabit Ethernet. Four DDR2-667 memory sockets
- Max Speed: 0.533 to 0.667 GHz
- Memory Capacity: 4 GB
- ISA Slots: 1
- PCI Slots: 4
-
Supplier: Newark, An Avnet Company
Description: 16-bit DSC, 56800E core, 64KB Flash, 60MHz, QFP 44 / TRAY RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 16-bit DSC, 56800E core, 32KB Flash, 32MHz, QFP 64 / TRAY RoHS Compliant: Yes
-
Supplier: Global American, Inc.
Description: The P4LA-G motherboard features the Intel GMA 950 graphics core that delivers stunning graphics performance and is equipped with high speed I/O connectivity provided by SATA-300, USB 2.0, PCIe x16 graphics port, PCIe x1 I/O ports and PCIe Gigabit Ethernet. Four DDR2-667 memory sockets support
- Max Speed: 0.533 to 0.667 GHz
- Memory Capacity: 4 GB
- ISA Slots: 1
- PCI Slots: 4
-
Description: interfaces, and may insert calls to binary interfaces as needed. The LSB is primarily a binary interface definition. Not all of the source level APIs available to applications may be contained in this specification. This is the X86-64 architecture specific part of the Core module of
-
Supplier: QUALCOMM, Incorporated
Description: Creating a new entry point for mid-tier processors, the Qualcomm® Snapdragon™ 427 processor with an X9 LTE modem is the first 400-series processor with Qualcomm® TruSignal™ antenna boost. It also features 802.11ac Wi-Fi with MU-MIMO, a 64-bit CPU with Cortex A53 and a
- Clock Speed: 1,400 MHz
- Data Bus: 64 Bit
- Serial Interface: USB
-
Supplier: ARM Inc.
Description: The ARM11™ MPCore™ multicore processor implements the ARM11 microarchitecture and brings multicore scalability with 1 to 4 cores from a single RTL base, enabling simple system design with a single macro to integrate with up to 4x the performance of a single core. The ARM11
-
Supplier: Teledyne e2v Semiconductors
Description: Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50 Gbps
- Operating Temperature: -55 to 125 C
- Data Bus: 64-Bit
- Package Type: Other
-
Supplier: Sealevel Systems, Inc.
Description: The Relio™ R1 QuickStart kit allows you to quickly get started with your application development by including the most popular configuration options and accessories: Relio R1 industrial computer with 1.91 GHz Quad-Core Intel® Atom™ Bay Trail CPU 8 GB DDR3L RAM installed 64 GB MLC CFast
-
Description: Standard Base (LSB). This part supplements the common part of the LSB Core module with those interfaces that differ between architectures. This part should be used in conjunction with LSB Core - Generic, the common part. Whenever a section of the common part is supplemented by
-
Description: Standard Base (LSB). This part supplements the common part of the LSB Core module with those interfaces that differ between architectures. This part should be used in conjunction with LSB Core - Generic, the common part. Whenever a section of the common part is supplemented by
-
Supplier: Quarktwin Technology Ltd.
Description: 32-BIT DSC, 56800EX CORE, 64KB F
- Clock Speed: 100 MHz
- Operating Temperature: -40 to 125 C
- Interface Type: I²C, SCI, SPI
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068715-IDT79RC64T574-200DZ Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics
- Operating Temperature: 0 to 85 C
- Data Bus: 64-Bit
- Package Type: Other, QFP
Find Suppliers by Category Top
Featured Products Top
-
Core™ processor) Quad Core BGA Processor with GT2 Graphics (H-Processor) (47W) Broadwell Mobile Platform 2014 ( Broadwell Processor ) Quad Core BGA Processor with GT3/GT2 Graphics and eDRAM (H-Processor) (47W) Sanyo Denki Company Profile - Sanyo Denki was founded in 1927, in (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
WAGO's new high-performance PFC300 is a powerful controller designed for complex applications. Its advanced dual-core, 64-bit processor and extensive 2 GB of RAM memory can work for applications in a smart factory or while working with renewable energy (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for WAGO -
Temperature 60?, Normal Humidity) Intel CPU Information- LGA 1150: up to TDP 95 Watts LGA 1155: Intel® 2nd Generation Core™ i7-2600, i5-2500 Series & Sandy Bridge Xeon® Processors 1220, 1220L, 1225,1230, 1235, 1240, 1245, 1260L, 1270, 1275 & 1280 (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Fixed low bitrate encoding: 2400 / 3600 / 7200 / 9600 bps Integrated dedicated DSP core for full voice processing (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
iC9200 series controller, powered by Yaskawa’s proprietary Triton processor. With support for up to 64 real and 64 virtual axes, high-speed DDR4 memory, integrated EtherCAT and Safety over EtherCAT (FSo (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
. Unlike raw NAND devices, which require the host processor to perform error correction, bad-block handling, wear management, and flash translation, the IS21ES08GA-JCLI manages these functions internally. The host communicates with the device through a (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
SandCraft licenses 32-, 64-bit processor cores from MIPS Technologies Therma-Wave's revenues, bookings increase in Q2, while loss narrows Harmonic's acquisition of C-Cube is a hit on Wall Street MIPS Technologies sues Lexra over alleged patent infringement IBM, Infineon open trench warfare over 1-Gbit DRAM
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Odessa' core lowers power on Athlon 64 Outsourcing for IC-packaging continues to climb ICs to grow 20% in '04, followed by downturn in '05 Intel to focus on dual-core processors for systems Intel's Dothan mobile processor out; consumer future bright TSMC's April sales grew 35% year-on-year Growth
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
demand NETsilicon, Adept Systems to create 32-bit node for distributed control networks Bio-Rad sells chip metrology business to Accent Semiconductor RF chip supplier Microtune launches $64 million IPO EKC to hike production of new copper-cleaning chemistry as demand builds Startup aims core
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shift to 65-nm designs likely to be quick Many IC designers may quickly move past the 90-nm node for digital-dominated designs to 65-nm design rules. AMD set to launch dual-core Opterons AMD Inc. is widely expected to formally launch the first dual-core versions of its popular 64-bit Opteron server
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Shift to 65-nm designs likely to be quick Many IC designers may quickly move past the 90-nm node for digital-dominated designs to 65-nm design rules. AMD set to launch dual-core Opterons AMD Inc. is widely expected to formally launch the first dual-core versions of its popular 64-bit Opteron server
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, " is based on a RISC processor architecture from Mips Technologies Inc. Last year, Micron licensed the 32- and 64-bit RISC cores from Mips Technologies of Mountain View, Calif. Commentary & analysis of week's chip news, April 22-26 STMicro tailors 4-Mbit flash for DSPs with programmable logic, multifunction
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
--announced the completion of its executive staff. Established in July of 2001, SuperH is a joint venture between STMicroelectronics Inc. and Hitachi Ltd. SuperH is an independent entity that develops processor cores, based on Hitachi's SH-4 RISC technology. Silicon Image activates suit against Genesis
More Information Top
-
GA‐Based Multi‐Objective Optimization for Retrofit Design on a Multi‐Core PC Cluster
Implementation of the distributed algorithm on the multi‐core cluster consisting of up to 64 core processors resulted in relatively high speedups or efficiencies of the distributed optimization without deteriorating the quality of the optimal solutions.
-
Variation-aware speed binning of multi-core processors
Figure 1 compares the correlation of min-max and Σf to actual throughput for multi-programmed and multi-threaded workloads using Monte-carlo simulations on 100,000 dice, each die being a 64 core processor in 65nm technology on a 300mm wafer …
-
An architecture for exploiting multi‐core processors to parallelize network intrusion prevention
On the slightly more specialized front, Tilera [7] has 64 core processors with dedicated network interfaces, and Intel has announced a graphics-card family, Larrabee [8], which uses up to 64×86 cores with vector extensions.
-
T-NUCA - a novel approach to non-uniform access latency cache architectures for 3D CMPs
All simulators implement a 64 core processor architecture, where each core is directly connected via a router to a local bank of the 16MB L2 cache (divided into 64 256KB banks).
-
Towards scalable, energy-efficient, bus-based on-chip networks
Segmented Bus structure shown for 16 and 64 core processors .
-
Cluster Cache Monitor: Leveraging the Proximity Data in CMP
64 cores Processor Model .
-
Euro-Par 2013: Parallel Processing Workshops
Zimmer, C., Mueller, F.: Low contention mapping of real-time tasks onto tilepro 64 core processors .
-
High Performance Embedded Architectures and Compilers
Second, and perhaps most importantly, the Leverich study limits the comparison to a maximum of sixteen core chips, where the study presented here includes performance using 32 and 64 core processors .
-
Efficient mapping and acceleration of AES on custom multi‐core architectures
The Tilera 64 core processor runs at frequencies of 500–700 MHz while each individual core has I/O interfaces, such as PCIe, and GbE and 64 bit instruction bundle.
Indicates content that may require registration and/or purchase.