Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, NEMA 23 STEPPING, 2 PHASE, 2.7 VOLT, 3.32 AMP, 6 PIN/WIRE COUNT, HYBRID MOTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: Amplification and angle shift can be adjusted with external resistors Range Input to protect reference potentiometer against short circuit Potential Applications Vertical light leveling using servo motors Applications with smalll servo motors Applications Automotive LED
- Peak Output Current: 1 amps
- Supply Voltage (DC): 8 to 18 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Servomotor
-
Supplier: LAPP
Description: Cable Assemblies for Siemens Automation Servo Drives FX5 Highly flexible servo motor and feedback cable assemblies designed for use in power chains, or cable track. Manufactured for optimum performance in industrial environments, these assemblies utilize a PUR-jacketed cable
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -20 to 60 C
- Gender: Female-Female, Male-Female, Male-Male
- Application: Industrial / Instrumentation and Control
-
-
Supplier: LAPP
Description: Cable Assemblies for Siemens Automation Servo Drives FX8 Highly flexible servo motor and feedabck cable assemblies designed fpr use in power chains, or cable track. Manufactured for optimum performance in industrial environments, these assemblies utilize a PUR-jacketed cable
- North American (AWG): 16 AWG
- Cable Length: 16.404208333333333 to 82.02104166666668 ft
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 80 C
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: PUR Motor Power Supply Cable 0,6/1 kV with low capacity construction, UL regognized & CSA approved.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Braid, Industrial / Instrumentation and Control, Multiconductor Cable, Other
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Hybrid motor connection cable with overall copper screen 0.6/1 kV for use as all-in-one cable solution in motor feedback systems. This hybrid cable is cULus recognized and is suitable for cable tracks.
- Rated Voltage: 0.5 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Braid, Foil / Copper Tape, Industrial / Instrumentation and Control, Multiconductor Cable, Other
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by:
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00911349861733918 HP
- Continuous Current: 60 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: servo motor.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 85 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: SAB North America
Description: The SL 811 is a very flexible, continuous flex motor power supply cable which has been designed for automated servo systems. This cable is ideally suited for automated applications, such as cable tracks, automated handling equipment, pick-and place units, gantry robots, machine tools,
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 70 C
- North American (AWG): 8 AWG
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: cable between frequency converter and servo motor.
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 85 C
- Cable Shielding: Braid
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: SAB North America
Description: SL 812 C is a flexible, tinned copper shielded motor connection cable for DNC motors. This cable is used in automation technology, control and product engineering, machine and industrial motor drive systems, as well as power supply cable between frequency converter and
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 8 AWG
-
Supplier: H2W Technologies
Description: Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and small cross
- Linear Motor Type: Linear Stepping Design
-
Supplier: Aerotech, Inc.
Description: configurable power supply sections rated at 600 W each to support a variety of motors with different operating voltages. When only one motor voltage is required the power supply sections are joined together for even higher power capability. The Npaq has a dedicated Ethernet port to
- Number of Axes / Motors: 1 to 6
- Resolution (if Applicable): 16 bits
- Continuous Output Current: 5 to 10 amps
- Peak Output Current: 10 to 30 amps
-
Supplier: Bartell Machinery Systems, LLC
Description: A SWS Hexagonal Bead Winder constructed from a machined fabricated steel body housing both the former and pay-on drive motors (A.C. brushless servos). The winder is capable of winding beads from 13” to 25” diameter. The wire cutter, positioned at the end of the pay-on wheel
-
Supplier: Radwell International
Description: SUBSTITUTE FOR REXROTH R911281394, BATTERY, LITHIUM, 3.6V, 1100MAH, W/ WIRE LEADS CONNECTOR, DESIGNED FOR REXROTH MKE037/ MKE047 / MKE098 SERVO MOTOR DRIVE CONTOL SYSTEMS. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Cicoil Corporation
Description: servo motion. Each Motion Series Plus cable integrates 6 power conductors and 20 signal wires in a compact flat cable measuring just 0.75” wide by 0.2” thick. The Flexx-Sil™ encapsulation provides a solid, one-piece construction that creates a highly durable, flexible flat cable
- Operating Temperature: -65 to 165 C
- North American (AWG): 14 to 28 AWG
- Cable Length: 3 to 12 ft
- Rated Amperage: 8 to 27 amps
-
Supplier: Alpha Wire
Description: Alpha Wire's Series SF cables are designed specifically for servo motors and servo drives. Series SF cable is the right choice if you need increased flexibility for your power servo applications. Industrial Series SF Key features: Power cable 4-conductor power
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -30 to 90 C
- North American (AWG): 12 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Cicoil Corporation
Description: design that may be ganged for 1, 2 or 3 axes servo motion. Each EZ-Flexx™ Motion Series Plus cable integrates 6 power conductors and 20 signal wires in a compact flat cable measuring just 0.84" wide by 0.19" thick. The Flexx-Sil™ encapsulation provides a solid, one-piece
- Number of Conductors: 26 to 78 #
- Operating Temperature: -65 to 165 C
- North American (AWG): 22 to 28 AWG
- Cable Length: 3 to 12 ft
-
Supplier: Aerotech, Inc.
Description: run up to 32 axes, perform complex, synchronized motion trajectories, manipulate I/O, and collect data at high speeds. Powerful Control Architecture The HEX RC features 6-axes of drives capable of controlling any combination of brush, brushless, or stepper motors. The HEX RC performs
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: channel Voltage: 0~480V, can be customized Number of Channels: 2 channels of compressed air, 6 channels for signal wire, can be customized Connector: lead wires and terminals Customized installation method, continous transmit power & signal for industrial equipment Description
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: Haida International Equipment Co., Ltd.
Description: Features Of Computer Servo Tensile Test Machine 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan) 2. Control system: a, computer control with TM2101software;b, Back to origin automatically after the test, c, store data
- Force / Load Capacity: 2,205 to 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: highly fitted to the polyamide steel wire toothed belt and the friction is effectively reduced by 50%.
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: Cosen Saws, USA
Description: • Slow Entry and Exit Modes (SEEM) • Servo motor controlled cutting pressure • Automatic torque adjustment Material Feeding & Clamping • AC Servo Motor coupled with planetary gearbox enabling high torque and low speed capability • Smooth, pulse free feeding from 2 mm/min
- Cutting Capacity: 26 to 27.6 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Supplier: Enercorp Instruments Ltd.
Description: currents. All models are CSA approved and UL listed. AC Split Core Current Sensors Series SC200 is comprised of a current transformer, power circuit, precision rectifier, high-gain servo amplifier and span and zero adjustments. Each sensor has three user selectable ranges. The two wire
-
Supplier: RobotWorx
Description: ANSI/RIA R15.06-1999 safety standards, and includes electric motor-driven door guards with dual channel light curtains; single point of operator control; tamper resistant interlocks; and complete barrier guarding. Robot Welding Options: Additional UP6, UP20, UP20-6, EA1400, or EA1900
- Robot Type: Robot System
-
Supplier: Haida International Equipment Co., Ltd.
Description: step less any fast switching, specimen fracture (damage) automatic shutdown. Product Features 1. Motor system: Panasonic servo motor +Servo driver +High precise ball screw (Taiwan) 2. Control system: a, computer control with TM2101 software;b, Back to origin automatically
- Force / Load Capacity: 1,102.5 to 4,410 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Electric contact material: Gold-Gold, Silver-Silver, Fiber brush – Ring Working speed: 0~300RPM Current: 2A per channel Voltage: 0~480V, can be customized Number of Channels: 2 channels of compressed air, 6 channels for signal wire, can be customized Connector: lead wires and
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor or sensor on a rotating platform without the wire winding. Features We can make IP51~IP65 slip ring for ships, harbor equipment, test equipment and some application which has water or moisture environment, to transmit precision signal, electric power, data etc. Customized Signal
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview 3X Motion's 400 W, 48 V servo motor drives a self-developed differential-drive AGV, showing how a high-performance servo motor delivers stable, sensitive driving force. Paired with a 10:1 precision reducer, it gives the AGV responsive control, and a (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Our 8mm micro DC servo motor, measuring only 31mm to 51mm in length, combines compact size with high efficiency, specially designed for precise control in small-scale equipment. Operating at 3V, it utilizes a (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Servo Motor delivers: Compact High-Performance Design: 25mm diameter, 61.5–85.5mm length, 24V operation with metal CNC gearbox. (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot (read more)
Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
The 8mm Mini DC Servo Motor from Constar Motion Co., Ltd is designed for precision motion control in compact applications. Featuring a durable metal (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Introduction The Constar Motion 25 mm DC servo motor is a compact, high-precision motor for robotics and medical applications. It operates at 24 V with a metal CNC gearbox, combining accurate speed regulation with reliable performance in demanding conditions (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10 mm, 12 V micro DC servo motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding applications in medical devices, robotics, and more, offering high-speed capability, reliable (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
Conduct Research Top
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
(DS 301 and DSP 402) and is certified by the CAN in Automation e.V. DC-, 2- and 3-phase servo-, stepper and linear motors can be controlled by it. Powerful algorithms and high sampling rates guarantee a high quality control. The interfaces for limit switches, digital and analog inputs and outputs
More Information Top
-
Construction of the Hectospec: 300 optical fiber-fed spectrograph for the converted MMT
Due to lack of space, we have not discussed Hectospec's electronics and the 6 km of wiring that control 10 servo motors and 5 stepper motors, but we would like to acknowledge the fine work of our electronic engi- .
-
Wearable haptic display by the use of a Particle Mechanical Constraint
For example, a robot arm [2], wire system driven by servo motor [5, 6 ] or pneumatic cylinder [3] is used as the actuator.
-
Practical Arduino Engineering
… 13–14 finished prototype, 14 gathering hardware, 10 hardware components Arduino Duemilanove or UNO, 2 Arduino shields, 4–5 ArduinoBT or Bluetooth Mate Silver, 2–3 miscellaneous components, 7 sensors, 5–6 servos and motors , 6 -7 solderless breadboard, 3-4 wire , 4 tools, 8, 9 …
-
Engineering Solutions for Manufacturing Processes
1, servo motor 2, pulley 3, wire rope 4, vertical strut 5, pulley 6 , the top servo motor .
-
Design and implementation of a dexterous anthropomorphic robotic typing (DART)
hand
Finger flexion, abduction and adduction are provided by high tensile strength wires that originate from servo motors in the forearm, as shown in figure 6 (a), and run to insertion points on the fingers.
-
Digital manufacturing technology for spring coiling
… shows the working board layout of one kind of commonly used coiler, where, number 2 is core axis located in the board center, and the wire is pushed out through … … axis which driven by servo motor , number 6 is a slide on …
-
Integrated system of digital coiling for spring
… board layout of one kind of commonly used two-axis spring coiler, where, number 2 is core axis located in the board center, and the wire is pushed out through … … axis center driven by servo motor , number 6 is slide on which …
-
Heat switch for fuel filler flaps | EurekAlert! Science News
The release system also saves space: While the housing of the usual servo motor takes up a space of 6 x 4 x 3 centimeters, the wire can be integrated in the existing tie rod.
-
http://absimage.aps.org/image/DFD13/MWS_DFD13-2013-002144.pdf
The axisymmetric platform is wire-mounted on a 6 DOF tra- verse such that each of the eight mounting wires is connected to a servo motor with an in-line load cell for monitoring the wire tension.
-
Manufacturing Engineering and Automation II
1-pressure sensor, 2- wire ,3- servo motor , 4-rotary encoders, 5-electric cabinet, 6 -hydraulic pump bracket, 7-constant pump, 8-suction pipe, 9-filter, 10-return pipe, 11- valve plate for pump Fig. 1 Servo Energy- saving Oil Supply System …
Indicates content that may require registration and/or purchase.