-
Supplier: Radwell International
Description: RADWELL Components CBB60 80U 250
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: NTE Components MSC250V270
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: NTE Components MRRC370V40
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: Radwell International
Description: WILSPEC Components CA370-12V
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Capacitors Packaging: Tape and Reel Operating Temperature Range: -55°C ~ 125°C Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R
- AC Rated Voltage (WVAC): 16 volts
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT182242201 6V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max
- AC Rated Voltage (WVAC): 63 volts
- Capacitance Range: 0.2200 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Film Capacitors Series: C4AT Package: Bulk Product Status: Active Capacitance: 10 µF Tolerance: ±5% Voltage Rating - AC: 450V Voltage Rating - DC: 850V
- AC Rated Voltage (WVAC): 450 volts
- Capacitance Range: 10 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 850 volts
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: KEMET Category: Capacitors Film Capacitors Series: PME271M Package: Bulk Product Status: Active Capacitance: 0.047 µF Tolerance: ±20% Voltage Rating - AC: 275V Operating Temperature: -40°C ~ 110°C
- AC Rated Voltage (WVAC): 275 volts
- Capacitance Range: 0.0470 microF
- Capacitance Tolerance: 20 (+/- %)
- Technology: Film Capacitors
-
Supplier: Littelfuse, Inc.
Description: A run capacitor, also known as a start capacitor, boosts the current and increases the power factor to an electrical motor. Common applications include HVAC, pool and spa, motors, food service and electronics. Our engineers and quality specialists provide services that meet or exceed
- AC Rated Voltage (WVAC): 440 volts
- Capacitance Range: 80 microF
- Mounting Style: Other
- Operating Temperature: -40 to 70 C
-
Supplier: Yageo USA
Description: Electrolytic Capacitors > Miniature
- Capacitance Range: 6.8 microF
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 80VDC 33uF 20% 35mOhms SMD
-
Supplier: Electronic Concepts, Inc.
Description: STANDARD CONFIGURATIONS IGBT mountable power supply capacitor Snubber circuit power capacitor that fits IGBT terminal spacing for direct mounting, for across-the-buss power applications The EC MP80 represents the first Snubber circuit power capacitor that is
- Capacitance Range: 0.5000 to 50 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 400 to 3300 volts
- Electrostatic Capacitors: Polypropylene
-
Supplier: Knowles Precision Devices
Description: High Frequency, wirebondable single-layer are perfect for GaN and GaAs amplifiers. Small footprint coupled with X7R stability makes it key to a well performing circuit. Benefits: High Capacitance Density Higher voltage handling for GaN Up to 10nF in 30 mil square size Up to 200WVDC for high powered
- Applications: Other
- Capacitance Range: 0.0100 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Real Seal Company
Description: offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
- Cross-section: 0.0620 to 0.2500 inch
- Hardness Rating (Shore A Scale): 80 durometer
- Inside Diameter (ID): 0.0290 to 20.95 inch
- Outside Diameter (OD): 0.0930 to 21.5 inch
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 80UF 6% 370VAC RADIAL
- Capacitance Range: 80 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Polypropylene, Other
- Metallized Dielectric: Yes
-
Supplier: ODG (Origin Data Global)
Description: 150uF 80V 69mO@100kHz 900mA@100kHz ±20% Plugin,D10xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Type: Fixed
- RoHS Compliant: Yes
- Technology: Film Capacitors
-
Supplier: AVX Corporation
Description: High Power Film Caps AVX High Power Capacitors use high purity oil impregnation to achieve superior energy density in a compact capacitor design. They offer a high voltage range of 1.2kV – 100kV, with standard and custom terminal options. Our proprietary Controlled Self
- Applications: Power Capacitors
- Capacitance Range: 88 to 1620 microF
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- DC Rated Voltage Range (WVDC): 1200 to 100000 volts
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 80KV 5000PF Y5T HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- AC Rated Voltage (WVAC): 80000 volts
- Applications: High Voltage Capacitor
- Capacitance Range: 0.0050 microF
- Capacitance Type: Fixed
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V), Safety Standard Approved
- AC Rated Voltage (WVAC): 400 volts
- Applications: Automotive
- Capacitance Range: 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 80UF 6% 440VAC RADIAL
- Capacitance Range: 80 microF
- Capacitance Type: Fixed
- Capacitor Type: Polypropylene, Other
- Metallized Dielectric: Yes
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .4845µf 5% 50V
- Capacitance Range: 0.4845 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: AVX Corporation
Description: DISFIM Products Features & Benefits Voltage range from 2kV to 75kV Maximum energy per capacitor: 150kJ Specific energy up to 2000J/l Lifetime up to several tens of millions of shots Stray inductance’s from 50nH to 500n
- DC Rated Voltage Range (WVDC): 2000 to 75000 volts
- Technology: Film Capacitors
-
Supplier: KEMET Electronics Corporation
Description: Applications Real-time clock backup Embedded RAM and flash hold-up Motor drivers, servo motors high power LEDs, buzzers Features & Benefits Surface mount and radial form factors Maximum operating temperature of +85 C Wide operating voltage range (3.3 V - 12V) Enables backup times from
- Applications: General Purpose, Power Capacitors
- Capacitance Range: 0.0470 to 1.5 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: . 105°C standard downsized. 3. The Long load life of PS should be 1000 hours guarantied. 4. long life or the other special requirements can be customized according to your design. 5. Working voltage can be from 6.3V to 450V DC 6. Operating Temperature should be from -25~+105°C 7. Liron
- Applications: Power Supply, Other
- Capacitance Tolerance: 20 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- DC Rated Voltage Range (WVDC): 6.3 to 450 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 80V 47uF Polymer ±20% 28mO@100kHz 980mA@100kHz SMD,D10xL12.6mm Solid Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Schaffner EMC Inc.
Description: EN/IEC 60384-14 approval Rated currents from 10 to 200 A 2.5 kV pulse test capability Class Y4 capacitor Capacitance : 10 to 4700 nF Leakage current : 0.49 to 230 mA Rated Current : 10 to 200 A Voltage : = 130 V
- AC Rated Voltage (WVAC): 130 volts
- Capacitance Range: 0.0100 to 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: SINGLE LAYER 50V SMT CAPACITOR
- Applications: High Frequency, RF / Microwave Capacitors
- Capacitance Range: 0.1000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 3300UF 20% 80V SNAP
- Applications: Other
- Capacitance Range: 3300 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .1µf 5% 50V, Polystyrene/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.1000 microF
- Capacitance Tolerance: 5 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE),(STANDOFF), STYLE CK80
-
Supplier: DigiKey
Description: 80µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.19Ohm @ 120Hz 1000 Hrs @ 85°C
- Applications: General Purpose
- Capacitance Range: 80 microF
- Capacitance Tolerance: 50 (+/- %)
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1500uF 80V ±20% Plugin,D18xL40mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 1500 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Yageo USA
Description: General Features
- Capacitance Range: 6.8 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
-
Supplier: ODG (Origin Data Global)
Description: CAP ALUM POLY 27UF 20% 80V SMD
- Capacitance Range: 27 microF
- Capacitance Tolerance: 20 (+/- %)
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor, Other
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles Precision Devices -
Our latest enhanced range of Safety Certified capacitors complies with international UL / cUL and IEC/EN specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Advantages over other (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Vishay’s DLA 04051 Series vPolyTan polymer surface-mount capacitors are designed for high-reliability aerospace, military, and space applications. Meeting the latest DLA 04051 specifications, these capacitors deliver ultra-low ESR down to 25 mΩ, significantly outperforming (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
. The MMKP82 Film Capacitor is engineered for pulse-intensive and high-energy environments where durability and stability matter. Supporting voltage ratings up to 2000V, operating temperatures from (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. With a voltage range from 500V to 10,000V, they ensure reliability in extreme environments, featuring operational temperatures from -55°C to +125°C. Additionally, these capacitors integrate Exxelia’s advanced Micropen technology for printing functional circuits directly onto the (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
ratings up to 1300V DC and 550V AC, this capacitor is an excellent choice for a wide range of industrial applications, from power supply systems to general-purpose use. Key Features: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.