-
Supplier: ODG (Origin Data Global)
Description: 6.8uF 16V 3.5Ω@100kHz ±10% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 47UF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 8V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial,
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 8 volts
- AC Rated Voltage (WVAC): 8 volts
- Operating Temperature: -55 to 105 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer
- Configuration / Form Factor: Leaded Capacitor
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitor 8.2nF 1.6kV PP Radial 5% 105C Product overview: BFC237530822 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 0.0082 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 1,600 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 6.8UF, 50V; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:2ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Tantalum Capacitor 6.8uF 10V 10% 1.8R SMD 1206 125C Product overview: T495A685K010ATE1K8 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 6.8UF, 10V; Capacitance:6.8µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 6.8UF, 25V; Capacitance:6.8µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:3.1ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 6.8UF, 35V; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 730717-EEFCD0K330R 33UF 8V Manufacturer Homepage: www.panasonic.com/industrial Reference case: SMD Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.33UF 310VAC RADIAL
- Capacitance Range: 0.33 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100uF 35V ±20% SMD,D8xL10mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: 2.2µF ±10% 35V Ceramic Capacitor X8L 0805 (2012 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Richardson RFPD
Description: Power Film Capacitor Metallic Can, General Purpose
- Capacitance Range: 150 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,100 volts
- AC Rated Voltage (WVAC): 1,100 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Utmel Electronic Limited
Description: KEMET C0402C105K8PACTU CAPACITOR CERAMIC, 1UF, 10V, X5R, 10%, 0402
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP THIN FILM 8.2PF 100V 0805
- Capacitance Range: 0.0000082 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Description: CAP THIN FILM 8.2PF 100V 0805
- Capacitance Range: 0.0000082 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
- Technology: Film Capacitors, Monolithic / Single Layer
-
Supplier: New Yorker Electronics Co., Inc.
Description: Surface Mount Film Capacitors 1µF 100V
- Capacitance Range: 1 microF
- DC Rated Voltage Range (WVDC): 100 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1062880-105HC3600K2EM8 Category: Capacitors>Film Capacitors Series: HC3 Termination: Threaded, Female Package: Bulk Voltage Rating - AC: 600V Applications: Conduction Cooled; High Pulse, DV/DT Height - Seated (Max): 2.618" (66.50mm) Standard Package: 2
- Capacitance Range: 1 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 600 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 960137-TPSD157K016R0100V Category: Capacitors>Tantalum Capacitors Series: * Package: Tape & Reel (TR) Standard Package: 500 Alternative Parts (Cross-Reference): T491X157K020AT; TAJE157K020RNJ; T494X157K020AT; TAJE157K020RNJV; TR3W157K020C0080; TR3W157K020C0100;
- Electrolytic Capacitors: Tantalum Oxide
-
Description: Capacitors - Ceramic Disc Capacitors
- Technology: Monolithic / Single Layer
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 8 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 9 RMS Current: — ESR: — Diameter: 27.8mm Length: 44.6mm Thickness: — Width: —
- Capacitance Range: 8 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Utmel Electronic Limited
Description: 6.8uF 16V -55℃~+125℃ ±10% SMD,3.2x1.6x1.6mm Tantalum Capacitors ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Accuris
Description: Requirements for Capacitor Switches for AC Systems (1 kV to 38 kV)
-
Supplier: Utmel Electronic Limited
Description: 6.8nF -40℃~+105℃ ±5% 1.6kV Radial Leaded,P=15mm Polypropylene Film Capacitors (CBB) ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Lingto Electronic Limited
Description: CAP TANT 6.8UF 10% 10V 1410
- Capacitance Range: 6.800000000000001 microF
- ESR: 2,000 milliohms
- Capacitance Type: Fixed
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: ROHM Semiconductor GmbH
Description: [Announcement] The Transfer of the Tantalum Capacitor Business ROHM Co., Ltd. has reached a final agreement on the transfer of assets related to the tantalum capacitor business. Read news release for more detail. ROHM's chip tantalum capacitors(TC series) are standard series of
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP SMD 220UF 16V D8 CASE
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 6.8UF 63V
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Accuris
Description: National Grid Technical Specifications - Protection for 400 kV and 275 kV Mechanically Switched Capacitors
-
Supplier: Utmel Electronic Limited
Description: 6.8uF -40℃~+105℃ 400V 8mm 14mm 14Ω@100kHz 3.5mm ±20% 71mA@100kHz 5000hrs@105℃ Straight,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 80VDC 470uF 20% Anti-Vibe AEC-Q200
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV Ceramic
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
Find Suppliers by Category Top
Featured Products Top
-
frequency capacitors is suitable for many applications where economical, high performance is required. Operating Temperature -55°C to 150°C (EIA X8G) Temperature Coefficient (Typical) 0 (read more)
Browse Capacitors Datasheets for Knowles -
. Superior Insulation & Pulse Withstand: WYD withstands up to 4000?VAC and 8?kV pulses; WYE withstands up to 2600?VAC and 5?kV pulses (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
We offer a range of high quality automotive grade components. With AEC-Q200 approved ranges up to a voltage rating of 1kV we provide for the requirements of modern automotive applications including EV and HEV. Ranges include :1. Standard MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Quantic UTC’s pulse energy capacitors are engineered for high-energy-density applications in extreme environments. Designed to operate reliably at temperatures up to 200°C, these capacitors support voltages up to 10KV, making them ideal for downhole exploration, missile systems, and (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
density, low inductance, and robust mechanical construction. With voltage ratings up to 150 kV, peak current handling up to 250 kA, and energy densities as high as 2.75 J/cc, they are built to withstand the extreme electrical and environmental conditions typical of military, research, and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
high voltage ceramic insulators. • A broad range of plastic and metal packaging options GENERAL PULSE POWER SPECIFICATIONS: • Capacitance Range: 5 nF to 50,000 μF • Capacitance Tolerance: Custom • Voltage Range: Up to 150 kV » Peak (read more)
Browse Power Capacitors Datasheets for Knowles -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles -
, such as multi-layer ceramic capacitors (MLCCs), that can withstand voltages well beyond those expected under normal operating conditions. For example, a drivetrain running off an 800V battery system may be subjected to a withstand test of up to 4kV DC for 60 seconds, which is a standard safety test (read more)
Browse High Voltage Capacitors Datasheets for Knowles