Products & Services

See also: Categories | Featured Products | More Information
Supplier Catalog
Go To Website
  • Description: Product Highlights WLAN capable using optional* WLAN Unit B-568 for remote monitoring and datalogging 4.3 inch wide TFT color LCD screen Three types of power source: AC, DC*, rechargeable battery pack* 4GB internal flash memory Extended memory capacity using SD cards (SDHC compatible

    • Data Acquisition: Datalogger / Recorder

  • Description: usually battery-operated. If power supply units are used to replace batteries during production, highly satisfactory results are obtained with power supplies with optimized regulation. There is, however, one drawback with this approach: as a power supply’s internal resistance is

    • DC Output Power: 150 watts
    • Type: DC Power Supply

  • Description: Single Phase Waterproof Voltage Logger The EC-1V data logger is widely used to monitor voltage variations on site, allowing voltage problems to be highlighted quickly for further investigation using traditional recorders. When recording the Electrocorder will store the average voltage

    • AC Voltage Range: 30 to 300 volts
    • Data Storage: 0.008 MB
    • Electrical Parameters: AC Voltage
    • Data Interfaces: RS232 / RS485

  • Description: The RSG35-C1A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values

    • Digital I/O Channels: 8 #
    • Resolution: 24 bits
    • Operating Temperature: 14 to 122 F
    • Features: AC Voltage Input, Other, Other Output

  • Description: Front-Panel Operation Measurement Input Function and Range: Volts DC (VDC), DC voltage ranges 300 mV, 3 V, 30 V, 300 V Volts AC (VAC), AC voltage ranges 300 mV, 3 V, 30 V, 300 V Frequency (Hz), 15 Hz to 1 MHz Resistance (Ω), resistance ranges: 300 Ω, 3 kΩ, 30 kΩ, 300 kΩ, 3 MΩ, 10 MΩ

    • Data Acquisition: Datalogger / Recorder

  • Description: fault recorders, energy/power meters, protection relays or circuit breakers may include power quality functions defined in 61000-4-30 class A or class S. If such devices are specified according to this standard, then this standard fully applies and applies in addition to the

  • Description: Built for demanding thermal applications, our high-performance Thyro-PX SCR power controller supports multiple operating voltages and control modes. Large 2.8 in (71.1 mm) LED graphic display with integrated process data recorder and SD card Digital and analog I/O options, with

    • Load Voltage: 500 to 2,900 volts
    • Maximum Load Current: 2,900 amps
    • SSPC Type: AC Controller
    • Mounting: Bracket (Flange) Mount

  • Description: The RSG35-B2A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values

    • Digital I/O Channels: 6 #
    • Resolution: 24 bits
    • Operating Temperature: 14 to 122 F
    • Features: AC Voltage Input, DC Voltage Input, Other, Other Output

  • Supplier: Cole-Parmer

    Description: • Ideal for recording and monitoring environmental parameters at mission-critial applications This temperature/humidity datalogger and monitor is made for wall-mounting. With the bright red jumbo display, viewing at intervals is easy and when an audible alarm sounds due to the temperature or

    • Data Acquisition: Datalogger / Recorder

  • Description: Product highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input Types: ac V, dc V, ac I, dc I, Thermocouple, PRT (2, 3, 4 w),

    • Data Acquisition: Datalogger / Recorder

  • Description: transformers 75KVA power rating; Transform 480VAC 3phase Delta to 208VAC 3 phase Wye Main Power Rack Five 10KW power channels; 150VDC at 67A each One 5KW load channel; 3-450V, 0-150A constant current Eight programmable strip chart recorder outputs Solar Array Simulator 64

    • Tester / Test Capability: Functional Test (Performance)
    • Type / Form: Measure Unit / Monitor, Test Platform / System

  • Description: voltage and various interchangeable CT options such as split-core current transformers or fl exible RoCoils™ (for large loads or large cables and bussbars) to monitor current on each phase. These meters can capture kWh/kW energy and demand data as well as virtually all relevant energy

    • Data Acquisition: Datalogger / Recorder

  • Description: Fluke Calibration 2638A/05 120 Highlights DC Accuracy of 0.0024% Thermocouple Accuracy of 0.5°C 22 Universal Differential Isolated Inputs On-Screen Color Trend Graphing and Analysis Easy-to-Use Menu System for Setup and Data Management Input Types: ac V, dc V, ac I, dc I, Thermocouple,

    • Data Acquisition: Datalogger / Recorder

  • Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski

    • Analog Input Channels: 3 #
    • Resolution: 10 bits
    • Accuracy: 1 % FS
    • Data Storage: 0.192 MB

  • Description: The RSG35-B1A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values

    • Digital I/O Channels: 6 #
    • Resolution: 24 bits
    • Operating Temperature: 14 to 122 F
    • Features: AC Voltage Input, Other, Other Output

  • Description: standard applies to power quality instruments complying with IEC 62586-1. This standard may also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality

  • Description: The RSG35-C2A data logger from Endress+Hauser is used to securely and completely record and visualize all process sequences. Because every measured value counts, the Ecograph T RSG35 Universal Data Manager records, displays and monitors all analog or digital input signals. The measured values

    • Digital I/O Channels: 6 #
    • Resolution: 24 bits
    • Operating Temperature: 14 to 122 F
    • Features: AC Voltage Input, DC Voltage Input, Other, Other Output

  • Supplier: CSA Group

    Description: document applies to power quality instruments complying with IEC 62586-1. This document can also be referred to by other product standards (e.g. digital fault recorders, revenue meters, MV or HV protection relays) specifying devices embedding class A or class S power quality

  • Description: accessibility, fused power distribution for all 4, 8 or 16 Cameras and 120V AC outlets in a NEMA rated fan cooled weatherproof box. These recorders can be mounted in the harshest conditions while staying hidden from the elements and intruders alike. The NEMA series maintains IC

    • Image: Color

  • Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the phase

    • Analog Input Channels: 6 #
    • Sampling Frequency: 0.96 kHz
    • Resolution: 10 bits
    • Accuracy: 1 % FS

  • Find Suppliers by Category Top

    Chart Recorders (279 Companies)
    Search by Specification | Learn More about Chart Recorders
    Data Loggers and Data Recorders (1,131 Companies)
    Search by Specification | Learn More about Data Loggers and Data Recorders
    Power Quality Analyzers and Monitors (251 Companies)
    Search by Specification | Learn More about Power Quality Analyzers and Monitors
    Condition Monitors and Fault Detectors (99 Companies)
    Search by Specification | Learn More about Condition Monitors and Fault Detectors
    Machine Controllers and Monitors (241 Companies)
    Search by Specification | Learn More about Machine Controllers and Monitors

    More Information Top

    Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire