Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: RF ANTENNA SWITCH
-
Supplier: Infineon Technologies AG
Description: Home // Products // RF // RF Diode // RF Pin Diode // Antenna Switch // BAR65-03W
- IF: 100 mA
- VR: 30 volts
- trr: 80 ns
- Features: Other, RF Diodes
-
Supplier: Qorvo
Description: Three Pole Three Throw Antenna Routing Switch
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Qorvo
Description: The QPC1251Q is a low loss, high linearity antenna routing switch that is designed to enable Emergency Calling (e-Call) functionality in the telematics control unit (TCU). In the case of an emergency situation where antennas may become damaged or covered, the QPC1251Q allows a
- Supply Voltage (VS): 2.2 volts
- Min Operating Current: 25 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: The QPC1252Q is a low loss, high linearity antenna routing switch that is designed to enable Emergency Calling (e-Call) functionality in the telematics control unit (TCU) supporting Dual Sim Dual Active (DSDA). In the case of an emergency situation where antennas may become
- Standards and Certifications: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's RF1498 Antenna Switch Module offers very low insertion loss along with excellent linearity performance. The RF1498 is ideal for multi-mode GSM, EDGE, CDMA2000, UMTS, and LTE handset applications. This module integrates low pass filtering on the GSM transmit paths thus avoiding
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DPDT CROSS OVER ANTENNA SWITCH, TSNP-14; Frequency Min:100MHz; Frequency Max:3800MHz; RF IC Case Style:TSNP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SPDT RF CMOS ANTENNA SWITCH, TSNP-10; Frequency Min:0.1GHz; Frequency Max:5GHz; RF IC Case Style:TSNP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF ANTENNA TUNING SWITCH, SPST, 6GHZ ROHS COMPLIANT: YES
-
Supplier: Skyworks Solutions, Inc.
Description: The SKYA21029 is a single-pole, four-throw (SP4T) antenna switch with an internal 50 Ω termination. The high-linearity performance and low insertion loss achieved by the SKYA21029 make it an ideal choice for embedded cellular telematics modules and OBD-II cellular modems. The symmetric
- Frequency Range: 100 to 3,800 MHz
- Isolation (Port to Port): 26 to 42 dB
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: quadruple antenna applications. This DP4T offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE controller. The on-chip controller allows power-supply voltages from 1.65 to 1.95 V. The switch features direct-connect-to-battery
- Frequency Range: 100 to 5,000 MHz
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13415-485LF is a Single Pole, Five-Throw (SP5T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13415-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data
- Frequency Range: 100 to 3,800 MHz
- Isolation (Port to Port): 26 to 42 dB
- Features: Other
- Package Type: Surface Mount
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13414-485LF is a Single Pole, Four-Throw (SP4T) antenna switch. With an internal 50 Ω termination. The high linearity performance and low insertion loss achieved by the SKY13414-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 26 to 42 dB
- Features: Other
- Type: SP4T
-
Supplier: Infineon Technologies AG
Description: 4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY13418-485LF is a Single Pole, Eight-Throw (SP8T) antenna switch. The high linearity performance and low insertion loss achieved by the SKY13418-485LF make it an ideal choice for main/diversity switching commonly used in LTE-based handsets, data cards, and tablets that use
- Frequency Range: 100 to 6,000 MHz
- Isolation (Port to Port): 18 to 37 dB
- Features: Other
- Type: SP8T
-
Supplier: Radwell International
Description: ANTENNA 2.2DBI OMNI W/SWITCH MOUNT TILT/SWIVEL DESIGN FOR USE W/LIMIT SWITCH. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Accuris
Description: LOBE SWITCH, ANTENNA SA-314( )-APX
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: QFN-14-EP(2x2) RF Switches ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: Basic / Snap Action Switches NE1 Antena
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: SWITCH, ANTENNA, RADIO FREQUENCY, SOLID-STATE
-
Supplier: Schaffner EMC Inc.
Description: Immobilizer Antennas, also called keylock cylinder antennas, are placed in the ignition switch lock cylinder, inside a car. The system with an immobilizer antenna is to prevent an unwanted startup of a car. The main function of Schaffner immobilizer antenna is to
- Primary Frequency Range: 0.125 to 0.1345 MHz
- Pattern Type: Omnidirectional
- Applications: Vehicular
-
Supplier: Accuris
Description: SWITCHING GROUP, TRANSMITTER ANTENNA, OK-261/BRC
-
Supplier: Infineon Technologies AG
Description: Silicon PIN Diode Summary of Features Optimized for low current antenna switches in hand held applications Very low forward resistance (typ. 1.5 Ω @ /F = 1 mA) Low capacitance at zero volt reverse bias at frequencies above 1 GHz (typ. 0.28 pF) Very low signal distortion Pb-free (RoHS
-
Supplier: Schaffner EMC Inc.
Description: Door handle keyless antenna, also called LFA antenna, is placed in door handle of a car. Schaffner keyless antennas provide a long range of operation, compact design and best quality. The main function of Schaffner’s keyless antenna is to emit radio frequency signal to
- Primary Frequency Range: 0.02 to 0.1345 MHz
- Operating Temperature: -40 to 185 F
- Pattern Type: Omnidirectional
- Applications: Vehicular
-
Supplier: A.H. Systems Inc.
Description: Suitable for FCC, MIL-STD, VDE, TEMPEST and Immunity testing, this Bilogical Antenna Kit provides consistent and reliable measurements. For rapid deployment along with the mobility of a small package, the folding Bilogical Antenna is folded in half, allowing the antenna to be
- Primary Frequency Range: 25 to 2,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Pattern Type: Directional
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: ValueTronics International, Inc.
Description: The AH-840 is a 40 GHz Horn Antenna from Com-Power. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 40,000 MHz
- Technology Type: Horn / Aperture / Slot
-
Supplier: Allied Electronics, Inc.
Description: Honeywell's wireless-enabled sensors and switches combine time-proven MICRO SWITCH™ performance with the latest wireless technology. These highly flexible new performers enable reliable remote monitoring where wiring is impractical - or impossible. Designed for demanding industries such as
-
Supplier: ValueTronics International, Inc.
Description: The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing
-
Supplier: Rohde & Schwarz USA, Inc.
Description: consists of an antenna handle, a receiver-customized cable set and different antenna modules, which can be easily attached by means of a locking ring. Every antenna module has an individual ID code which is automatically recognized by the antenna handle. All modules can
- Primary Frequency Range: 0.0083 to 8,000 MHz
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Description: characteristics of various types of CP antennas, such as CP patch antennas, CP helix antennas, quadrifilar helix antennas (QHA), printed quadrifilar helix antennas (PQHA), spiral antenna, CP slot antennas, CP dielectric resonator antennas, loop
-
Supplier: Rohde & Schwarz USA, Inc.
Description: amplifiers (LNA) and band-stop filters on the integrated switch board ensure maximum sensitivity and allow the installation even at locations in close vicinity to transmitting antennas. Wide frequency range Omnidirectional reception Horizontal and vertical polarization simultaneously
- Primary Frequency Range: 20 to 8,000 MHz
- Form Factor / Mounting: External
- Polarization: Linear
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: polarized waves. Horizontal or vertical polarization can be switch-selected. The preamplifier can be optionally switched on. It prevents a significant reduction in S/N due to loss in RF cables connecting, for instance, the antenna to a receiver. The antenna can also be used as a
- Primary Frequency Range: 1,000 to 18,000 MHz
- Form Factor / Mounting: External
- Polarization: Linear
- Technology Type: Log Periodic Array
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover antenna rotators intended for household and commercial use on supply circuits in accordance with the National Electrical Code, NFPA 70. 1.2 An antenna rotator generally consists of: a) A mast-mounted (generally outdoors), motorized drive unit that rotates
-
Supplier: Visual Sound, Inc.
Description: Audio-Technica U.S., Inc. Audio-Technica MCB4 Antenna Combiner allows the signals of up to four M3 Wireless In-Ear Monitor stereo transmitters to be combined onto a single transmitting antenna, reducing rack clutter. A wide-band unit that operates over the 440-865 MHz range, the MCB4
- Features: Wireless Microphone
-
Supplier: Richardson RFPD
Description: KYOCERA AVX Band Switching technology using standard products allowsfaster time-to-market. The Evaluation Board has a small size of 45.5 x 60 mm,which allows engineers test the antenna performance on a typical size of IoTdevices, reducing the number of iterations and improving the accuracy.
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
Antenna centric solutions Enabling best antenna efficiency with Infineon antenna centric solutions (antenna tuners, cross switches and coupler) In the increasingly connected world, modern (read more)
Browse Antennas Datasheets for Infineon Technologies AG -
reference implementation that uses Ignion Virtual Antenna® components and a MIPI-controlled RF switch to deliver higher efficiency, flexible LTE band coverage, fewer design iterations and faster time-to-market Download design guide (read more)
Browse Chip Antennas Datasheets for Ignion -
Infrastructure integrate a linear pre-driver, RF Power amplifier, Rx LNA with T/R switch, a circulator and bias controller and DPD feedback coupler in a compact footprint. RapidRF reference boards are ideal for radio units requiring 2.5-8W (34-39 dBm) average transmit power at the antenna. Versions (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
. XFdtd streamlines dynamic antenna matching by simulating multiple states and operating modes in one easy step. In this video tutorial, an antenna's intrinsic impedance is simulated for two conditions--in free space and against a head. A three-port switch with two possible states is (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
Aperture and impedance tuners support multiple states using switchable properties and capacitor banks. XFdtd’s schematic editor makes it easy to tune an antenna with fixed (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high isolation. The device enables high speed switching between antennas for high data throughput and minimizes the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
isolation. The device enables high speed switching between multi-antennas for high data throughput and minimizing the need for additional filtering. The (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
includes power amplifier blocks operating in the mid and high bands, a silicon controller containing the MIPI® RFFE interface, RF band switches, mid- and high-band antenna switches, bi-directional couplers and integrated filters to support Bands 1, 2, 3, 7, 34, 39, 40 and 41. Packaged in a 62-pad (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
filtering for Coexistence, Hamonic Rejection and SEM as well as a SP6T antenna Tx/Rx switch. It is MIPI RFFE V2.0 Compliant and comes in a small, low profile package (3.0 x 3.0 x 0.6 mm3). (read more)
Browse RF Modules Datasheets for Qorvo
Conduct Research Top
-
Everything RF: First Fully Integrated Switches for Automotive eCall Emergency Systems
Qorvo (R) has introduced the first integrated broadband antenna routing switch that has been developed for Emergency Calling (eCall) in automobiles. The low loss, high linearity switch allows a primary cellular link to be switched to other antennas within the car to ensure reliable connectivity
-
AN-00301: Using a Transmitter and Receiver to Create a Transceiver
One application for Linx RF modules is to make a transceiver out of the separate transmitter and receiver modules. This allows for the bi-directional transfer of information while using low-cost and easily implemented Linx RF modules. The only additional RF component required is an antenna switch.
-
Krytar 180 Degree Hybrids. Control Signals from 1 to 26.5 GHz (.pdf)
Hybrid Couplers perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks.
-
Krytar 3 dB 90 Degree Hybrids. Covers 0.5 - 40 GHz (.pdf)
90 degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90 degree separation of phase. Applications include signal splitters, combiners, balanced mixers, imagerejection mixers, phase shifters, diplexers, switches and antenna feed networks.
-
90 & 180 Degree Hybrid Coupler Primer
Hybrid Couplers are passive devices used to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military applications where power or frequency needs to be monitored, leveled
-
Electrical Barrier Material - Voltoid (R) D-100 FR
insulation, switch spacer, TV antenna strain relief insulation, TV terminal insulator, and terminal block lead barrier insulation.
-
Using Noise for RF Receiver Built-In Test Applications
transmission line and microwave control componentry from the antenna through the RF receiver. System designers will sometimes use a switch to alternate between antenna and noise source; other times a directional coupler is used. The noise signal is required to have a bandwidth at least as wide
More Information Top
-
Modern Antenna Handbook Complete Document
Beam steering can be achieved using various mechanisms such as adaptive beam-forming, beam switching, and antenna switching .
-
MIMO Communication Using Single Feed Antenna Arrays
2 MIMO Transmission via Antenna Switching .
-
Interference Management And Game Theoretic Analysis of Cognitive Radio
In order to avoid this detrimental effect we first introduce a simple antenna pattern switching at the cognitive receiver, and second we propose a combination of the above-mentioned antenna switching with interference induced multi-hop transmissions.
-
Parasitic Antenna Arrays for Wireless MIMO Systems
100 4.4.1 Spatial Multiplexing with a Single RF Chain and Parasitic Antenna Switching .
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
Figure 7.59 illustrates the concept of this Si-based package containing a protected RFIC chip, through wafer vias, a microelectromechanical system (MEMS) antenna switch , and an integrated antenna all combined into one low-profile unit.
-
Reduced-Complexity Wireless Transceiver Architectures and Techniques for Space-
Time Communications
It should be noted that the S-PA necessitates a more complicated control circuit as compared to the S-UCA which requires a simple conventional antenna switching mech- anism, resembling a classical switched UCA topology with the mere modification of inserting a…
-
Analysis and Design Techniques of CMOS Charge-Pump-Based Radio-Frequency Antenna-Switch Controllers
Loading effects of RF antenna switches that cause voltage drop of the controller have been identified and embedded in the analysis.
-
Bill Of Materials - Chinese Version - Huawei P9 (EVA-AL00)
Antenna Switch PCB - China 中国大陆 .
-
MOSFET Technologies for Double-Pole Four-Throw Radio-Frequency Switch
The feasibility of RF ICs in standard CMOS process is established, and the trend in putting all components of a system on a chip includes integration of the transceiver (T/R) antenna switch .
Indicates content that may require registration and/or purchase.