Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: LIMIT SWITCH, LIMIT SWITCH ACTUATOR:-, CONTACT CONFIGURATION:-, CONTACT CURRENT AC MAX:-, CONTACT VOLTAGE AC MAX:-, OPERATING FORCE MAX:-, PRODUCT RANGE:LS SERIES, CONTACT CURRENT DC MAX:-, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: CSA Group
Description: touch voltage limit; - introduction of different current pathways through the human body for the selection of conventional touch voltage limit; - introduction of conventional touch voltage limit corresponding to the startle reaction current threshold, the inability of let-go
-
Description: touch voltage limit; - introduction of different current pathways through the human body for the selection of conventional touch voltage limit; - introduction of conventional touch voltage limit corresponding to the startle reaction current threshold, the inability of let-go
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 772310-D3DC-3N Series: D3DC Packaging: Tube Termination Style: Connector Operating Temperature Range: -25°C ~ 85°C Features: Black Actuator Current Rating: 100mA (DC) Ingress Protection: IP00 Voltage Rating -
- Features: Rotary Limit Switch
-
Supplier: Accuris
Description: Railway applications - Fixed installations - D.C. switchgear -- Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems.
-
Supplier: Accuris
Description: Corr.1 Railway Applications - Fixed Installations - D.C. Switchgear - Part 5: Surge Arresters and Low-Voltage Limiters for Specific Use in d.c. Syatems
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SIDE ROTARY,; Limit Switch Actuator:Side Rotary; Contact Configuration:-; Contact Current AC Max:10A; Contact Voltage AC Max:-; Operating Force Max:0.34N-m; Product Range:-; Contact Current DC Max:- RoHS Compliant: Yes
-
Description: Covers particular requirements for surge arresters for specific use in fixed installations of d.c. traction systems. They consist of one or more non-linear resistors which may be in series with single or multiple spark gaps. Covers also low-voltage limiters, that is protective devices
-
Supplier: Acromag, Inc.
Description: 0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input 361A: DC-powered 461A: AC-powered
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input, DC Voltage Input
-
Supplier: Newark, An Avnet Company
Description: Limit Switch; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:GLB Series; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Operating Force Max:-; Product Range:83880 Series; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: Railway applications \x96 Fixed installations \x96 DC switchgear \x96 Part 5: Surge arresters and low-voltage limiters for specific use in d.c. systems
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, EX PROOF, SIDE ROTARY; Limit Switch Actuator:-; Contact Configuration:-; Contact Current AC Max:15A; Contact Voltage AC Max:250V; Operating Force Max:20ozf; Product Range:EX Series; Contact Current DC Max:500mA RoHS Compliant: Yes
-
Supplier: Analytic Systems
Description: requirements for RIA 13 and RIA 20, and has a built in voltage limiter circuit to ensure input voltage surge withstand capability to meet RIA 12 (3.5Vn for 20msec). This converter is entirely potted with a thermally conductive MIL‐grade silicon rubber compound to ensure immunity
- DC Input Voltage: 36 to 96 volts
- DC Output Voltage: 12 to 36 volts
- DC Output Power: 212 watts
- Number of Outputs: 1 #
-
Supplier: Win Source Electronics
Description: Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 100mA (DC) Circuit: SPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Lever, Straight Termination Style: Solder Lug Electrical Life: 200,000 Cycles Operating Force: 173gf
- Features: Rotary Limit Switch
-
Supplier: Lingto Electronic Limited
Description: 42-V SYNCHRONOUS BUCK DC/DC CONT
- Switching Frequency (fsw): 100 to 2,200 kHz
- Duty Cycle: 100
- Special Features: Internal Current Limit
- Features: Other, Switching Regulator
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38813 -- TDA38813Supplier: Infineon Technologies AG
Description: The TDA38813 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.9 to 5.5 volts
- DC Output Current: 12 amps
- Type: DC/DC Converter
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38812 -- TDA38812Supplier: Infineon Technologies AG
Description: The TDA38812 is a 12 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.6 to 5.5 volts
- DC Output Current: 12 amps
- Type: DC/DC Converter
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38826 -- TDA38826Supplier: Infineon Technologies AG
Description: The TDA38826 is a 20 A fully integrated and highly efficient DC-DC buck regulator. It uses a fast Constant On-Time (COT) control scheme, which simplifies the design efforts and achieves fast transient response while maintaining excellent line and load regulation. It can operate over a
- DC Input Voltage: 2.7 to 16 volts
- DC Output Voltage: 0.9 to 5.5 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: Euchner-U.S.A., Inc.
Description: aluminum housing Environmental protection IP67- oil and dust tight, and water resistant Exceeds NEMA 4 Ambient operating temperature -25 to 70C Two operating voltage ranges 10-55 VDC 20-250 VAC DC output N/O, N/C, N/O + N/C LED indicator Short-circuit protection Reverse polarity
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output capacitance is small
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 20,000 volts
- DC Output Current: 0.0002 amps
- DC Output Power: 4 watts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 6242 is DC voltage and current source/monitor with high-performance features including source resolution of 4½ digits, measuring resolution of 5½ digits, and a basic accuracy of 0.02%. It supplies/measures 0 to ±6 V / 0 to ±5 A and enables extensive pulse generation and measurement
- DC Output Voltage: -6 to 6 volts
- DC Output Current: -5 to 5 amps
- Type: DC Power Supply
-
Power Supplies - Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38820 -- TDA38820Supplier: Infineon Technologies AG
Description: OptiMOS™ IPOL 20 A Single Output High Efficiency Buck Regulator The TDA38820 OptiMOSTM IPOL is an easy-to-use, fully integrated DC-DC buck regulator. It uses a fast Constant-On-Time (COT) control scheme, which simplifies the design effort and achieves fast control response. The onboard
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 20 amps
- Type: DC/DC Converter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The 6240B is a DC voltage/current source/monitor enabling high-speed response pulse source and measurement capabilities up to ± 15V at ± 1A (max. 4A @ 20ms pulses). By its implemented low-resistance measurement function it can cancel thermal EMF (electromotive force) as a
- DC Output Voltage: 0.3 to 15 volts
- DC Output Current: 0.00003 to 4 amps
- Type: DC Power Supply
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1014508-ZL6100ALBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Series: Digital-DC™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Down Topology:
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 200 to 1,400 kHz
- Duty Cycle: 95
- Special Features: Internal Current Limit, Multiple Outputs, Synchronous Rectification
-
Supplier: Texas Instruments
Description: 10V to 24V Input, 2.1A, 5V Output DC/DC with Accurate Output Current Limit 16-QFN -40 to 125
- Regulated Output Voltage (Volt): 4.85 to 5.45 volts
- Output Current (IOUT): 2.1 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 10 to 24 volts
-
Supplier: Texas Instruments
Description: 10V to 24V Input, 2.1A, 5V Output DC/DC with Accurate Output Current Limit 16-QFN -40 to 125
- Regulated Output Voltage (Volt): 4.85 to 5.45 volts
- Output Current (IOUT): 2.1 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 10 to 24 volts
-
Supplier: West Control Solutions
Description: The 1401+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Richardson RFPD
Description: UltraCMOS® Power Limiter 9 kHz–6 GHz. The PE45450 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment, radar, military electronic counter measure receivers and wireless infrastructure
- Frequency Band: 0.009 to 6,000 MHz
- Peak Power: 50 watts
- Insertion Loss: 0.8 dB
- Features: Other
-
Supplier: West Control Solutions
Description: The 1801+ limit controller is a member of the P series family. The instrument provides a latched relay output which is activated when process value either exceeds or falls below the a pre-set limit level, providing a fail-safe cut off which has to then be reset before the process can continue. The
- Number of Control Outputs: 3 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: The CN6221 Series is an FM approved limit controller that can be configured either as a high limit or as a low limit controller. The CN6221 features universal input, Optional 2 alarm outputs, Optional retransmission output, a timer to count the total time the setpoint is exceeded, and a register to
- Number of Control Outputs: 1 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: S. Himmelstein & Company
Description: Summary Superb instrument for dc output torque, force and pressure sensors, and frequency producing speed, flow and velocity. reads, displays, processes and outputs shaft torque, speed, power pump/motor head, flow, fluid power drawbar force, velocity, power fast, rock solid readings with high
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- Features: DC Voltage Input, Frequency Input
-
Supplier: Acromag, Inc.
Description: 0 to 20mA DC, 0 to 100V DC, AC current (with optional sensor) input Single or dual mechanical relays output 10-36V DC or 115/230V AC power 100% adjustable set point, hi/lo failsafe operation, jumper-selectable voltage/current input 361A: DC-powered 461A: AC-powered
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 167 F
- Features: AC Current Input, DC Current Input, DC Voltage Input
- Isolation: Channel-to-Channel Isolation
-
Supplier: OMEGA Engineering, Inc.
Description: The CN3101 is a compact, fully programmable high or low limit controller. It is UL listed and has FM approval as a limit controller. With user programmable inputs, outputs and high/low limit features, it is adaptable to almost any limit control application, and can easily be reconfigured as needed.
- Control Signal: Analog Voltage, Serial / Digital, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Americor Electronics, Ltd.
Description: Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED-Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage
- Features: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
electrical and physical characteristics — your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world. Contact VMI Technical Sales and (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
VMI's custom multiplier assemblies are not limited to the standard electrical and physical characteristics — your imagination is the limit! Established in 1980, VMI has years of experience designing and manufacturing custom multipliers for use all over the (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
standard electrical and physical characteristics. Your imagination is the limit! VMI designs and manufactures custom multipliers for use all over the world. Get a quote online for your (read more)
Browse Board Mount Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
a 5MHz bandwidth limit function to suppress high-frequency noise. With high input impedance (30MΩ/0.78pF differential), excellent CMRR (>-80dB at DC, >-26dB at 100MHz), and low noise floor, the DP3002 ensures accurate, stable, and reliable measurements. It is compatible with all (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
-180 AC/DC multi-voltage capabilities, a corrosion-resistant, NEMA 4X enclosure, and a cable gland with 2-meter flying leads. It operates at up to 150° F. (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
& Control: Dual power supply ports (DC5V and Type-C) for mobility. Supports command programming for automated testing. Noise Suppression: Built-in 5MHz bandwidth limit function to filter out high-frequency noise for cleaner waveforms (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
300, 0.1 A at 250 VDC, DC-13 Rated insulation voltage Up to 500 V under IEC conditions (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
designation and is rated for DC-13 service at 0.55 A and 125 VDC. These ratings apply to electromagnetic control loads under the defined utilization categories and should not be interpreted as universal ratings for every voltage, current, or load type. The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Comparing the Maximum Voltage of Brush DC and BLDC Motors
The maximum voltage capabilities of brush DC and brushless DC (BLDC) motors are fundamentally different, which is primarily due to each motor technology's specific design and operating principles. In brush DC motors, physical brushes conduct the electrical current, which limits their maximum
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
in two models. The 7620 is an AC Hipot, and the 7650 is an AC/DC/IR tester. The HypotULTRA III has two separate Continuity test modes. The first test mode allows the operator to perform a simultaneous Ground Continuity Test with a 1 ohm maximum limit along with the Hipot test. This method of continuity
-
Sensorless Brushless DC Motor Control with PIC16
the many advantages to a BLDC motor no speed regulation. over a brushed DC motor, we can enumerate the following: HARDWARE * The absence of the mechanical commutator The hardware for a BLDC system can be decomposedallows higher speeds into the following sections: * Brush performance limits
-
Application Note: Output Inductor Selection for the AAT115X Series Buck Converter
. AnalogicTech's AAT115X switch mode buck converters require that the output inductor ripple current be limited to 30% to 40% of the rated current at the maximum input voltage (Eq. 1). This limits the peak switch current while still providing a good ramp slope for the PWM peak current mode comparator
-
Power supplies for the next generation of CompactPCI systems
In order to supply the components of the system with their required DC voltages, power. supply units (PSUs) are built into CompactPCI systems. The tasks of the PSUs include the. following: to provide a secure galvanic isolation from the public mains, to reduce and rectify. the voltage and to smooth
-
Achieve up to 99% Efficiency in a Robust Battery Backup System Using a True Bidirectional Buck-Boost Controller
and according to the current health of the battery. With its inherent nature of true peak current sensing and ability to limit the average current, the high-voltage buck-boost family of products from Renesas Electronics provides a comprehensive solution for battery-powered and battery backup
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
-
Glass vs. Metal CO2 Laser Tubes
cooling system also presents some significant safety concerns. The DC power supplies that excite the CO2 gas in a glass laser tube need to operate at very high voltages. When you combine such levels of voltage with a water cooling system, the results can be lethal should something go wrong
More Information Top
-
Advances in Wireless Sensors and Sensor Networks
The efficiency drop at a DC voltage of 1.2 V is mainly caused by the DC voltage limiter shown in Fig. 2.
-
An efficient 2.4GHz radio frequency identification (RFID) in a standard CMOS process
Figure 8: The positive DC voltage limiter (a) schematic and (b) 1 V characteristic .
-
A low-power multi-standard frontend for wireless sensor networks
The UHF part of this frontend consist of a highly efficient power rectifier, an ASK demodulator for the reader-to-tag communication, a backscatter modulator for the tag-to-reader communication and an RF and DC voltage limiter structure.
-
Sequential regeneration absorber using lithium-ion batteries
DC voltage limiter PI controller - + PWM generator .
-
CMOS Circuits for Passive Wireless Microsystems
RF/ DC Voltage limiter Voltage regulator .
-
DC grid control through the pilot voltage droop concept - Methods for establishing set-point tracking
V , before a dc voltage limiter and then subtract it again after the limiter, the controls will not take the local dc voltage outside the allowed dc voltage range.
-
Large-Signal Measurements and Nonlinear Characterization of an Analog Frontend for Passive UHF CMOS RFID Transponders
The UHF part con- sists of a highly efficient two-stage power rectifier, an ASK de- modulator for the reader-to-tag communication, a backscatter modulator for the tag-to-reader communication and an RF and dc voltage limiter structure.
-
Detailed and Averaged Models for a 401-Level MMC–HVDC System
The active power control includes a dc voltage limiter that overrides the active power control in order to maintain the dc voltage within an acceptable range.
Indicates content that may require registration and/or purchase.