Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Phosphate and E-coat Systems Compatibility
-
Supplier: Nordson Corporation
Description: No Description Provided
- Internal Width: 120 inch
- Internal Height: 96 inch
- Internal Length: 180 inch
- Options / Components: Applicator / Gun, Booth - Spray Room, Dust Collection / Air Filtration System, Feeding / Metering Unit
-
Supplier: Hapco, Inc.
Description: Shore 90-95 A, elastomeric coatings that have been specifically designed to reproduce exact surface details. DI-COAT E-4599 is excellent for electrical insulation applications requiring non or low sag materials. DI-COAT E-4599 are formulated to withstand high wear
- Use Temperature: 194 F
- Elongation: 325 %
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 350.0000000000002 kV/in
-
-
Supplier: Newark, An Avnet Company
Description: SPACIAL SF-E FIXING OF CABLE DUCTS ON 19" RACKS - STEEL - ZINC COATED - 150MM
-
Supplier: EMF Company, Inc. (The)
Description: NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
- Length / Height: 30 inch
- Width/Diameter: 30 inch
- Depth: 8 inch
- Height: 30 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers a system to identify the anticoagulants used in coating pipets or containers not exceeding 1 mL in volume. 1.2 The purpose of this specification is to ensure that if a color code is used with an anticoagulant, all manufacturers will be encouraged to use the same
-
Supplier: ASTM International
Description: 1.1 These test methods cover the testing of coated and laminated fabrics made primarily for use in fabric roof systems. These coated and laminated fabrics are generally in either an air supported or tension supported construction of fabric roof systems. 1.2 These methods can be used
-
Supplier: Sterling Systems & Controls
Description: weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Major Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing System Features Batching Systems are Semi-Automatic (a.k.a. Kitchen
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Visual Sound, Inc.
Description: Dynacord The V 17 PWH is concepted as a straight waveguide horn with a vented transducer cabinet. The recommended active crossover frequency is 160 Hz, 18 dB/oct. Butterworth in connection with Hi cabinets (e.g. V 12-60P or V12-60A). In the Low region between 39 Hz and 255 Hz a 18" EVX 180A
-
Supplier: Sterling Systems & Controls
Description: ensures batch integrity, quality & consistency (ingredient weighments within a programmable tolerance). Common Material Weighing Systems Micro Weighing Systems Minor and Bulk Weighing Systems Bulk Bag Unloading & Weighing Systems Material Weighing System Features
- Industries Served: Agriculture, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Additional Capabilities: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: VACUUBRAND, Inc.
Description: The BioChem-VacuuCenter BVC Basic is designed for connection to an existing external vacuum source like a diaphragm pump or a vacuum network (e.g.,VACUU·LAN®) and does not require electric power. The chemical-resistant mechanical vacuum controller always ensures an optimal operating vacuum.
- Application: Analytical / Scientific, General Purpose / Industrial, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
- Lubrication Style: Dry / Oil-less
- Configuration: Vacuum Pump System / Station
-
Supplier: ELMA Electronic Inc.
Description: The StorSys-3000 Mission System with NAS combines Core i7 processing power with over 8 TB of high speed storage in an ultra rugged chassis to meet extreme temperature, shock, vibration and emissions requirements. Dual 10 GigE ports provide connectivity for installations requiring ultra‐high
- Speed: 2,500 MHz
- IDE Disks Capacity: 8,000 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: BERNSTEIN AG
Description: Features: Sixfold positive locking, therefore no optional additional safety drilling necessary One-person-mounting of the complete system possible Stepless adjustment for system alignment At any time re-adjustment WITHOUT disassembly of the complete system possible CS-3000 HV -
-
Supplier: CSA Group
Description: ISO 17738-1:2017 outlines requirements for exterior insulation and finish systems (EIFS), used in combination with a drained air space as an exterior wall cladding system. It also outlines the requirements for water resistive barrier systems that are to be used with EIFS. The
-
Supplier: Visual Sound, Inc.
Description: Dynacord DYNACORD's COBRA-SUB is a vented direct radiating cabinet, equipped with the high-power Electro-Voice EVX 180B 18" transducer.Frequency response is 38Hz - 170Hz (-10dB), so the crossover frequency to Mid-Hi cabinets, e.g. DYNACORD's COBRA-TOP can be chosen strictly
-
Supplier: Precision Surfacing Solutions
Description: PETER WOLTERS has impressively demonstrated, with the newly developed Linear-Finishing Deburring system BD 300-L, that it is possible to enter the world of highly accurate and economic deburring of flat work pieces with reasonable investment costs. The BD 300-L offers an excellent
- Power: 7.37121211696551 HP
- Automation / Material Handling: Automatic / Indexing, PLC
- Industry Applications: Cleaning / Surface Preparation
- Type: Deburring Machine
-
Supplier: Titebond
Description: Titebond® 531 Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a coating that is applied to the
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: Titebond® 531 PLUS Concrete Moisture Control System solves the challenges of moisture transfer from concrete subfloors to wood and resilient flooring by reducing the transmission rate of moisture. The system consists of two pre-measured components that are mixed together to form a
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Mid-Mountain Materials, Inc.
Description: manufactured to exceed industry standards for the fabrication of thermal insulation blankets and composite components associated with industrial insulation systems.
- Overall Thickness: 0.008 inch
- Overall Width / OD: 38 inch
- Overall Length: 50 yd
- Fabric Weight: 339 gsm
-
Description: ISO 9349:2004 specifies the requirements and test methods applicable to preinsulated ductile iron pipes, fittings, accessories and their joints for the construction of pipelines (or parts thereof) to convey water (e.g. potable water), wastewater and other liquids, to be operated with or
-
Supplier: FORREST Technical Coatings
Description: A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor.
- Coverage: 200 to 577.4 ft²
- Wet / Applied Thickness: 0.006 to 0.014 inch
- Cure / Dry Temperature: 40 to 100 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: TelephoneStuff.com
Description: OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’. Cable Tray Features: - Use overhead, along walls, or under access floors to create a pathway for network cables - Cut and bend to form smooth curved
- Cable Tray Type: Wire Mesh
-
Supplier: Quorum Technologies
Description: coater, suitable for non-oxidising metals, such as gold (Au) and platinum (Pt) *Q150R E - a compact rotary-pumped carbon fibre coater for SEM applications *Q150R ES - a compact rotary-pumped combined sputter coater and SEM carbon coater Key features * Metal sputtering or carbon
-
Supplier: CSA Group
Description: during cardiopulmonary bypass, but also has applications for veno-venous bypass, kinetic-assisted venous drainage, or extracorporeal membrane oxygenation. It does not apply to - centrifugal pumps used as ventricular assist devices, and - other components of extracorporeal circuits (e.g. blood
-
Supplier: Quorum Technologies
Description: please see the Q300T D. The Q150T is available in three formats: *Q150T S - a high resolution sputter coater, suitable for oxidising and non-oxidising metals *Q150T E - a high vacuum carbon coater for SEM and TEM applications *Q150T ES - a high resolution sputter and high vacuum carbon
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA H3410 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able to withstand e-coat and powder coat processes. Works with a variety of
- Viscosity: 21,000 to 60,000 cP
- Tensile Strength (Break): 2,000 psi
- Elongation: 20 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite AA H3405 Gray is a two component, room temperature cure methacrylate structural adhesive designed with excellent impact and peel resistance. The material is heat bake compatible and able to withstand e-coat and powder coat processes. Works with a variety of
- Viscosity: 17,000 to 50,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Two Component System
-
Supplier: SAE International
Description: + SCR system on an engine with the engine EGR on (standard engine-out NOx) and off (high engine-out NOx). The SCR-DPF system exhibited significantly higher NOx reduction efficiency than the CSF systems under both steady state and heavy-duty FTP transient conditions when the
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® AP-134 One-Coat Adhesion Enhancer-Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum, and other polar substrates. It is easy to use and offers versatility,
- Viscosity: 0 to 8 cP
- Industry: Automotive
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Textiles / Fabrics
- Cure / Technology: Single Component System
-
Supplier: CSA Group
Description: Preface This is the fifth edition of ANSI LC 1 • CSA 6.26, Fuel gas piping systems using corrugated stainless steel tubing. It supersedes the previous editions published in 2016, 2014, 2005, and 1997. Scope 1.1 This Standard applies to fuel gas piping systems using corrugated stainless
-
Supplier: Watts
Description: Watts Drainage Products CO-390-E epoxy coated cast iron general purpose floor cleanout with gasketted ductile iron cover.
- Body Material: Cast Iron
- Features: Other
- Shape: Round
-
Supplier: L-com, Inc.
Description: enclosure need to be maintained. With the built-in heating system, internal temperatures can be better maintained. Ideal for cold environments, the NBS141206-1H0 includes a thermostat controlled 200W heating system. The heater turns on when the internal temperature drops to 40°F (4°C)
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Material: Steel
-
Supplier: Watts
Description: Watts Drainage Products FD-390-E-63 epoxy coated cast iron wooden floor drain with 5 in.(127mm) diameter heel proof nickel bronze grate, recessed securing flange, and no hub (standard) outlet
- Strainer Size: 5 inch
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: CSA Group
Description: and pipe extraction. ISO 21225-1:2018 is applicable to polyethylene (PE) pipes and fittings, as manufactured, as well as to the installed replacement system. ISO 21225-1:2018 is intended to be used in conjunction with standards applicable for the construction of PE pipeline systems
-
Supplier: Titus Company (The)
Description: PN high-pressure condensate drains have hard-coated bodies that deliver rugged reliability in the most challenging operating conditions. The E Series includes full stainless steel bodies to accommodate large-volume condensate flows. Either one is an excellent choice for compressed air
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
Find Suppliers by Category Top
Featured Products Top
-
, sensors, and battery management systems (BMS) detect and respond to early warning signs, while passive systems use materials that stop heat and flames from spreading if a failure occurs. Among these, coated fabrics have demonstrated themselves as extremely adaptable and effective solutions (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
Hottinger Bru?el & Kjær (HBK)’s aerospace customer was faced with this challenge during development of a completely new, FAA-compliant scheduled maintenance program for its novel eVTOL aircraft, adapting traditional aviation safety standards (MSG (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
flexibility and performance for semiconductor, photonics and SR-Microscopy applications PI (Physik Instrumente), a global leader in nanopositioning and precision motion and positioning systems, has introduced the E-713 series, its newest motion controller generation engineered for (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P. -
. Yaskawa Safety Products and Reviewing Safety Applications-eLM Safety Apps and Functions-eLM Introduction to Functional Safety of Machinery-eLM (read more)
Browse Motion Control Systems Datasheets for Yaskawa America, Inc. - Motion Division -
becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
GigE Vision is the most common transport layer standard in the machine vision industry today, but as bandwidth increases there are key processing challenges to consider for device designers and system integrators. To understand the challenge requires a brief (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
up to 272 inputs / outputs Option for integrated SD gateway Connection to common fieldbus systems Suitable for applications up to Cat. 4 / PL e / SIL 3 (read more)
Browse Safety Monitoring Systems Datasheets for Schmersal Inc. -
Most Effective Mats for Industrial Thermal Insulation Systems In industrial environments, precise thermal management is more than a (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
known to cause and accelerate corrosion. To mitigate this, marine vessels are coated with protective coatings. However, these protective coatings, on the other hand, present obstacles to corrosion monitoring and inspection. The Cygnus Surface Range of UTM gauges is built for inspecting (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK
Conduct Research Top
-
A Guide to the Cost of Failed Masking in Finishing - Part III
A new vehicle cab rolls down an e-coat line with 65 threaded holes which needed to be masked. A call is placed by a purchasing agent to a supplier that sells masking plugs. The size of the holes is relayed to the supplier who sends a variety of masking solutions for the holes in each part. Sounds
-
Guidelines for Cleaning Stamped Metal Parts
One of the most critical operation in the metalforming process is the preparation of the formed metal part for a finishing operation. Whether the plate is to be plated, painted, chromated, or E-coated (electrostatically applied coating), the quality of the final finish depends on the effort
More Information Top
-
Reactor safety study. An assessment of accident risks in U. S. commercial nuclear power plants. Appendices VII, VIII, IX, and X. [PWR and BWR]
each of t h e coating systems were subjected t o a .
-
http://dspace.mit.edu/bitstream/handle/1721.1/44662/17512384-MIT.pdf?sequence=2
Following the current trend, low- e coating systems will have captured 50%of the window market within ten years of its full scale introduction in the United States.
-
Synthesis and characterization of waterborne and phosphorus-containing flame retardant polyurethane coatings
The increasing public awareness of their potential as fire hazards have stimulated the development of fire retar- dant polyurethm~ e coating systems ) 6 As with other polymeric materials, .
-
Properties of thermal barrier coatings
The bondcoat is probably the least creep resistant portion of t~ e coating system , and deformation rates above 0·1% straIn per second have been demonstrated in MCrAIY coatings above 850°C.
-
ZJTST703P411
… Japan, okazaki@mech.nagaokaut.ac.jp A s a part o f a p r o g r a m to establish h i g h - p e r f o r m a n c e coating systems for blade and v …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44859/301745480-MIT.pdf?sequence=2
A study by the DOE in 1998 showed that an $8million investment inlow- e coating systems inthe United States would allow manufacturers to produce 1.86 million m2 of low ewindows each year for 10 years.
-
Marine Systems Conference > Intermediate size hydrofoil investigations
There a r e coating systems under development (such as an elastomer) which have high bonding strengths, and would l a s t longer and could wathstand brush cleaning.
-
Glazing materials for solar and architectural applications. Final report
Truong, V-V, and Asrit, P.V., Optical Measurements on the Asahi, Taliq and Low- E coating systems ”IEA Task 1OCWorkingDocument,Universityof Moncton, NB, Canada(1990).
Indicates content that may require registration and/or purchase.