-
Supplier: Accuris
Description: CLEANING AND LUBRICATING COMPOUND, ELECTRICAL CONTACT
-
Supplier: Accuris
Description: SEALING, LUBRICATING AND WICKING COMPOUNDS: THREAD-LOCKING, ANAEROBIC, SINGLE-COMPONENT
-
Supplier: Everlube Products
Description: Our MoS2 based coatings are commonly used in applications where load carrying capacity, operating temperature and coefficient of friction are primary concerns. MoS2 based coatings provide effective lubrication in a wide range of loads, in many cases exceeding 250,000 psi. MoS2
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
-
Supplier: Accuris
Description: SILICONE ELASTOMER (MQ), INHERENTLY LUBRICATED - LIQUID INJECTION MOLDING (LIM) COMPOUND
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Fully compounded NLGI Grade 2 molybdenum disulfide (MoS2) grease. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. McLube MoS2-400 is dark gray/ black
- Viscosity Index: 95
- Flash Point: 450 F
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Everlube Products
Description: Lube-Lok 2006 is a thermally cured; MoS2/graphite based solid film lubricant that utilizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It also provides an extremely low coefficient of friction, very good chemical
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.078434 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube MoS2-210 High Concentration Moly Grease is a fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has
- Viscosity Index: 95
- Flash Point: 500 F
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Everlube Products
Description: Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT also provides a low coefficient of friction, and performs best when used in
- Operating / Use Temperature: -300 to 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Solid Lubricant / Dry Film
- Applications: Aerospace, MIL-SPEC / Military, Machine / Gears, Process Equipment
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Synthetic PAO Based fully compounded NLGI Grade 2 grease with a high concentration of molybdenum disulfide (MoS2). Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical
- Kinematic Viscosity (@ 40°C): 30.6 cSt
- Operating / Use Temperature: -40 to 400 F
- Viscosity Index: 137
- Pour Point: -90 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Petroleum Oil Based Extreme Pressure Anti-Seize Paste containing a high concentration of molybdenum disulfide. Provides superior extreme pressure properties, high-load bearing capabilities, protects against corrosion, is water resistance, and has excellent oxidation and mechanical stability. Has
- Operating / Use Temperature: 750 F
- Density / Specific Gravity (@15.6°C, 60°F): 2.01 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Grease / Gel, Lubricant
- Composition / Chemistry: Micro-dispersion
-
Supplier: Wacker Chemical Corp.
Description: Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and Sumitomo's
- Tensile Strength (Break): 600 to 1,050 psi
- Elongation: 375 to 590 %
- Industry: Automotive
- Type: Elastomer / Rubber
-
Supplier: Ensinger North America
Description: HYDEX 4101L natural is the lubricated version of HYDEX 4101 PBT polyester. Like its un-lubricated sister resin, HYDEX 4101L is a more impact resistant polyester that is better suited to many fast paced industrial and food processing environments than other lubricated PET polyesters available. It is
- Deflection Temperature (@ 264 psi, 1.8 MPa): 195 F
- Tensile Strength (Break): 6,600 psi
- Tensile Modulus: 350 ksi
- Elongation: 30 %
-
Supplier: Ellsworth Adhesives
Description: Armite Lubricants LP-250 Anti-Seize Compound with Filler Gray is lead based and does not dry out, even when exposed to the atmosphere. It is used for sealing the fittings on hydraulic, propane, butane, gasoline, and petroleum oil lines. It also has anti-corrosive quality, low temperature
- Type: Anti-Seize / Thread Compound
- Composition / Chemistry: Specialty / Other
-
Supplier: ASME Standards and Certification
Description: Summary Chapter 2 Choice of Lubricant Type Whether to lubricate or not The problem of lubricant selection Basic classes of lubricant Choosing the lubricant class Lubricant choice for particular types of component Lubrication of complex machines back to top Chapter 3 Lubricating Oils The
-
Supplier: ASME
Description: Summary Chapter 2 Choice of Lubricant Type Whether to lubricate or not The problem of lubricant selection Basic classes of lubricant Choosing the lubricant class Lubricant choice for particular types of component Lubrication of complex machines back to top Chapter 3 Lubricating Oils The
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS KetoprixTM EKT33G3P2 resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone structure. To this base resin, fiber reinforcement, additional
- Features: Other, Specialty / Other
- Material Type: Thermoplastic
-
Supplier: Allied Electronics, Inc.
Description: Great for use as a thermal compound for heat dissipation with heat sinks. Chemical component dimethylpolysiloxane⁄carbon black.
-
Cleaning Agents and Surface Treatments - Mass Finishing - Mild Alkaline/ Neutral Compounds -- FM 103Supplier: Surventis Surface Treatment LLC
Description: FM 103 is a powdered, mildly alkaline barrel finishing material formulated for extra brightness. It's for general purposes burnishing with all types of media, as well as self-tumbling work. Used with brass, copper, nickel-silver, gold, mild and hardened steel parts, it prevents tarnish, while
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of phosphorus in unused lubricating oils, lubricating oil additives, and their concentrates. The test methods are not restricted with respect to the type of phosphorus compounds that may be present-for example, trivalent or
-
Supplier: Surventis Surface Treatment LLC
Description: Draw Clean V is a special liquid formulation that provides the excellent lubricating and cooling action needed to lessen heat build-up between tool and workpiece in certain metalworking operations. It's successfully used for such operations as light metal forming of both painted and unpainted
- Function: Metal Forming
-
Supplier: ASTM International
Description: DESIG: D874 06 ^TITLE: Standard Test Method for Sulfated Ash from Lubricating Oils and Additives ^SCOPE: 1. Scope 1.1 This test method covers the determination of the sulfated ash from unused lubricating oils containing additives and from additive concentrates used in compounding.
-
Supplier: ASTM International
Description: 1.2 This specification is intended to define the properties of mineral oil-based turbine lubricating oils that are functionally interchangeable with existing oils of this type, and are compatible with most existing machinery components and, with appropriate field maintenance, will maintain
-
Description: Kinney® KTC™ rotary piston vacuum pumps achieve the lowest possible pressures from mechanical pumps and are recommended for applications where the operating pressure is below 0.1 Torr (0.13 mbar). As there is no metal-to-metal contact from the clearances being filled with oil, these two-stage pumps
- Pumping Speed: 107 CFM
- Motor Power: 7.5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of phosphorus in unused lubricating oils and lubricating oil additives and their concentrates. The test methods are not restricted with respect to the type of phosphorus compounds that may be present-for example, trivalent or
-
Supplier: ASCO
Description: configuration with carboxilated nitrile with self-lubricating Teflon® compound. These are just a few of the features that make the S Series the Superior Stainless Steel NFPA Interchangeable air cylinder line.
- Stroke: 0 to 99 inch
- Operating Pressure: 150 psi
- Bore Size: 1.5 to 8 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: ASCO
Description: the rear of the piston. Additionally, the A Series includes the well-proven "T" Seal piston seal configuration made from carboxilated nitrile with self-lubricating Teflon® compound. These are just a sample of the features that make the A Series the Superior NFPA Interchangeable air
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 6 inch
- Shaft Diameter: 0.625 to 1.75 inch
-
Supplier: ASCO
Description: self-lubricating Teflon® compound. These are just a sample of things that make the ASP Series the Superior Steel Body air cylinder line.
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.5 to 6 inch
- Shaft Diameter: 0.625 to 1.375 inch
-
Supplier: Tecsia Lubricants USA
Description: Tecsia Lubricants offers anti-seize products which provides uniform flim coating on the metal surface acting as barrier against cold welding phenomenon. These lubricating pastes are designed for extreme load, wider operating temperature range, and high pressure environment.
- Operating / Use Temperature: -22 to 1,832 F
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® S-FN 8301 DRYFILM COATING ACHESON is designed for lubricant applications where environmental regulations restrict emissions of VOC (Volatile Organic Compounds). BONDERITE S-FN 8301 DRYFILM COATING ACHESON provides good wear, low coefficient of friction, solvent resistance, and
- Type: Fluid / Oil
-
Supplier: Allied Electronics, Inc.
Description: Lubricant, Mild Petroleum Odor, 450 °F Flash Point, Mineral Oil Material Superior calcium stearate base grease compound for general use. Provides excellent lubrication for bearings, appliances, hand tools, bicycles and other equipment including fishing reels and guns; also for business
-
Supplier: Plasco Inc.
Description: Return to Lubricated Compounds
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 450 ksi
- Elongation: 16 %
- Water Absorption: 0.1 %
-
Supplier: APSX, LLC
Description: Zytel 101L is an easy flowing, lubricated resin for injection molding.
- Tensile Modulus: 449.6142020073107 ksi
- Process Type: Molding Resin
- Form / Shape: Pellets
- Chemical System: Polyamide / Nylon
-
Supplier: Teknor Apex Company
Description: HY2SM is a general purpose, unfilled, high viscosity injection moulding grade of nylon 6. Material Status Commercial: Active Availability Europe Additive Lubricant Features General Purpose High Viscosity Lubricated Uses General Purpose Processing Method Injection Molding
- Process Type: Molding Resin
- Chemical System: Polyamide / Nylon
- General Types: Thermoplastic
-
Supplier: Polyplastics USA, Inc.
Description: addition, it is self-lubricating, and used widely in non-lubricated components. Besides having superior short-term thermal properties such as melting point and DTUL, unrivalled long-term durability is exhibited in hot air and hot water environments. Dimensional variance as a result of water
- Deflection Temperature (@ 264 psi, 1.8 MPa): 212 F
- Coeff. of Thermal Expansion (CTE): 61.11111111111111 µin/in-F
- Tensile Strength (Break): 8,992.28404014621 psi
- Elongation: 33 %
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most metals and is
Find Suppliers by Category Top
Featured Products Top
-
PTFE Coatings, MoS2 Coatings, protective coatings, (read more)
Browse Anti-seize Compounds Datasheets for Everlube Products -
, ensures leak-free, stable transmission under high-pressure pulsation, delivering end-to-end safety from hose body to end fittings. Multi-Media Compatibility for Versatile Applications – The optimized inner tube compound enables smooth conveyance of petroleum (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
and feature important and versatile physical properties, contributing to design flexibility, process efficiency, and long-term performance. CHT offers an extensive portfolio of silicone technology that addresses different challenges and meet s design requirements (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Typically, silicone-coated ropes are engineered from electrical-grade fiberglass (E-Glass) textiles that are braided or knitted into diameters of no more than 2”. This flexible substrate is then entirely or partially coated with a silicone rubber compound to improve its thermomechanical (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc. -
Solvents Silicone oil carrier solvents include fluorosolvents, hydrocarbon solvents and bio-based solvents—each suited for different applications. Fluorosolvents Fluorosolvents have high solubility, which enables them to dissolve nonpolar compounds (read more)
Browse Chemical Additives and Agents Datasheets for AGC Chemicals Americas, Inc. -
Solvents Silicone oil carrier solvents include fluorosolvents, hydrocarbon solvents and bio-based solvents—each suited for different applications. Fluorosolvents Fluorosolvents have high solubility, which enables them to dissolve nonpolar compounds (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
introduced to the lubricating oil. Here are the most common: Combustion by-products Exhaust gases (blowby gases) that leak past the piston rings, valve guides and turbocharger seals into the crankcase. These gases contain particles of carbon, water, acids (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Encyclopedia of Tribology
To relieve these problems, the critical surfaces of MEMS devices can be coated in order to reduce friction and wear and to prevent adhesion by depositing a hard layer as Al2O3 or a solid lubricating compound such as WS2 or MoS2 .
-
Material Aspects of Friction and Wear in Manufacturing Processes
LUBRICATION WITH LAYER-LATTICE COMPOUNDS Lubrication with substances such as MoS2 and graphite are often regarded as intrinsic to the layer-lattice structure of these materials.
-
Effect of Layered MoS2 Nanoparticles on the Frictional Behavior and Microstructure of Lubricating Greases
Zhang, Z.J., Xue, Q.J., Zhang, J.Y.: Synthesis, structure and lubricating properties of dialkyldithiophosphate-modified MoS2 compound nanoclusters.
-
Tribology of Nanocomposites
However, the intercalation compound of MoS2 /polymer can not present a satisfactory lubrication performance, because the intercalation process destroys the 2H structure of MoS2 with better lubricity.
-
Exfoliation and restacking of MoS2 nanoplatelets in Co2+ solution
The nano-MoS2 particles in different shapes have been synthesised by chemical or physical approaches including platelet-, inorganic fullerene-, rod- and tube-like.3–6 MoS2 intercalation compounds (ICs) have potential applications in catalysis, lubrication and electrode.
-
ZIMR2200P302
205 Electrochemical lubrication , in which MoS2 or other layer-lattice compounds can be deposited by direct reaction (Fig. 3), has been .
-
Surface analytical science and automotive lubrication
Indeed, several studies using XPS and AES have found evidence for the pro- duction of MoS2 in tribo-contacts lubricated using oil-soluble Mo compounds [34, 35].
-
Solid lubricants: a review
Among the various members of the TMD family of com- pounds , MoS2 and WS2 are well known for their solid lubricating behavior and are widely used in several appli- cations (Table 1).
-
Fatigue of air supply manifold support rod in military jet engines
This compound consisted of MoS2 and a binder and would have lost its lubricating ability well below the operating temperature of the bleed air assembly.
-
Principles and Applications of Tribology 2nd Edition Complete Document
Loss of adsorbed surface films, principally water vapor, actually slightly enhances the lubricating properties of MoS2 , and some of the other layer-lattice compounds .
Indicates content that may require registration and/or purchase.