Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Guideline for Switching Reliability Evaluation Procedures for Gallium Nitride Power Conversion Devices
-
Supplier: Accuris
Description: Reliability assured low current switching diodes
-
Supplier: Accuris
Description: Guideline for Switching Reliability Evaluation procedures for Gallium Nitride Power Conversion Devices
-
-
Supplier: Accuris
Description: Reliability and Quality Switching Systems Generic Requirements (RQSSGR)
-
Supplier: Littelfuse, Inc.
Description: Description: The MATE-12B Reed Switch is a sub-miniature, normally open switch with a 12.70 mm long x 1.80 mm diameter (0.500" x 0.071") glass envelope, capable of switching 200 Vdc at 10 W. It has high insulation resistance of 10¹² ohms minimum and low contact resistance of less than
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: Littelfuse, Inc.
Description: The MITI-7L ultra-miniature reed switch is a normally open switch with a 7 mm x 1.8 mm (0.276” x 0.071”) glass envelope, which can switch up to 10 W. It has a sensitivity range of 6-25 AT. It has a high insulation resistance of 1011 ohms minimum and low contact resistance of
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 170 volts
- Power Rating: 10 watts
-
Supplier: Microchip Technology, Inc.
Description: pulse-by-pulse current limiting and inherent protection of the power supply output switch. The band-gap reference is trimmed to ±1% over temperature. Oscillator discharge current is trimmed to less than ±10%. The SG1842/43 has under-voltage lockout, current limiting circuitry and start-up
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 30 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Integrated Device Technology
Description: The F2912EVBI is the Evaluation Board for High Reliability SP2T RF Switch F2912.
- Category: Development Board
-
Supplier: Integrated Device Technology
Description: The F2933EVBI is a fully populated evaluation board which allows the customer to easily evaluate the F2933 RF switch. “Thru” calibration connectors are conveniently located on the eval board to simplify the calibration process prior to making any RF measurements. Each RF port ( RF1 and RF2 )
- Category: Development Board
-
Description: IEC TR 62246-3:2018(E) provides basic technical background and experience about reliability data for reed switch-devices applied to machinery systems as well as E/E/PE safety-related control systems during the life cycle phases in general and industrial safety applications. The
-
Supplier: CSA Group
Description: IEC TR 62246-3:2018(E) provides basic technical background and experience about reliability data for reed switch-devices applied to machinery systems as well as E/E/PE safety-related control systems during the life cycle phases in general and industrial safety applications. The
-
Supplier: SAE International
Description: This paper will illustrate how the increasing electrical demands of military and aerospace applications can successfully be met by high performance electromechanical relays. To meet these higher demands engineering compatibility between the intended application and relay switching performance
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ MEMS-SP4T-A18 uses the unique Micro ElectroMechanical System technology to provide an absorptive SP4T switch with the high speed of a solid state switch and the power handling and isolation of a mechanical one with extremely high reliability and good isolation.
- Frequency Range: 100 to 18,000 MHz
- Insertion Loss: 0.7 to 3.5 dB
- Isolation (Port to Port): 70 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Light in Motion LLC
Description: Phototransistor Optical Interrupter Switch Features: No contact sensing 5mm wide slot 0.5 mm aperture width Opaque black plastic housing Locating knobs on housing base for accurate mounting Transistor output
- Operating Distance: 0.1968505 inch
- Operating Temperature: -67 to 212 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Slot
-
Supplier: CSA Group
Description: reliability qualification purposes, some information about the internal components, parts and interconnections is needed; these internal parts are treated as black boxes. This standard gives requirements for the evaluation of DM reliability by combining the reliability of such
-
Description: reliability qualification purposes, some information about the internal components, parts and interconnections is needed; these internal parts are treated as black boxes. This standard gives requirements for the evaluation of DM reliability by combining the reliability of such
-
Supplier: ABSOPULSE Electronics Ltd.
Description: high levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute
- DC Input Voltage: 21 to 150 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: Light in Motion LLC
Description: Photodarlington Optical Interrupter Switch Description: The H22BX products consist of a infrared light emitting diode coupled to an NPN silicon photodarlington packaged in a injection molded housing. The package is designed to optimize the mechanical resolution, coupling efficiency, ambient
- Operating Distance: 0.1181103 inch
- Operating Temperature: -67 to 212 F
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Slot
-
Supplier: OMEGA Engineering, Inc.
Description: The SSRL series of solid state relays are used to control large resistance heaters in conjunction with temperature controllers. Solid state relays are SPST, normally open switching devices with no moving parts, capable of millions of cycles of operation. By applying a control signal, an SSR
- Input (Pick-up) Voltage Range: 3 to 90 volts
- Input Current Range: 0.01 to 0.014 amps
- Maximum Current: 100 amps
- Load Voltage: 800 to 1,200 volts
-
Supplier: SCHURTER Inc
Description: Description Touchless momentary push button (MO¹) or as latching switch (LA) Protection against unintended switching Precise operating Potential free output contacts Laser lettering possible Vandal resistant Unique Selling Proposition Variable supply voltage, RGB with integrated series
- Diameter: 0.8661422 inch
- AC Voltage: 42 volts
- DC Voltage: 60 volts
- Current: 0.1 amps
-
Supplier: ABB Inc.
Description: SuperSwitch®4 reliability is unmatched. SuperSwitch®4 redefines power reliability with its exceptional design, serviceability and user-interface.
-
Supplier: NETGEAR Inc.
Description: Instant Connectivity with Reliable Performance The NETGEAR Gigabit Unmanaged Switch series helps businesses cost-effectively expand their network to Gigabit speeds and higher port counts. These unmanaged Gigabit switches come in a wide range of models including desktop and rackmount form
- Number of Ports: 5 to 8 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ZTE Corporation
Description: The ZXR10 5960 Series switch is next-generation switch with high switching capacity and high port density for data center TOR and carrier access and aggregation scenario. It provides high density 10GE/40GE interfaces, carrier-class reliability and superior scalability. The ZXR10
- Number of Ports: 24 to 48 #
- Data Rate: 320 Gbps
- Network Equipment: Switch
-
Supplier: NETGEAR Inc.
Description: Instant Connectivity with Reliable Performance The NETGEAR Fast Ethernet Unmanaged Switch series helps businesses cost-effectively expand their network. These Unmanaged Fast Ethernet switches come in a wide range of models including desktop and rackmount form factors and 5 to 24 port
- Number of Ports: 5 to 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Kelco Industries
Description: Guardian’s toggle switch offers high electrical and mechanical reliability in a compact design for use in a wide range of applications. This flexible switch has multiple power ratings to provide maximum versatility for customer specifications. This versatile switch also
-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and
- Current Rating: 150 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: levels of shock and vibration. The input and output are filtered for low noise. Full electronic protection eliminates failure due to abnormal operating conditions, including application errors. Large design headroom and the use of components with established reliability also contribute to the
- DC Input Voltage: 43 to 154 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: Electro Standards Laboratories
Description: four DB25 devices or networks from one COMMON device or network. Manual operation via front panel rotary switch. High reliability sealed switch with self-wiping low impedance contacts. Transparent to data speed and format. All 25 pins of the DB25 interface are switched via
- Number of Ports: 5 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Littelfuse, Inc.
Description: A power current isolating switch is an electromagnetic device with an effective switching capability up to 600A. The power current isolating switches are available in 12V or 24V. Compared to a traditional automotive relay, a power current isolating switch has superior performance and
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: ABB Inc.
Description: configuration of special cam switches Safety and reliability Save installation time and costs
-
Supplier: Caterpillar Electric Power
Description: Cat® transfer switches are designed for a variety of standby power applications. They provide flexibility, reliability and value in a compact package. The open transition power case switch-based Automatic Transfer Switch (ATS) will provide fully functioning transfer in
- Maximum Current Rating: 200 to 5,000 amps
- Maximum AC Voltage Rating: 120 to 600 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Tact Switch Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our
- Switch Type: Tact Switch
-
Supplier: Baumer Ltd.
Description: impressive reliability in over 1 million applications. The mechanical precision switch My-Com excels with: 1 micrometer repeat accuracy Low activation forces Short movements Compact design More than ten million switching operations
- Maximum Current Rating: 0.05 amps
- Maximum AC Voltage Rating: 24 volts
- Maximum DC Voltage Rating: 15 volts
- Operating Temperature: -20 to 75 C
-
Supplier: Infineon Technologies AG
Description: and reliability in space applications. Packaged on a MIL-PRF-19500 manufacturing line Similar Parts IRHLG77110 A IRHLG77110 with RadHard Hermetic Packaging IRHLG77110SCS Standard Packaging
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect now offers RuB manual ball valves that bring unmatched versatility, performance, and reliability to fluid and air control applications. Featuring a lifetime warranty, the available offering spans everything from compact micro and mini valves, perfect for tight space OEM builds (read more)
Browse Industrial Valves Datasheets for Automationdirect.com -
MacDermid Alpha Addresses Power Module Reliability Challenges at PCIM Europe 2026 (Waterbury, CT USA) - June 1, 2026 - MacDermid Alpha Electronics Solutions will exhibit at PCIM (read more)
Browse Uncategorized Products Datasheets for MacDermid Alpha Electronics Solutions -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
transient conditions. With operating temperatures up to 125°C, voltage resistance up to 4000VAC, and THB IIIB reliability performance, Weidy ceramic capacitors provide long service life and stable operation in power adapters, switching power supplies, and smart electronic equipment (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Within rail traction power systems, safety, reliability, and high-end performance are paramount. Knick Interface recognizes these critical needs and offers the P42000 series, a high voltage transducer that sets the standard for rail traction power applications (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
state-of-the-art KP04 series illuminated surface mount pushbuttons from NKK Switches. With a streamlined design that extends just 0.906” (23.0mm) above the PC board to the cap's pinnacle, this pushbutton switch is available in tactile/audible and nontactile options. Customers can (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
switches are known for their durability, reliability, and high performance in aerospace, defense, transportation, and industrial settings. The company offers a variety of configurations for the TL toggle switches to accommodate diverse circuitry needs, including multiple terminations, circuit designs (read more)
Browse Toggle Switches Datasheets for Powell Electronics, Inc. -
portfolio of contactors, connectors, switches, and safety components, Schaltbau helps partners and customers solve today’s challenges in the rail sector. With our new brand Eddicy we also create future-oriented products and solutions with the highest standards of safety and reliability to switch and (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH
Conduct Research Top
-
Reed Switch Life Test Data
The life of a reed switch can vary widely depending. on the exact switching circumstances. Over the years,. many improvements have been made to the reed switch, which have played a major role in improving its reliability.
-
Superior Safety, from Switches to Sensors
Superior safety, from switches to sensors. The first-generation safety interlocks, like the mechanical door switch, were the best available solution 50 years ago - but were far short of perfect. Read how the technology evolved - not always smoothly - to today's safer, more reliable sensors
-
Features to Look for in Automatic Transfer Switches
Power control panel builders and buyers in the market for automatic transfer switch solutions might be surprised at some of the new features available in these devices. This article highlights some of these features, and how they can improve reliability, increase simplicity, and lower total cost
-
Limit Switch Application Notes (.pdf)
is a drilling machine, for instance, the software dictates where the holes are to be drilled, what size, etc. and the machine takes care of the process. For reasons of safety and reliability, these machines can require the use of limit switches to act in a monitoring role. The correct selection
-
Technical Paper: Life Requirements of a Reed Switch (.pdf)
The life of a Reed Switch can vary widely depending on the exact switching circumstances. Over the years, many improvements have been made to the Reed Switch, which have played a major role in improving its reliability.
-
Application: Off Hook Telephone Switching (.pdf)
the reliability of the electrical on/off connection. MEDER has developed several packages that use hermetically sealed reed switches that completely eliminate this reliability issue.
-
Flow Switches for Oil/Gas Refinery Water Treatment
their advantages and disadvantages, including the required reliability, process media (clean liquids, dirty liquids, slurries) and your application's requirements. Thermal flow switches, for example, are a popular choice in refinery water applications because they offer exceptional reliability
-
Column Switching Simplification in Process Gas Chromatography
On-line process gas chromatography column switching is utilized to ensure the interference free analytical separation of specific process relevant components in multi component mixtures. Column switching is the prerequisite to ensure long term and high repeatable separation and quantification
More Information Top
-
Construction of sicherheitsgerechter products
Switch that must be still completed for fulfillment of its function by particularly shaped mold pieces called the safety switch nockenbetätigte ( safety switch of the design 1) and 2.
-
Construction of sicherheitsgerechter products
Switch that still completed for fulfillment of its function by particularly shaped mold pieces to become the safety switches must so-called nockenbetätigte ( safety switch of the design 1) and 2.
-
RF MEMS: Theory Design and Technology
… Conventional Hermetic Packaging of MEMS Switches, 171 6.9 On-Wafer Hermetic Packaging of MEMS Switches, 173 6.10 RF Feed-Throughs for On-Wafer Hermetic Packages, 180 6.11 Conclusion, 181 Bibliography, 181 7 MEMS Switch Reliability and Power Handling 7 …
-
Reliability Engineering Handbook, Vol2
9.2 - SINGLE- SWITCH RELIABILITY ................................
-
Capacitive RF MEMS switch dielectric charging and reliability: a critical review with recommendations
Review of capacitive RF MEMS switch reliability research .
-
On the reliability of Web clusters with partial replication of contents
Thus, system reliability may be expressed as the product of switch reliability Rs and server nodes relia- bility Rn.
-
MEMS and Nanotechnology, Volume 6
Abstract Microelectromechanical systems (MEMS) switches offer much lower power consumption, much better isolation, and lower insertion loss compared to conventional field-effect transistors and PIN diodes however, the MEMS switch reliability is a major obstacle for large-volume commercial applications [1].
-
Reliability, reconfiguration, and spare allocation issues in binary-tree architectures based on multiple-level redundancy
Let R,(t) be the switch reliability function, Rp(t)be the PE reliability function, and R1(t)be the average-link reliability function.
Indicates content that may require registration and/or purchase.