-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Cadmium/Teflon-plated Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M Surface: black, cadmium
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4 inches (Length to 20 inches max.) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: and studs ranging from 1/4" through 4" diameter. This is your everyday, run of the mill bolt specification often manufactured using A36 round bar. There are three grades A, B, and C which denote tensile strength, configuration, and application. The ASTM A193 standard covers alloy steel and
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Accuris
Description: CORROSION OF A193 GRADE B7 BOLT MATERIAL IN BWR SODIUM PENTABORATE SOLUTIONS
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex structural bolts are designed for steel-to-steel structural connections. The ASTM A325 and A490 specifications cover high strength heavy hex structural bolts from 1/2" diameter through 1-1/2" diameter. These bolts are intended for use in structural connections and therefore have shorter
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: Rochester Electronics
Description: OP193 - Precision, Micropower Single Operational Amplifier
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
- Package Type: SOIC
-
Supplier: ASME
Description: corrosive as PWR borated water. This report was undertaken to assess the use of A193 Grade B7 bolts in stainless steel flanges installed in a BWR sodium pentaborate systems.
-
Supplier: ASME Standards and Certification
Description: corrosive as PWR borated water. This report was undertaken to assess the use of A193 Grade B7 bolts in stainless steel flanges installed in a BWR sodium pentaborate systems.
-
Supplier: Anatech Electronics, Inc.
Description: 193 MHz LC Band Pass Filter
- Frequency (Fc): 193 MHz
- Bandwidth: 48,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Win Source Electronics
Description: Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028932-LM193H/883B Categories: Linear - Comparators Alternative Parts (Cross-Reference): LM193H/883BLM193H883B; Popularity: Low Fake Threat In the Open Market: 49 pct.
- Features: Comparators
-
Supplier: Powell Electronics, Inc.
Description: CHOKE 12H @ 100mA DC
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049161-BFP193T-GS08 Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand
- Features: General Purpose BJT, Other
- Package Type: SOT3
-
Supplier: RegalRexnord
Description: 815 Series Cast Iron Non-Split Sprocket With 13 Teeth And a 3/4 Inch Round Rough Stock Bore
- Sprocket Pitch: 3.228 inch
- Number of Teeth: 13 Teeth
- Bore Diameter: 0.75 inch
- Material: Cast Iron
-
Supplier: Knobs Direct, Inc.
Description: B.193/25-SST-p-M6x25
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1497A - CCT, 300VA, 240x480V (50/60Hz) Primary, 2 Primary - 1 Secondary Fuse Blocks
- Maximum Primary Voltage Rating: 240 to 480 volts
- Power Rating (VA): 300 VA
-
Supplier: DigiKey
Description: Dip Switch SPST 7 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC
- Max Current Rating: 0.05 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -40 to 185 F
- Actuator Specifications: Side Actuated Lever(s) (Piano)
-
Supplier: Accuris
Description: AMPLIFIER, RADIO FREQUENCY, AM-6545/GRC-193
-
Supplier: Medical Isotopes, Inc.
Description: 7β-Hydroxycholesterol (not deuterated)
- State of Matter: Powder
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1097845-T74LS193B1 Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): T74LS193B1T74LS193B-1; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and
-
Supplier: Accuris
Description: CABLES, RADIO FREQUENCY, FLEXIBLE, COAXIAL, 50 OHMS, M17/193-00001 UNARMORED, M17/193-00002 ARMORED
-
Supplier: Accuris
Description: ADHESIVE, VINYL ACETATE RESIN EMULSION
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 1.046 inch
- Inner Diameter (ID): 0.866 inch
- Wire Diameter: 0.09 inch
- Free Length: 1.03 inch
-
Supplier: THK America, Inc.
Description: A miniature type with a screw shaft diameter of 4 to 14 mm and a lead of 1 to 5mm. More detailed specifications are available in our digital catalog.
- Length: 0.0787402 inch
- O.D Screw Diameter: 0.3149608 inch
- Design Features: Right Hand Thread
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches/SIP Switches 7 switch sections SPST
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Enclosed, 4-hole mount chokes (some models also available epoxy potted in a black powder paint - drawn steel housing (see chart). Potted models mount with 1/4" - 20 hardware (included). Tolerance of 15% on both inductance & resistance. Inductances measured at rated D.C. current. Minimum 8"
- Maximum Secondary Current Rating: 100 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH PIANO DIP SPST 50MA 24V
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators RECOMMENDED ALT 865-XCL206B193CR-G
- Features: Switching Regulator
-
Supplier: ASAP Semiconductor LLC
Description: RES 193ohm 0.15W 0.1% 0805
- Resistance Range: 193 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 0.15000000000000002 watts
- Mounting / Packaging: 0805
-
Supplier: ASAP Semiconductor LLC
Description: RES 193ohm 1/4W 0.1% 1206
- Resistance Range: 193 ohms
- Tolerance: 0.1 +/- %
- Power Rating: 4 watts
- Mounting / Packaging: 1206
-
Supplier: Cornell Dubilier
Description: Flatpack
- Capacitance Range: 19,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 7.5 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Newark, An Avnet Company
Description: 193B1597P001
-
Supplier: New Yorker Electronics Co., Inc.
Description: 16 Pin Transistor Detector, Quad Optocoupler
- Output: Phototransistor
-
Supplier: DigiKey
Description: "Box Plastic, ABS Black Hand Held, Split Sides 9.500"" L x 6.340"" W (241.30mm x 161.04mm) X 2.500"" (63.50mm)"
- Material: ABS
- Features: Flame Retardant
- Mounting Type: Handheld
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
The TXC 7B Series offers engineers a high-precision MHz crystal solution for various electronic applications. With a frequency of 25MHz and a stability of ±25ppm, this surface-mount crystal ensures reliable and accurate frequency control in diverse environments. Key (read more)
Browse Crystals Datasheets for Win Source Electronics -
The A2/A7 Over-Center Lever Latches from Southco combine strength, simple installation and ease of operation in a rugged lever-action design built for heavy-duty gasketed doors. Their integrated latch and handle assembly uses over-center toggle action to maintain secure closure and resist (read more)
Browse Latches Datasheets for Southco -
Announces Two (2) New Dual-Directional Couplers Cover Broadband Frequency Range of 0.7 to 14 GHz with 10 dB and 20 dB Couplings (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
delivers 3 dB of coupling over the frequency range of 0.4 to 7.125 GHz in a compact package. (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
The 7 most important things to consider when buying a fusion machine When buying a fusion machine, there are several important factors to consider to ensure you’re (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
.125 to 15.35 GHz (C- thru Ku-Bands) in a single, compact and lightweight package. In addition, Model 107125-1535-20 offers superior performance ratings including Nominal Coupling (with respect to output) of 20 dB, ±1.0 dB, and Frequency Sensitivity of ±0.3 dB. The directional (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
When buying a fusion machine, there are several important factors to consider to ensure you’re getting the right equipment for the application. When buying a fusion machine, there are several important (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
-1535-10, enhances the selection of multi-purpose, stripline designs that exhibit excellent coupling over the wideband frequency range of 7.125 to 15.35 GHz (C- thru Ku-Bands) in a single, compact and lightweight package. In addition, Model 107125-1535-10 offers superior performance ratings (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Anritsu's Signaling Tester MD8475B is an advanced base station simulator that offers comprehensive testing and validation for mobile devices across multiple network technologies, including LTE, W-CDMA, GSM, and more. This versatile device supports a wide range of applications, from functional (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
The S5180B has received a new housing update that improves connectivity and usability in the field. Key updates include (read more)
Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies
More Information Top
-
Astm A193 B7 - Astm A193 B7 Manufacturers, Suppliers
Search astm a193 b7 .
-
Bolt Astm A193 - Bolt Astm A193 Manufacturers, Suppliers
ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 3/4" Length:20mm~6000mm(usually 12 feet) Grade :B7 Standard: M6-M100 Class: Gr.
-
Nuts 2h - Nuts 2h Manufacturers, Suppliers
ASTM A193 B7 stud bolt with two ASTM A194 2H nuts Diameter:1/2"~3 3/4" Length:20mm~6000mm(usually 12 feet) Grade :B7 Standard: M6-M100 Class: Gr.
-
Investigation of corrosion and stress corrosion cracking in bolting materials on light water reactors
lubricants and their effects on A193 B7 and A540 B2A belting materials.
-
CR4 - Thread: ASTM A193 B7 Stud Bolts C/W 2X2H Nuts
ASTM A193 B7 Stud Bolts C/W 2X2H Nuts .
-
Sell threaded bar
we produce ASTM A193 B7 /A320 L7 THREAED BAR,A193 B7M/A320 L7M THREADEDDE BAR,A193 B16 THREADED BAR.
-
Long-Term Performance of Epoxy Adhesive Anchor Systems
ASTM A193 B7 is considered a ductile steel element .
-
CR4 - Thread: Creep Comparison
Can I use A193 B7 studs in place of A193 B16.
-
SCTI: BOLTED FLANGE CONNECTIONS IN HIGH TEMPERATURE-HIGH PRESSURE STEAM SERVICE
e) Beplae® stainless steel studs and nuts with ASTM- A193 B7 or Bl4 stud® &n& ASfM-A19% Qrai® 2H nuts.
Indicates content that may require registration and/or purchase.