Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal
- Primary Function: Oil Filtering / Removal
- Technology: Centrifuge
-
Supplier: Mi-T-M Corporation
Description: Mi-T-M's recycle systems are designed to remove free hydrocarbons and filter the water to be sent back through a pressure washer. The systems come standard with pH and ORP injection. All systems are designed for corrosion resistance by using stainless-steel tanks. The WLP
-
Supplier: Gefran
Description: Gefran has applied its application experience to the new series of ADV200 WA industrial drive inverters for the Water Treatment and HVAC sectors. Specific power structures for variable or quadratic loads, combined with intelligent optimisation of energy consumption and specialised
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase, Three Phase
- Drive Type: AC Vector / Feedback Drive
- Features: Dynamic Braking, Self-Configuration / Auto-tuning
-
-
Supplier: Accuris
Description: GUIDELINES FOR PERFORMANCE EVALUATION OF TREATMENT TECHNOLOGIES FOR WATER REUSE SYSTEMS - PART 7: ADVANCED OXIDATION PROCESSES TECHNOLOGY
-
UV Disinfection and UVGI Sanitization Systems - Ultraviolet Water Disinfection System -- SmartStreamSupplier: Watts
Description: SmartStream, the UV water disinfection system with innovation built-in from Watts offers up to 50GPM models with advanced high-efficient UV lamps. The Watts SmartKey UV lamps maximizes performance levels while the Auto-Dimming feature reduces energy consumption by up to 46%. The
- Application Type: UV Water Treatment (Filter / System)
-
Supplier: Chicago Pneumatic and Pneumatech
Description: oil concentrations below 15 ppm* by using a new, advanced filter medium. General country legislations for oil in water contamination are 20 ppm*. It is specifically designed to offer an affordable condensate cleaning solution for piston compressor and small screw compressor
- Primary Function: Oil Filtering / Removal
- Total Flow: 449 GPM
-
Supplier: WEDECO, a Xylem brand
Description: An Advanced Oxidation Process (AOP) triggers the formation of OH radicals in the treated water. This process eliminates a wide variety of toxic compounds and dangerous micropollutants. WEDECO's Advanced Oxidation Processes - the MiPRO™ solutions - are based on three key
- Application Type: UV Water Treatment (Filter / System)
- Configuration: Process / Line Mounted
- Spectral Range: UVB, UVC (Short Wave / UVGI)
-
Supplier: The Advanced Team, Inc.
Description: No Description Provided
- Components: Mixers, Pumps
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Cryogenic Service, Fine Chemicals, Foods / Beverages, Gas Recovery, Liquid Recycling, Mineral Oils, Oil Refining, Offshore / Marine, Pharmaceuticals, Plastics, Pulp and Paper, Research and Development, Semiconductor Manufacturing, Solvent Recovery, Waste
- Location: North America, United States Only, Southern US Only, Midwest US Only
- Operation / Mounting: Floor / Field, Laboratory / Bench, Pilot Plants, Production Plants, Skidded
-
Supplier: American Water Works Association (AWWA)
Description: The American Water Works Association and the American Society of Civil Engineers are pleased to introduce the fifth edition of the engineering classic, Water Treatment Plant Design. Your total design reference Water Treatment Plant Design, fifth edition is
-
Supplier: American Water Works Association (AWWA)
Description: , making it the most useful edition yet. It is truly a one-volume reference. It covers all aspects of drinking water supply: state-of-the-art technologies; water quality from source to tap, conventional and advanced methods and processes in water treatment, and
-
Supplier: Watts
Description: valve • Non-metallic recycle needle valve • Feed water and product water TDS monitor Added Capabilities • Input for auto shutoff when storage tank is full • Input for auto shutoff when pre-treatment is in regeneration Applications • Whole house • Boiler feed water •
- Trigger: System
-
Supplier: Dupont Water Solutions
Description: DOW FILMTEC™ BW30XFRLE-400/34i Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters who are seeking an advanced membrane treatment with good water purity, improved fouling resistance and low energy consumption.
- Configuration: Reverse Osmosis Element
- Filter Medium Material: Other
- Filtration Product: Water
- Industry Use: Waste Treatment, Other
-
Supplier: Dupont Water Solutions
Description: DOW FILMTEC™ BW30XFRLE-400/34 Elements are ideal for reverse osmosis plant managers and operators dealing with challenging waters and wastewaters who are seeking an advanced membrane treatment with good water purity, improved fouling resistance and low energy consumption.
- Configuration: Reverse Osmosis Element
- Filter Medium Material: Other
- Filtration Product: Water
- Industry Use: Waste Treatment, Other
-
Supplier: Asahi/America, Inc.
Description: perfect for most chemicals found in the water treatment process. Advanced PE Coiled Pipe Available Asahi/America offers Chem Proline® Advanced PE pipe in coils, current sizes offered are ¾” (25mm) SDR7 and 1” (32mm) SDR11. Both available in either 50 meter
- Application: Chemical
-
Supplier: Dupont Water Solutions
Description: The DOW™ FILMTEC™ BW30-400 element is the product of choice when high quality permeate is required. It was the first 400 square foot membrane element on the market and continues to be widely used in new equipment and retrofits where system capital and productivity are factors
- Features: Reusable / Cleanable
- Filter Medium Material: Other
- Industry Use: Waste Treatment
- Maximum Liquid Flow: 85 GPM
-
Supplier: Eco-Tec, Inc.
Description: Through advanced ion-exchange demineralization and softening technologies (Recoflo®) and innovative approaches to micro-media filtration (Spectrum™), Eco-Tec’s High-Purity Water-Purification Systems are helping processes around the world improve process efficiency. For more than
-
Supplier: Titus Company (The)
Description: Our oil water separators use a technologically advanced proprietary filtration media to separate oil from water in the condensate discharged from compressed air systems. This non-carbon based and 100% recycled media actively absorbs oil while repelling water
- Primary Function: Oil Filtering / Removal
-
Supplier: Dupont Water Solutions
Description: DOW FILMTEC™ BW30HRLE-440i Elements are ideal for reverse osmosis plant managers and operators dealing with controlled pre-treatment waters and seeking advanced membrane treatment with good water purity and low energy consumption.
- Configuration: Reverse Osmosis Element
- Filter Medium Material: Other
- Filtration Product: Water
- Industry Use: Other
-
Supplier: Asahi/America, Inc.
Description: applications needing up to 4" carrier pipe. Available in 1x1-1/2, 2x3, 4x6, and 6x9 size ranges, Poly-Flo® is designed for installations with tight space constraints, water treatment facilities using multiple chemicals and outdoor applications. In addition to pipe, the system
- Application: Chemical
- Material: Polyethylene (PE, HDPE), Polypropylene (PP), Other
- Maximum Pressure: 150 psi
-
Supplier: American Water Works Association (AWWA)
Description: This standard sets the minimum requirements for closed-vessel ultraviolet (UV) disinfection systems and equipment elements for drinking water disinfection of Cryptosporidium, Giardia, and viruses. It does not include wastewater, reuse, or advanced oxidation treatment.
-
Supplier: Alfa Laval Inc.
Description: PureBilge is a fully automated centrifugal bilge water treatment system that cleans oily wastewater onboard vessels at sea. By effectively removing marine oil pollution, it makes bilge water safe for discharge overboard. This reliable single-stage high-speed centrifugal
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Electronics Cooling Water Circulation Chiller Systems Liquid filling and transfer in food, beverage processing, vending machines Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment Fountain, aquariums and small fish
- Discharge Size: 0.4252 inch
- Horsepower: 0.0094 to 0.0418 HP
- Maximum Discharge Flow: 3.17 GPM
- Type of Pump: Centrifugal Pumps, Submersible Pumps
-
Supplier: Chromalox
Description: , or hazardous your process and environmental conditions are, count on Chromalox to package our advanced thermal technologies, and innovative products and services to meet your specifications. That's what Process Heating Solutions is all about.
- Components: Controllers, Heaters, Pressure Vessels
- Industry Served: Chemicals, Oil Refining, Plastics, Waste Water Treatment
- Location: North America, United States Only, Northeast US Only, South / Central America Only, Europe Only, East Asia / Pacific Only
- Operation / Mounting: Floor / Field, Skidded
-
Supplier: Alfa Laval Inc.
Description: The MIB 303 separator features a new design concept for solid-bowl separators. Advanced manufacturing, design and drive technologies have contributed to a separator more compact and lightweight than conventional solid-bowl models. The MIB 303 separation system is designed for
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: water circulating system Electronics Cooling Water Circulation Chiller Systems Liquid filling and transfer in food, beverage processing, vending machines Circulating systems for homes, RV's and boats Cleaning equipment, purification and water
- Horsepower: 0.0094 to 0.0225 HP
- Maximum Discharge Flow: 1.85 GPM
- Type of Pump: Centrifugal Pumps
- Water Temperature: 32 to 212 F
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Liquid filling and transfer in food, beverage processing, vending machines Instant electric water heater, electric shower. Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment. Irrigation solar pump, swimming
- Discharge Size: 0.4528 inch
- Horsepower: 0.0354 to 0.0643 HP
- Maximum Discharge Flow: 5.81 GPM
- Type of Pump: Booster Pumps, Centrifugal Pumps, Submersible Pumps
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: Liquid filling and transfer in food, beverage processing, vending machines Instant electric water heater, electric shower. Circulating systems for homes, RV's and boats Cleaning equipment, purification and water treatment. Irrigation solar pump, swimming pool
- Discharge Size: 0.7087 inch
- Horsepower: 0.0354 to 0.0643 HP
- Maximum Discharge Flow: 6.34 GPM
- Type of Pump: Centrifugal Pumps
-
Supplier: Milton Roy
Description: Delivering accuracy, reliability, and process control flexibility PROTEUS intelligent chemical metering pumps are engineered to meet today’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the
- Maximum Discharge Pressure: 50 to 175 psi
- Maximum Discharge Flow: 1.00E-4 to 0.3000 GPM
- Type of Pump: Positive Displacement Pumps
-
Supplier: ASTM International
Description: Source Water Protection Area guidance. 1.2.2 This guide will recommend fuel management prior to a wildfire, suppression strategies during a wildfire, and mitigation opportunities for both forests and water treatment systems after the wildfire. It will also support
-
Supplier: OMEGA Engineering, Inc.
Description: versatility. Dual input and advanced control capability, including percent rejection, difference and ratio calculations, together with the CDCE-91 series conductivity sensors listed below, form the perfect measurement and control system for water treatment applications
- Controller Functionality: Yes
- Display Type: Digital Display
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Mounting / Environment: In-Situ / Field
-
Supplier: Busch Vacuum Solutions
Description: HIGH PERFORMANCE Advanced screw design, patented self-balancing screws, excellent running qualities, perfectly suited for vacuum drying, freeze drying, degassing, heat treatment, thermoforming and many more EFFICIENT Intelligent variable speed drive, low cost of ownership, minimal
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Motor Power: 25 HP
-
Supplier: Qsonica, LLC
Description: Q700 Sonicator The new Q700 is the most technologically advanced sonicator available today. A state-of-the-art touch screen interface offers intuitive control and provides a user-friendly experience. The most important feature of a Sonicator is reproducibility. Improved internal
- Additional Features: Timer, Programmable
- Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing, Sanitary Processing, Water / Wastewater Treatment
- Capacity: 3.53E-4 to 0.0353 cubic feet
- Display Type: Digital Numerical Display
-
Description: , scale build-up and growth of algae or dangerous bacteria. More Informative Monthly Reports Download stored data from the controller to a USB flash stick. Use the data to easily develop reports that validate and verify water treatment results, and include actual water usage,
- Control Signal Output: Switch / Relay Output
- Control Technique: PID Control, Advanced / Nonlinear Control
- Controller Inputs: Switch / Relay Input, Other
- Form Factor: Panel / Chassis Mount
-
Description: Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or can be configured to use a variety of
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, PID Control, Advanced / Nonlinear Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount
-
Supplier: Keystone Automation, Inc.
Description: motion servo systems. The services we offer: PLC Programming Operator Interface programming SCADA Integration Motion and Drive Control Systems Advanced troubleshooting Vision system integration Service We service
- Capabilities: Automated Testing / Inspection, CAD / CAM Support, Embedded System Design, Equipment Design, In-house Prototyping / Testing, Human Machine Interface Programming, Motion Control, On-site Support / Training, Panel Fabrication and Installations, PLC Programming, Project Management, Process
- Industry: Biotechnology, Building and Construction, Electrical / Electronics, Food and Beverage, General Industrial, Government, Marine, Medical, Metals and Mining, Packaging, Pharmaceutical, Pulp and Paper, Rail / Mass Transit, Utilities, Waste Water Treatment
- Location: North America, United States Only, Northeast US Only
- Services: Design, Model, Prototype, R&D, Test / Inspect
-
Supplier: ABB Measurement & Analytics
Description: AV411 UV254 dual-channel, low-range dissolved organics monitors are designed for use on potable water treatment plants. In particular, they can be used to monitor the quality of the outlet from sand and carbon filters to provide a THM precursor measurement. Long term field trials have
- Dissolved CO2 Range: 0.0 to 20 ppm
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
- Extreme Environment: Yes
- Operating Temperature: 32 to 122 F
-
Supplier: Aerzen USA Corp.
Description: technology. Designed for large intake volume flows of between 1.200 m³/h and 16.200 m³/h. Variable frequency controlled, 100% oil-free, and tailor-made for the most demanding applications in waste water treatment. The powerful turbo blowers from AERZEN will astound you with hitherto
- Air Flow Rate: 706 to 9531 SCFM
- Design Configuration: Positive Displacement / Rotary Lobe
- Environment: Clean Air / Gas
- Static Pressure: 240880 to 401466 in H2O
-
Supplier: American Water Works Association (AWWA)
Description: As water treatment and distribution systems become increasingly more technologically advanced, system operators are expected to learn and understand the interworking’s of the computer controlled electronic monitoring equipment necessary to operate a modern
- Modality: eLearning (Video / CBT)
- Type: Tutorial / Workshop
-
Supplier: Schneider Electric, Automation & Control
Description: & gas Mining and mineral Water treatment Metallurgy Pulp & paper Pharmaceutical Integration in intelligent Motor Control centre applications for: Pumping, ventilation, filtering Compressors, mixers, crushers, conveyor systems
- AC Input Frequency: Other
- Communication Standards: CANopen, DeviceNet, Ethernet, PROFIBUS®, Other
- Configuration: Stand Alone
- Continuous Output Current: 0.4000 to 8 amps
-
Supplier: Eaton
Description: A continuous lining of advanced fluoropolymer resin makes the Model 72L simplex strainer an excellent, low-cost alternative to exotic alloy strainers in a wide variety of corrosive or abrasive lined piping applications. These applications include waste water treatment, paper
- Applications: General Purpose, Industrial
- Assembly / Element: Strainer Assembly
- Materials of Construction: Monel®, Steel - Carbon / Alloy, Hastelloy®, Other
- Media: Liquid
-
Supplier: LINAK U.S. Inc.
Description: Powerful 4-channel LINAK OpenBus™ control box for advanced actuator systems used in various hospital, care and treatment applications, such as hospital beds, couches and tables and treatment chairs. Comes with 280 W SMPS, easy cable management, optional IPX6 Washable
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: LINAK U.S. Inc.
Description: Powerful 4-channel LINAK OpenBus™ control box for advanced actuator systems used in various hospital, care and treatment applications such as hospital beds, couches and tables and treatment chairs. Comes with 350 Watt SMPS, easy cable management, optional IPX6 Washable
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: Visual Sound, Inc.
Description: intermodulation and harmonic distortion while improving the transient response. 10% reduction in weight have been obtained optimizing the magnetic structure through advanced FEA CAD simulation tools. 18LW2400 is able to perform properly under inclement weather conditions: the exclusive cone
-
Supplier: Boyd
Description: applications with core competencies in a wide variety of traditional and innovative die cutting technologies. Conventional die cutting capabilities include manual flatbed die cut, automated flatbed die-cut and high speed flatbed die-cut, laser prototyping, laminating, water jet prototyping,
- Die Cutting Method: Rotary Die Cutting, Steel Rule Die Cutting
- Location: North America, United States Only, Southwest US Only, Midwest US Only
- Materials: Foam / Sponge, Laminate, Plastics, Rubber
- Services Offered: CAD / CAM Support, Design Assistance, Prototype, Short Run Production, High Volume Production
-
Supplier: Alfa Laval Inc.
Description: The premium FrontLine range represents the most advanced plate heat exchanger technology available for food, beverage, dairy and other hygienic applications. Gentle, effective product treatment The Alfa Laval FrontLine range is the premier choice for hygienic
- Applications: Food and Beverage Processing
- Type: Plate
-
Supplier: Haida International Equipment Co., Ltd.
Description: temperature control than the original digital form. 3. is equipped with the most advanced fuzzy PID intelligent temperature controller, the fluctuation is small, with a timer function (0-9999min) 3. with a separate limit temperature alarm system, exceeds the limit temperature is
- Configuration: Floor Mount
- Features: Humidity Control
- Humidity Range: 50 to 95 % RH
- Temperature Control Accuracy: 1 ± °C
-
Supplier: Aerotech, Inc.
Description: field of view minimizes processing variation for the highest quality laser-processed parts Air and water cooling options provide thermal stability and improve long-term accuracy Many choices of mirror surface treatments for a variety of laser wavelengths
-
Supplier: Chicago Pneumatic and Pneumatech
Description: . Artificial intelligence automatically maintains designated pressure and provides only the air that your system requires. As a result, you save energy and money. The CPVSd is great as a stand-alone machine or networked to a base-load compressor where it can function as a trim machine.
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 73 to 188 psi
- Features: Integral Dryer, Integral Filter
- Flow Capacity: 37 to 212 SCFM
-
Supplier: Technic, Inc.
Description: Equipment layout and space planning Safety in the plating plant Water and waste treatment Systems engineering Business Aspects of Metal Finishing Human relations and management in the plating shop Estimating and bidding Value engineering Governmental requirements and regulations
- Industry: Electronics
- Technology / Subject: Semiconductors / Microelectronics (ICs)
- Type: Course
-
Supplier: CSA Group
Description: consequence assessments for emergency response during a real event e) inclusion of all radionuclides that could be released to the atmosphere in a postulated or real accident f) allowance for a stochastic treatment of meteorological data in which doses are calculated for many records in the
Find Suppliers by Category Top
Featured Products Top
-
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Insightful webinar with a discussion on designing and operating streamlined water treatment plants that incorporate virtually any process flow scheme in a single, packaged tank. Walk through sample process schemes, receive helpful design tips, and find out how streamlined designs achieve (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
significant amount of wastewater that may contain potentially harmful organic pollutants and solid wastes which must be treated and removed before the water can be safely discharged back into the environment. Numerous wastewater treatment technologies may be employed depending on the process stage (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Asahi/America's Poly-Flo® PP-R and Advanced PE co-extruded double containment piping system is now available in 6x9 size. Time saving on each project and low cost, easy installation, makes this the ideal system for drainage systems, pressurized transfer lines and industrial (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
Chlorine and Temperature of feed and product water in unit processes. Use measurements as independent checks against automatic systems of control and to check residual levels of sanitizers in water treatment and hemodialysis systems after system maintenance. Powerful, portable D-6 features (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
patented valve system ensures that the flow-to-motor speed curve remains linear to offer an ideal solution for simple dosing applications, including medical devices, fuel cells, inkjet printers, semiconductors, cleaning and disinfectant devices, and water treatment, among others. The NF25 pump (read more)
Browse Liquid Handling Pumps Datasheets for KNF Neuberger, Inc. -
barG (87 psig) over the pump's entire lifetime. Versions can be specially developed to handle even greater pressure up to 10 barG (145 psig). Typical OEM applications include medical devices and analyzers, inkjet printers, cleaning and disinfectant devices, water treatment systems, fuel (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
industrial and commercial markets. Over 40 years of experience has contributed to a line of detectors that focus on the specific needs of each application including parking garage ventilation control, warehouses, service bays, arenas, mechanical refrigeration rooms, municipal treatment plants, and (read more)
Browse Gas Instruments Datasheets for Arjay Engineering
Conduct Research Top
-
Profibus-enabled Actuators Support Advanced Water Treatment Plant in Brazil
be used to automate Rotork actuators. As part of a site upgrade at the Rio Manso water treatment plant in Brazil, several actuators with the Profibus DP module were installed, providing them with greater control over the automated flow control processes.
-
Advanced Remote Water Monitoring for Treatment Plant
CAS DataLoggers provided a remote water monitoring system to a treatment plant's non-stationary applications, requiring remote access to their data.
-
Waste Water Treatment
During the past number of years, wastewater treatment has become sophisticated, employing various efficient treatment strategies, which require advanced instrumentation to monitor & control such processes as Nitrification/Denitrification, Phosphate removal, Alkalinity, Sludge Treatment
-
Advanced Flow Meters Save Millions in Maintenance Costs and Non-revenue Water Losses
At one of the largest municipal water treatment departments in the United States, 1,400 employees work hard to keep clean water flowing through the. taps of households and businesses over a 1,079-square mile service area in the Midwest. That includes a major city and 127 suburban communities
-
Abbott Revives UV for Purified Water Pretreatment
as R &D labs. Abbott couldn?t consistently meet microbial requirements at the stills? sample feed points, and it couldn?t discover the root cause of the problem. The pretreatment system for each still was comprised of duplex water softeners, carbon filters and a thermal treatment unit (TTU
-
Jotem Water Treatment uses Liqui-Cel (R) for Oxygen Removal from the Feedwater of a Central District Heating System in a Dutch Power Station
advanced flue gas cleaning than single boiler systems resulting in better pollution prevention.
-
Interphex 2006 Preview: The Best of the Phex
turnkey solutions to the nutraceutical and pharmaceutical industries in the areas of humidity control, VOC abatement, mist elimination and water treatment. Novasep Process manufactures membranes and systems for extraction, concentration and purification ceramic and inorganic tubular membranes
-
What to Expect at Interphex 2007
for critical measurements in air, liquid and gas. It will showcase its Anatel TOC analyzers for high-purity water systems; Met One and HIAC particle instrumentation for monitoring particulate contamination in air and liquid; and Orbisphere analyzers for measuring ozone levels in water treatment
More Information Top
-
Water Security in the Mediterranean Region
24 Advanced Water Treatment System : Technological and Economic Evaluations.............................................
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
Appendix 6E, Case Study: Brazos River Authority, Lake Granbury Surface Water Advanced Treatment System —Ultrafiltration/Reverse .
-
Coping with Regional Vulnerability
In order to manage these uncertain and unknown risks, municipal water supply authorities have adopted countermeasures, such as reinforcement of control and surveillance, and an advanced water treatment system .
-
Advanced water treatment of high turbid source by hybrid module of ceramic microfiltration and activated carbon adsorption: Effect of organic/inorganic materia...
The advanced water treatment system using q hybrid module (6) of ceramic microfiltration and GAC adsorption is shown in Fig. 1.
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
159 Chapter 8E Brazos River Authority, Lake Granbury Surface Water Advanced Treatment System —Ultrafiltration/Reverse Osmosis Integrated Membrane System . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Water Policy in Canada
This sug- gests many localities under a BWA are likely to lack the economies of scale needed to maintain advanced water treatment systems (Cool et al. 2010 and CRA 2010).
-
Developing an RO Cleaning Strategy for Minimized Energy and CIP Costs
In the 1960s, OCWD built and operated an advanced water treatment system consisting of a distillation plant downstream of lime clari- fication, ammonia stripping, recarbonation, chlorination, mixed-media filtration, and granular activated carbon (GAC).
-
Evaluation of biological stability and corrosion potential in drinking water distribution systems: a case study
Ad- vanced water treatment system has been added to the CCLWTP since 2004 to provide high quality drinking water to the residents living in the Kaoping metropolitan area and to meet stringent drinking water standards.