-
Supplier: NuAire, Inc.
Description: your NSF Accredited Certifier, model NU-545 features digital dual thermistor airflow sensors in the down flow and exhaust flow air to monitor and control real-time airflow ensuring safe airflows based on air velocity instead of pressure inside the plenum. Auto
- Inflow Velocity: 105 SFPM
-
Supplier: Berner International Corporation
Description: fan directs a high velocity stream of heated air towards the door opening. The hot air mixes with the incoming cold air providing a warm comfortable environment. The door heater is activated through a limit switch. When the door is opened there is a brief pre-purge and safety
- AC Voltage Required: 208 to 480 volts
- Maximum Air Flow: 6,500 to 7,900 SCFM
- Heater Type: Air Heater
- Features: Electric, Natural Gas / Propane
-
Supplier: Boeing Company (The)
Description: of turbulence before it reaches the passengers. Laminar Flow Laminar flow is the smooth, uninterrupted motion of air. Turbulent flow is a more random and unorganized motion. Laminar flow is beneficial to airplane efficiency because it generates less friction or
-
-
Supplier: DFT Inc.
Description: The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by
- Valve Size: 1 to 10 inch
- Pressure Rating: 6,170 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 19 to 1,355
-
Supplier: RS Components, Ltd.
Description: Piloted Non Return Valve, G1/8 x 6mm
- Valve Size: 0.1968505 inch
- Pressure Rating: 174.04524 psi
- Media Temperature: 14 F
- Media: Air
-
Supplier: Festo Corporation
Description: Valve function: non-return function Screw-in or in-line installation With connecting thread at both ends, push-in connector at both ends, thread/push-in connector
- Pressure Rating: -14.50377 to 145.0377 psi
- Media: Air, Compressed Air
- Material Of Construction: Brass / Bronze
- Features: Check Valves
-
Supplier: Festo Corporation
Description: Valve function: piloted non-return function Pneumatically piloted Screw-in with external thread Pilot air connection: M5, G1/8, G1/4, G3/8, QS-4 Manually actuated exhaust possible with separate accessory
- Pressure Rating: 7.251885 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Features: Check Valves, Pneumatic
-
Supplier: Clippard
Description: Check Valve, #10-32 Ports
- Valve Size: 0.19 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: DFT Inc.
Description: The DFT® Model DLC® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC® provides tight shut-off and protects other equipment in the system from water
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 7 to 180
-
Supplier: DFT Inc.
Description: The DFT® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by other DFT® check valves. Cracking
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 2,500 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: Haskel International LLC
Description: Ball Check Valves are ideal when leak tight shut-off is not necessary. This valve uses no elastomers and employs a metal to metal seal. The temperature range for the Ball Check Valves is -420° F to 1200° F (-251° C to 648° C). Available in pressures up to 100,000
- Pressure Rating: 15,000 to 100,000 psi
- Media: Air, Compressed Air, Gas
- Features: Check Valves
-
Supplier: DFT Inc.
Description: The DSV® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 108 psi
- Media Temperature: -325 to 300 F
- Flow (Cv): 2.4 to 90
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 8.6 Cv Working pressure up to 188 psi / 13 bar working Allows free flow in one direction and provides positive checked flow in the reverse direction Wide selection of inlet and outlet
- Pressure Rating: 188 psi
- Flow (Cv): 8.6
- Media: Air, Water
- Features: Check Valves
-
Supplier: Clippard
Description: Pressure: 0.5 psig Versatility is the key when it comes to Clippard’s Minimatic® Modular Valves. Available in an unlimited variety of directional, flow, pressure and special control valves - each in a valve body designed to mount and link together with a simple piping
- Pressure Rating: 150 psi
- Media Temperature: 32 to 180 F
- Number of Ports/Ways: 3
- Media: Air, Water
-
Supplier: Flomatic Valves
Description: with the American Iron and Steel Act, AIS Compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 3 to 8 inch
- Pressure Rating: 150 psi
- Media Temperature: 180 F
- Agency: ANSI, NSF
-
Supplier: XOMOX (A Crane Co. Company)
Description: is minimized. Additionally, PFA and FEP liners are inherently less porous than PTFE. Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body
- Valve Size: 0.75 to 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 10
-
Supplier: Check-All Valve Mfg. Co.
Description: The EPIC™ Flared Tube valve is a poppet style check valve with 37° flared tube connections. These connections are integral to the body and meet SAE J514 & ISO 8434-2 dimensional standards. The check valves are machined from 300 series stainless steel bar stock with
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 1,395 psi
- Media Temperature: 10 to 400 F
- Flow (Cv): 0.08 to 12.6
-
Supplier: Victaulic Co. of America
Description: SWING TYPE 3 INCH NOMINAL SIZE 3 NOMINAL SIZE - DECIMAL 3 NOMINAL SIZE - FRACTIONAL AIR, OIL APPLICATION -20 TO 180 DEG F TEMPERATURE RATING BONDED BUMPER FOR COATING PROTECTION, END SEAL NITRILE GASKET INCLUSIONS/FEATURES CARBON STEEL BODY MATERIAL 300 PSI PRESSURE RATING 3 INCH IPS GROOVED
- Pressure Rating: 300 psi
- Media: Air, Gasoline / Diesel Fuel
- Features: Check Valves
- Material Of Construction: Steel
-
Supplier: Qosina Corp.
Description: valve fits 1/8 inch ID x 3/32 inch ID tubing, provides controlled directional flow, and eliminates the need for bonding. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which
- Pressure Rating: 0.087 psi
- Media: Air, Water
- Features: Check Valves, Other
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer.
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 150 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: ARKPLAS
Description: seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Harwood Engineering Company
Description: Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and
- Pressure Rating: 50,000 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
- Valve Type: Ball / Disk Check Valves
-
Supplier: DK-LOK U.S.A.
Description: Up to 6000 psig (413bar) Up to 204℃ (400℉) ss316 O-ring seal blow-out proof design DK-LOK OD 1/8 - OD1 inch Pipe thread 1/8 - 1"
- Pressure Rating: 6,000 psi
- Media Temperature: -18 to 399 F
- Flow (Cv): 1.8
- Number of Ports/Ways: 2
-
Supplier: Terra Universal, Inc.
Description: Continuously bleeds off excess internal gas to maintain a safe positive pressure inside glove boxes Variable release mechanism automatically discharges any sudden surge of incoming gas Protects against accidental negative pressure by functioning as a check valve Extends life of doors
- Valve Size: 0.625 to 1 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
- Features: Block and Bleed Valves, Breathable Air, Check Valves, Electric, Other, Pressure Relief Valves
-
Supplier: Hi-Tech Controls, Inc.
Description: The check valves in the VNR Series are available with M5 (10-32 UNF), 1/8" and 1/4" ports. They must be used when it is required to intercept a flow in one direction only. The design of these valves is of the poppet type and this feature allows operation at low pressures
- Valve Size: 0.25 inch
- Pressure Rating: 145 psi
- Media Temperature: 32 to 175 F
- Number of Ports/Ways: 2
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR o-ring check valves provide high quality directional flow control and tight shutoff for liquids and gases. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the
- Valve Size: 0.25 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.15
- Number of Ports/Ways: 2
-
Supplier: Quarktwin Technology Ltd.
Description: Non-Return Valve (Check Valve) Sub-Base Mount
- Pressure Rating: 7 to 145 psi
- Media Temperature: 14 to 140 F
- Media: Air
- Features: Check Valves, Other
-
Supplier: Radwell International
Description: CHECK VALVE, PNEUMATIC, NON-RETURN, PUSH-IN TYPE, 6 MM CONNECTION, STRAIGHT, -1 TO 10 BAR PRESSURE RANGE, ALUMINUM, (153463). FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Material Of Construction: Aluminum
- Features: Check Valves, Pneumatic
-
Supplier: Spirax-Sarco
Description: A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The
- Valve Size: 1.968505 to 11.81103 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Features Simple design makes low price. Damages to seal material were reduced by double-touch system (O-ring and metal-seal). Various port sizes and seal materials. Applications Machine Tools:Milling machine, NC lathe, laser processing machine etc. Industrial furnace:General industrial furnace,
- Valve Size: 0.125 to 1 inch
- Flow (Cv): 0.28 to 6.9
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: Air Logic
Description: The Check Valves permit flow in one direction only; the operation of the check valve is based on the movement of a small disc within the housing. The disc shifts within the housing as the pressure differential changes from forward to reverse. A flat surface on one
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 10 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 2
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Media Temperature: -20 to 160 F
- Flow (Cv): 0.045
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Agency: ANSI, API, DIN
- Media: Air
- Features: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Gate / Knife Valves, Globe Valves, Manual / Hand, Plug Valves
-
Supplier: ASCO
Description: • Compact design • In-line mounted • Quiet operation • Instantaneous shutoff against reverse flow, low forward pressure opening • Disc seats before reverse flow to avoid fluid shock on reverse pressure differential
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Media Temperature: 200 F
- Flow (Cv): 3.6
-
Supplier: WEH Technologies Inc.
Description: High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 696.18096 psi
- Media Temperature: -4 to 275 F
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts. ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. EASY (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Eastern Instruments' VAP Pitots have a unique Velocity Averaging and Parallel Plate proprietary design. When inserted into air flow ducts, VAP3® Pitots provide an accurate differential pressure output that allows (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
accurate air flow measurement in any location where ice build up is present, including in ducts that see temperatures down to -22 F (-30 C). Some applications include, the surrounding areas of cooling towers and in locations that are prone to freezing rain. Some of the Heated Pitots' features (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Air Heaters Datasheets for Gaumer Process -
airflow control loop. Air flow is at its most accurate when the flow being measured has no turbulent, reverse, or cyclonic flow patterns and is evenly profiled across the duct at the measurement point. Typically, a flow conditioner, such as the High Beta from Eastern Instruments, is required to alleviate (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
successfully keep the part cool and the dimensions within tolerance. As an added safety measure, the Vortec application engineer recommended that the aerospace manufacturer also use a model 903 Air Flow (read more)
Browse Air Blow Guns Datasheets for Vortec -
cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Air Filters (industrial) Datasheets for Envirco
More Information Top
-
ETS-1 facility safety report
The steam acts as a check valve to prevent air from flowing back into the duct and mixing with hydrogen during engine startup and shutdox'm or during a sudden loss of coolant to the engine.
-
Fire Damper - Fire Damper Manufacturers, Suppliers
fire dampers, fire dampers, air ducts , check valve , air volume control valve, wind flow mouth, muffler, double adjustable louvers, single adjustable shutter, square diffuser, fixed return air shutter tuyere, return...
-
Bathroom vent tied into vent stack? - Self Help Forums
And the exhaust fan has a flapper " check valve " in the exhast duct to prevent reverse air flow .
-
Bathroom vent tied into vent stack? - Self Help Forums
And the exhaust fan has a flapper " check valve " in the exhast duct to prevent reverse air flow .
-
Hot Cell Facility (HCF) Safety Analysis Report
The pressure controlfeature, shown in Figure 2.6-3, uses a simple ball check valve that opens at a differentialpressureof 0.25 in. WG, allowing air to flow from the conveyor duct into the SCB,and it closes if the differential pressure …
-
Project Pluto Ground Test Facilitiees. Design Criteria 1959 Addedum to TR 153-12
… nozzle spilled air during free jet tests, when the test nozzle exit is located within the cell, A check valve shall be located at the duct inlet and shall be designed to prevent back flow of contaminated air from the stack into …
-
Batteries, board networks and networking
… disconnection 3 injecting valves 4 throttling device DV-E 5 oil pressure switches 6 engine temperature sensor 7 drawing air temperature sensor 8 camshaft sensor 9 refueling ventilation valve 10 intake pipe pressure sensor 11 charging current indicator lamp 12 lambda-probe …
Indicates content that may require registration and/or purchase.