Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SANDPIPER Pump
Description: options. The Blagdon N25 and N50 High Pressure Pumps provide enhanced power in applications where pressure is paramount and flow rate is an issue. Using two air chambers to double the air per stroke, these pumps achieve discharge pressure up to 238
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1 to 2 inch
- Power Source: Air / Pneumatic
-
Supplier: SAE International
Description: This Aerospace Information Report presents an overview of the application and control of fixed and variable displacement pumps with the emphasis on the controls most commonly used on variable displacement pumps. It describes various options to control the operation
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4021 Air / Hydraulic Pump w/Remote Control Actuator With shop air as the energy source, these pumps have the power and oil capacity (80 cu. in. usable oil) to drive even the large 55-ton rams. They are ideal all-around power sources for dozens of body, frame,
- Pump Type: Hydraulic Pumps
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Breadbox Pumps convert standard and accessible low-pressure shop air to hydraulic pressure up to 5000 psi. These pumps offer large reservoir capacities and allow independent control of multiple workstations. They are
- Maximum Discharge Flow: 3.0303 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Williams
Description: Provides regulated pressure to operate a variety of Williams pneumatic metering pumps. Economical Pressure Regulator Output Pressures: 0-125 psi (0-862 Kpa) Dual Scale Wika pressure gauge included Built in dryer to eliminate moisture in air/gas supply
- Valve Size: 0.25 inch
- Pressure Rating: 0 to 250 psi
- Media Temperature: -20 to 150 F
- Port Size: 0.25 inch
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic circuits. Its
- Maximum Discharge Flow: 0.21645 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Haskel International LLC
Description: A Haskel pneumatic pump’s robust design will efficiently convert compressed air into hydraulic power, satisfying any application need for pressurizing up a component and holding it at a set pressure for any sustained period of time. Backed by a global network of
- Maximum Discharge Flow: 1.0296 to 2.112 GPM
- Maximum Discharge Pressure: 8,000 to 15,000 psi
- Horsepower: 10 HP
- Power Source: Air / Pneumatic
-
Description: direction, and upstream should be installed a filter valve, in order to easy to drain. Pump Control Valves Installation cylinder piston pump control valve installation water pump outlet flow control valve installation Pump Control Valves
- Media: Air
- Valve Type: Control Valves, Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage, the pump is acting as a transfer pump filling the
- Maximum Discharge Flow: 0.16017299999999998 GPM
- Maximum Discharge Pressure: 15,600 psi
- Discharge Size: 0.4375 inch
- Power Source: Air / Pneumatic, Manual
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest liquid pump currently manufactured by SC with a 10" diameter air cylinder, this double acting pump is available in 4 ratios, the highest of which is capable of hydraulic pressures up to 20,000 psig. Created primarily for the offshore rental tool market, the
- Maximum Discharge Flow: 2.25108 GPM
- Maximum Discharge Pressure: 12,000 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Serfilco, Ltd.
Description: the product or the pump. The unique pump design utilizes far fewer parts than other pumps on the market. This results in longer operating life and easier maintenance at a lower cost. Since these pumps are driven by compressed air, there is no need for shielded
- Pump Type: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Viton elastomers for butyls Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & out, 1/4" barb Automatic, on-demand Start & Stop Control flow & pressure with air
- Pump Type: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Air-Driven Pump Twin Diaphragm, Self Priming, 1.9 GPM Santoprene elastomers for soaps Dry air (or CO2) 20-80 PSI 1.9 GPM Chemical in & out, 3/8" barb Air (Gas) in & out, 1/4" barb Automatic, on-demand Start & Stop Control flow & pressure with air
- Pump Type: Diaphragm Pumps
-
Supplier: Certex UK
Description: Holmatro Compact Air Pump – AHS 1400 FS Features & benefits: Lightweight Ideal for pulling, pressing Safe: when the air pressure is lost, the oil pressure is maintained Low-noise: built-in silencer Stops automatically when the maximum pressure is reached
- Maximum Discharge Pressure: 10,152.639 psi
- Pump Type: Hydraulic Pumps
-
Supplier: PressureParts.Com
Description: Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand
- Pump Type: Diaphragm Pumps
-
Supplier: PressureParts.Com
Description: Air-Operated Pump Twin Diaphragm, Self Priming, 7.0 GPM. Santoprene elastomers Dry air (or CO2) 20-120 PSI 7.0 GPM 120 deg. F max liquid temperature Self-priming up to 15 feet Air (Gas) in & out, 1/4" barb Choice of 3/8" or 1/2" barb fluid in/out Automatic, on-demand
- Pump Type: Diaphragm Pumps
-
Supplier: Carr Lane Manufacturing Co.
Description: control is not required. Unlike Air Power Units, these Air Pump Units do not automatically restart to maintain system pressure, and require a separate air regulator to set hydraulic pressure at anything other than 7500 psi.
- Operating Pressure: 4,000 to 7,500 psi
- Flow: 0 to 0.21645 GPM
- Reservoir Capacity: 0.151515 to 0.64935 gallons
- Unit Weight: 14 lbs
-
Supplier: SensorsONE, Ltd.
Description: The PGS1000 high range pressure handpump can be used in conjunction with a pressure test gauge or indicator for checking operation and performance of hydraulic gauges, high pressure transducers, switches and readouts. For filling pressure lines with trapped air the
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with propeller fans and hermetic scroll compressors. • Scroll compressors. • ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric
- Cooling Capacity: 97.7 to 1,075.8 kW
- Process Pressure: 21.7555259035795 to 65.2665777107386 psi
- Compressor Motor Horsepower: 130.162203781762 to 261.20895301756 HP
- Full Load Amperage: 216 to 416 amps
-
Supplier: Macnaught USA, Inc.
Description: air pockets and contamination. Macnaught air powered grease pumps are suitable for heavy-duty applications and comes with the industry’s leading 10-year warranty. Macnaught P3-TR Specifications Model number P3-TR – powerlube® Pump ratio 50:1 Ratio Max pump output
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Macnaught USA, Inc.
Description: serviceable ✔ Warranty 10 years Parts guarantee 10 years Grease viscosity Up to NLGI No.2 Wetted components Zinc, Hard Chrome-plated Carbon Steel, Brass, Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F)
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Thermocold Costruzioni Srl
Description: Modular air/water chillers and heat pumps units with axial fans and scroll compressors. High EER and COP for modular applications. DOMINO system is formed by 14 basic modules which can be combined among them up to a maximum number of 12, in order to reach the wished power. •
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: Air / Pneumatic
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with axial fans and hermetic scroll compressors. Heat pumps with hydraulic kit. • Compressor scroll. • Fans propeller type. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed
-
Supplier: ifm efector inc.
Description: Two functions in one unit: Pump monitoring and pressure detection Reliable diagnosis of disturbances in the suction area and detection of cavitation Detection of outgassing liquids or trapped air in the pump Independent system-pressure monitoring with second
- Working Pressure Range: -14.50377 to 362.7 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -13 to 176 F
- Switch Point Range: -13.9236192 to 362.5920983929925 psi
-
Supplier: CSA Group
Description: ISO 13253:2017 specifies performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled, air-conditioners and air-to-air heat pumps. ISO 13253:2017 is applicable to the following equipment: -
-
Supplier: Pump Solutions Group
Description: The Pro-Flo X™ is the latest innovation to the AODD pump world. The development of Wilden's Pro-Flo X™ air distribution system (ADS) is derived from the Pro-Flo® family and offers an alternative with operational flexibility never before seen. This flexibility is accomplished by the
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps
-
Supplier: Macnaught USA, Inc.
Description: Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components
- Maximum Discharge Pressure: 7,500 psi
- Discharge Size: 0.25 inch
- Pump Type: Drum Pumps
-
Supplier: MAXPRO Technologies, Inc.
Description: LSF pumps have stainless steel bodies and plungers. LSF pumps have PTFE seals with Viton2 O-rings. Pumps come standard with a bottom inlet. For side inlet add – S. Maximum air drive pressure 145 psi. Minimum air drive pressure 15 psi. For air
- Maximum Discharge Pressure: 9,135 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
- Pump Type: Piston / Plunger Pumps
-
Supplier: FLSmidth
Description: Fuller®-Kinyon™ Screw Pump High performance Low maintenance Maximum efficiency Fuller®-Kinyon™ Type M Pumps are constructed of cast iron and steel, and mounted on a cast iron base. Type M pumps are equipped with ball bearings that support a pump screw at both ends to help
- Pump Type: Positive Displacement Pumps, Screw Pumps
-
Supplier: CSA Group
Description: ISO 15042:2017 specifies the performance testing, the standard conditions and the test methods for determining the capacity and efficiency ratings of air-cooled air conditioners and air-to-air heat pumps. ISO 15042:2017 is applicable to the following equipment: -―
Find Suppliers by Category Top
Featured Products Top
-
It can run with pressure control or at a constant speed, making it exceptionally energy-efficient. Acting either as the sole vacuum pump in a packaging machine or as a vacuum module in a central vacuum supply, the R 5 PLUS makes sure a specified pumping speed is maintained. It can also (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Back Pressure Valves—also known as loading valves or anti-siphon valves—play a crucial role in pump application by controlling the pressure on the discharge side of a pump. Prevent premature component wear, improve safety, enhance efficiency, and support multi-pump systems with this critical system accessory. (read more)
Browse Backflow Preventers Datasheets for Blacoh Fluid Control, Inc. -
systems and access the LectricAir® SAFPAC technical details Tecmark designs, develops and manufactures pressure and temperature controls for OEMs in a wide range of (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
media from contamination and enables reliable operation. Pressure monitoring plays a central role in this because it increases process reliability, supports condition monitoring and helps to detect failures at an early stage. What is a peristaltic pump? A peristaltic (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
loads. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
pump feels comfortable and performs at its best. Thermal expansion and stress, loss in ultimate pressure, and erratic running are a thing of the past. The optimum temperature is maintained throughout the whole pump body. Just as we would expect from a good air conditioner. Some just like it cooler. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
IsolationAir® Hospital Contamination Control Unit creates a negative pressure room, implemented a heating and cooling system, added HEPA filtration, and uses UVC light to ensure the healthcare worker is healthy and safe. (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC
Conduct Research Top
-
Correct Pressures for Medical Procedures
Gas control, medical control systems, air compressors and vacuum pumps are all possible equipment used in a medical or even a veterinary office. In all of these systems, monitoring and controlling the pressure is necessary to achieve the proper, efficient and safe values.
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
field,. greatly improving the device throughput. In addition, the. DC field creates electrokinetic flow across the length of the. sample channel, alleviating the need for a pump in pressure-driven. flow [18, 20-28]. Contactless dielectrophoresis (cDEP) is a promising new. DEP technique [29
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma The objective of any control strategy is to shut off unneeded pumps or, alternatively, to reduce pump load until needed. Replacing older pumps with high-efficiency pumps. According to inventory data, 16% of pumps used in industry are more than 20 years old
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
-
Interphex Stands Test of Time (and Economy)
magnetic drive seal-less design pump; VFD adjusts flow and automatically manages supply pressure; electric immersion heaters rated from 5 to 160 kW, low watt density design, flange mounted; and finger-safe electrical components. Offers custom air handling systems to address pharmaceutical
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
microscope. slides and the PDMS replica were bonded (Fig. 1F) after exposure. to air plasma for 40 s in a plasma cleaner (PDC-001,. Harrick Plasma, Ithaca, NY). An SEM image of the trapping. zone of the device replica on the silicon master is shown in. Figure 1G. Figure 1H shows the fabricated
More Information Top
-
ASTM MNL70 - Quality Control of Soil Compaction Using ASTM Standards
Soil sample removed Hand pump for air pressure Pump control valve .
-
Pressure control system for electrospinning process
…rate using a high resolution syringe pump controlling the flow rate into the capillary tip is an expen- sive process especially when scaled up and requires tedi- ous electrical insulation requirements, whereas a syringe pump controlling air pressure above the liquid is…
-
Towards a non‐invasive interictal application of hypothermia for treating seizures: a feasibility and pilot study
It includes a head ⁄neck liner made of a lightweight, thin, flexible, laminated nylon urethane fabric, and a conditioning unit (temperature control, liquid pump and pressure control , air pump ).
-
Dispenser for carbonated beverages.
A dispenser unit including a pressure control , air pump , supply unit and electronic control system is integrated in a single unit with a threaded connector allowing its attachment to a normal beverage bottle.
-
Pilot‐scale evaluation using bioaugmentation to enhance PCE dissolution at dover AFB national test site
Three 0.13-gallon bladder pumps with air pressure control manifolds and a 60-gallon air compressor were used to extract and discharge the groundwater into a 1,000-gallon polyethylene settling tank.
-
Pump Handbook, Fourth Edition > DIAPHRAGM PUMPS
Pump Controls An air pressure regulator in the compressed air supply line can control the pumping pressure.
-
Operational test report for 2706-T complex liquid transfer system
Reducingthe air volume throughthe spargers will maintainenough air pressure at the pump control valves to fully open the valves.
-
Lead-acid Batteries Used for Electric Road Vehicles.
Measure and record the scale value at the balance position of the U-shaped mercury manometer, booster air pump and the pressure controlled at 1 atmosphere pressure.
-
Systematic modeling and decoupling control of a pressurized headbox
There were two control loops in the existing headbox control system: Liquid level was controlled by fan pump ; Air pressure was controlled by vacuum valve.
Indicates content that may require registration and/or purchase.