-
Supplier: Nelson Fastener Systems
Description: Nelson CKA aluminum collar studs are available in thread sizes of 1/4-20 through 1/2-13. They are used for attaching parts to aluminum structures. They are welded using ceramic ferrules in conjunction with argon as a shielding gas. The collar on CKL studs is useful in
- Length: 1.25 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: Nelson NBA unthreaded aluminum studs are available in diameters of 3/16” through 1/2". They are used as mounting, pivot, and stop pins on aluminum structures. They are welded using ceramic ferrules in conjunction with argon as a shielding gas. The shielding gas is introduced to
- Length: 0.812 to 0.937 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson TBA internally threaded aluminum studs are available with weld base diameters of 1/4” through 1/2", with thread sizes of #10-24 through 1/2-13. They are used as mounting points on aluminum structures. They are welded using ceramic ferrules in conjunction with argon as a
- Length: 0.937 to 2 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Material: Aluminum
- Shape: Round
-
-
Supplier: Nelson Fastener Systems
Description: needed. SBA studs are similar to CKA aluminum collar studs, but the larger weld base provides improved bend resistance. Both chuck size and part number are determined by the thread size, C. Please refer to the Nelson HBA stud specification sheet to find the appropriate
- Length: 0.468 to 0.937 inch
- Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
- Material: Aluminum
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Aluminum
- Features: Other
-
Supplier: bisco industries
Description: Concealed Head Studs
- Inch: # 4
- Material: Aluminum
- Attachment: Threaded
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Inch: # 4
- Material: Aluminum
- Attachment: Threaded
-
Supplier: Accuris
Description: WELDING, STUD, ALUMINUM
-
Supplier: Greaves Corporation
Description: ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
- International (mm2): 21.149 to 67.4249 mm2
- Material: Aluminum
- Terminal Type: Wire Lug
-
Supplier: NSI Industries LLC
Description: ALUMINUM MATERIAL 4.32 INCH L X 0.88 INCH W X 1.13 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM CONDUCTOR MATERIAL 4 OUTLET(S) 1/2 INCH TRANSFORMER STUD SIZE APPLICABLE STANDARD ANSI C119.4 CLASS A VOLTAGE RATING 600 V NUMBER OF PORTS 4
- Busbar (Conductor) Material: Aluminum
- Busbar Type: Multiple Conductor Busbars
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH (flush-head) studs are available in aluminum, steel, or stainless steel . They are also available unthreaded on special order. Flush-head
- Length: 0.25 inch
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Material: Aluminum
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required.
- Length: 0.25 inch
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. HFH (heavy-duty) Studs replace weld studs with easier installation at lower costs. The large stud head which projects above the sheet
- Length: 0.5 inch
- Inch: # 4, 1/4"
- Fastener Standards: ASME / ANSI
- Material: Bronze / Copper Base Alloy
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud Dimensions: CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed, Threaded
- Shape: Round
-
Supplier: Jergens, Inc.
Description: and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 4-Stud configuration suitable for 4-Module Subplates Includes pull studs installed: (1) Zero Point Stud, (1) Timing Stud, & (2) Clearance Studs
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH
- Length: 0.9842525 inch
- Fastener Standards: ASME / ANSI
- Metric: M4
- Attachment: Pressed
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Brass
- Features: Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Continuous Thread Stud, Stud Bolt, Forged Stud, TFL Stud, Special Stud Dimensions: ASME B18.31.2, MIL-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 5” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
- Attachment: Threaded
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM UNIVERSAL TERMINAL, 3 CONDUCTOR, 2 HOLE, 2 AWG (STR)-600 KCMIL, 1/2" STUD, 1.75" STUD HOLE SPACING, 3 SCREWS, AL/CU RATED, TIN PLATED.
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated SCHS - 300 Series Stainless steel SCHA - 2024 - T4 Aluminium Finish: SCH - Zinc, spec. ASTMB 633-85
- Material: Aluminum, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Jergens, Inc.
Description: and minimal effort. Features, Benefits, & Product Specifications: Materials: Available in Aluminum and Steel 2 pull stud configuration suitable for 2 module subplates Includes pull studs installed: (1) Zero Point Stud & (1) Timing Stud Custom sizes available upon
- Material: Aluminum, Steel
- Features: Other
- Plate / Block Type: Tooling / Fixture Plate
-
Supplier: Utmel Electronic Limited
Description: Cap Aluminum 10000uF 100V 20% (50 X 105mm) Stud Mount Aluminum Cylindrical Can 0.014 Ohm 13100mA 10000 hr 85C Bulk
- Capacitance Range: 10,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: Studs, Welding, and Arc Shields (Ferrules); Type III, Class 1, 2, 3, and Type IV, Class 1, 2, 3, 4, 5, 6, Aluminum Alloy, for Direct Energy Arc Welding
-
Supplier: Accuris
Description: STUDS, WELDING, AND ARC SHIELDS (FERRULES); TYPE III, CLASS 1, 2, 3, AND TYPE IV, CLASS 1, 2, 3, 4, 5, 6, ALUMINUM ALLOY, FOR DIRECT ENERGY ARC WELDING
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: High Performance Metal Chop Saw Wheels Product Features High performance aluminum oxide grain for long life and fast cutting High grain concentration for agressive cutting action and smoother running wheels Proprietary material mix ensures durable long life wheels 2 full sheets
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Scotchlok 40000 brown aluminum, copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of aluminum, copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil. The overall length
- Material: Aluminum, Copper
- Terminal Type: Wire Lug
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM UNIVERSAL TERMINAL, 1 HOLE, 14-1/0 AWG (STR), 1/4" STUD, 1 SCREW, AL/CU RATED, TIN PLATED.
-
Supplier: L-com, Inc.
Description: temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs.
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: L-com, Inc.
Description: temperature or corrosive environments. The included wall mount brackets come uninstalled and bagged with their hardware inside of the enclosure. Once the brackets are installed the enclosure can be mounted directly to any flat wall surface provided proper screws are used into secure studs.
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: Extended Performance Metal Chop Saw Wheels Product Features Specially treated aluminum oxide grain for extended life and fast cutting High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2
-
Supplier: DEWALT Industrial Tool Co.
Description: Type 1 Wheels: Extended Performance Metal Chop Saw Wheels Product Features Specially treated aluminum oxide grain for extended life and fast cutting High grain concentration for agressive grinding action and smoother running wheels Proprietary material mix ensures durable long life wheels 2
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External
- Diameter / Thickness: 0.086 to 0.375 inch
- Tensile Strength (UTS): 60,000 psi
- Yield Strength: 50,000 psi
- Elongation: 20 %
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
C-130 2-1/2" x 3", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products -
Gemini RightCut Right Angle Grinder Reinforced Cut-off Wheels – Type 01 (4" – 7") and Type 27 (4" – 9") are used on portable, guarded right angle grinders for numerous metal slotting and cut-off applications on bolts and studs, angle iron, tubing and sheet metal. Quality (read more)
Browse Cutoff Wheels and Abrasive Saw Blades Datasheets for Norton Abrasives -
No rubber gasket or sealants needed Testing completed in CR4 steel, 6082-T6 aluminum, and 304 stainless steel Click here to learn more and download data sheet. (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
also be custom machined to meet specific ventilation requirements, such as mountings for fans. For maximum ventilation, an open top Version T is also available (2U/3U x 14.37”). And a 1U x 10.43”/14.37” smooth-top version with no visible fixing screws can also be pre (read more)
Browse Rack Enclosures Datasheets for METCASE -
controls. Inside, there are four M4 earth studs. DATAMET can be specified in three sizes: S (9.84" x 7.09" x 4.59"), M (350 x 250 x 116.5 mm) and L (400 x 300 x 116.5 mm). There are two standard color schemes: light gray/window gray (RAL 7035/RAL 7040) and black (RAL 9005). Custom colors are (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. INSTRUMET comprises a fabricated aluminum main body with diecast aluminium bezels at front and rear. Removing the bezels and U-shaped top allows easy access to the electronics inside. There are three M4 earthing studs. The enclosures come with subrack/chassis support rails and a ventilated rear (read more)
Browse Rack Enclosures Datasheets for METCASE -
Version T with open top Robust aluminum case body with removable top, base and rear panels Top and base panels vented or unvented 19" front panel in anodized aluminum Mounting holes in base for PCBs and chassis M4 earth studs on all (read more)
Browse Rack Enclosures Datasheets for METCASE -
available on request. All case panels are fitted with M4 earth studs for electrical continuity. TECHNOMET SL is available in three standard sizes: 3.93” x 8.85” x 9.05”, 4.92” x 10.82” x 11.22” and 5.90” x 13.77” x 12.59” (which features side (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. With the new improved UNIMET enclosures, electronics engineers can easily fit earth cables to every panel inside the housing. M4 earth studs are now fitted on all case panels (except the base). With the base – to avoid problems with existing PCB installations – a countersunk hole (with (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
The National Energy Audit (NEAT) Engineering Manual (Version 6)
… Wall (Balloon or Platform) Framing Cavity 1.32 1.32 1.01 4.35 0.45 0.68 6.80 Masonry, Stone (No siding R-valuc added) Composition 1/i'' sheathing Non-reflective air space 2x4 '' wood stud 1z1.. gypsum board Interior … … Material 0.8 O .6 0 .2 0 .0 Wood, Masonite, Brick, Stone Aluminum , Steel, Vinyl, Other …
-
Rationale for wind-borne missile criteria for DOE facilities
the class represented by the 2x4 timber. perforation of metal panel walls and stud walls with various wood, aluminum and vinyl .
-
SER in 2x4 walls - Self Help Forums
I'm looking at running 100A aluminum SER. Can I run that if I metal plate the 2x4 studs it passes through?
-
CR4 - Thread: Galvanized Tubing for Building and Construction
From my estimates this is way stronger than a 2x4 structure when properly braced. Also besides aluminum tubes/ studs many of the "specialty trailers" that are hauled a lot are made of these too.
-
This is what my attic insulation looks like. - Self Help Forums
I don't recall the batts being any higher than the 2X4 stud . The drywall below the studs has aluminum foil on the top side.
-
Energy efficiency study of single-wide manufactured homes
contained R-11 (RSI-1.9) fiberglass batts for insulation in the 16-in. on center, 2x4 -in. (0.41 m on center, 0.05x0.1 m) stud walls. White aluminum siding was installed on the outside of this air infiltration barrier and attached to the …
-
Final Report: Design & Evaluation of Energy Efficient Modular Classroom Structures Phase II / Volume I-VII, January 17, 1995 - October 30, 1999
… 0.81 and U value of 0.48 BTU/sqfi hr O F ) with aluminum or vinyl frames … The wall constructionwas 2x4 or 2x6 studs 16”on center with insulation of R11 or R19.
-
Interim report on hot die sizing variables test
Bond Strength (F = pounds force to pull a modified .19 in. stud ) Figure 14 Center of piece: F = 674 +64.9X1-53. 2X4 Aluminum -Nickel Diffusion Thickness (d) .
-
Solar Energy Education. Solar solutions: Reader, Part III
On the last heater we built. ,we used cormgated aluminum sheets painted black and installedagainst the house … The solarheater consists of a fltwr and two triangular end walls of plywml nailed to both sides of 2x4 studding on 1 6 centers.
-
:: New Materials Zone ::
… R) aluminum skins and polyethylene core, Alcoa has created the only light, flexible aluminum composite material that … … in Florida, including the 'large missile impact test,' involving a 9-pound 2X4 timber traveling at … Panels can be shop-fabricated and quickly and simply installed onto studs , significantly reducing installation time and …
Indicates content that may require registration and/or purchase.