-
Supplier: Winters Instruments
Description: Description & Features:• Wide variety to measure pressure and temperature of ammonia systems• ±0.5% to ±3-2-3% accuracy available• 2.5" ( 63mm) to 10" (250mm) dial sizes• CRN registered• 5 year warranty
- Working Pressure Range: -14.736 to 300 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover liquid-level gauges for anhydrous ammonia and liquefied petroleum gas (LP-Gas) for use with pressure vessels in nonrefrigerated systems in installations covered by the following American National Standards and others: a) Compressed Gas Association,
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 100,000 psi
- Dial Diameter: 6 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
-
Supplier: NOSHOK, Inc.
Description: The ultimate corrosion resistant heavy-duty vacuum and pressure gauges Extreme high pressure ranges available from vacuum through 100,000 psi 1-1/2, 2, 2-1/2, 4 and 6 inch sizes – bottom or back connected Cases and polished bezels are constructed of solid 304 Stainless steel,
- Working Pressure Range: -14.736 to 15,000 psi
- Dial Diameter: 4 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 1 ±% FS
-
Supplier: OMEGA Engineering, Inc.
Description: • Waterproof Case for Harsh Environments • Compact Size for Ease of Use • Ideal for Freon and Ammonia Applications
- Working Pressure Range: 0 to 5,000 psi
- Accuracy: 1 ±% FS
- Operating Temperature: 0 to 212 F
- Pressure Measurement: Absolute, Sealed
-
Supplier: Danfoss A/S
Description: still under pressure. SNV is applicable to HCFC, non flammable HFC, R717 (Ammonia) and R744 (CO2).
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 754.19604 psi
- Media Temperature: -76 to 302 F
- Media: Gas
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Hansen Technologies Corporation
Description: connections. They have an inlet pressure gauge port. These regulators can be furnished with close-coupled strainers on the inlet. The HA2BQ and HA2BT are different construction, using the same screw-in control modules (pilots) found on the Hansen HA4AQ and HA4AT pressure
-
Supplier: Honeywell Sensing & IoT
Description: an internal pressure reference of one atmosphere at sea level, and vented gage versions measure pressure with respect to ambient pressure. They are RoHS compliant and are designed and manufactured according to ISO 9001 standards. Value to Customers Media compatibility: Common
- Working Pressure Range: 0 to 250 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Armstrong International
Description: The unbreakable reflex glass liquid level gauge is designed for safe and accurate visual indication of liquid level in vessels under high pressure and temperature conditions. The liquid chamber is a one-piece metal body covered by glass. The light striking the glass in the liquid
- Measuring Range: 6 to 60 inch
- Column Height: 6 to 60 inch
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
-
Supplier: Polyguard Products, Inc.
Description: PRESSURE STEAM (5.3# gauge pressure, 20# absolute pressure) • RG-2400 LT SPRAY Information Sheet
-
Supplier: Sentry Air Systems, Inc.
Description: (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. This
- Airflow: 100 SCFM
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: (MP1 and HEPA units only) to monitor the saturation of the filters. As the filters become saturated, the static pressure increases and the digital readout will display this increase in pressure. Once the pressure reaches a certain point, the filters will need to be cleaned. This
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: Specialty-blended filtration media [i.e. acid gas, mercury, aldehyde, and ammonia]. Fume Control Uses: Laser marking Printing fumes Soldering fumes Fume/vapor source capture Pharmaceutical powder control Chemical fume exhaust Enclosed machinery mounting Positive Pressure Uses: Hard
- Airflow: 350 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The Model 400 Mounted Sentry with Outlet Plenum primarily exhausts filtered air to a remote location but can also be utilized to create a positive-pressure environment. The 12” diameter exhaust collar allows filtered air to be exhausted outside, or into the facility’s central exhaust system
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.12 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Terra Universal, Inc.
Description: mass spectrometer while pressurized with helium at 1 inch of water gauge. Main chamber static pressure gauge monitors HEPA filter loading Labconco’s Precise HEPA-Filtered Glove Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Terra Universal, Inc.
Description: spectrometer while pressurized with helium at 1 inch of water gauge. Reduces static discharge via an anti-static ionizer fan Labconco's XPert Boxes allow the operator to work with hazardous airborne particulates or powders. They can also be used for cleanroom applications with materials
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: CSA Group
Description: Annexes are designated normative (mandatory) or informative (non-mandatory) to define their application. 1.10 All references to psi throughout this standard are to be considered gauge pressure unless otherwise specified. 1.11 Annex A contains provisions that are unique to Canada. 1.12
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: Newport MKS
Description: to ensure optimal ignition pressure. The MicroPirani offers 1-2 decades lower measuring range than a traditional pirani gauge, subsequently by lowering the cold cathode activation pressure gauge, reliability is improved and the service interval extended. All Series 970B
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Connection Type 1/4" Quick Connect, Plug Description Gauge, Air or Water Dia., Face 2.5" (64mm) Pressure, PSI 0-600 psi (0-41.38 bar) Sage Subcategory Number W9360 Shipping Wt. 2 Lb (0.91 Kg) Type Glycerin Filled
- Working Pressure Range: 0 to 600 psi
- Dial Diameter: 2.5 inch
- Dial Size: 2.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: The Standard Quadrigage (Tetra Gauge) offers pressure readings from 0 to 5000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 150 PSI. Medium-pressure gauge range – 0 to 600 PSI. High-pressure gauge range – 0 to 5000
- Working Pressure Range: 0 to 5,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
Find Suppliers by Category Top
Featured Products Top
-
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division
More Information Top
-
gauges ( Page 8 ) - offers from gauges manufacturers, suppliers, exporters & wholesalers
Sell full stainless steel ammonia pressure gauge (YQA-401) .
-
NOx CONTROL OPTIONS AND INTEGRATION FOR US COAL FIRED BOILERS
2) Bleed the ammonia remaining in the lines by opening the manifold vent valve until the ammonia cylinder delivery pressure gauge reading declines to zero.
-
Ice Cream
Table 7.4 shows the boiling point of ammonia at different gage pressures .
-
Heat and mass transfer enhancement of the bubble absorption for a binary nanofluid
The experimental device consists of an absorber with an orifice, a buffer vessel with a pressure gauge , an ammonia vessel with a pressure reductor and a gas flowmeter.
-
Industrial Refrigeration Handbook > REFRIGERANT PROPERTIES, REFRIGERATION CYCLES AND SI UNITS
The reading of a pressure gauge on an ammonia evaporator is 131 kPa gauge (19 psig).
-
SNOX demonstration project: Volume 1, Public design. Final report
The Ammonia Feed Pump Outlet Pressure Gauge indicates the ammonia supplypressure.
Indicates content that may require registration and/or purchase.