Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Locon Sensor Systems, Inc.
Description: Capacitive sensors designed for analog capabilities. Analog Series This special sensor offers some application advantages over the common capacitive proximity sensor. It is has several different application situations ranging from material selection,
- Operating Distance: 0 to 0.3149608 inch
- Operating Temperature: 50 to 131 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Features: Capacitive Proximity Sensor, DC Powered
-
Supplier: Lion Precision
Description: The CPA100 is a high-precision capacitive, noncontact proximity switch with a nonlinear analog output. The analog output provides linear position sensor feedback while the precision repeatable switched output alerts operators and systems to conditions. Rectangular and
- Measurement Range: 0.002 to 0.5 inch
- Operating Temperature: 40 to 120 F
- Sensor Technology: Capacitive Linear Position Sensor
- Body Shape: Cylindrical, Rectangular
-
Supplier: Newark, An Avnet Company
Description: CAPACITIVE TOUCH SENSOR IC ROHS COMPLIANT: YES
-
-
Supplier: Lion Precision
Description: Power connects through separate power connector or with differential analog output connections Versatile, Useful Features Single Channel Compact for small space Earth ground connection point Standard Probes can be ordered as vacuum compatible. Life-Cycle Status: Active
- Operating Distance: 0.000393701 to 0.49212625 inch
- Operating Temperature: 39.2 to 122 F
- Features: Capacitive Proximity Sensor, DC Powered
- Body Shape: Cylindrical
-
Supplier: MicroSense, LLC
Description: calibration MicroSense Mini Configuration The MicroSense Mini consists of a compact electronics module (demodulator), with connections for power, analog sensor output and a serial port. The sensor head, which detects the target, is connected to the electronics module via a 1.5
- Measurement Range: 0.004 to 0.04 inch
- Linearity: 0.02 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MicroSense, LLC
Description: 0.5 mm diameter up to 5 mm diameter to meet your exact performance requirements. The MicroSense 5810 includes a compact electronics module (demodulator), with connections for analog sensor output. The sensor head, or probe, which detects the target, is connected to the
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Sensata Technologies
Description: The 60CP series pressure sensors are ideally suited for environmentally demanding industrial applications. Using a 5.0 V excitation input, the 60 series sensors provides a .5 - 4.5 V signal ratiometric output proportional to pressure. This design requires no end user amplification.
- Working Pressure Range: 0 to 750 psi
- Operating Temperature: -40 to 275 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: elobau U.S., Inc.
Description: Coaxial for nonconducting fluids.
- Features: Analog Current, Analog Voltage, Field Adjustable Measurement Ranges
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: MicroSense, LLC
Description: Capacitive Position Sensor that is Easy to Set Up Capacitive position sensors from MicroSense use a single sensor to detect your grounded, conductive target – much more compact than dual sensor designs. The MicroSense 4810 includes a compact electronics
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 41 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: MTI Instruments Inc.
Description: semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously.
- Analog Input Channels: 2 #
- Sampling Frequency: 20 kHz
- Accuracy: 0.01 % FS
- Operating Temperature: 32 to 104 F
-
Supplier: MicroSense, LLC
Description: any grounded, conductive target - material or surface finish has no effect on accuracy Very stable – essentially zero thermal dissipation from the sensor head Easy to Set Up and Use The MicroSense 8810 includes a compact electronics module (demodulator), with connections for analog
- Measurement Range: 0.0004 to 0.16 inch
- Linearity: 0.025 ±% Full Scale
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: Baumer Ltd.
Description: Robust stainless housing External programming of zero point and span with FlexProgrammer 9701 High overpressure resistance Class of accuracy 0.5% FS Capacitive ceramic sensor Abrasive and chemical resistant
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Pressure Measurement: Absolute
-
Supplier: Sensata Technologies
Description: Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports,
- Working Pressure Range: 0 to 232 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: 2 to 90 F
- Signal Output: Analog Current, Analog Voltage
-
Description: installation method is simple, with better mechanical protection performance. Analog output sensor detection range is larger from 10mm to 15mm, more stable work. Various specifications are available with 2 m cable or M12 connectOR, protection class IP67. Description Lanbao
- Operating Distance: 0.393701 to 0.5905515 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Sitron
Description: The STD98 features a thick film capacitive ceramic sensor and a rotatable 5 digit LCD display that permits the user to visualize the variation of either the level or the pressure of the process by value, percentage or a real time graph. The STD series provides a 4…20mA analog
- Working Pressure Range: -7.251885 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Measurement Type: Absolute, Gauge
-
Supplier: VACUUBRAND, Inc.
Description: The DCP 3000 is an electronic vacuum gauge for rough and fine vacuum. Simultaneous connection of up to eight external vacuum sensors (four VSK 3000 and four VSP 3000) allows flexible measuring on the spot. A large illuminated display shows the measuring values of all sensors by a
- Working Pressure Range: 0.001450377 to 15.6640716 psi
- Vacuum Range: 0.09999999999961626 to 809.9999999999999 torr
- Accuracy: 0.1 ±% FS
- Operating Temperature: 50 to 104 F
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Sensor, Capacitive Touch Package: 201-VFBGA, CSBGA Product Status: Obsolete Connector Type: Receptacle Gender: Receptacle Mounting Type: Surface Mount Features: 20 Bit
- Device Type: Sensor Interface
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress + Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers even
- Working Pressure Range: 1.5 to 1,500 psi
- Operating Temperature: -4 to 176 F
- Pressure Measurement: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Busch Vacuum Solutions
Description: The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability
- Vacuum Range: 0.07502847579998712 to 150.05695159999993 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: 41 to 140 F
- Signal Output: Analog Current
-
Supplier: Locon Sensor Systems, Inc.
Description: Capacitive sensing technology allows for detection of several different target materials from food substances to plastics, oil or glue to fine powders. We manufacture and sell proximity and level detection capacitive sensors that will easily integrate into your existing system,
- Measuring Range: 0.0393701 to 1.181103 inch
- Material Temperature Range: -22 to 158 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Sensata Technologies
Description: Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports,
- Working Pressure Range: 0 to 232 psi
- Operating Temperature: 35.6 to 194 F
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 859582-AD7148ACPZ-1500RL7 Operating Temperature Range: -40°C ~ 85°C Features: Capacitive Touch Buttons, Slider, Wheel 16-LFCSP-VQ (4x4) Package: Bulk Package: 16-VQFN Exposed Pad, CSP Mounting: Surface Mount Part Status:
- Operating Temperature: -40 to 185 F
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT 6100 is an analog, single-channel capacitive system that stands out for its robust design and high performance. Its compact design and ease of integration make it particularly well suited for integration into machinery and systems. The controller offers excellent value for
- Linearity: 0.1 ±% Full Scale
- Operating Temperature: 50 to 140 F
- Sensor Technology: Capacitive Linear Position Sensor
- Output: Voltage
-
Supplier: Sensirion
Description: The new digital SHT3x humidity sensor series takes sensor technology to a new level. As the successor of the SHT2x series it is determined to set the next industry standard in humidity sensing. The SHT3x humidity sensor series consists of a low-cost version with the SHT30
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 100 %
-
Supplier: Keller America, Inc.
Description: The Series 46 X combines the ceramic measuring cell for low pressure ranges with the µP-electronics of the digital Series 30 pressure transmitters. The signal values of the pressure- and temperature sensors are determined by a polynomial compensation. The values can be shown and stored on a
- Maximum Operating Pressure: 4.351131 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
- Level Measurement Type: Continuous Level
-
Supplier: Allied Electronics, Inc.
Description: Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Features: Potentiometer-Free Span Adjustment Handheld Programmable Capability Operate in Dusty/Dirty Environments
-
Supplier: Kistler Group
Description: The Type 8316A... capacitive accelerometer family utilizes a silicon Micro-Electro Mechanical System (MEMS) variable capacitance sensing element. Each axis consists of a very small inertial mass and a flexure element cantilever positioned between two plates. As the mass deflects under
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: Sitron
Description: The SP98 features a thick film capacitive ceramic sensor mounted in an all 316SS or PVC body with sensor ranges from -1…30Bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Applicaiton General
- Working Pressure Range: -14.50377 to 580.1508 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Kistler Group
Description: the sensor using one of the off-ground accessories or by adhesively mounting the sensor to the test object using the side of the sensor with the integral hard anodized plate.
- Acceleration: 2 to 200 g
- Frequency Range: 0 to 7,000 Hz
- Maximum Shock: 6,000 g
- Maximum Vibration: 20 g
-
Supplier: Keller America, Inc.
Description: The Series 41 X combines the ceramic measurement cell for low pressure ranges with the µP electronics of the digital Series 30 transmitter. The pressure values from the signals of the pressure and temperature sensors are determined by polynomial compensation (see reverse). The values can be
- Working Pressure Range: 0 to 4,351.131 psi
- Accuracy: 0.1 to 0.2 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Sitron
Description: The SC404 is a capacitance continuous level transmitter with an integrated electronics module mounted within the nylon or aluminum housing. This 2 wire loop powered unit provides a 4-20mA output with set up and calibration achieved with a zero and span adjustment. This flexible level measurement
- Maximum Operating Pressure: 290 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: MTI Instruments Inc.
Description: semi-conducting targets. MTI’s Digital Accumeasure capacitance displacement sensor amplifiers comes standard with 24 bit USB/Ethernet digital output. The analog output model includes the analog output in addition to the standard digital output. Both may be used simultaneously.
- Measurement Range: 0 to 0.49212625 inch
- Operating Temperature: 32 to 104 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: Sitron
Description: nylon housing, thick filmed capacitive ceramic sensor, pressure ranges from 0…300bar and optional HART protocol. Optional Accessories: TR202 Relay Digital readout + 2X active relays/ 1X F.S. Relay + passive 4…20mA out Application Water and Waste Water Utilities Sump or River Level
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
Compact Analog Output (4-20mA only (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Fargo Controls Inc.'s analog output inductive proximity sensors give a 0-10Vdc and/or a 4-20mA output based upon the distance between a metal target and the sensor. They do this with extended operating distances and are (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Novotechnik U.S. has announced a new analog output option for its MZ1 Series of multi-turn rotary angle sensors. Designed to simplify integration, the updated MZ1 Series now offers direct voltage output options of 0.25 to 4.75 V DC or 0.5 to 4.5 V DC, eliminating the programming and interface (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
particular, we offer capacitive sensors, ideal for their detection of many different target materials. They are available in miniature, cylindrical, high temperature and analog options. With such a diverse selection, we are able to provide the right sensor for a multitude of projects, both big and (read more)
Browse Capacitive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
KEMET's FG sensors are a high-sensitivity AC and DC leakage current sensor with individual open-drain alarms and an analog output for leakage current indication. In addition, its integrated test coil can be (read more)
Browse Current Sensors Datasheets for DigiKey
Conduct Research Top
-
Capacitive Multibutton Configurations
AN1104 Capacitive Multibutton Configurations inputs. The third approach creates an expandable Author: Keith Curtis system, which relies on multiplexing additional Microchip Technology Inc. sensors through an external analog multiplexer. Tom Perme Microchip Technology Inc. USING DEFAULT CAPACITY (R
-
Why Capacitance? Benefits and Applications of Digital Capacitive Sensors
In this paper, readers will discover digital capacitive displacement measurement. solutions not possible with conventional analog systems. The paper offers example applications that. address a wide range of industry sectors. Each example demonstrates how digital. capacitive sensing systems rival
-
Amplifying High-Impedence Sensors ? Photodiode Example
of sensors, used to sense events in the real world. They can be R R F N classified according to the role they play in the analog V OUT conditioning circuitry, such as voltage source, current I C S - Csource, resistive and capacitive (frequency-based). S N This application note discusses the analog
-
Balancing Performance and Power Efficiency in Embedded Systems
sensing, communication and algorithmic processing. For example, a serial communication interface may require cumbersome protocol modifications to compensate for "dead time" communications failures when the microcontroller (MCU) is in a deep-sleep mode. An embedded design with analog capacitive
More Information Top
-
DEVELOPMENT OF MICRO THERMAL ACTUATOR WITH
CAPACTIVE SENSOR
The Analog Input/Output Module was used to convert the analog capacitive sensor input signal to a digital signal for the FPGA board and the digital output signal from the FPGA board to an analog signal to control the thermal actuator.
-
Micro thermal actuator with integrated capacitive position sensor
The Analog Input/Output Module was used to convert the analog capacitive sensor input signal to a digital signal for the FPGA board and the digital output signal from the FPGA board to an analog signal to control the thermal actuator.
-
Integrated Technique for Data Transmission Reliability in Metal Fill Monitoring Using Wireless Sensor Network
Monitoring the metal fill in the LFC process using the principle of capacitive analog sensors integrated with a wireless data transmission system has been tested and developed.
-
Designing and modelling of a modern artificial fluid wave generation system with flexible mechatronic control
…feasible methods are commonly used for similar systems; firstly using rudimentary devices including a simple ruler covered with a sensitive covering and secondly utilizing more advanced technologies, namely a data acquisition system along with a capacitive analog sensor that is able to…
-
LBT adaptive secondary electronics
also an analog loop between the capacitive sensor analog output to the current driver input.
-
Capacitive Proximity Sensors
Capacitive Proximity Analog Sensor Experimenting.
-
Analog Building Blocks for Organic Smart Sensor Systems in Organic Thin-Film Transistor Technology on Flexible Plastic Foil
As an example of an analog sensor a capacitive touch sensor is implemented and measurements of both a 1D and a 2D architecture are presented.
-
A new electromechanical method for measuring intraocular pressure
The accelerometer system ( capacitive sensor and analog capacitance meter) was calibrated using, the earth's gravity force by turning the sensor up- side down and reading the output voltage before and after.
-
Lion Precision Introduces Compact ECL150 Eddy-Current Displacement Sensor
The EAR99 sensor systems that are available for purchase without export license include the ECL202e, ECD140e and ECL150e Eddy-Current sensors and the CPA100e capacitive analog proximity sensor .
-
Applicability of Field Programmable Analog Arrays to Capacitive Sensing in the Sub-pF Range
Key Words: Field Programmable Analog Arrays, capacitive sensors , sensor interface circuits .
Indicates content that may require registration and/or purchase.