-
Supplier: S. Himmelstein & Company
Description: These devices accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of over-sizing a
- Maximum Torque: 25 to 100,000 In-lbs
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL DB40, RANGE 0-10 VDC, SCALE 0-50 TORQUE FT/LB
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 012, RANGE 0-10 VDC, SCALE 0-100% TORQUE, 3 STUD MOUNTING
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed
- Analog Input Channels: 1
- Depth: 41.402 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The MTS Torque Analysers have a robust ergonomic design and includes an angled dial for ease of reading Innovative spindle lock system eliminates the need for tool removal when adjusting the tool's torque setting Slave pointer records peak torque and limit pointers
- Torque Measurement Range: 7 to 36 In-lbs
- Display Type: Analog Meter
-
Supplier: RS Components, Ltd.
Description: CLE DE SERRAGE ANGULAIRE
- Display Type: Analog Meter
-
Supplier: MHH Engineering Co. Ltd.
Description: Key Benefits: The MTP 10 Analysers are ideal for low range torque testing in Workshops, Calibration Laboratories and on Production lines A bi-directional mechanism allows the checking of both clockwise and anticlockwise Torque Tools Easy to read dual scale, dial mirror and spirit level
- Torque Measurement Range: 0 to 0.875 In-lbs
- Display Type: Analog Meter
-
Supplier: S. Himmelstein & Company
Description: when torque peaks are clipped. Three performance grades are offered. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer Wide Installed Measurement Bandwidth Simple Installation, Tolerant of Rotor-Stator Misalignment
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.25 to 0.04 ±% Full Scale
- Operating Temperature: -32 to 85 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: OMEGA Engineering, Inc.
Description: The TQ501 rotary torque sensor is ideal for measuring torque in rotating shafts. An integral slip ring assembly is used to transfer the electrical signal from rotating to stationary electronics. The slip ring consists of silver graphite brushes which rub on the rotating ring, providing
- Torque Measurement Range: 0 to 10,000 In-lbs
- Torque Accuracy: 0.18 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: KTR Corporation
Description: The recently developed DATAFLEX® 42 extends the existing range of contactless torque measuring shafts and is available for measuring torque range of 1000 Nm. The torque is measured using the well-approved technology of wire strain gauges combined with the latest electronic
- Maximum Torque: 1,769.91150442478 to 8,849.55752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 32 to 131 F
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ASG, Division of Jergens, Inc.
Description: Torque Accuracy: +/- 0.5% Comes with certificate of calibration traceable to N.I.S.T. Easy calibration of screwdriver without removing from machine Data output and analog output Data output for SPC 2 Modes of Operation: Track and Peak Reads torque clockwise or counterclockwise
- Torque Measurement Range: 1.32743362831858 to 88.4955752212389 In-lbs
- Torque Accuracy: 0.5 ±% Full Scale
- Special Type: Battery Powered, Modular
- Type: Torque
-
Supplier: S. Himmelstein & Company
Description: S. Himmelstein and Company offers three basic types of reaction torque meters, i.e. Hollow Torque meters, Shaft Torque meters and Flanged Torque meters. All use temperature compensated full foil gage torque bridge sensors that provide
- Maximum Torque: 2,400,000 In-lbs
- Operating Temperature: -65 to 225 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: S. Himmelstein & Company
Description: and stores test results. Password protection may be invoked when needed. Features Best Real World Accuracy of Any Similar Torque meter, Torque Sensor or Torque Transducer High Overange and Overload Strain Gage Carrier Amplification Immunity to External Noise High
- Maximum Torque: 4,424,778.761061947 to 8,849,557.522123894 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -25.6 to 185 F
- Electrical Output: Analog / Modulated Frequency, Analog Voltage, Serial
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing. SDI’s model 01302 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable displacement motors, fluid
- Maximum Torque: 1,200 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Rotary Torque Angle Transducer, w/Auto-ID, 10,000 Nm (7376 lbf-ft), 1 1/2-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology and click the link
- Operating Temperature: 0 to 200 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
-
Supplier: Sensor Developments, Inc.
Description: This unique style torque sensor is designed to measure the reaction forces exerted on the motor housing that feature a C-face mount. SDI’s model 01291 is directly mounted to the motor’s flange face as the main interface between it and the torque load. It can be used with variable
- Maximum Torque: 500 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: PCB Piezotronics, Inc.
Description: Rotary Torque Angle Transducer, w/Auto-ID, 600 lbf-ft (814 Nm), 3/4-inch Square Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology and click the link for
- Operating Temperature: 0 to 200 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
-
Supplier: PCB Piezotronics, Inc.
Description: Rotary Torque Angle Transducer, w/Auto-ID, 20 lbf-in (2.3 Nm), 1/4-inch Hex Drive, 10-pin PT Receptacle For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology and click the link for
- Operating Temperature: 0 to 200 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
- Torque Sensor Type: Rotary
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T TORKDISC® System, 16-bit telemetry system, 5,000 in-lb/417 ft-lb (565 N-m) rated capacity, 200% static overload protection, 15,000 RPM Max., steel alloy
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 0 to 122 F
- Electrical Output: Analog Voltage
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: RS-232C, Digimatic and Analog outputs Runs on internal Ni-MH batteries or AC adapter Both clockwise and counterclockwise operation Overload capacity 200% of F.S. Real time and peak mode (selectable) Overload indicator and output signal Low battery indicator Clamps containers from 1/2"~ 7" in
- Maximum Torque: 480 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Dover Flexo Electronics, Inc.
Description: The EasyWeb™ is an open loop torque controller designed to maintain constant web tension or provide taper tension to center driven rewind or unwind applications. Web tension is regulated by controlling motor or brake torque based on varying levels of roll diameter. An Inertia
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Type: Frequency Input
- Standards and Compliance: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life
- Maximum Torque: 884.9557522123893 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life and power
- Maximum Torque: 442.4778761061946 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Transcat, Inc.
Description: Product Highlights The TTC Series provides exceptional accuracy for measuring torque on various products including torque wrenches, manual screwdrivers, electric screwdrivers, pneumatic screwdrivers and other torque controlled power tools. The TTC's provide long operation life
- Maximum Torque: 17.699115044247787 In-lbs
- Category of Device: Instrument / Meter
-
Supplier: Allied Electronics, Inc.
Description: Quality meters feature high-torque, powerful ballistic movements that permit mounting in steel panels without special calibration and production-engineered mounting and electrical connections. OMS and MSQ series square meters are 11⁄2" and 21⁄2" units with operating zero
-
Supplier: Mecmesin Corporation
Description: A simple solution for basic push-pull tests Used handheld, analogue gauges are useful for performing rudimentary tension and compression tests in the field up to 440N, where precise accuracy is not essential. As these gauges require no power, they are effective and reliable tools that can be stored
- Force Measurement Range: 1.7984 to 98.912 lbs
- Force Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Type: Force / Weight
-
Supplier: Transducer Techniques, LLC
Description: The DPM-3 is a smart Plug & Play TEDS IEEE 1451.4 compliant Digital Panel Mount Load Cell meter. Just plugin a TEDS compatible Load Cell or Torque Sensor and the DPM-3 will automatically self-calibrate. When used with a non-TEDS Load Cell or Torque Sensor, the DPM-3 can be set
- Number of Digits: 7
- Operating Temperature: 32 to 131 F
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: TECAT Performance Systems, LLC
Description: applications. With dual external sensor inputs two Micro-Measurements strain gauge bridges can be measured by a single system, for example to measure both thrust and torque loads simultaneously. The Model 8000 has a long range data transmission of >1,000 meters with up to +/- 0.025%
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The DFG82 series laboratory grade mechanical force gages are durable yet highly accurate, making them ideal for your tension and compression quality control measurements. The DFG82 gauges are sold in kits, complete with meter, hard case, measuring adapters (flat head, cone, chisel,
- Force Measurement Range: 2 to 100 lbs
- Force Accuracy: 0.1 ±% Full Scale
- Display Type: Analog Meter
- Special Type: Battery Powered, Handheld, Portable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: OMEGA Engineering, Inc.
Description: The rugged construction of the DFG81 gauges will withstand your industrial environments yet remain accurate to ±0.3%. The DFG81 gauges are sold as kits complete with gauge, hard carrying case, five measuring tips as well as a 3 inch extension rod. The ergonomic design makes it ideal for hand held
- Force Measurement Range: 2 to 100 lbs
- Force Accuracy: 0.3 ±% Full Scale
- Display Type: Analog Meter
- Special Type: Battery Powered, Handheld, Portable
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9850 Multi-Channel Indicator is the best in class: AC carrier excitation 2000 samples/sec/channel Works with torque transducers, load cells, encoders, LVDTs and speed pickups 7-pole 200 Hz antialias filter plus 4-pole digital filters Auto-scaled 5V and/or 10V
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: Honeywell Sensing & IoT
Description: torque actuation and reduced wear-out mechanisms. Eight operating ranges (50°, 60°, 70°, 90°, 120°, 180°, 270° and 360°) are tolerant to over travel and allow use in most common applications. Five different supply voltages and eight different output configurations, in either mA or Vdc,
- Maximum Angular Measurement: 90 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: torque actuation and reduced wear-out mechanisms. Eight operating ranges (50°, 60°, 70°, 90°, 120°, 180°, 270° and 360°) are tolerant to over travel and allow use in most common applications. Five different supply voltages and eight different output configurations, in either mA or Vdc,
- Maximum Angular Measurement: 90 degrees
- Accuracy: 1.6 ±% Full Scale
- Operating Temperature: -40 to 257 F
- Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
readings change with temperature; TDS does not change. Some instruments ignore the importance of temperature. Others require a separate thermometer for testing sample temperature, then manual adjustment of the instrument. All Myron L RO meters, however, feature fast and precise Automatic (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
DP-50-D LED Display - Digital Panel Meter (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
-
standard or rechargeable batteries that can be powered by a solar panel. The RTU can connect to AMI compliant devices and read data from them. In pulse mode, AMI functionality is disabled and the device can read pulses from a pulse output device/meter. The analog input receives a 5V analog (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
calibrated to different gases on a customer-specific basis in order to achieve maximum accuracy for every application. In addition, various output signals (I2C, RS485, Modbus and analog) are supported and cover a maximum flow velocity of up to 30m/s. The 1100V differs from the PFLOW1000V only by an integrated temperature and humidity sensor. (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
AutomationDirect has added ProSense DPM4 series advanced digital panel meters which combine precision and versatility in a compact 1/8 DIN package. They accept a variety of sensor inputs and provide customizable analog, discrete, and serial outputs via optional expansion cards. Features include (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
PFLOW3008 series is available with a linear analog output signal as well as with a digital output signal. Another highlight is the very good vibration resistance in accordance with MIL-STD-883, which makes the (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
is also perfect for replacing older or discontinued flow sensors. The PFLOW2001 are pin-compatible with many older series. A digital version with I2C or an analog version can be (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
Effects of induced diabetes and the administration of aminoguanidine in the biomechanical retention of implants: a study in rats
The implants were removed by applying a counter‐torque, and the maximum force required for the rupture of the bone–implant interface was recorded using an analog torque meter .
-
Reliability Evaluation of an Open‐Cathode PEMFC at Operating State and Longtime Vibration by Mechanical Loads
After the end of all vibration tests, the tor- que values on the compression bolts were measured by an analog torque meter .
-
Commercially pure titanium implants with surfaces modified by laser beam with and without chemical deposition of apatite. Biomechanical and topographical analy...
An appliance for assembling implants (Conexa˜o, Sa˜o Paulo, Brazil) was adapted to the hexagon of the implant and an analog torque meter was cou- pled to the implant assembly appliance.
-
Effects of induced diabetes and the administration of aminoguanidine in the biomechanical retention of implants: a study in rats.
The implants were removed by applying a counter-torque, and the maximum force required for the rupture of the bone-implant interface was recorded using an analog torque meter .
-
Physical dimensions and torsional properties of rotary endodontic instruments. 1. Gates Glidden drills.
Five samples of the most commonly used sizes #1, #2, and #3 drills from these two brands were tested at failure in both the clockwise and counterclockwise directions using an analog torque meter .
-
An Intelligent Data-Acquisition and Control (IDAC) system for energy conversion laboratory
These include two voltmeters measuring line-line voltages, an ammeter measuring line current, two watt-meters measuring three- phase power, the vibrating mechanical analog torque - meter , and hurriedly synchronized stroboscope.
-
Development of control system for fuel metering pump
Information about torque and angular speed are available from the torque meter in analog values that are converted to digital form and processed by the control system.
-
Investigation of electromagnetic force components in SRM under single and multiphase excitation
The inline torque meter provides analog outputs corresponding the difference between the torques that are supplied by the SRM and PMSM drive as well as the speed of rotation.
-
Bipolar Switched Reluctance Machines: A Novel Solution for Automotive Applications
The inline torque meter provides analog outputs corresponding the difference between the torques that are sup- plied by the SRM and PMSM drive, as well as the speed of rota- tion.
-
Forewing movements and motor activity during roll manoeuvers in flying desert locusts
A 12-channel EMG amplifiers,ATangletransducer onroll torque meter ,ADC analog -to-digital-converter, B ball bearings, CA coil amplifier, DAP data acquisition processor, H horizon, L fluorescentlamp, M motor to rotate the horizon, MC minicomputer (NOVA 4C, Data General), MT magnetic…
Indicates content that may require registration and/or purchase.