Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DigiKey
Description: Vibration Sensor Analog Chassis Mount Connector
- Frequency Range: 2 to 1,000 Hz
- Operating Temperature: -22 to 140 F
- Features: Other
- Device Category: Sensor / Transducer
-
Supplier: ifm efector inc.
Description: Two switching outputs for pre-alarm and main alarm Integrated history memory with real-time clock to monitor, display and record values Scalable analog current output for vibration velocity analog input can be used for monitoring another measurand Parameter setting and
- Linear Velocity: 0 to 19.68503937007875 in/sec
- Frequency Range: 2 to 1,000 Hz
- Maximum Shock: 50 g
- Operating Temperature: 140 F
-
Supplier: SignalQuest, Inc.
Description: 0.005 - 1.7 g RMS vibration; analog, serial and trigger outputs Description The vibration sensor module performs calibrated averaging (root mean squared) vibration measurement with analog voltage and digital serial outputs. Because acceleration signals are
- Acceleration: 0.005 to 2 g
- Frequency Range: 1 to 500 Hz
- Minimum Accuracy: 15 +/-% FS
- Maximum Shock: 500 g
-
-
Supplier: ifm efector inc.
Description: For the reliable vibration monitoring of machines and equipment Condition-based maintenance thanks to monitoring of imbalance, rolling element bearing or gear state Dynamic inputs for simultaneous detection of up to four vibration sensors Two switching outputs for pre-alarm and
- Operating Temperature: 140 F
- Features: Other
-
Supplier: Instrumented Sensor Technology
Description: logger and recorder also measures and records environment temperature using sensors built into the instrument. Optional external temperature and relative humidity sensors are also available. Signal Conditioning The PANTHER model EDR-4 shock & vibration data monitor, logger and
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: Advanced Orientation Systems, Inc.
Description: cavity helps restrict the movement and foaming of electrolyte during severe vibrations. Rugged construction, MIL-SPEC wide temperature range and excellent filtering ability during vibration make these sensors suitable for numerous construction, military, automotive, industrial,
- Tilt Angle: -15 to 15 degrees
- Number of Axes: 1
- Operating Temperature: -67 to 257 F
- Output: Analog
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal. It is easy to operate,
- Rotational Speed Range: 450 to 8,000 rpm
- Outputs: Analog Voltage, Serial / Digital
- Features: Battery Powered
- Form Factor: Benchtop
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -40 to 185 F
-
Supplier: ifm efector inc.
Description: Reliable permanent monitoring of the overall vibration to DIN ISO 10816 Two-wire technology Precise linearized analog output Wide operating temperature range and high protection rating For applications in hazardous areas Learn more From May 1st 2025, products produced in EU and
- Linear Velocity: 0 to 0.9842519685039375 in/sec
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 0.25 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Sensata Technologies
Description: With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Classification: Sensor Element / Chip
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VSA001 from ifm electronic guarantees a reliable vibration monitoring of equipment and operates in a frequency range of 1-6,000 Hz. The measuring range is -25- 25 (G) and is indicated via a precise linearized 0-10 mA analog output . The operating
- Operating Temperature: -22 to 257 F
- Features: Other
- Measurement Axes: Single Axis
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VTV122 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816, and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-25 RMS mm/s and is indicated via a precise linearized 4-20 mA
- Linear Velocity: 0 to 0.984251968503937 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The vibration transmitter VTV121 from ifm electronic guarantees a reliable permanent monitoring of the total vibration according to DIN ISO 10816 and operates in a frequency range of 10-1,000 Hz. The measuring range is 0-50 RMS mm/s and is indicated via a precise linearized 4-20 mA
- Linear Velocity: 0 to 1.96850393700787 in/sec
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -22 to 257 F
- Features: Other
-
Supplier: Sensata Technologies
Description: Features With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations.
- Operating Temperature: -40 to 185 F
- Encoder Type: Absolute
- Output Signal: Analog Current, Analog Voltage
- Encoder Technology: Magnetic
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -40 to 85 C
-
Supplier: LORD MicroStrain Sensing Systems
Description: 0-3 volt excitation, and an internal temperature sensor channel. This array supports a wide range of Wheatstone bridge and analog sensors including acceleration, vibration, strain, load cells, torque, pressure, magnetic fields, displacement, geophones and more. The node
- Operating Frequency: 2,400 MHz
- Maximum Transmission Distance: 70 to 2,000 m
- Output Power: 0 to 15.910646070264992 dBm
- Operating Temperature: -20 to 60 C
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: ACA610T is a high precision & full temperature compensation single-axis Inclinometer/tilt sensor with analog voltage output, high-precision 24bit A / D differential converter inside the product, to ensure the the products output voltage signal linearity, and users no need to do
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Measurement Specialties Category: Sensors, Transducers Motion Sensors Accelerometers Type: Analog Package: Bulk Output Type: Analog Voltage Acceleration Range: ±50g Operating Temperature: -55°C ~ 125°C (TA) Mounting Type: Surface Mount
- Acceleration: 50 g
- Operating Temperature: -67 to 257 F
-
Supplier: CAS DataLoggers
Description: is equipped with a high powered, dual-core FPGA processor based on ARM technology giving users ample reserves of processing power. Users are able to switch between voltage measurement, IEPE or shaft vibration sensors. Integrated comparators and digital inputs allow flexible triggering.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Description: sensor. Feature Affordable performance in a compact, durable package ±1%error of span High EMI/RFI compatibality High temperature capability High accuracy is accomplished by marrying a high performance ASIC to a very stable polysilicon thin film pressure sensor. The sensor is
- Accuracy: 1 ±% FS
- Signal Output: Analog Current
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Description: ACCEL 500G ANALOG HERMETIC LCC
- Frequency Range: 2,000 Hz
- Operating Temperature: -67 to 257 F
-
Supplier: Littelfuse, Inc.
Description: analog types available Medium, high or programmable sensitivity options available Three-wire (voltage output) or two-wire (current output) versions available Maximum vibration rating of 50 g at 50 Hz to 2 kHz Maximum shock rating of 150 g for 11 ms (1/2 sine wave) EMC compliance to DIN
- Operating Distance: 0.72834685 inch
- Operating Temperature: -40 to 212 F
- Electrical Output: Current
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8D linear Hall sensor with programmable parameters stored in EEPROM The linear Hall IC TLE4997A8D has been specifically designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Acme Chip Technology Co., Limited
Description: ACCELEROMETER 2G ANALOG
- Frequency Range: 200 Hz
- Operating Temperature: -40 to 185 F
-
Supplier: Holykell Technology Company Limited
Description: Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and
- Accuracy: 0.25 ±% FS
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of spurious ambient vibration signals adding to signal output, thus enhancing the
- Signal Output: Analog Voltage
- Features: Other
- Device Category: Sensor
-
Supplier: Infineon Technologies AG
Description: sensor provides a digital SENT signal based on the SAE J2716 standard, which consists of a sequence of pulses. Each transmission has a constant number of nibbles containing the Hall value, the temperature, and status information of the sensor. The output stage is an open-drain driver
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: THERMISTOR PROBE, VIBRATION TEST
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4998C3 highly accurate linear Hall IC for angle and position detection with SPC signal The Infineon linear Hall IC TLE4998C has been designed specifically to meet the requirements of highly accurate angle and position detection as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Monarch Instrument
Description: The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape,
- Rotational Speed Range: 1 to 500,000 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Sensata Technologies
Description: standard configurations available, customized adaptations can also be considered. Kavlico’s P1A Ceramic Capacitive Pressure Sensor incorporates the latest generation sensing elements with state-of-the-art ASICs. Designed to withstand harsh environments, it features superior EMI protection,
- Signal Output: Analog Current, Analog Voltage
- Media: Gas, Liquid
- Measurement Type: Gauge
- Device Category: Sensor
-
Description: The PST pressure transmitter or pressure sensor is a high-performance instrument intended for industrial applications where the process media is compatible with the SUS316L stainless steel sensor material and the 304 SS process connection. The PST pressure sensors employ a
- Working Pressure Range: -14.5036839357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -20 to 248 F
- Signal Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
aerospace structures to battery systems and electronic devices—traditional vibration control systems often struggle with limited processing capability, unstable real-time response, and complicated multi-channel configurations. The (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Designed for Reliable and Accurate Vibration Control In vibration testing laboratories, control accuracy, system responsiveness, and operational safety directly determine test validity and equipment (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
In modern vibration testing environments—especially in automotive durability, aerospace qualification, and multi-axis simulation—engineers face increasing demands for real-time response, high signal fidelity, and (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
quality sensors, including several varieties of inductive sensors. Each of our inductive sensors are vacuum sealed to protect the ultra-important electronics inside from variables such as: debris vibrations shock dirt moisture Thanks (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
• Offset tolerance up to ±2 mm • Low temperature coefficient <15 ppm/K • Insensitive to shock and vibration • Position-Teach-In • Interfaces: Analog, SSI, CANopen, IO-Link (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
The optoNCDT 1220 laser sensors are used for precise measurements in industrial automation. The sensors measure displacement, distance and position with high accuracy.These new models now offer measuring ranges up to 500 mm, double the measuring rates with up to 2 KHz and 16-bit digital/analog (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
sensor enables a precise real-time surface compensation of different surface types. Data output is via Ethernet, RS422 or EtherCAT. If the sensor is operated with the CSP2008 universal controller, an analog output is available and the measurement values of material thickness and width can be (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Analog Sensor Conditioning Circuits - An Overview
Analog sensors produce a change in an electrical property to indicate a change in its environment. This change in electrical property needs to be conditioned by an analog circuit before conversion to digital. Further processing occurs in the digital domain but is not addresses in this application
-
3D Scanners Take Volume Measurement to a New Level
nightmare. Continuous level sensors, such as non-contact radar, guided wave radar, and weight-and-cable or plumb bob type devices only measure the level of material in one location of the silo. Many solid materials tend to pile irregularly and create an uneven topography. As a result, a single
More Information Top
-
AWWA M2 - Instrumentation and Control
Analog vibration sensors are also available.
-
Integrated data collection and transmission system for automatic environmental test data acquisition
Fig.7 shows the positions scanned using the non-contact analog vibration sensor .
-
Torque control strategy for a parallel-hybrid vehicle using fuzzy logic
Posi- tions A, B, and C are scanned as shown in Fig. 12, using the noncontact analog vibration sensor .
-
Telemetry applications of SOQPSK and GMSK based modulation for airborne platforms
Telemetry schemes currently functioning in most fighter aircrafts are analog (PCM/FM) schemes comprising of inputs from analog video and audio channels, data from analog vibration sensors ,and digital PCM parameters from various other inputs.
-
8 channel vibration monitoring and analyzing system using LabVIEW
Fig.1. the block diagram of the system [VSAI (1 to 8) = vibration sensor analog input (1 to 8), DAQ= Data Acquisition of LabVIEW] .
-
Self-mixing sensor for real-time measurement of harmonic and arbitrary displacements
For example, the fully analog SM vibration sensor [5] indicates a measurement precision of 35nm.
-
Sleep evaluation by a newly developed PVDF sensor non-contact sheet: a comparison with standard polysomnography and wrist actigraphy
The device consists of three operational modules, a series of vibration sensors , analog circuitry for signal pre-processing and digitization, and computational circuitry for analysis and storage of detected physi- ological parameter patterns.
-
Sleep evaluation by a newly developed PVDF sensor non‐contact sheet: a comparison with standard polysomnography and wrist actigraphy
The device consists of three operational modules, a series of vibration sensors , analog circuitry for signal pre-processing and digitization, and computational circuitry for analysis and storage of detected physi- ological parameter patterns.
-
Fault Detection System Based on Embedded Platform
Data collection part takes responsible for collection and storage of analog signal from vibrant sensors .
-
Continuous assessment of epileptic seizures with wrist-worn biosensors
Since the iCalm only contained an analog vibra- tion /tilt sensor , it was not suitable for precise measurements of motor activity in three axes.
Indicates content that may require registration and/or purchase.