-
Supplier: Linde North America, Inc.
Description: gas production plants worldwide are strategically located in key manufacturing markets. This gives you the benefit of timely deliveries, flexibility and security of supply. Electronic special gases, including silane, nitrogen trifluoride, ammonia and dopant mixtures are shipped in a variety
- Industrial Gases: Argon
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
-
Supplier: Linde North America, Inc.
Description: Linde has been a quality supplier of Medical Gases, mixtures and equipment for over 50 years. Linde supplies a full line of gases for therapy, calibration, biological culture growth and various diagnostic testing requirements. Our wide range of medical gases and mixtures encompasses both in vivo
- Concentration: 0.03 to 99.97 %
- Industrial Gases: Argon, Nitric Oxide
- Product Form: Gas
- Composition: Gas Mixture
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders
- Maximum Pressure: 3,000 psi
- Application: Gas
-
-
Supplier: Accuris
Description: Standard Welding Procedure Specification (SWPS) for Argon Plus 25% Carbon Dioxide Shielded Gas Metal Arc Welding (Short Circuiting Transfer Mode) followed by Argon Plus 2% Oxygen Shielded Gas Metal Arc Welding (Spray Transfer Mode) of Carbon Steel (M-1/P-1/S-1, Gr
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using Argon plus 25% Carbon Dioxide shielded gas metal arc welding (short circuiting transfer mode) for the root followed by Argon plus 2% Oxygen shielded
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Standard Welding Procedure Specification (SWPS) for Argon Plus 25% Carbon Dioxide Shielded Gas Metal Arc Welding (Short Circuiting Transfer Mode) followed by Argon Plus 25% Carbon Dioxide Shielded Flux Cored Arc Welding of Carbon Steel (M-1/P-1/S-1, Groups 1 and 2
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 inch [3 mm] through 1-1/2 inch [38 mm], using 75% argon plus 25% carbon dioxide shielded gas metal arc welding (short circuiting transfer mode) for the root followed by 98%
-
Supplier: Accuris
Description: Safe storage and handling information card - Non-flammable, inert, compressed gases (includes: argon, helium, krypton, neon, nitrogen and xenon)
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using gas metal arc welding (short circuiting transfer mode) with Argon plus 25% Carbon Dioxide shielding for the root followed by flux cored arc welding (globular
-
Supplier: CO2Meter.com
Description: 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902-S: Industrial Stainless Steel O2 Gas Detector CM-900: CO2 Industrial Gas Detector CM-900-S: Industrial Stainless Steel CO2 Gas Detector Warranty 1-year warranty - see
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ASTM International
Description: 1.1 This test method covers procedures for using gas chromatographs to determine the concentration of argon gas in the space between the panes of sealed insulating glass. 1.2 This test method is not applicable to insulating glass units containing open capillary/breather tubes.
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: CO2Meter.com
Description: requirements around Food Grade Packaging Standards Designed to meet CGA, OSHA, and NIOSH standards for gas safety User configurable 3-relays dependent upon application 4-20mA to communicate with Building Management System (BMS) Models CM-902: O2 Industrial Gas Detector CM-900: CO2
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Micromeritics
Description: he Model 021 LN2 Transfer System allows you to transfer liquid nitrogen or liquid argon from a non-pressurized storage Dewar into smaller containers as needed in laboratory experiments. The system was specifically developed for conveniently filling Dewars for gas adsorption instruments
-
Supplier: CO2Meter.com
Description: The Fixed Oxygen (O2) Gas Detector (MSC2 + SC2-E1195-A2-P-00) is designed to protect individuals near toxic gases in commercial and industrial applications. This fixed gas safety monitor measures nitrogen, helium, oxygen (0-25%), and argon levels and detects hazards in order to
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2), Oxygen (O2)
-
Supplier: R. S. Hughes Company, Inc.
Description: the proper label and adhesive material. This hazardous material label uses vinyl for the label material and permanent acrylic as the adhesive. These hazardous material labels frequently have text printed on them. Printed text is ARGON GAS.
- Features: Adhesive Backed
- Safety / Warning Type: Chemical, HAZMAT (Hazardous Material)
-
Supplier: Accuris
Description: VALVE, CYLINDER, GAS: ARGON, HELIUM, NITROGEN, NEON, AND XENON (INERT-OIL FREE), OUTLET 580 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
-
Supplier: Linde North America, Inc.
Description: Hydrogen (H2) is an odourless, colourless and tasteless gas that is produced through natural gas steam reforming or the electrolysis of water. Lighter than air, it burns with an invisible, clean (carbon-free and soot-free) flame. It is the only fuel gas that does not contain any
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Industrial Gases: Hydrogen
- Supply Options: Other
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0416666666666667 SCFM
- Operating Temperature: 70 F
- Process Media Type: Gas
- Meter Technology: Variable Area
-
Supplier: Process Sensing Technologies USA
Description: requirements: ready-to-use device. Stand-alone instrument for multiple trace impurity measurements. Multiple detectors: PED, TCD and FID. Wide measurement range covers sub-ppb to percent measurements. PPB sensitivity with argon, helium or nitrogen carrier gas (PlasmaDetek) Easy to use
- Operating Temperature: 50 to 113 F
- Remote Interface: Other
-
Supplier: American Welding Society (AWS)
Description: This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 1-1/2 inch, using Argon plus 2% Oxygen shielded gas metal arc welding (spray transfer mode). It cites the base metals and operating conditions necessary to make the weldment,
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like nitrogen, argon, or
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. High Pressure Gas Reciprocating Compressor Features
- Discharge / Operating Pressure: 7,000 psi
- Horse Power: 3 to 1,600 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor, Other
- Gases Handled: Argon, Carbon Dioxide (CO2), Helium, Hydrocarbon Gas, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 1,250 psi
- Discharge / Operating Pressure: 1,250 to 25,000 psi
- Features: 2 Stage, Integral Cooler, Multistage Compressor
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Haskel International LLC
Description: Revolutionizing gas compression with smart, sustainable technology, Q-Drive is an electric servo actuated Compressed Gas System with unprecedented 4.0 intelligence, efficiency, precise control and accuracy. It delivers unrivalled performance, reliability, and safety. Plus, an advanced
- Inlet / Suction Pressure: 75 to 6,600 psi
- Discharge / Operating Pressure: 1,100 to 6,000 psi
- Flow Capacity: 20 to 32 SCFM
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
-
Supplier: Haskel International LLC
Description: H-Drive, Haskel’s new generation of hydraulically driven gas boosters, is designed to safely handle a wide range of critical, high-pressure gas compression and transfer needs, at high rates and pressures for the most demanding of applications. Simple and proven design is reliable and
- Inlet / Suction Pressure: 50 to 100 psi
- Discharge / Operating Pressure: 4,500 to 15,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption, pressure and medium temperature High accuracy, repeatability and measurement dynamics For detecting argon (Ar), carbon dioxide (CO2), nitrogen (N2) and compressed air Red/green display for clear identification of the acceptable range Display can be
- Gas Volumetric Flow Rate: 0.1470825 to 44.12475 SCFM
- Velocity Flow Rate: 327.4278215223097 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 232.06032 psi
-
Supplier: Haskel International LLC
Description: Haskel designs and manufactures gas boosters that are the industry benchmark for durability, safety and reliability. Used for virtually all industrial gases and ideal for gas pressure increases, high pressure gas transference, cylinder charging, and scavenging, Haskel
- Inlet / Suction Pressure: 25 to 25,000 psi
- Discharge / Operating Pressure: 300 to 25,000 psi
- Gases Handled: Air / Plant Air, Argon, Carbon Dioxide (CO2), Helium, Natural Gas / Methane, Nitrogen (N2), Oxygen (O2)
- Power Source: Air / Pneumatic
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. Designed to mark the following type of pipe: gas, and has the following text printed: ARGON. Will work with pipes from 8 in to 9 7/8 in
-
Supplier: ASTM International
Description: 1.1 This test method describes a procedure primarily for the determination of carbon dioxide, argon, nitrogen, oxygen and water in high pressure fuel cell grade hydrogen by gas chromatograph/mass spectrometer (GC/MS) with injection of sample at the same pressure as sample without
-
Supplier: Automation24, Inc.
Description: The flow sensor for compressed gas SD6101 from ifm electronic is working in a range that varies by gas, and is compatible with nitrogen, argon, as well as carbon dioxide. The mechanical connection is made via a 1/2" NPT thread. The compressed gas meter SD6101 provides 2
- Pipe Diameter: 0.5 inch
- Operating Temperature: 32 to 140 F
- Operating Pressure: 16 psi
- Media Temperature: 32 to 140 F
-
Supplier: Miller Electric Manufacturing Co.
Description: Accurate TIG and MIG weld shielding gas mixing. Various welding processes require different gas mixes for the best performance. Our proportional gas mixer provides accurate mixing (±2% of scale), and allows custom mixtures for producing optimal welds. Convenient chart on top
- Features: Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Cryo H&I: On-site LN2 Generator Produce high-purity liquid nitrogen anywhere with Cryo H&I. Our generator provides a reliable (read more)
Browse Gas Generation Equipment Datasheets for Cryo H&I Co.,Ltd. -
The Palm O? RD Analyzer is a handheld oxygen analyzer designed to provide accurate and repeatable oxygen measurement across a range of gas applications. Its portable design makes it suitable for field use, maintenance checks, and quality verification (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Industrial Safety Environmental Monitoring Electro Optical Components offers the Faraday-OxTM Digital Oxygen (O2) Gas Measuring (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Can measure “dirty” gases Integrated pressure, humidity, temperature & flow compensation For combustible gases, glass Bead filling is an option As the use of hydrogen (H2) expands, monitoring of this highly combustable gas (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger to employees and frequently is the source of obnoxious odor (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Desktop and wall mount CO2 transmitters and controllers for offices, classrooms, restaurants, breweries, factories or anywhere indoor air quality or safety is important. Remote Safety Alarms - Protect customers and employees around stored carbon dioxide. aSense - CO2 (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
Advanced Photoacoustic NDIR CO? Sensor for Compact Environmental Monitoring The SCD40-D-R2 from Sensirion is a miniature CO? sensor utilizing innovative photoacoustic non (read more)
Browse Gas Sensors Datasheets for Win Source Electronics -
. The range includes instruments suitable for industrial, medical, and specialty gas monitoring, making them a versatile solution for maintenance, safety, and quality assurance tasks. (read more)
Browse Gas Instruments Datasheets for Analytical Industries Inc. -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com
More Information Top
-
Preparation and Properties of ε-Fe3 N-Based Magnetic Fluid
The argon gas Ar2 was used to control the concentration of iron carbonyl vapor and ammonia gas in the mixed gas.
-
Deposition of ZnO Nanocrystals on Fe 3 O 4 Nanocubes and Their Special Luminescent and Magnetic Properties
The mixture was purged with argon gas ( Ar2 ).
-
Surfactant-assisted synthesis and magnetic properties of monodispersed manganese ferrite nanocrystals
The mixture was degassed for 10 min at room temperature using high purity argon gas ( Ar2 ).
-
Current Developments in Bioerosion
Sputtering was applied for 1.5 min, using argon gas ( Ar2 ) as transmitting medium.
-
Decisive factors affecting plasma resistance and roughness formation in ArF photoresist
Figure 8 shows an example of the change in FTIR spectra in the C=O region after the irradiation using argon gas with AR2 apertures.
-
The effect of PURGING GAS on 308L TIG root pass FERRITE CONTENT
Common root shielding gases are argon ( Ar2 ), nitro- .
-
Electron transfer to Ar2+ from rare-gas atoms
The cross section vZ1for the capture of an electron by Ar2 +in argon gas .
-
Clusters in Intense XUV pulses: effects of cluster size on expansion
dynamics and ionization
In Argon gas targets, only the Ar2 + is accessible via direct photoionization.
-
Efficient Site-specific Low-energy Electron Production via Interatomic
Coulombic Decay Following Resonant Auger Decay
The ar- gon dimers Ar2 were produced by expanding argon gas at a stagnation pressure of 0.3 MPa at room temper- ature through a pinhole of 30 µm diameter.
-
Amplification of ultrashort pulse vacuum ultraviolet coherent radiation in OFI Ar2* amplifier
One beam was focused into an Ar2 * amplifier filled with argon gas up to 1 MPa to produce Ar2*.
Indicates content that may require registration and/or purchase.