-
Supplier: KEYENCE
Description: TM-3000 2D Inline Optical Micrometer The TM-3000 is a 2D Inline Optical Micrometer designed to expand the capabilities of the traditional micrometer. With the ability to image the entire part in a single field of view, advanced measurements such as widths, diameters, step
- Range: 0.001 to 0.24 inch
- Range / Travel: 0.001 to 0.24 inch
- Features: Analog Current (4-20mA, etc.), Analog Voltage, Averaging, Diameter, Dual Head, Edge, Gage Head / Probe, Gap, Go - No Go / Functional, Indicator / Comparator, Micrometer, NIST Traceability, Optical, Other, Parallel, SPC Capability, Segmentation, Serial, Single Head, Special Function / Form Gages,
- Mounting / Loading Options: Automatic / Inline, Benchtop / Floor, Machine Mounted
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR ELECTRONIC DIGITAL DEPTH MICROMETER 0-6"/150mm Range Resolution: .00005"/.001mm FEATURES: Interchangeable stainless rods, .160" dia. Satin Chrome Base, 4"L x .640"W, hardened with micro lapped finish Inch/Metric conversion Automatic zero-setting Min/Max values Hold function SPC
- Features: Micrometer
-
Supplier: KEYENCE
Description: CCD Laser Micrometer -5um Repeatability, +/--0.1% linearity -Edge Control/Positioning -Inner/Outer Diameter Measurement -Stable Detection of Glass Edges/Transparent Targets -IP-67
- Range: 0 to 0.39 inch
- Resolution: 0.00004 inch
- Speed: 2,040 Samples/sec or Scans/sec
- T/R Separation: 0 to 39.37 inch
-
-
Description: If you're looking for a direct-reading bench micrometer and an electronic size comparator for use in the calibration laboratory or on the production floor, look no further, the third-generation External Supermicrometer Model C provides durability, digital accuracy, speed of measurement, and
- Range: 0 to 25 inch
- Graduation / Resolution: 0.00001 inch
- Resolution: 0.00001 inch
- Range / Travel: 0 to 25 inch
-
Supplier: Reid Supply
Description: clamp opens and closes by turning an internal screw. On digital micrometers, measurement is shown on a LCD display. . The Starrett 733.1 Electronic Micrometer with SPC output is a full-featured precision measuring tool built with customary Starrett quality and workmanship. It includes
- Range: 1.00000054 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Transcat, Inc.
Description: true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Interchangeable anvils One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button SPC output capability Inch/millimeter metric
- Range: 16 to 20 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: true zero reading of the micrometer Ring-type knurled lock nut for quick and sure locking Micro-lapped carbide measuring faces Interchangeable anvils One 3-volt battery included for extended usage Automatic OFF Measurement HOLD button SPC output capability Inch/millimeter metric
- Range: 12 to 16 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: permits one-hand operation of micrometer and uniform contact pressure Rigid steel frame ribbed for strength and stability Ability to zero tool at any position as well as retain and return to the true zero reading of the micrometer One 3-volt battery included for extended usage
- Range: 0 to 1 inch
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: position as well as retain and return to the true zero reading of the micrometer Micro-lapped carbide measuring faces Two 3-volt batteries included for extended usage Automatic OFF Measurement HOLD button RS232 data output port SPC output capability Inch/millimeter metric conversion
- Range: 1 to 2 inch
- Features: Micrometer
-
Supplier: Titan Tool Supply, Inc.
Description: The MDD2 Series Micro-Digit Micrometer Head is an Electronic LCD Display Direct Reading Stage Micrometer Heads with all functions in the head itself. The Scales are ideally suited for use on Measuring-Toolmakers Microscopes, Profile Projectors-Optical Comparators, Special Fixtures,
- Range: 0 to 2 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Marposs Corp
Description: DESCRIPTION The World's First, really contact-less, hand held optical micrometer to check wires, cables and other similar products. Developed by LED and CCD technology, it uses 2 crossed linear sensors to automatically compensate positioning errors (Patent pending). Thanks to a powerful
- Features: Micrometer, Optical
-
Supplier: Flexbar Machine Corporation
Description: IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/.001mm Automatic power off Easy single-handed use
- Features: Micrometer
-
Supplier: Titan Tool Supply, Inc.
Description: batteriy. Low Price. Memory and Recall Memory (Continuous Memory). Go-NoGo Tolerance Settings. Zero Setting at any point. Automatic Switch Off after 4 minutes of inactivity with automatic recall of last digit when On Button is pressed. Easy reading Large LCD Display. Non-rotating
- Range: 0 to 0.9842525 inch
- Resolution: 0.00005 inch
- Graduation / Resolution: 0.00005 inch
- Display: Digital Display
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution: .00005"/.001mm Automatic power off Easy
- Features: Micrometer
-
Description: The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Flexbar Machine Corporation
Description: FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/.001mm Automatic power off Easy
- Features: Micrometer
-
Supplier: Marposs Corp
Description: DESCRIPTION With their built-in and very powerful electronics, the XLS micrometers can be used as Stand Alone, Intelligent Diameter Sensors. When programmed with a Dedicated Software and completed with external Display Units and Operator Panels, they can be the hart of Dedicated Laser
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Micro-Epsilon Group
Description: The optoCONTROL 2700 is a compact LED micrometer for the precise measurement of diameter, gap, edge and segment. The micrometer is characterized by its high accuracy with measuring ranges of 10 and 40 mm and is used for inline quality assurance and machine monitoring. The
- Range: 0.001181103 to 0.393701 inch
- Resolution: 0.000000393701 inch
- Speed: 15,000 Samples/sec or Scans/sec
- Graduation / Resolution: 0.000000393701 inch
-
Description: New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the
- Range: 0 to 10 inch
- Graduation / Resolution: 0.000001 inch
- Resolution: 0.000001 inch
- Range / Travel: 0 to 10 inch
-
Supplier: Micro-Epsilon Group
Description: Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined
- Range: 0.005905515 to 0.787402 inch
- Resolution: 0.001968505 inch
- Speed: 100,000 Samples/sec or Scans/sec
- T/R Separation: 1.181103 to 98.42525 inch
-
Supplier: Marposs Corp
Description: automatic rotation, uses an embedded PC. This is the most performing and sophisticated instrument, as it uses an embedded PC to process the measurement data. BENEFITS Unique for checking odd fluted parts! No error due to the hysteresis (inversion error) which is typical of all dial indicator
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Supplier: Qioptiq
Description: Small overall dimensions due to sidewise mounted drives (version -S) 60 mm central hole Preloaded ball bearing guides 5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero point definition Absolute or incremental display Storage of last value Keeps preset values and
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Carriage Load: 112.4 lbs
- Base Length: 7.87402 inch
-
Supplier: Qioptiq
Description: 5-digit LCD display Easy, correct readout Millimeter or inch display Variable zero point definition Absolute or incremental display Storage of last value Keeps preset values and display Display switched off automatically after 2 hours Battery operation (6 months) See section Mounting Components
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Carriage Load: 33.72 lbs
- Base Length: 3.3464585 inch
-
Supplier: Filamatic
Description: FILAMATIC Series MRV fi lling machines utilize precision, positive displacement piston pumps coupled to a variable frequency AC drive mechanism (standard). Turn a single micrometer knob to simultaneously adjust the fi ll volume for all the filling stations. Available Dial-A-Fill adjustment
- Type: Automatic, Robotic Automation
- Industry: Automotive, Chemical / Petrochemical, Cosmetics / Perfumery, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Pharmaceutical
- Features: Blister Pack, Child Resistant, Crimp, Feeder Included, Hazardous Location, Other, Press-On, Processor Interface, Screw, Stainless Steel Construction, Tamper Proof
- Packaging: Bottle / Jar, Cartridge
-
Supplier: SPIROL
Description: The SPIROL Model HA Automatic Heat Insert Driver provides an accurate and consistent method to install virtually any type of Heat/Ultrasonic Style Insert into thermoplastic assemblies. Considering that as much as 75% of the Inserts performance is a direct result of how well it was installed,
- Frame & Head Type: Bench Mounted
- Operation: Insertion or Press Fitting
-
Supplier: MTI Instruments Inc.
Description: The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a
- Range: 0 to 0.1574804 inch
- Graduation / Resolution: 0.0000014960638 inch
- Resolution: 0.0000014960638 inch
- Mounting / Loading Options: Automatic / Inline
-
Supplier: LMI Technologies
Description: The chroma+scan 2400 series is ideal for delivering 3D shape of boards and logs, at fast scan rates with a wide dynamic range capable of handling black material (e.g. wet logs) in challenging lighting conditions typical of sawmills. The chroma+scan 2400 series includes three models: the 2440 and
- Mounting / Loading Options: Automatic / Inline
- Gage / Instrument Type: External Micrometer
- Features: Gage Block / Master, Gage Calibrator, Laser Class III, Micrometer, Optical, Other Gage, Special Function / Form Gages, Thickness Gage, Visible Laser Light (680nm)
- Measurement Scale / Units: Metric
-
Supplier: LMI Technologies
Description: The chroma+scan 3155 sensor integrates highdensity profiles and fast scan rates to helpoptimize the value of your materials. Builtfor true coplanar scanning for transverseapplications, this sensor delivers impressivedata accuracy.• TRUE COPLANAR MOUNTING FOR ACCURATETHICKNESS• HIGH-DENSITY
- Mounting / Loading Options: Automatic / Inline
- Gage / Instrument Type: External Micrometer
- Features: Gage Block / Master, Gage Calibrator, Laser Class III, Micrometer, Optical, Other Gage, Special Function / Form Gages, Thickness Gage, Visible Laser Light (680nm)
- Measurement Scale / Units: Metric
-
Supplier: Radwell International
Description: FILTER REGULATOR, FEMALE THREAD G1, D SERIES, METAL, 0.5...12 BAR (0.05...1.2 MPA), 5 MICROMETER FILTRATION, WITH PRESSURE GAUGE, PILOT ACTUATED PRESSURE REGULATOR, GRID DIMENSION 66 MM (WITHOUT CONNECTING PLATES), FULLY AUTOMATIC CONDENSATE DRAIN, NPT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Drain Valves, Pilot Valves
- Features: Regulator (general), Threaded
-
Supplier: Glebar Company Inc.
Description: Incorporating a new NEMA 4 rated touch screen control with built in networking capability and removable flash card memory for simple in the field software updates. Built in interface for diameter gauging equipment such as laser gage micrometers give this machine the capability of
- Rotary Speed: 2,375 rpm
- Power: 15 HP
- Automation: Automatic / Indexing, None / Manual, Windows® / PC Control
- Applications / Materials Abraded: Biotech / Medical Devices, Metals / Metalworking, Wet Grinding / Finishing
-
Supplier: Park Systems, Inc.
Description: slope, and line width characterization. The completely automated XE-LCD is designed for characterization of flat panel displays as either an in-line or off-line inspection tool. • Automatic Non-Contact AFM measurement • Automatic navigation and focusing • Automatic glass
- Measurements: Critical Dimension / Trench Geometry, Defects / ADC, Roughness / Waviness
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Features: Non-contact, Non-destructive
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner with
- Maximum Discharge Flow: 0.18307123065 GPM
- Maximum Discharge Pressure: 350 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner with
- Maximum Discharge Flow: 0.11676404609999999 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner with
- Maximum Discharge Flow: 0.0496643454 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • High suction lift and high viscosity combine in the stainless steel pump • Achieve up to 65 GPH or 1100 psi • Internal bypass allows for improved valve performance • Pump capacity is adjustable through 100% of range using a manual micrometer dial/automatic electric positioner with
- Maximum Discharge Flow: 0.18307123065 GPM
- Maximum Discharge Pressure: 150 psi
- Horsepower: 0.333333333333333 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Laser Seam Tracking System for Welding Automation RF627Smart-Weld The Seam Tracking System is designed to be used in robotic welding systems and is intended to automatically control the position of the welding torch during the welding process. Learn More (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
intended to automatically control the position of the welding torch during the welding process. The software built into the laser scanner also allows for the control of the geometric parameters of weld bead. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Brochure Laser Micrometers for Single Axis Measurement The XLS (eXactum Laser Scan Micrometer) series Laser Gauges (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
GageCal® PC control software (included) - Microsoft® Windows based software reduces data entry, eliminates transcription errors, and speeds up measurements for your bench micrometer. GageCal automatically enters tolerances for plugs, pins, balls, threads (calculates pitch (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The Laser Micrometer to Check Small Shafts and Ground Components MECLAB The MECLAB.X Bench Top Laser Micrometer is a high precision instrument for ultra-high accuracy diameter measurements (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
Demonstrations Labmaster® Universal Model 1000M Automatic probe movement with a push of a button. Similar functionality of the popular Labmaster Universal Model 175 at a (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
The core of the automatic calibration of the laser cross beam sensor is the center search algorithm. A two-dimensional Cartesian coordinate system is formed by two opposite beam paths. It is widely used in scenarios such as dispensing tip positioning, CNC tool positioning, etc (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
Hypersen Chromatic Confocal Sensor is a non-contact displacement sensor that measure object’s distance, surface height and displacement. It’s a perfect choice for step height and profile measurement of electronic components, automatic and aerospace parts (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Hypersen Technologies Co., Ltd. -
External Supermicrometer® Model C The Supermicrometer Model C is the most popular bench micrometer in the world that can measure just about any manufactured precision part or gage such as pins, plugs, and all types of threads (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Labmaster® Universal Model 175 The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
PEP surveying procedures and equipment
Small Automatic Micrometer (SAM) and Liquid .
-
PEP Laser Surveying System
Two special instruments,the Automatic Read out Micrometer and the Small Automatic Micrometer , have been built for measuring the locations of fiducial points on beam elements with respect to the light beam from a laser.
-
Recent high precision surveys at PEP
Then the elevation difference between the laser beam and each magnet fiducial fixture 1s measured using the Small Automatic Micrometer (SAM).
-
Evaluation of HEPA filter service life
AUTOMATIC MICROMETER MODEL NO. 549M .
-
Transfer function measurement of an Askania GS11BN gravimeter
The automatic micrometer rotator providing the step excitation. .
-
http://www.fibtex.lodz.pl/pliki/Fibtex_(s1dc9wk57am0sut1).pdf
Fabric thickness was measured with an Automatic Micrometer (with a measurement accuracy of 0.01 mm).
-
Colitis
… among pathologists as to how thick the collagenous band should be and about the “ideal method” for the assess- ment of the thickness of the collagen band (histological estimate, conventional mea- surement using a calibrated micrometer scale or semi automatic micrometer measurements).
-
Antibiosis in wheat interacts with crowding stress to affect Metopolophium dirhodum development and susceptibility to malathion
1965) A high speed automatic micrometer syringe.
-
Expression patterns of stromal MMP ‐2 and tumoural MMP ‐2 and ‐9 are significant prognostic factors in invasive ductal carcinoma of the breast
The assembly was held in an X-Y position guide with a 1-mm increment between the individual samples, a 4-mm punch depth stop device, and semi automatic micrometres .
-
Diagnostic and Prognostic Relevance of MMP-11 Expression in the Stromal Fibroblast-Like Cells Adjacent to Invasive Ductal Carcinoma of the Breast
The assembly was held in an X–Y position guide equipped with semi automatic micrometers , with a 1-mm increment between the individual samples and a 4-mm punch depth stop device.
Indicates content that may require registration and/or purchase.