-
Supplier: Spirax-Sarco
Description: The Spirax Sarco BCV31 is a pneumatically operated control valve for the blowdown of steam boilers. It is normally used with a controller as part of an automatic TDS control system, though it can also be used for other high pressure drop flowrate
- Pressure Rating: 87.02262 psi
- Media Temperature: 462.2 F
- Number of Ports/Ways: 2
- Features: Bolt Flange, ISO, Other
-
Description: temperature control valve VF61 Series Technical Parameters High Shut-off Force Flange Type Two-way Control Valve 304/316L stainless steel series flange connection control valve. Nominal pressure: PN40 Stroke: VF61.32 ~ VF61.l00: 20mm VF61.l00 ~
- Features: Control Valves
- Valve Type: Directional Valves
- Actuation: Electric
- Primary Material: Stainless Steel, Steel
-
Supplier: ThermOmegaTech®
Description: Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Sussman Electric Boilers
Description: complete with automatic features, including pressure and liquid level controllers, ASME Code pressure vessel and safety valve and are fully tested under power. Each one must pass Sussman's rigid quality control inspection before it is shipped. Sussman Electric
- Heat Output (Capacity): 40,941.658137154554 to 614,124.8720573182 BTU/hr
- Maximum Pressure: 100 psi
- Features: ASME Certified, Commercial / HVAC, Other, Safety Valve
- Fuel Type / Heat Source: Electric
-
Supplier: Schutte & Koerting
Description: The Thermocompressor, also a type of Jet Compressor, is used when both motive and suction gases are steam. Thermocompressors have automatically-controlled spindles. They are used when pressure suction or discharge conditions vary and it is necessary to control discharge
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: UL Standards & Engagement
Description: electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically operated water
-
Supplier: Schutte & Koerting
Description: Throttle Trip Valves provide effective flow control and emergency shut-off operation in a single, highly reliable valve assembly. As throttle valves, they are used to regulate flow of steam and gas in large, high-pressure pipe lines, such as the main
- Pressure Rating: 150 to 1,500 psi
- Media Temperature: 150 to 900 F
- Agency: API, ASME
- Features: Control Valves, Manual / Hand, Mechanical Device, Shut Off Valves
-
Description: to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically operated water
-
Supplier: CSA Group
Description: document does not apply to: - electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; -
-
Supplier: Armstrong International
Description: Armstrong’s thermostatic radiator valves are offered in straight, angle and reversed angle patterns. Thermostatic operators provide accurate and automatic control of space temperature. They are ideal for hot water and low pressure steam heated convectors,
- Valve Size: 0.5 to 1.25 inch
- Pressure Rating: 15 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 250 F
-
Supplier: UL Standards & Engagement
Description: electrically operated water valves of nominal connection size above DN 50; - electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; - food dispensers; - detergent dispensers; - steam valves; - electrically operated water
-
Supplier: Armstrong International
Description: as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 1.5 inch
-
Supplier: Armstrong International
Description: as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased
- Maximum Operating Pressure: 650 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 700 F
- Size of Connection: 2 inch
-
Supplier: Armstrong International
Description: as siphon drainage, the reduction in pressure that occurs when the condensate is elevated causes a portion of it to flash back into steam. Ordinary steam traps, unable to differentiate between flash steam and live steam, close and impede drainage. Increased
- Maximum Operating Pressure: 250 psi
- Maximum Capacity: 19,999.999999999978 lbs/hr
- Operating Temperature: 450 F
- Size of Connection: 0.75 inch
-
Supplier: CSA Group
Description: electrically operated water valves of nominal connection size above DN 50; electrically operated water valves for admissible nominal pressure rating above 1,6 MPa; food dispensers; detergent dispensers; steam valves; electrically operated water valves
-
Supplier: ThermOmegaTech®
Description: Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve is normally open and allows the sample to pass through it. If the sample temperature
- Valve Size: 0.5 inch
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.075
-
Description: Description What are ESOV Series Swing Check Emergency Shut-Off Valves? ESOV series of ANSI flanged swing-check valves with fusible links are created to offer a straightforward and efficient way of closing during emergencies or hazardous situations. These valves have an external
- Valve Size: 2 to 16 inch
- Features: Control Valves
- Valve Type: Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Description: Description Brief of DIN Gate Valve with Bellows THINKTANK DIN Gate Valve is engineered to comply with the stringent DIN specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s service
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 100 to 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: KADANT
Description: also monitored and trended to show dryer section performance and operating efficiency. Valve Condition Monitoring Module The Valve Condition Monitoring Module monitors all steam system valves that are equipped with "smart" positioners. Control valve
-
Description: easy to install. 2. Accurate and reliable long life. 3. Easy to adjust the setting 4. No need for auxiliary power Working Principle ZZWP self-operated temperature control valve can be divided into heating temperature control valve, cooling temperature control
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover electrically operated general purpose and safety valves rated 600 volts or less and intended for the control of fluids, such as air, gases, oils, refrigerants, steam, water, and the like. Electrically operated valves, other than automotive
-
Supplier: Schutte & Koerting
Description: steam demand or enhance the capacity of an existing boiler. Automatic Jet Compressors can be used in applications operating over a range of pressure and differential pressure. Automatic Jet Compressors may be utilized wherever available energy is being lost through
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: Thermocold Costruzioni Srl
Description: .ns. • Electronic expansion valve. • Double set point temperature for comfort cooling/heating water and for sanitary water. • Anti-legionella automatic circuit. • Condensing and evaporating pressure control with variable fan speed modulation for external temperature up to
- Heating Capacity: 50.5 to 963.3 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: biopharmaceutical production, the internal pressure vessel and the piping for water are steam-sterilisable. Sartocheck® 4 features an external pressure transducer that is located on top of the housing. It uses this transducer to control the initial pressure
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Powder Systems Limited (PSL)
Description: available: cGMP Systems to handle bags, drums, Rapid Transfer Ports (RTPs), split valves Variable drum sizes accommodated Drum vapour control available Supply of hoists and docking systems PSL low profile pressure-rated plug valves Nitrogen purge system Clean-in-place
- Isolator Features: Casters, Two Sided
- Isolator Type: Glovebox
-
Supplier: Eaton
Description: automatic drain traps are not suitable for draining solid materials, use of a rotary valve is recommended for this purpose. This type of valve will allow the solid material to be removed while releasing a minimum amount of air, gas, or steam from the system. When
- Filter Size Rating: 10 microns
- Connection: 2" NPT
- Drain: Automatic
- Filter Type: General Purpose
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 320 F
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Description: style diaphragm provides uniform thrust •Three actuator sizes: 37, 64, 135. Maximum 35 PSIon 37 and 64 sizes; maximum 25 PSI on 135 size. •Stem diameter 7/16" •Stem travel (stroke) 0.75" all sizes •Multi-spring, low-profile actuators offer a 12 PSI control band. Other options available. •100%
- Valve Size: 1.5 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 450 F
-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
Find Suppliers by Category Top
Featured Products Top
-
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Introduction THINKTANK pressure control valves modulate upstream or downstream pressure in process piping. They use a globe-type valve body with a multi-spring or single-spring diaphragm actuator or a cylinder/piston pneumatic actuator, controlled by an E/P, P/P, or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engineers face challenges in steam and compressed air systems, including maintaining set pressure, fast overpressure relief, and seamless integration with piping (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Pressure control panel with automatic change-over function • JSR-3 Series single-stage regulator • Brass chrome plated body for inert, reactive (read more)
Browse Gas Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Features • Pressure control panel with automatic change-over function • JSR-1E / JSR-6E Series single-stage regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6 (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Overview This 2" high-performance control valve is engineered for demanding industrial flow control tasks involving high pressure and elevated temperatures. Designed to operate reliably in systems rated up (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
is designed for diverting service. Equipped with compact, high-output diaphragm actuators, these valves deliver reliable control performance across a wide range of operating conditions. Available in multiple sizes, pressure classes, and material options, HMT/HDT control valves are suitable (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Many industrial applications and processes need continual thermal management. Our Inline Temperature Control Valve (HAT/RA) is the perfect solution for these systems. The HAT/RA is a reverse acting temperature control valve which (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech®
More Information Top
-
SUMMARY OF HRT RUNS 22, 23 AND 24
To improve the operation of the feedwater deaerator, an automatic steam - pressure control valve was installed.
-
Measurement and control techniques in geothermal power plants
During t h i s period the steam flows through automatic pressure - control valves t o the atmosphere.
-
Geothermal Sourcebook, Section 2.0 - Plant Control (Draft)
steam 'flowing through automatic pressure control valves t o .
Indicates content that may require registration and/or purchase.