Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Angst+Pfister Sensors and Power
Description: The MEMSVision MVH4000D is a highly accurate digital humidity and temperature sensor. It is ideal for use in environmental sensing for the consumer electronics, automotive, industrial, agricultural and other sectors. Accuracy temperature: ± 0.2°C Accuracies relative
- Temperature Range: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: Automotive, Single-Supply Centigrade Temperature Sensor 3-SOT-23 -40 to 150
- Input (Supply) Voltage: 4.5 to 10 volts
- Impedance: 2 kohms
- Operating Temperature: -40 to 150 C
- Applications: Automotive
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 849180-TMP35G Series: Automotive Features: Temperature Sensor Package: Bulk Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per
- Sensor Type: Temperature Sensor
-
-
Supplier: Texas Instruments
Description: Automotive SPI/MICROWIRE, 13-Bit Plus Sign Temperature Sensor 5-SOT-23 -40 to 150
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 205891-KTY82/122 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1.1k Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO-236AB (SOT23) Popularity: Medium Fake
- Operating Temperature: -55 to 150 C
- Applications: Automotive, Consumer
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Texas Instruments
Description: Automotive Catalog 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor 6-SC70 -40 to 125
- Input (Supply) Voltage: 1.8 to 18 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 900428-TMP35GSZ Series: Automotive Operating Temperature Range: -40°C ~ 150°C Features: Temperature Sensor Analog, Local 10°C ~ 125°C 10mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting:
- Operating Temperature: -40 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 877540-LM57FPWR Series: Automotive, AEC-Q100 Operating Temperature Range: -50°C ~ 150°C Features: Thermostat Programmable Active High, Active Low Open Drain, Push-Pull 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel
- Operating Temperature: -50 to 150 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Texas Instruments
Description: Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor 6-WSON -40 to 150
- Input (Supply) Voltage: 1.6 to 5.5 volts
- Operating Temperature: -40 to 150 C
- Temperature Range: 0 to 150 C
- Applications: Automotive
-
Supplier: Yageo Nexensos
Description: The Platinum Resistance Temperature Detector in a plastic housing is characterized by its standardized signal according to DIN EN 60751 (according to IEC 751), interchangeability, excellent long time stability and accuracy. It offers an optimal price-performance ratio in large volume
- Temperature Range: -50 to 150 C
- Applications: Automotive, Consumer, Industrial
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: First Sensor AG
Description: First Sensors OEM fuel supply pressure sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of POM plastic and features a plug-in pressure port with an O-ring sealing and a
- Working Pressure Range: 159.54147 psi
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Description: AUTOMOTIVE 0.8C SPI TEMPERATURE
- Input (Supply) Voltage: 1.62 to 5.5 volts
- Operating Temperature: -55 to 175 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: Acme Chip Technology Co., Limited
Description: AUTOMOTIVE 0.25C SPI TEMPERATURE
- Input (Supply) Voltage: 1.62 to 5.5 volts
- Operating Temperature: -55 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Temperature Sensors Automotive Grade, -2-C Remote and Local Temperature Sensor with TruTherm Technology and SMBus 8-VSSOP -40 to 85
-
Noncontact Infrared Temperature Sensors - Infrared Temperature Sensor for Motorsports -- KIR4 SeriesSupplier: PMC Engineering LLC
Description: The KIR4 Series of miniature infrared temperature sensors offer a compact, robust and reliable solution for non - contact measurements in motor - sports and on - vehicle automotive applications. Typically used for tire research study, the sensor can be used to measure
- Temperature Range: -5 to 265 F
- Spectral Range: 8 to 14 microns
- Response Time: 30 milliseconds
- Operating Temperature: -5 to 256 F
-
Supplier: Sensirion
Description: STS30, has an temperature range of 0°C to 65°C. The high-end version STS35 is the most accurate temperature sensor available with an accuracy of ±0.1°C over a temperature range of 20 to 60°C. Thanks to Sensirion’s CMOSens® technology, the STS3x temperature
- Input (Supply) Voltage: 2.15 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Temperature Range: 0 to 90 C
- Applications: Industrial
-
Supplier: Micro Crystal AG
Description: TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution
- Input (Supply) Voltage: 1.3 to 5.5 volts
- Operating Temperature: -40 to 105 C
- Temperature Range: -40 to 105 C
- Applications: Automotive, Consumer, Industrial, Medical
-
Supplier: First Sensor AG
Description: First Sensors OEM tank pressure and temperature sensors are developed and manufactured in line with the quality management standard for the automotive industry ISO/TS 16949. The custom housing is made out of PPS plastic and features special electrical spring contacts. The
- Working Pressure Range: 7.251885 to 21.755655 psi
- Operating Temperature: -40 to 194 F
- Measurement Type: Absolute
- Features: Other, Temperature Output
-
Supplier: RS Components, Ltd.
Description: RH/ T Sensor IC, Automotive certified
- Operating Temperature: 125 C
- Standards and Certifications: RoHS Compliant
- Sensor Type: Temperature Sensor
-
Supplier: Sensata Technologies
Description: The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata’s automotive leading Microfused Strain Gauge (MSG) with best-in-class
- Working Pressure Range: 0 to 230 psi
- Operating Temperature: -40 to 257 F
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Supplier: PMC Engineering LLC
Description: NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil Liquid
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.31 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Isabellenhutte USA
Description: Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and
- Sensed Temperature: -40 to 257 F
- Features: RTD, Thermocouple
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 11.183 G [.394 OZ ] Operation/Application Functional Area : Brake & Safety Product Type Features Automotive Sensor Technology : Hall Switch Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
- Operating Temperature: -40 to 185 F
-
Supplier: PMC Engineering LLC
Description: NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series PEEK ISOTIP Range -20°F to +300°F PT1000 or NTC Thermistor IP67 Miniature Size
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.18 to 0.24 inch
- Sensitive Length: 0.26 to 0.47 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Infineon Technologies AG
Description: Transceiver / twin receiver MMIC Summary of Features AECQ100 qualified Fully integrated low phase noise VCO Switchable prescaler with 1.5 GHz and 23 kHz output On chip power and temperature sensors Single ended RF input terminals Power consumption 690 mW Compact leadless VQFN32 package
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Transceiver MMIC Summary of Features AECQ100 qualified Featuring fully integrated low phase noise VCO Switchable prescaler with 1.5GHz and 23kHz output On chip power and temperature sensors Single ended RF and LO terminals Power consumption of 500mW Compact Leadless VQFN32 package
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -40 to 125 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: Smith Systems, Inc.
Description: transmission speed sensors, turbocharger speed sensors, distributor pickups and general speed inputs to data acquisition/engine management systems. We also manufacture high reliability probes for MSD and Electromotive ignition systems. Our temperature sensors incorporate
- Body Shape: Cylindrical, Threaded Barrel
- Output: Voltage
-
Supplier: Infineon Technologies AG
Description: XENSIV™ 24 GHz pulsed Doppler radar sensor The BGT24ATR22 is a Monolithic Microwave Integrated Circuit (MMIC) for 24 GHz radar applications. It provides building blocks for analog signal generation and reception, operating in the frequency range from 24 GHz up to 24.25 GHz Summary of Features
- Operating Temperature: -40 to 105 C
- Applications: Automotive
- Standards and Certifications: RoHS Compliant
-
Supplier: MultiDimension Technology Co., Ltd.
Description: with 4 half-bridges Compliant with the AEC-Q100 standard for automotive RoHS and REACH compliant Applications Absolute angle sensor Steering wheel angle sensor Electric power steering motor shaft angle sensor Pedal position sensor Throttle position sensor
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Integrated Device Technology
Description: The ZSC31150 is a CMOS integrated circuit for amplification and sensor-specific correction of bridge sensor signals. The device provides digital compensation of sensor offset, sensitivity, temperature drift and non-linearity via a 16-bit RISC microcontroller running a
- TJ: -40 to 125 C
- Interface: I2C
- Features: Other, Programmable, Temperature Compensation
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: Allegro MicroSystems Inc.
Description: These high-temperature Hall-effect latches are designed for demanding automotive applications, offering extended operating temperature range (up to 175°C) and enhanced system robustness with integrated protection features. * Note: If you have issues logging into this feature you
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Monarch Instrument
Description: 1-50,000 RPM. Threaded stainless steel remote optical sensor with visible incandescent white light source. Ideal for automotive and truck cooling system testing up to 125 deg. C (257 deg. F)
- Operating Distance: 30 inch
- Operating Temperature: -13 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered, Photoelectric Sensors
-
Supplier: KOA Speer Electronics, Inc.
Description: Features SMD platinum thin film thermal sensors T.C.R. is in accordance to JIS IEC standards Suitable for both flow and reflow solderings Products meet EU RoHS requirements AEC-Q200 Tested
- Sensed Temperature: -67 to 311 F
- Element Material: Platinum
- Features: RTD
-
Supplier: AI-TEK Instruments, LLC
Description: Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the hub of
- Operating Temperature: -99.4 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Output: Frequency, Voltage
Find Suppliers by Category Top
Featured Products Top
-
IST nickel temperature sensors provide solutions for precise temperature measurement applications and are a direct replacement for nickel-balco sensors. IST nickel temperature sensors operate within a temperature (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200°C to +1000°C. Standard IEC 60751 sensors are offered in class B (0 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
smart medical devices. Biomedical sensors for example, detect specific biological, chemical, and physical processes and then process this data, and are components in systems that process clinical samples, such as “lab-on-a-chip” devices. Biomedical Sensors are also often used to monitor (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Selecting the right temperature sensor is critical for ensuring accuracy, stability, and safety in electronic systems. Applications range from medical equipment (read more)
Browse Temperature Sensor Chips Datasheets for Win Source Electronics -
For miniature bearing and babbitt bearing applications. Pyromation's miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very (read more)
Browse Temperature Probes Datasheets for Pyromation -
Our sales team, with an average of 25+ years of hands-on, in-house production experience and field application knowledge, can provide you with information about our products and their process applications, as well as help you select a standard or special product to solve your specific problem. They are your partners and your first link to the successful application and use of our products.
(read more)
Browse Temperature Probes Datasheets for Pyromation -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG
Conduct Research Top
-
How Many Oxygen Sensors Does a Car Have?
on the oxygen level within the automotive exhaust system. The oxygen sensor is made of ceramics and includes a number of pores, which are electrodes coated in platinum and surrounded by a threaded casing. The sensor is effectively screwed into the exhaust pipe with half of it sticking out. Most sensors
-
Case Study: Automotive Pressure Transducers
A pressure sensor that could take the heat. Our client was in search of a pressure sensor with elevated temperature. performance capabilities for an automatic transmission application. They required a sensor that was capable of operating at a. temperature of 150°C -
-
Tire Pressure Monitoring (TPM) System
This document explains a typical tire pressure monitoring(TPM) system specifically intended for automotive use. It serves as a reference to design a real-world system based on various Microchip products. A TPM system primarily monitors the internal temperature and pressure of an automobile?s tire
-
HTCC Ceramic Rod Heater
of electric energy under the same efficiency of heating. HTCC Ceramic heaters are widely used in welding platforms, electric soldering iron, automotive oxygen sensor, intelligent toilet, and other electrical equipment.
-
AN1162 - Sensorless Field Oriented Control (FOC) of an AC Induction Motor (ACIM)
control, the speed and/or Typical applications requiring the use of an induction position are not directly measurable; their values are motor drive range from consumer to automotive estimated using other parameters such as phase applications, with a variety of power and sizes. voltages and current
-
An Innovative Cabling Concept Improves Reliability for Multi-Axis Stage Systems
driving force, causing an undesirable temperature rise. 2. The bend resistance of the cables is not constant. The result is stick-slip plus randomly distributed effects that make high precision positioning more complicated. 3. Moving cables generate particles and tend to outgas which is undesirable
More Information Top
-
Advanced Ceramic Technologies & Products
A majority of automotive temperature sensors , unlike temperature sensors that serve other purposes, are used under severe conditions and require high-level technology.
-
Sensors Handbook, Second Edition > UNIVERSAL SENSORS TECHNOLOGY: BASIC CHARACTERISTICS OF SILICON PRESSURE SENSORS
SOI high-temperature piezoresistive sensors are useful for a wide range of applications, including particularly low-cost high- temperature automotive sensors .
-
Suppliers to the new Tiguan
… satellite digital audio broadcast radio receivers) (US only) Delphi Seat adjust switches Leopold KOSTAL Seat memory control unit Continental Side impact sensor (crash sensor) TRW Automotive Slip control systems TRW Automotive Steering wheel switches TRW Automotive Temperature sensor Continental Temperature sensor Continental …
-
Suppliers to the new Audi A4
… Seat adjust switches Kostal Seat control module Continental Sensors Beru Side obstacle warning system Hella Speech dialog system for infotainment functions Harman/Becker Speech dialog system for telephone functions Harman/Becker Starter Bosch Steering wheel switches TRW Automotive Temperature sensor NGK Trumpet horns Hella …
-
Pressure and temperature‐based adaptive observer of air charge for turbocharged diesel engines
systems (MEMS) which might result in higher bandwidth automotive temperature sensors in the future.
-
The Determination of a Tough Silicone Adhesive that can be Rapidly Cured and Adhered to Multiple Substrates
Polyetherimide (PEI) is used across a number of industries, including the automotive industry where it can be found in automotive temperature sensors and multiple other applications.
-
Airpath Modelling and Control for a Turbocharged Diesel Engine
The time constants of the automotive temperature sensors are in order of seconds making the rate of change of temperature data unusable.
-
Adhering to Difficult Substrates with Silicone Adhesives
It can be found in automotive temperature sensors , medical connectors, flex circuitry, and circuit boards.
-
Strategic Analysis of the Chinese Automotive Sensors Markets
Automotive Temperature Sensors Market .
-
Rise in Passenger Vehicle Production to Drive the Growth of the Chinese Automotive Sensors Markets
This study segments the market into automotive gas sensors market, automotive pressure sensors market, automotive temperature sensors market, automotive position sensors market, automotive accelerometer sensors market, and automotive level sensors market.
Indicates content that may require registration and/or purchase.