Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Methods for bend and related testing of metals, Part 1: Sheet, strip and plate
-
Supplier: Accuris
Description: Aerospace; bending of light metal sheet and strip; dimensions, limit deviations and compensation values
-
Supplier: Belmont Metals, Inc.
Description: Low Melting (Fusible) Alloys Featuring 158°F, 203°F radiation shielding alloys, pipe bending alloys, and low temperature solders. Eutectic: melting points from 117° – 281°F.Non-eutectic: melting points from 107° – 338°F.Mellottes metal, Rose metal, Wood’s metal, and others.
- Tensile Strength (UTS, Break): 5,990 psi
- Features: Bar Stock, Bismuth / Bismuth Alloys, Fusible Alloy, Ingot, Non-ferrous, Other, Semi-finished Shape / Mill Stock, Strip, Wire / Shaped Wire
- Type: White / Low Melting (UNS L)
-
-
Supplier: ASTM International
Description: 1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to determine the resistance of metal coatings to cracking during distortion. 1.2 Test
-
Supplier: ASTM International
Description: 1.1 This practice describes procedures for making and using U-bend specimens for the evaluation of stress-corrosion cracking in metals. The U-bend specimen is generally a rectangular strip which is bent 180° around a predetermined radius and maintained in this constant strain condition
-
Supplier: MP Metal Products
Description: Capabilities With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending
- Processes: Assembly, Slitting
- Materials: Metal
- Features: Midwest US Only, North America, United States Only
- Applications: Sheet / Film
-
Supplier: Titan Tool Supply, Inc.
Description: PURE VIRGIN DIAMOND POWDERS in its most highly concentrated form, expertly graded for uniformity and held in place by a thin nickel bond, with 90% of the grains exposed for cutting. This comprises DIA-STRIP which is 1/2" X 2" Strips and the DIA-SHEETS which are 2" X 4" Sheets. It's
- Length: 2 to 4 inch
- Width: 0.5 to 2 inch
- Grit / Micron Size: 60 to 1,100
- Product Type: Abrasive Sheet
-
Supplier: DigiKey
Description: 10 mOhms ±1% 3W Chip Resistor Strip, C Bend Current Sense Metal Element
- Resistance Range: 0.01 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 40 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements or filler metals suitable for brazing internal parts and other critical areas of electron devices in a nonoxidizing atmosphere (Note 1). 1.2 These materials are available in strip or wire or preforms made by blanking the strip or
-
Supplier: ASTM International
Description: This specification covers annealed titanium and titanium alloy strip, sheet, and plate. The grades of titanium and titanium alloy metal covered by this specification shall have the chemical composition requirements of: nitrogen, carbon, hydrogen, iron, oxygen, aluminum, vanadium, tin,
-
Supplier: MP Metal Products
Description: Capabilities With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending
- Services: Assembly
- Capabilities: Bending / Forming, Punching, Stamping, Welding
- Features: Midwest US Only, North America, United States Only
-
Supplier: Heyco Metals, Inc.
Description: also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that
- AISI / AA / CDA Grade: 42
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 68,000 to 121,000 psi
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters UL & CSA Recognized 105
- Maximum Operating (Sheath) Temperature: 221 F
- Maximum Operating Temperature: 221 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: MP Metal Products
Description: Capabilities With more than 35 roll formers and related metal forming equipment, M.P. Metal Products has the capability to roll form a wide range of profiles. We process metal strip, coil and sheet in gage thickness from 0.005" up to 0.165", and widths up to 48" depending
- Secondary Operations: Anodizing, Black Oxide, Drilling / Tapping, Electroplating, Grinding, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
- Features: Midwest US Only, North America, United States Only
-
Supplier: Heyco Metals, Inc.
Description: also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that
- AISI / AA / CDA Grade: 102
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 34,000 to 58,000 psi
-
Supplier: Heyco Metals, Inc.
Description: also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that
- AISI / AA / CDA Grade: 197
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 45,000 to 80,000 psi
-
Supplier: Heyco Metals, Inc.
Description: also uses tensionless slitting via in/out loops and computer generated shimless tooling. A heavy gauge Yoder unit slits thicker jobs at finish, and pre-slits incoming reroll for optimum yields. Traverse Winding Two, three head units efficiently wind, three strips at a time, pancake coils that
- AISI / AA / CDA Grade: 511
- Overall Width / OD: 0.188 to 17 inch
- Overall Thickness: 0.002 to 0.064 inch
- Tensile Strength (UTS, Break): 56,000 to 109,000 psi
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 80 Degrees Celsius (176º F)
- Maximum Operating (Sheath) Temperature: 176 F
- Maximum Operating Temperature: 176 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius (1112º
- Maximum Operating (Sheath) Temperature: 1,112 F
- Maximum Operating Temperature: 1,112 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: Thermal Circuits, Inc.
Description: Flexible Heaters from Thermal Circuits are light, bendable and can conform to irregular shapes, contours and 3-dimensional patterns. They are simple to apply, yet are capable of higher output than traditional metal-clad heaters.High-Temperature Mica Heaters 600 Degrees Celsius (1112º
- Maximum Operating (Sheath) Temperature: 1,112 F
- Strip Thickness: 0.015 to 3 inch
- Maximum Operating Temperature: 1,112 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
-
Supplier: High Performance Alloys, Inc.
Description: Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,
- Function: Abrasion / Sliding Wear
- Features: Automotive / Transportation, Corrosion Resistant
- Industry / Application: Chemical Process
- Liner Materials: Metal
-
Supplier: Morrison Berkshire, Inc.
Description: Morrison is expert at producing rolled shapes, particularly those that are of larger scale. We can process metal strip, coil and sheet in a wide range of thicknesses up to 1.625 and widths up to 10 ft. This specialty is part of our overall dedication to overall contract manufacturing
- Material Thickness: 1.625 to 3 inch
- Material Width: 12 to 120 inch
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, Just-In-Time Capability, Packaging / Shipping, Prototype
- Manufacturing: Bending / Curving, Cut to Length, Machining, Painting / Powder Coating, Plating / Coating, Tool Making, Welding, In-line, Welding, Pre / Post
-
Supplier: Newcomb Spring Corp.
Description: Metal Stampings & Flat Springs Production Newcomb Spring is equipped to produce precision metal stampings and flat springs in small quantities from sheet material or etched blanks. For large, high-volume manufacturing runs, we typically utilize hard tooling. Newcomb often recommends
- Secondary Operations: Anodizing, Black Oxide, Coiling / Spring Making, Drilling / Tapping, EDM Cutting, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Features: Canada Only, North America, Northeast US Only, Southern US Only, Southwest US Only, United States Only
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: Win Source Electronics
Description: Power (Watts): 2W Resistance (Ohms): 0.05 Composition: Metal Element Number of Terminations: 2 Family Name: OARS Categories: Resistors Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm) Manufacturer Package: Strip Height - Seated (Maximum): 0.150" (3.81mm) Introduction Date: February
- Resistance Range: 0.05 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 40 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: OFS
Description: Launch fibers are a family of multimode step-index fibers in an all-silica construction. They are designed with low numerical apertures and are available in a variety of core diameters. These fibers have a standard 125 μm cladding diameter and are coated with a 250 μm dual-acrylate buffer, which
- Fiber Core Size: 105 µm
- Wavelength: 780 to 980 nm
- Numerical Aperture: 0.22
- Maximum Attenuation: 12 dB/km
-
Supplier: Corbitt Manufacturing Company
Description: CORBITT can provide additional services to support its primary Aluminum Casting and Machining business. These services include: Engineering Heat Treating Progressive Stamping Punching Bending Welding To provide these services, the following equipment and software is used at the Corbitt
- Material Thickness: 0.1 to 0.5 inch
- Material Width: 6 to 39 inch
- Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Z-shape
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping
-
Supplier: Win Source Electronics
Description: ±40ppm/°C Ratings: AEC-Q200 Power (Watts): 2W Composition: Metal Element Number of Terminations: 2 Resistance: 25 mOhms Package / Case: Strip, C Bend Supplier Device Package: Strip Temperature Range - Operating: -55°C ~ 160°C Dimension: 0.440" L x 0.125" W (11.18mm x 3.18mm)
- Resistance Range: 0.025 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 40 ±ppm/°C
- Power Rating: 2 watts
-
Supplier: Mills Products, Incorporated
Description: window components. Roll-Formed Part Features Also known as cold roll forming, our roll forming process begins by passing a long strip of coiled metal through a series of incremental bends until a final cross-section profile is achieved. Our team of roll forming experts can apply
- Material Thickness: 0.062 inch
- Standard Shapes: Angle, Channel, U-shape, Channel, C-shape, Hat, Pipe, Ring, T-shape, Tube, Hex, Tube, Round, Tube, Square or Rectangular, Z-shape
- Manufacturing: Annealing, Bending / Curving, Cut to Length, Machining, Notching, Pre / Post, Painting / Powder Coating, Plating / Coating, Punching, Pre / Post, Skiving / Edge Conditioning, Stamping, Tool Making, Welding, In-line, Welding, Pre / Post
- Support and Production: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Packaging / Shipping, Prototype
-
Supplier: Device Technologies, Inc.
Description: drives down costs. Key Features: Polyimide and polyester resins with thermoset or thermoplastic qualities (e.g., epoxy, hybrids and polyester) or thermoplastic qualities (e.g., nylon and polyethylene). Profiles from flat wire, strip metals, precision stampings and cable and materials.
-
Description: IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto
-
Supplier: CSA Group
Description: IEC 60384-21:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 1, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto
-
Supplier: Precision Coil Spring Company
Description: Flat Forms include a wide range of shapes that are manufactured from flat strip material. They are, typically, used for storing, and then releasing, energy when subjected to cyclic external loading. The applied load can be light to heavy in a relatively small space and can be designed to
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Secondary Operations: Black Oxide, CNC Machining, Coiling / Spring Making, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Tool Making, Welding
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Precious Metals
-
Supplier: CSA Group
Description: IEC 60384-22:2011 is applicable to fixed unencapsulated surface mount multilayer capacitors of ceramic dielectric, Class 2, for use in electronic equipment. These capacitors have metallized connecting pads or soldering strips and are intended to be mounted on printed boards, or directly onto
-
Supplier: Haida International Equipment Co., Ltd.
Description: bearing steel, stainless steel (as well as other high-hardness steel), castings, plate, strip, non-ferrous metal wire tension, compression, bending, shear, peel, tear, extending two (need to reprovision extensometer meter) and other tests. Principle The sample was clamped between two
- Force / Load Capacity: 22.05 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
Find Suppliers by Category Top
Featured Products Top
-
Multipl processes here for your tractor parts, optimize your component supply chain, Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
New energy is developped largely these years, there are many facility need to set up,include but not limit to the solar energy panel, new energy car/ truck, illumination, we have much experience on these metal fabrication, Material: Carbon steel, alloy steel, stainless (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
corrosion. The metal plate components here are widely used due to their rapid prototyping characteristics, Convenient and fast processing: Sheet metal production only requires simple processes such as bending, cutting, and welding, resulting in high production efficiency. We can provide customers (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Sheet metal is easy to be formed,and can be produced in very fast.our precision sheet metal parts can hold the tight tolerance and good surface appearance, supply the assemble service for electric appliance, plastic and rubber, bearing,spring,motor etc. Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
reflected in their structure and appearance design. The shell of ATM machines is usually constructed using sheet metal parts, which are processed into various shapes of components through cutting, bending, forming and other processes, forming the main structure of ATM (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or exceeding GMP and ASTM standards. Custom Tubing Designed for Your Needs Making a (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
ISO 9001 and ISO 13485 At Eagle Stainless, we have earned a reputation as industry experts in custom metal fabrication. We proudly manufacture the highest quality custom fabricated components and offer an extensive suite of fabrication services using innovative techniques and advanced (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
also has the capability to provide value added services such as cutting, bending, beveling and forming. Alloys: 304, 304V. 316, 316V. 17-7 PH, 17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276. T410. T420 Tempers: Annealed, Spring or (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process, Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc this is the (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Types of Rolling Mills
Rolling mills compress metal into a uniform thickness, bend it into custom shapes, and create custom-sized stripping. There are many different types of rolling mills, and the optimal mill for your product depends on the metal and rolling process your manufacturer will use.
-
What is Roll Forming
Roll forming is a process that uses a set of precisely placed rollers to perform incremental bending to a continuously fed strip of metal. The rollers are mounted in sets on a consecutive stand with each roller completing one small step of the process. Rollers are carefully crafted using a flower
More Information Top
-
RSMeans Illustrated Construction Dictionary, Student Edition
… for the installation of feeder and branch wiring conductors. gutter bed A strip of flexible metal over the wall side of a gutter that prohibits any gutter overflow from penetrating the wall. gutter hook A bent metal strip used for securing or …
-
PLASTIC BENDING : THEORY AND APPLICATIONS
Springback after cylindrically bending metal strips , Conf. on Large deformation, Delhi, Dec. 1979, in "Large Deformations, ed. N.K. Gupta and S.
-
OSA | Novel efficient design of Y-splitter for surface plasmon polariton applications
J. Weeber, M. Gonzalez, A. Baudrion, and A. Dereux, "Surface plasmon routing along right angle bent metal strips ," Appl. Phys. Let. 87, 221101 (2005).
-
OSA | Imaging properties of Fresnel zone plate-like surface plasmon polariton launching lenses
J. C. Weeber, M. U. González, A. L. Baudrion, and A. Dereux, âSurface plasmon routing along right angle bent metal strips ,â Appl. Phys. Lett. 87(22), 221101 (2005).
-
OSA | Optical interactions in a plasmonic particle coupled to a metallic film
J.-C. Weeber, M. U. González, A.-L. Baudrion, and A. Dereux, "Surface plasmon routing along right angle bent metal strips ," App. Phys. Lett. 87, 221101 (2005).
-
OSA | Performance of electro-optical plasmonic ring resonators at telecom wavelengths
J.-C. Weeber, M. U. González, A.-L. Baudrion, and A. Dereux, âSurface plasmon routing along right angle bent metal strips ,â Appl. Phys. Lett. 87, 221101 (2005).
-
OSA | Polarization-insensitive subwavelength sharp bends in asymmetric metal/multi-insulator configuration
J.-C. Weeber, M. U. Gonzalez, A.-L. Baudrion, and A. Dereux, "Surface plasmon routing along right angle bent metal strips ," Appl. Phys. Lett. 87, 221101 (2005).
-
OSA | Full vectorial imaging of electromagnetic light at subwavelength scale
J.-C. Weeber, M. U. Gonzalez, A.-L. Baudrion, and A. Dereux, "Surface plasmon routing along right angle bent metal strips ," Appl. Phys. Lett. 87(22), 221101 (2005).
-
OSA | Analysis of sub-wavelength light propagation through long double-chain nanowires with funnel feeding
J. C.  Weeber, M. U.  González, A. L.  Baudrion, and A.  Dereux, "Surface plasmon routing along right angle bent metal strips ," Appl. Phys. Lett.  87, 221101 (2005).
-
Sliding wear experiments on clad gold-nickel material systems lubricated with a 6-ring polyphenyl ether
The connector pin was held stationaryin the slidingwear machine, while the bent metal strip ,moved back and forth at 2.5 mm amplitude.
Indicates content that may require registration and/or purchase.