Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Howden
Description: Roots PD blowers • RAM Series Roots PD blowers • RCS Series Roots PD blowers • DVJ and DPJ Series Roots PD blowers • Dual Splash Lubrication (DSL) to deliver more oil capacity, cooler operation and greater reliability • WHISPAIR* technology to reduce noise levels 3-5 dBA.
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Ametek Dynamic Fluid Solutions
Description: blowers. When used with a modulating gas valve, these compact, lightweight, rugged, versatile, and high-speed blowers can suit a wide range of system designs. Speed can be adjusted internally with an on board potentiometer or with an external PWM or DC control that actively varies
- Air Flow Rate: 121.42 to 1,040 SCFM
- Static Pressure: 9.098 to 46.57 in H2O
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Gast Group
Description: Requiring no lubrication and virtually no maintenance, the Gast full line of Regenerative Blowers for high volume vacuum or compressed air applications offers both motor-mounted and separate drive models. With a rugged construction that’s suitable for demanding applications, the R
- Ultimate Operating Vacuum: 710.498943125399 to 517.164626652902 torr
- Maximum Pressure: 1.0296195 to 6.14159 psi
- Free Air Delivery: 27 to 265 SCFM
- Ultimate Vacuum / Pressure: 710.498943125399 to 517.164626652902 torr
-
-
Supplier: Titus Company (The)
Description: Whether you need air, gas, pressure or vacuum, the ZM multistage centrifugal blowers and exhausters provide you with the quality you need. In thousands of installations around the world, our oil-free multistage centrifugal blowers and exhausters are a reliable compressed air source.ZM
- Design: Centrifugal
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Paxton Products, an ITW company
Description: The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with
- Material of Construction: Aluminum
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Aerzen USA Corp.
Description: Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low
- Air Flow Rate: 58.86 to 5,297.4 SCFM
- Static Pressure: 120.40855869571234 to 602.3195947629198 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Magnatex Pumps, Inc.
Description: Features: Oil lubricated bearings are vastly superior to grease lubricated units Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance Leak proof shaft seal prevents contamination from external sources Oil
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Material of Construction: FRP / Composite
-
Supplier: Ametek Dynamic Fluid Solutions
Description: acoustical noise, high reliability, and long lives without scheduled maintenance requirements. ROTRON Regenerative Blowers At AMETEK Dynamic Fluid Solutions, our line of ROTRON Regenerative blowers are designed based on the regenerative principle. The impeller blades passing the
- Ultimate Operating Vacuum: 753.462124563732 to 479.805338445657 torr
- Pumping Speed: 3.5 to 750 CFM
- Motor Power: 3 HP
- Ultimate Vacuum / Pressure: 753.462124563732 to 479.805338445657 torr
-
Supplier: Paxton Products, an ITW company
Description: Blower enclosures, available in polypropylene, are used to protect the centrifugal blower against harsh washdown detergents, dirt, water, and other environmental factors - while significantly reducing noise level. With Paxton's blower enclosures, blower installation is
- Mounting Type: Free Standing Cabinet
- Features: Locking, Other, Rear Access Cover / Door, Viewing Door / Window
- Shape: Rectangular
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive
- Air Flow Rate: 643 to 786 SCFM
- Static Pressure: 8.3 to 12.6 in H2O
- Maximum Diameter (Fan or Blower Wheel): 4 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: Aerzen USA Corp.
Description: Designed to handle unsolved energy problems This is the key unit in the most efficient combination design – and the power behind every municipal or industrial waste disposal facility: the Aerzen Turbo Generation 5. Unbeatable, AERZEN’s mix of blower, hybrid and turbo technology. Designed for
- Air Flow Rate: 705.996 to 9,530.946 SCFM
- Static Pressure: 240,879.72984194648 to 401,466.2164032441 in H2O
- Environment: Clean Air / Gas
- Draft: Forced Draft
-
Description: Based on the dependable COMPETITOR PLUS™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,
- Air Flow Rate: 6 to 1,494 SCFM
- Static Pressure: 415.20192653693914 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Description: With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking Wastewater Aeration Air Sparging Pneumatic Conveying Compost Aeration Vacuum Cleaning Dust Collection Features: Maintenance friendly noise
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: John Crane, Inc.
Description: Soot blowers are used for removing soot build-up from boiler tubes typically associated with fossil fuel burning and power generation. John Crane offers soot blower sets for most soot blower models. These sets consist of chevron-style middle rings to accommodate both the
- Operating Pressure: 1,000 psi
- pH Range: 0 to 14
- Operating Temperature: 449.6 F
- Lubrication: Graphite, Polytetrafluoroethylene (PTFE)
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: ROBOX evolution is an integrated compression unit designed to convey gas at low pressure, based on the RBS lobe positive displacement rotary lobe blower, operated by an electric motor through a special belt drive, including all accessories and noise enclosure. These characteristics reduce:
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Kaeser Compressors, Inc.
Description: innovative screw blower technology to an even wider range of applications with up to 35% more efficiency than conventional packages. Kaeser screw blowers are designed for wastewater aeration and other low pressure applications where energy efficiency is critical. HBS series
- Air Flow Rate: 777 to 1,320 SCFM
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Air Power Products Limited
Description: Tri-Lobe design rotors for greater efficiency Large ball bearings for extended life Large timing gears in an oil bath with sight glasses Blower Advantages Conservative operating speeds for extended life and reduced maintenance Large casings allow for lower operating speeds, Larger
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Hartzell Air Movement
Description: The Series 07T Turbo Pressure Blower is ideal for applications with high static pressure and low flow requirements. The compact design, ease of installation and low maintenance are useful in a variety of applications. The majority of Turbo Pressure Blowers are supplied in
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: located outside the blower for easy maintenance and cleaning. Three different sizes are available - small, medium and large lengths. Haug static bars all come with a patented connector to assure safety in operation and maintenance. Field repairable, it prevents a connection if
- Input Voltage: 115 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: maintenance. The ROBOX evolution for BIOGAS application has also been certified according to the most important and recent EC guideline 94/9/EC (ATEX) – group II in category 2, in order to guarantee the best safety usage in this range of application. The following components are available in
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Allied Electronics, Inc.
Description: Features: 65 mm Impeller Diameter UL/CSA Approvals Max. Temperature: 60°C (140°F) 230 Volt Models Available Class B Insulation; Class H Available Long Life, Permanently Lubricated, Maintenance-Free Sleeve Bearings Connection: 0.250" (6.3 mm) Spade Terminals
-
Supplier: Schutte & Koerting
Description: Steam Jet Blowers utilize the ejector-venturi principle to move large volumes of air and other gases against low back pressures. The Steam Jet Blower normally utilizes high-pressure steam as the motive force, but compressed air or gas at 15 psig or higher can also be used. They are
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
-
Description: features: Energy-saving operation through higher efficiency Variable output control Noise reduced by half Pulsation-free compression Virtually maintenance-free Advantages: Compact design: The G-BH is about half as large (installed volume) and nearly 60% lighter than a comparable standard
- Pumping Speed: 12.4 to 1,441.2 CFM
- Mechanical: Centrifugal Blower
- Configuration: Individual Vacuum Pump
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Description: those materials are used which comply with the requirements of the RoHS. Compressors G-BH1 00 Volume flow 21 to 35 m³/hr 12.4 to 20.6 cfm The smallest side channel blower on the market. With a height and width of approx. 125 mm and a depth of approx. 60 mm, the G-BH1 00 blowers have
- Air Flow Rate: 12.4 to 1,441.2 SCFM
- Design: Centrifugal
- Drive Type: Direct Drive
- Environment: Light Solids / Powder / Dust
-
Supplier: Quincy Compressor
Description: These dryers combine heat with forced ambient air for regeneration Initial cost: High - Operating cost: Moderately Low - Maintenance cost: Moderately Low Read more: http://www.quincycompressor.com/products/air-treatment/21-featured-news/335-desiccant-dryers.html#.UmlNvxzh_cs#ixzz2ietLm0dK
- Drying Capacity: 300 to 3,400 SCFM
- Minimum Output Dew Point: -40 to 10 F
- Dryer Technology: Desiccant
- Regeneration: Externally Heated Regeneration
-
Supplier: Aerzen USA Corp.
Description: AERZEN Unit Control Systems With the worldwide established AERtronic AERZEN sets new standards with its series Delta Blower, Delta Hybrid and Delta Screw. It concerns a modern, uniform and intelligent control system of packaged units. Also the easy connection of an optional power cabinet of
- Features: Data Logging / Event Logging
- Display Type: Graphic Display Panel
- Panel Type: Operator Console
- Secondary Applications: Process Monitoring
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal
- Ultimate Operating Vacuum: 662.865850661161 to 533.976306346163 torr
- Pumping Speed: 185.22 to 365 CFM
- Operating Temperature: -22 to 104 F
- Motor Power: 6.3 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: From Pneumatic Conveying to Process Gas boosting to Dairy Milking, MD-Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. Unique
- Air Flow Rate: 0.345 SCFM
- Static Pressure: 193.7608990505716 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Universal Air & Gas Products Corp.
Description: Compressor, Blower or Vacuum System Consulting and Engineering Services Custom compression systems for air or gas are designed to meet your exact requirements. These turn-key systems incorporate reciprocating, rotary, lubricated and non-lubricated designs, coupled with required air or gas
- Industry Served: Chemicals, Food / Beverage, Marine / Naval, Medical, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation
- Facilities Services: Maintenance
- Features: North America, Southern US Only, United States Only
Find Suppliers by Category Top
Featured Products Top
-
Why Blower Maintenance? Paxton Centrifugal Blowers offer highly efficient solutions for drying, blow off, air rinsing, process air and vacuum applications, and much more. Because Paxton Products’ blowers spin (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
. Paxton prides themselves on blower durability, longevity, and performance with thousands of blowers in excellent condition still out in the field for 10+ years (and many for over 20 years!). Paxton provides customers with a maintenance schedule and video instructions allowing customers to properly (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
maintenance-free as they operate without lubrication while offering low friction. However, with decades of experience in high-speed turbo blower design and manufacturing, AERZEN believes in air foil-bearing technology as the most efficient and reliable of the two options. SIMPLE AND EFFECTIVE (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
treatment plants for biogas (BGTP) or as an essential part of biogas injection plants (BGIP) for the compression of biomethane to inject into gas grids; AERZEN has the suitable blower or compressor for each application. Specially designed for the biogas market, AERZEN biogas blowers of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Watch>>>Aerzen Rental - Top 5 Reasons To Rent A Blower Aerzen Rental Machines The rental Service of (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
ROTARY LOBE BLOWERS FOR INSTALLATION IN TANKERS AND SILO TRUCKS Aerzen bulk vehicle blowers have been developed for installation in tankers and silo trucks with extended pressure differentials of up to (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Is your current blower system causing unnecessary downtime for your business? Are maintenance costs and blower repairs costing you too much money? Are you using or considering a direct drive blower? If so, Paxton's high efficiency PX-series centrifugal blower systems can help. The (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
, and enhance overall system stability. The CA17 blower supports your operational efficiency by reducing downtime and maintenance needs, empowering your projects with proven airflow technology. (read more)
Browse Fans and Blowers (industrial) Datasheets for Win Source Electronics -
THAN ONE STEP AHEAD! Active magnetic bearing and air foil bearing technologies are both excellent solutions for high-speed applications, such as turbo blowers. They are virtually maintenance-free as they operate without lubrication while offering low friction. However, with decades (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Typical Applications for Regenerative Blowers
Atlantic Blowers manufactures and designs an assortment of regenerative blowers for various applications like industrial, environmental, instrumentation, and chemical processing applications. Oil-free products of these industries provides with high air pressures or vacuums and have features like
-
5 Benefits of Using Paxton's PX-Series Centrifugal Blowers
Is your current blower system causing unnecessary downtime for your business? Are maintenance costs and blower repairs costing you too much money? Are you using or considering a direct drive blower? If so, Paxton's high efficiency PX-series centrifugal blower systems can help. The biggest
-
Fans and Blowers for Medical Equipment Industry
be reliable. Not only do they need to provide consistent performance at a standard, controllable pace, but they also must offer minimal downtime for maintenance and repair. Parts that can meet these conditions are much less likely to fail in critical moments.
-
NYB Saves Agricultural Firm Maintenance Costs and Reduces Safety Risks
In a recent application, the New York Blower Company (nyb) was contacted by a major US agricultural firm that was experiencing vibration issues and air performance deficiency in their grain dryers installed in facilities throughout the country. During operation, representatives at one
-
Common Questions About Intelligent Motor Controls
Automation technology has improved by leaps and bounds recently, allowing manufacturers to more efficiently cut expenses and avoid maintenance delays. In the industrial fan and blower field, recent advances have allowed facility managers a greater degree of automation ability over their brushless
-
Air Separation Case Study
Air separation plant supplying oxygen to a glass furnace at a lighting products company; Experiencing significant reliability problems and excessive maintenance costs keeping the existing supplier's feed and vacuum blowers operational.
-
ROBUSCHI TECHNOLOGY AT THE SERVICE OF BIOLOGICAL WASTE WATER TREATMENT
To improve the energy efficiency of its refluent oxygenation tanks and optimise the relative costs, WASTE RECYCLING chooses Robuschi's ROBOX evolution blower units, replacing centrifugal machines. In fact these were poorly suited to the company's needs: not modular, extremely delicate and with high
-
Experience a Lower Total Cost of Ownership with an Electric Steam Generator
thermal efficiency is much lower. Associated emission sensors, pollution compliance requirements, air purges, economizers and blowers expand installation and operational costs. Maintenance requirements and production downtime are also exacerbated by the complexity of fossil fuel fired units.
More Information Top
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
The blower maintained as emergency back-up.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28074/31176318-MIT.pdf?sequence=2
For example, the electrically powered blower maintaining the gas pressure while operating could be designed to lose power and hence depressurize the gas space upon predefined disturbances in the primary system parameters.
-
ULTRA HIGH TEMPERATURE REACTOR EXPERIMENT (UHTREX) FACILITY DESCRIPTION AND SAFETY ANALYSIS REPORT.
The pressure drop across the blower maintains a flow of helium through the sample loop.
-
“High”-pressure air system for converting units to a synchronous capacitor regime
The blower maintains the expelled level.
-
Improvements to Activated‐Sludge Plant Aeration Systems at Hawick and Jedburgh Sewage‐Treatment Works
A microcomputer, which is housed on the front of the panel and allows changes of parameters in the CPU, is programmed to provide printouts of plant status and (utilizing hours run) when blower main- tenance is due.
-
FINAL REPORT DM1200 TESTS WITH AZ 101 HLW SIMULANTS VSL-03R3800-4 REV 0 2/17/04
The effects of securing the control air between 36.3 and 39.0 hours and securing feed because of the Paxton blower maintenance between 204.9 and 205.8 hours of operation resulted in sharply reduced transition line and film cooler differential …
-
Thin-Shelled Concrete Storage Domes and Fluidized Floor Reclaim Systems for Long and Short Term Product Storage at Cement Plants and Terminals
The positive-displacement blowers (figure 39): Routine blower maintenance is required to prevent an interruption in the reclaim process caused by a failed blower or motor.
-
Low Temperature Thermal Desalination Plants
A two stage vacuum system consisting of a base pump and a roots blower maintained the required vacuum in the plant.
Indicates content that may require registration and/or purchase.