-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: This machine is mostly used for micro marking in Consumer electronics, semi-conduct medicine, especially for white plastic, vacuum deposition, glass, sapphire, and also for drilling cutting and etching on metals and non-metal materials. Power:3W,5W7W10W Wave length355nm Pulse
- Laser Output Power: 3 to 10 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Monitoring Sensors / System
- Laser Operation: Laser Marking
-
Supplier: Trotec Laser, Inc.
Description: The SpeedMarker 300 laser marking machine is equipped with a maximum marking area of 7.5" x 7.5" (190 mm x 190 mm) and wattage options ranging from 20W to 100W. These galvo marking lasers come with intuitive and sophisticated workflow software along with the highest
- Cutting / Traverse Speed: 29,999.999999999938 in/min
- Z-axis / Vertical Travel: 9.842525 inch
- Laser Output Power: 20 to 100 watts
- Marking Area Length: 7.480319 inch
-
Supplier: LaserStar Technologies Corporation
Description: including flat surfaces, advanced integrated XYZ motion for step-and-repeat laser marking, or coordinated rotary motion for seamlessly laser marking around a circumference. LaserStar’s laser marking operating software provides complete coordination of all integrated systems. As
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
- Options / Components: Fiber Optic / Cable Beam Guide, Laser Optics / Beam Delivery, Laser System Enclosure
-
-
Supplier: LaserStar Technologies Corporation
Description: FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and laser cutting FiberStar laser markers
- Laser Output Power: 10 to 100 watts
- Features: Benchtop, Other
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
-
Supplier: LaserStar Technologies Corporation
Description: flexibility required to meet stringent quality control and process certification standards. FiberStar Laser Marking Systems integrate the FiberStar laser marking source and provide controllable pulse rates that can be adjusted from continuous wave to single pulse for deep laser
- Laser Output Power: 10 to 100 watts
- Marking Area Length: 12 inch
- Marking Area Width: 12 inch
- Type: Complete / Turnkey System
-
Supplier: SAB North America
Description: TR 600 black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 6 AWG
-
Supplier: SAB North America
Description: VFD Dual TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA
- Number of Conductors: 4 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 2 AWG
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). These wires and
-
Description: IEC 60445:2021 applies to the identification and marking of terminals of electrical equipment such as resistors, fuses, relays, contactors, transformers, rotating machines and, wherever applicable, to combinations of such equipment (e.g. assemblies), and also applies to the
-
Supplier: CSA Group
Description: NEW! IEC 60445:2017 is available as IEC 60445:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60445:2017 applies to the identification and marking of terminals of electrical
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover all-thermoplastic Type MTW, 600-V, machine-tool wires and cables for use as specified in the National Electrical Code (NFPA 70), and in the National Fire Protection Association Electrical Standard for Industrial Machinery (NFPA 79). These wires and
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 12 inch
- Z-axis / Vertical Travel: 7 inch
- Laser Output Power: 30.000000000000004 to 60.00000000000001 watts
-
Supplier: Epilog Laser Corp.
Description: If your current laser engraving machine for production slows you down, limiting your material options, and creating workflow headaches, it’s time for a change. The Epilog Ascent high-speed laser cutter is engineered to eliminate these common challenges and deliver the speed, precision, and
- X-axis Travel / Length Capacity: 24 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 7 inch
- Laser Output Power: 40 to 80 watts
-
Supplier: Hi-Tech Controls, Inc.
Description: Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The incremental feedback-cable or position response cable transfers the
- Number of Conductors: 9 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -30 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: USA NFPA79, edition 2007 conformant flexible power cables up to 600 V, for all machinery in tool and plant construction, suitable for installation in dry, humid and damp environments, in the open and in pipes. For underground installation and for open, unprotected installation from the
- Number of Conductors: 2 to 61 #
- Rated Voltage: 3 kilovolts
- Operating Temperature: -25 to 90 C
- North American (AWG): 8 to 18 AWG
-
Supplier: Hi-Tech Controls, Inc.
Description: TOPFLEX® 240-PVC Used as a data and electronics cable in machines, plant installation, conveyor systems, etc. TOPFLEX® 240-PUR This cable type is available in the following types for use under extreme conditions in machine and plant engineering.
- Number of Conductors: 12 #
- Rated Voltage: 1 to 2 kilovolts
- Operating Temperature: -30 to 80 C
- Features: Bulk Cable
-
Supplier: ifm efector inc.
Description: For use in mobile machines and vehicles Large operating voltage range DEUTSCH connector for the fast and easy connection to the on-board system High protection rating for the requirements of harsh industrial environments PUR cable with good drag chain suitability From May 1st 2025,
- Cable Length: 3.280841666666667 ft
- Operating Temperature: -40 to 80 C
- Rated Voltage: 0.008 to 0.032 kilovolts
- Rated Amperage: 4 amps
-
Supplier: Hi-Tech Controls, Inc.
Description: JZ-HF cables are ideal for use in the machine tool industry, in robotics and machine production and anywhere where high flexibility is essential. These cables have shown excellent performance in combination with standard cable trays. These cables are
- Number of Conductors: 2 to 61 #
- Rated Voltage: 4 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: igus® inc.
Description: 1. Highly flexible special conductor 2. Core element with tensile strength 3. Bunch stranding by core cord of high tensile strength 4. Gusset-filling, pressure extruded TPE blend Classification of the Chainflex® cable: Class 7.6.4.2 Requirements: 7: Cables for continuous movement in
- Number of Conductors: 3 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -35 to 100 C
- North American (AWG): 24 to 2 AWG
-
Supplier: Alpha Wire
Description: select the cable that meets your most demanding needs. We have cables that go beyond the ordinary to satisfy rigorous requirements of EMI performance, transmission distances, flexibility, and temperature extremes. Communication and Control Typical applications: Audio systems: speakers,
- Rated Voltage: 0.35 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Impedance: 48 ohms
-
Supplier: igus® inc.
Description: 1. Fine strand copper wire conductor 2. Core element with tensile strength 3. Braiding in layers with extremely short pitch 4. Gusset-filling, pressure extruded Classification of the Chainflex® cable: Class 4.3.3. Requirements: 4: Cables with special structure for continuous movement
- Number of Conductors: 12 to 25 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -35 to 80 C
- North American (AWG): 20 to 10 AWG
-
Supplier: Automation24, Inc.
Description: and the gold-plated contacts, the silicone- and halogen-free EVC043 connection cable is distinguished by its resistance to oils and lubricants. The EVC043 connection cable is therefore ideal for applications in factory automation, machine building and hydraulics.
- Cable Length: 2 ft
- Operating Temperature: -25 to 90 C
- Standards / Certifications: CE Marking, UL Recognized Component Mark (US and Canadian)
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: OLFLEX® 190 multiconductor cable has the highest oil, coolant and solvent resistant PVC jacket for use in CNC machining centers, grinding machines, bottling equipment, conveyors, processing equipment, assembly lines and control panels.
-
Supplier: Allied Electronics, Inc.
Description: OLFLEX® 190 multiconductor cable has the highest oil, coolant and solvent resistant PVC jacket for use in CNC machining centers, grinding machines, bottling equipment, conveyors, processing equipment, assembly lines and control panels.
-
Supplier: Allied Electronics, Inc.
Description: OLFLEX® 190 multiconductor cable has the highest oil, coolant and solvent resistant PVC jacket for use in CNC machining centers, grinding machines, bottling equipment, conveyors, processing equipment, assembly lines and control panels.
-
Supplier: LAPP
Description: ÖLFLEX® 409 P - PUR control cable with UL/CSA AWM certification for oil- and abrasion-resistant use in North America in apparatus construction, in industrial machines and machine tools. Substitudes previous ÖLFLEX® 491 P UL/cUL certified for North America Interstice-filling
- North American (AWG): 6 to 19 AWG
- International (mm2): 0.75 to 16 mm2
- Rated Voltage: 0.3 to 1 kilovolts
- Operating Temperature: -40 to 80 C
-
Supplier: igus® inc.
Description: 1. Highly flexible special cable 2. Energy conductor braided by high tensile strength core cord 3. Gusset-filled extruded, oil-proof TPE blend Classification of the Chainflex® cable: Class 5.5.2.2 Requirements: 5: Cables for continuous movement in e-chains®, high stressing,
- North American (AWG): 14 to 1 AWG
- International (mm2): 10 to 50 mm2
- Number of Conductors: 4 #
- Rated Voltage: 0.6 to 1 kilovolts
-
Supplier: LAPP
Description: The VFD cable market is large and growing. VFD motors drive machines that often operate in harsh industrial environments. To maximize production uptime, connections between motors and drives must utilize robust cables. LAPP VFD cables are engineered to operate in harsh
- Number of Conductors: 4 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: -40 to 90 C
- North American (AWG): 2 to 18 AWG
-
Supplier: SAE International
Description: The purpose of this report is to provide recommendations for marking wire and cable insulations to meet legibility requirements. This information is generic and applies to any type of wire marking system, such as an ultraviolet (UV) laser marking system or an inkjet or
Find Suppliers by Category Top
Featured Products Top
-
Industrial Ethernet standards from CAT 5 through CAT 7A and can be equipped with mounted or moulded RJ45, M12 D-coded, or M12 X-coded connectors, depending on the application. Various connector combinations, customized cable lengths, customer-specific marking, and special configurations are available to (read more)
Browse Ethernet Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
quality measures are in place? All Low Noise custom cables are tested to ensure that they can be easily stripped and terminated. The cables are also tested using a repeatable bench-marking procedure to ensure consistent performance from run (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
ø 32 mm, and self-tapping screws. OKW can supply CONNECT fully customised. Services include machining, lacquering, printing, laser marking, decor foils, EMC shielding, and installation and assembly of accessories. VIEW CONNECT RANGE HERE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
involves encapsulating the wires, terminations, and connectors with a durable material. This provides additional protection against moisture, abrasion, and environmental conditions. Ink Printing for Marking: After production, each cable, wire, or connector is clearly marked (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company -
quality measures are in place? All Low Noise custom cables are tested to ensure that they can be easily stripped and terminated. The cables are also tested using a repeatable bench-marking procedure to ensure consistent performance from run (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation -
include machining, lacquering, printing, laser marking, RFI/EMI shielding and assembly of accessories. Digital printing enables OKW to add legends, logos and photo-quality graphics to enclosures. Laser marking is ideal for consecutive numbering and for very small, machine-readable QR codes (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
include CNC machining, printing and laser marking of logos and legends, decor foils, RFI/EMI shielding, and installation/assembly of accessories. VIEW SOLID-BOX RANGE HERE >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
equalization elements, security kits and cable grommets. OKW can supply the enclosures fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials, RFI/EMI shielding, and installation and assembly of accessories. VIEW ROBUST-BOX RANGE >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
, and self-tapping PCB/rail screws. OKW can supply SMART-BOX fully customized. Services include machining, printing, laser marking, decor foils, RFI shielding and installation/assembly of accessories. VIEW SMART-BOX RANGE AND REQUEST A SAMPLE >> (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
. OKW can SUPPLY SENSO-CASE fully customized. Services include machining, lacquering, printing, laser marking, decor foils, special materials. RFI/EMI shielding, and installation/assembly of accessories. LEARN MORE ABOUT SENSO-CASE >> (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
More Information Top
-
Cable Cutter - Cable Cutter Manufacturers, Suppliers
Aerospace Number Cable Marking Machine Standard 85 Key With Auto Cutter .
-
Number Machine - Number Machine Manufacturers, Suppliers
Aerospace Number Cable Marking Machine Standard 85 Key With Auto Cutter .
-
QP Toolbox: August 2008
A new UV laser wire and cable marking machine with a wider marking zone and higher frequency of shots has been released.
-
Coding Machine - Coding Machine Manufacturers, Suppliers
[ Related Keywords : cable code printer, cable marking machine , hot stamping code printer, cable ID printer ] .
-
Chicago'87 EEIC/ICWA Exposition
…elimination materials & equipment Switches, switching devices Terminal blocks, strips Test equipment Thermal cut-off safety devices Thickness measuring instruments Tubing & sleevings Vacuum-pressure-impregnation equipment Wave soldering equipment Wire & cable Wire & cable marking machines accessories Wire cutting, stripping…
-
Production Development
When it comes to marking to fa- cilitate trouble-shooting, the maintenance department can have valuable knowledge on how to mark machines concerning electric cables , machine signs, or different components.
-
co2 laser engraving machine - offers from co2 laser engraving machine manufacturers, suppliers, exporters & wholesalers
clothes, jeans,leather , cable , plastic co2 laser marking machine with factory direct price Pharameters Model of ...
-
Laser Machine - Laser Machine Manufacturers, Suppliers
clothes, jeans,leather , cable , plastic co2 laser marking machine with factory direct price Pharameters Model of Machine HL3030/HL6040/HL160100/HL180100/HL250130/HL300150 Laser tube Co2 Laser Sealed Laser Tube Cutting...
-
Laser Equipment Manufacturers, Laser Equipment Product Catalogs Directory
clothes, jeans,leather , cable , plastic co2 laser marking machine with factory direct price Pharameters Model of Machine HL3030/HL6040/HL160100/HL180100/HL250130/HL300150 Laser tube Co2 Laser Sealed Laser Tube Cutting...
Indicates content that may require registration and/or purchase.