-
Supplier: Allied Electronics, Inc.
Description: Spiral Wrap; protection for wire,cables,hose,tubing, natural
-
Supplier: ICO RALLY
Description: SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running
- Diameter: 1 inch
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: ICO RALLY
Description: SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable
- Diameter: 1 inch
- Material: Nylon® / Polyamide
- Sleeving: Spiral Wrap
-
-
Supplier: ICO RALLY
Description: SWT Teflon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable
- Diameter: 1 inch
- Material: PTFE - Teflon®
- Sleeving: Spiral Wrap
-
Supplier: Alpha Wire
Description: connections may be made through the openings of the wrap. Alpha Wire's SW spiral wrap is constructed from several semi-rigid tubing materials and then cut on a continual spiral. Try our zero halogen lines of spiral wrap below, paired with our recyclable zero
- Operating Temperature: -20 to 80 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: BRIM Electronics, Inc.
Description: 2 conductors 22 AWG stranded tinned copper, .010" wall PVC, spiral TC shield, solid TC drain wire, .016" soft flexible Black PVC jacket overall. Drain wire easily pulls through & opens jacket. Suitable for studio use. OPER. VOLT.: 200V. OPER. TEMP.: -20°C to +80°C. COLOR CODE: 1-Black, 2-Red.
- North American (AWG): 22 AWG
- Number of Conductors: 2 #
- Operating Temperature: -20 to 80 C
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Spiral Wrap Largest variety of colors materials and sizes in the industry Available in seven different materials and twelve different colors Colors conform to Communications Wiring Standards Flexible, neat, fast Allows breakouts of single/multiple wires and rerouting of replacement
-
Supplier: ODG (Origin Data Global)
Description: SPIRAL WRAP 1/8" X 50' NATURAL
-
Supplier: DigiKey
Description: CABLE-MANAGER - 25MM X 1.5M
- Length: 58.8 inch
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Daemar Inc.
Description: The Pig’s Tail™ NightGlow Spiral Wrap Series is designed to wrap and protect hydraulic hoses and cables. The wrap also provides for easy identification of ruptured hoses and cables in poor lighting or dark conditions, helping to prevent mishaps. The
- Diameter: 0.86 to 1.37 inch
- Length: 792 inch
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Allied Electronics, Inc.
Description: Wire harnessing, cabling and bundling work is simplified with the use of Alpha's SW series spiral wrap tubing clings tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility, even when bent around sharp edges or subjected
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1308619-SHR-15-PPB Category: Cables, Wires - Management>Spiral Wrap, Expandable Sleeving Series: Richco, SHR Type: Slit Wrap Color: Black Package: Bulk Length: 164' (50.00m) Standard Package: 1 Material: Polypropylene (PP) Type Attributes: Slit
-
Supplier: BRIM Electronics, Inc.
Description: Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene,
- Diameter: 0.125 to 1.1 inch
- Operating Temperature: -267.77777777777777 to 260 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: BRIM Electronics, Inc.
Description: Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene,
- Diameter: 0.125 to 1 inch
- Operating Temperature: -76.11111111111111 to 101.66666666666666 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: BRIM Electronics, Inc.
Description: Easily twists on and off. Can be repeatedly flexed without cracking or breaking. Expandable. Holds wire and cable bundles securely and allows leadoffs or additions at any point. Bends around sharp corners and protects against sharp edges. Available in 4 types of insulations: Polyethylene,
- Diameter: 0.125 to 1 inch
- Operating Temperature: -22.22222222222222 to 93.33333333333333 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Allied Electronics, Inc.
Description: Wire harnessing, cabling and bundling work is simplified with the use of Alpha's SW series spiral wrap tubing clings tightly to the wire and cable being bundled, yet is flexible and simple to apply. All types maintain flexibility, even when bent around sharp edges or subjected
-
Supplier: Redwood Plastics
Description: Redco™ Second Skin Spiral Hose Wrap The Most Protective Cover for Your Cables & Hoses Stop costly replacement & down time due to hose failure with Redco™ Spiral Hose Wrap. The most protective cover for your cables & hoses. Cover and protect hose, wire and
- Diameter: 0.5 to 6 inch
- Length: 240 to 1,200 inch
- Operating Temperature: -117.77777777777777 to 121.11111111111111 C
- Material: Rubber - Synthetic
-
Supplier: RS Components, Ltd.
Description: RS PRO KS6L Spiral Cable Wrap
- Diameter: 0.1574804 to 0.9842525 inch
- Operating Temperature: -50 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Newark, An Avnet Company
Description: SPIRAL WRAP TUBE 1/8" 100FT
-
Supplier: L-com, Inc.
Description: Polyethylene spiral wrap tubing is ideal for wire harnessing and cable bundling. Spiral wrap secures itself tightly to wire and cable being bundled, is extremely flexible, abrasion resistant and allows for easy breakouts. Features Available in 1/8", ¼" and
- Maximum Inside Diameter / Size: 0.125 inch
- Design Units: English
- Material: Polyethylene / PEX
- Shape: Round
-
Supplier: PennEngineering®
Description: Features: Easy to use: Just twist on wire! Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect cables, wires, tubing, and hoses from .13" (3,2 mm) to 7.00" (177,8 mm)
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: PennEngineering®
Description: Features: Easy to use: Just twist on wire! Allows breakouts of single/multiple wires and re-routing of replacement wires. Absorbs vibration, insulates cables, and resists abrasion. Multiple sizes bundle and protect cables, wires, tubing, and hoses from .13˝ (3,2 mm) to 7.00˝ (177,8 mm)
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Newark, An Avnet Company
Description: SPIRAL WRAPS, SLEEVES, TUBING & CONDUIT 24AWG NON-SHNK TUBE 1000FT SPOOL CLEAR
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 22 thru 18 AWG annealed solid, stranded tinned, bare copper per ASTM B-33 Insulation: Color coded polyethylene (PE), PVC insulation, and (TPE) thermo plastic rubber insulation Shield: Clear wrap Braid tinned copper shield 85% coverage and spiral tinned
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 22 AWG
- Cable Shielding: Braid
-
Supplier: Tompkins Industries, Inc.
Description: ProWrap Light Duty Hose and Cable Protection Temperature range -70°F to 180°F. Sizes to fit 1/4" hose to 11" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage with proper installation; Bundled hoses may exit at any
- Operating Temperature: -56.666666666666664 to 82.22222222222221 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: Tompkins Industries, Inc.
Description: ProWrap Plus Extreme Duty Hose and Cable Protection Temperature range -40°F to 300°F. Available in various colors to help match & identify. Sizes to fit 1/4" hose to 8" bundles. Benefits: Install without disconnecting any lines; Tight grip prevents sliding or leap-frogging; Complete coverage
- Operating Temperature: -40 to 148.88888888888889 C
- Features: Other
- Sleeving: Spiral Wrap
-
Supplier: RYCO Hydraulics, Inc.
Description: the Spiral Guard in place on the hose. The Spiral Guard expands to fit the hose or hose bundle. Allow extra length of Spiral Guard to allow for this expansion. SIZE SELECTION: The tables below show RYCO Spiral Guard size selection for a tight fit on the hose. Due to the
-
Supplier: RYCO Hydraulics, Inc.
Description: the Spiral Guard in place on the hose. The Spiral Guard expands to fit the hose or hose bundle. Allow extra length of Spiral Guard to allow for this expansion. SIZE SELECTION: The tables below show RYCO Spiral Guard size selection for a tight fit on the hose. Due to the
-
Supplier: RYCO Hydraulics, Inc.
Description: the Spiral Guard in place on the hose. The Spiral Guard expands to fit the hose or hose bundle. Allow extra length of Spiral Guard to allow for this expansion. SIZE SELECTION: The tables below show RYCO Spiral Guard size selection for a tight fit on the hose. Due to the
-
Supplier: Waytek, Inc.
Description: assembly by utilizing a unique blend of monofilament and multifilament polyester fibers. Wire harness professionals will also appreciate the increased abrasion resistance that F6 Woven Wrap provides cable assemblies. Techflex F6W0.50BK F6® Woven Wrap Wire Harness Wrap,
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Radwell International
Description: SPIRAL CABLE WRAP, HELI-TUBE SERIES, 0.250 IN X 100 FT NATURAL, HARNESS TYPE/SPOOL PACKAGE, ABRASION RESISTANT, CHEMICAL/SOLVENT RESISTANT, SPIRAL CUT, CLEAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Device Technologies, Inc.
Description: for easy installs Contains & organizes cable assemblies, harnesses & hoses for easy management, troubleshooting & retrofits Cut to length with scissors or use factory precut lengths 25% overlap -more flexibility than split, convoluted, or spiral wrap Will bend to tight radii
- Sleeving: Mesh / Braided Sleeving
- Features: Other
-
Supplier: Daburn Electronics & Cable
Description: Each conductor is tinned copper with plastic insulation. Conductors are color coded and twisted then wrapped with spiral tinned copper shielding. Jacket is gray polyvinylcholoride.
- Number of Conductors: 1 to 6 #
- Rated Voltage: 0.45 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 12 to 22 AWG
-
Supplier: Belden Inc.
Description: 20 AWG stranded (7x28) tinned copper conductors, PVC insulation, twisted pair, tinned copper spiral wrapped shield (90% coverage), PVC jacket.
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
-
Supplier: Belden Inc.
Description: 24 AWG stranded (45x40) TC alloy conductors, EPDM rubber insulation, conductive textile wrap (100% coverage), TC braid shield (60% coverage), cotton spiral, EPDM jacket.
- Number of Conductors: 2 #
- Operating Temperature: -40 to 90 C
- North American (AWG): 24 AWG
- Application: Audio
Find Suppliers by Category Top
Featured Products Top
-
UH44193 is 56% lighter than RG142 Features & Benefits Better Shielding Silver Plated Copper spiral (helically) wrapped shield Shielding effectiveness of -110 d (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
extensive range of cable diameters. A spiral shield is made of conductive wire helically wrapped over the core. As with a braid, a variety of materials and wire sizes can be used, however, spiral shields are generally limited to small or mid-sized cables in order to achieve high coverage. A foil shield (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
structural integrity and signal integrity. The primary types of cable shields include a foil shield, a box weave or basket weave braid shield, and a spiral shield. Functions To understand the true value of shielding it’s important to know the properties it offers. Reduce (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
RULAN (WHITE)++ -8°F TO +200°F NYLON (NATURAL)+++ -121°F to +300°F PTFE (NATURAL)++++ -450°F to +500°F STD. P-U: 1/8" to 1/4'' -- 100', 500',1000'; 3/8" to 1/2" -- 100', 250', 500'; 3/4" & 1" -- 100',250'. BLACK NYLON & POLYETHYLENE SPIRAL WRAP FOR ULTRA-VIOLET RAY PROTECTION IS AVAILABLE. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
assists in nailing in your smaller nailclips without damage. Best for use with E-Z-Nailclip test terminals 81-1, 83-8 and 84-1. Or check out our 0.25, 0.50, or 0.75 inch spiral harness wrap spools made with PE (Polyethylene) or Nylon. Easy to use for harness board (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
external thread diameter FASTENER THREADS: WHAT IS A SCREW THREAD? Screw threads are sloped helices that spiral down the cylindrical surface of parts like screws and bolts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/33074/62147774-MIT.pdf?sequence=2
were bound together and protected by a spiral cable wrap attached to the junction box .
-
Control, monitor and alarm system for clinical application of a membrane oxygenator
The drainage tube is wa'apped with spiral cable wrap (Panduit) for protection against kinking and damage, and with insulation to prevent heat loss.
-
Federal Register > Friday, March 27, 2015 > [80 FR 16318] Airworthiness Directives; The Boeing Company Airplanes
This proposed AD would add an installation of spiral cable wrap on FSV wires at the aft end of the strut, for both left and right engines, and related investigative and corrective actions.
-
Vortex-Induced Response of a Pipe at Supercritical Reynolds Numbers
Spiral cable wrap 4.
-
The Great Lakes Urban Coastal Observing System (GLUCOS): Results of First Deployments in Coastal Lake Michigan
For protection and ease of deployment the communications cable and the temperature sensor string are bound together inside heavy duty plastic spiral cable wrap (Pro-Tec-To Wrap FRM93 101, F&R Mfg., Pleasant Hills, OR).
-
An audiovisual teaching model of the muscle spindle
The non-contractile parts, mainly nerves, are of plastic sleeving (commonly used for electrical insulation) and spiral cable wrapping .
-
Investigation of cyanotic/apneic episodes and sleep‐related upper airway obstruction by long‐term non‐invasive bedside recordings
The leads from sensors sited on the body were also brought out here, where all were formed into an umbil- ical cord with spiral cable wrapping .
-
DEMONSTRATIONS
Motor and sensory 'nerves' are of plastic sleeving and spiral cable wrapping with light emitting diodes (LEDs) spaced along them indicating the frequency of 'discharge' by variable rate of flashing.
-
Superconducting coil manufacturing method for low current dc beam line magnets
The spiral wrapped cable , after winding, produces a connecting pattern of diagonal channels.
-
Protection for low current superconducting coils wound with insulated strand cable
The spiral wrapped cable , after winding, produces a connecting pattern of diag- onal channels.
Indicates content that may require registration and/or purchase.