-
Supplier: KLASTECH GmbH
Description: The 488nm laser wavelength is the principle laser for bio-fluorescence applications including flow cytometry, confocal microscopy and high throughput screening. However, many of these applications require diffraction limited TEM00 optical performance combined with extremely low optical
- Wavelength Range: 442 nm
- Laser Power: 25 to 100 milliwatts
- Beam Area: 0.7 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: Century Spring Corp.
Description: they can be coiled in other needed forms such as conical, concave (barrel), convex (hourglass), or various combinations of these. Compression springs are used to resist force and/or store energy, depending upon the application. All Century compression springs are fabricated from round wire.
- Outer Diameter (OD): 1.406 inch
- Inner Diameter (ID): 1.046 inch
- Wire Diameter: 0.18 inch
- Free Length: 18.5 inch
-
Supplier: Infineon Technologies AG
Description: notes for HW & SW Potential Applications Video frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
-
Supplier: Infineon Technologies AG
Description: notes for HW & SW Potential Applications Video frame grabber Mixed reality headset, 3D scanners Test and measurement Applications Industrial automation Machine Vision
- Device Type: CardBus Controller, Line / Bus Controller
- Features: Other, RoHS Compliant
- Technology: USB
-
Supplier: Davies Molding, LLC
Description: available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all
- Knob Diameter: 0.78 inches
- Knob Height: 0.625 inches
- Diameter / Width: 0.78 inches
- Height: 0.625 inches
-
Supplier: Davies Molding, LLC
Description: available with standard threads to fit the application. ► A wide range of soft touch control knobs available in thermoplastic overmold. ► Colors available upon request. ► Please note: Not all variations available are listed below. Please contact customer service to inquire about all
- Knob Diameter: 1.5 inches
- Knob Height: 0.69 inches
- Diameter / Width: 1.5 inches
- Height: 0.69 inches
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Ethercon Male Cable Carrier (accepts up to 8mm OD) Neutrik's Ethercon® connectors are a series of rugged RJ-45 style connectors providing solutions for data transfer applications in harsh environments. The cable connector offers a robust diecast shell and chuck-type
- Connector Type: Audio / Video Connector
-
Description: Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
-
Description: Please note that this part is also available as part of a special CD-ROM containing IEC 61158-2 (with 2 amendments), IEC 61158-3, IEC 61158-4, IEC 61158-5 and IEC 61158-6 for a price of CHF 459,00
-
Supplier: Tele-Communication, Inc.
Description: CA12CD Remote Reset Information The CA12CD is a cordless PTT (push-to-talk) headset adapter designed to provide encrypted communications and PTT functionality for applications such as Public Safety Dispatch and Air Traffic Control. It works with all H series headsets, and utilizes digital
-
Supplier: Richardson RFPD
Description: 75 Ohm CATV Transformer Designers’ Kit Twelve different part numbers Ten of each part, 120 pieces total CD-ROM containing datasheets, S-parameters and application notes
-
Supplier: TelephoneStuff.com
Description: Binaural Noise-Canceling Behind the Neck PC Headset is ideal for gaming, internet telephony, and other voice over IP applications. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Headset Features: - Robust microphone for high speech
- Features: Noise Cancellation
- Application: Telephone / Voice Communication
-
Description: and developing applications in navigation. All software is provided in MATLAB, giving readers the opportunity to discover how the Kalman filter works in action and to consider the practical arithmetic needed to preserve the accuracy of results. Note: CD-ROM/DVD and other supplementary
-
Supplier: Henkel Corporation - Electronics
Description: application assembly Electrically isolating Applications Digital disk drives / CD-ROM Automotive modules Fiber optics modules Gap Pad 1000SF Downloads Selection Guide RoHS Certificate Halogen Testing Report SDS English EU SDS Deutsch Application Note 116
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: TelephoneStuff.com
Description: The PC 161 is an over the head binaural headset. The ultimate open back gaming headset providing unparalleled audio performance. Note: Requires Model # 005374, Adapting cord to USB input to be used with most gaming units Features: - Open speaker system for true to life sound - Extra large ear
- Application: Telephone / Voice Communication
-
Supplier: Anaren, Inc.
Description: applications where uncompressed, CD quality audio is the objective. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
- Operating Frequency: 2,400 to 2,483.5 MHz
- Operating Temperature: -40 to 85 C
- Applications: Mobile / Wireless Systems
- Features: Other, RoHS
-
Supplier: Edmund Optics Inc.
Description: black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investigation.UV scope applications
-
Description: management protocol described in the SMT standards. SMT specified the local portion of the system management application process for FDDI, including the control required for proper operation of an FDDI station in an FDDI ring. SMT provided services such as connection management, station
-
Supplier: CSA Group
Description: and hydrochloric acid (HCl). This method is applicable to all types of soil and soil material. The main field of application is geological and pedological survey. The acid mixture is suitable for total dissolution of element contents in soil (major, minor and trace), but some refractory
-
Supplier: VPT, Inc.
Description: Revisions C, D, E, and F requirements for conducted emissions MIL-STD-461 Revisions C,D, E, and F requirements for conducted susceptibility as detailed in the Application Note, “MIL-STD-461 Compliance for VPT DC-DC Converters and EMI Filters.”
- Rated Voltage: 50 volts
- Rated Current: 0.8 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: ValueTronics International, Inc.
Description: Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology 6050-5000 is an SWR Site Analyzer with VSWR, Return Loss and
-
Supplier: ASTM International
Description: strengths. Note 2-Steel composition numbers correspond to SAE, AISI, or ASTM designations. Those in italics are no longer considered standard grades due to decreased usage. Note 3-An H-steel with the same grade designation as a standard SAE-AISI steel is capable of meeting the same
-
Supplier: Kipp & Zonen, Inc.
Description: solar irradiance. Its small size, long battery life and accurate single voltage input make it an ideal tool for many test and field applications. METEON can be used with: CMP pyranometers CM4 SP Lite2 NR Lite2 CUV5 PQS1 Configuration with a computer is simple, using the supplied Windows™
- Analog Input Channels: 1 #
- Resolution: 16 bits
- Accuracy: 0.1 % FS
- Operating Temperature: 14 to 104 F
-
Supplier: L-com, Inc.
Description: needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. Installation Note: For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown in the user manual
- Primary Frequency Range: 2,400 MHz
- Gain: 2 dB
- Applications: Broadband Network / WLAN
-
Supplier: ValueTronics International, Inc.
Description: CD - Include PC control software installation program and application note Kit Package The Rigol TX1000 RF Demo Kit (herein after referred to as TX1000) is a signal emission kit released by RIGOL to demonstrate the DSA1000, DSA1000A and DSA800 series spectrum analyzers.
-
Supplier: Transcat, Inc.
Description: Overview A thermal imaging camera that single-handedly blends digital and infrared images The TiR110, a thermal imaging camera allows you to quickly identify potential building application problems so you can move on to your next job. The TiR110 includes Fluke exclusive point and shoot
- Accuracy: 2 ±% Full Scale
-
Supplier: ASTM International
Description: International, if needed (see 2.3). Categories and severity levels for each discontinuity type represented by these digital reference images are described in 1.2. Note 1: The basis of application for these reference images requires a prior purchaser supplier agreement of radiographic
-
Supplier: Infineon Technologies AG
Description: Application notes, Errata sheets, Data Sheets, Board Documentation (pdf-version), Evaluation Versions of Development Tools: e.g. Compiler, Debugger, DAvE Mother System v2.1 and Derivative Implementation Files (DIP), Memtool (Flash Programming Tool), Training Documentation, Demo
- Category: Development Board
- Features: Other
-
Supplier: ASTM International
Description: from ASTM International, if needed (see 2.2). Categories and severity levels for each discontinuity type represented by these reference radiographs are described in 1.2. Note 1-The basis of application for these reference radiographs requires a prior purchaser supplier agreement of
-
Supplier: ValueTronics International, Inc.
Description: Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide CD with Operating Manual Training PPT Site Analyzer PC Vision software Application Notes Backup literature copies The AEA Technology
- Frequency Range: 100 kHz
- Impedance: 50 Ohms
-
Supplier: ASTM International
Description: Categories and severity levels for each discontinuity type represented by these reference radiographs are described in 1.2. Note 1: The basis of application for these reference radiographs requires a prior purchaser supplier agreement of radiographic examination attributes and
-
Supplier: Transcat, Inc.
Description: display output options to get the details via streaming video to PC or high definition monitor (USB and HDMI) Voice recording and annotation gets additional details saved with the image file Optional interchangeable lenses for greater flexibility in additional applications Rechargeable, field
- Accuracy: 2 ±% Full Scale
-
Supplier: Microchip Technology, Inc.
Description: applications that demand ultra low power and a small footprint without compromising on performance. Well-suited for consumer and mobile applications, all members of the USB251xB family are available in a space-saving package. The common 36-pin package shared among the 2/3/4 port hub
-
Supplier: GL Communications, Inc.
Description: The File based Record/Playback over FDL (FdlFunc) module is an optional application that allows to receive and transmit HDLC frames and signals in *.hdl file format over facility data link (FDL). Receiving HDLC frames and signals in HDL files Transmitting HDLC frames and signals from an HDL
-
Supplier: CSA Group
Description: permissible within the limits of the standard. Notes accompanying clauses do not include requirements or alternative requirements; the purpose of a note accompanying a clause is to separate from the text explanatory or informative material. Notes to tables and figures are
Find Suppliers by Category Top
More Information Top
-
Electronic Circuits links to Buffer Amplifier Electronic Schematics, page 1
Advertising Badge #2 with Flashing LED - This circuit uses a CD4013 dual D Flip/Flop IC. .... AN-1111: an Introduction to IBIS - National Semiconductor Application Note I/O Buffer Information Specification Modeling .
-
Bistable Multivibrator or Flip/Flop Electronic Circuits
AN-1281:Bumped Die Flip Chip Packages - Application Note . . . .... It uses a CD4013 dual D Flip/Flop IC.
-
Analysis of a multilevel multicell switch-mode power amplifier employing the "flying-battery" concept
…A, m , TO220 case), eight IR2110 gate drive ICs, and eight optocouplers 6N137 for isolation are applied . .... The interleaved PWM generator consists of a CD4047 clock oscil- lator, three CD4013 dual flip-flops, a .... It has to be noted that, contrary to conventional class-D switch-mode amplifiers, the cutoff frequency .
-
Zero-voltage switching bi-directional power electronic transformer
This signal is applied to PWM generator chip SG3524N. .... A couple of D flip-flops (type: CD4013 ) change PWM controller into PSM scheme. .... S1 b Voltage and current of S3 c Voltage and current of Sa Note : The waveforms of…
-
Mastering the Raspberry Pi
…signal from the switch changes state, the CPU must be interrupted to make note of this event .... The software must then apply algorithms to smooth out these pulses and arrive at a conclusion when .... The CD4013 .
-
Experimenting with Raspberry Pi
…signal from the switch changes state, the CPU must be interrupted to make note of this event .... The software must then apply algorithms to smooth out these pulses and arrive at a conclusion when .... The CD4013 .
-
LED Light Emitting Diode Electronic Circuits, page 7
• Advertising Badge #2 with Flashing LED - This circuit uses a CD4013 dual D Flip/Flop IC. .... [Linear Technology App Note - , Jun 29th 2012]. .... A Clock Design using the PIC16c54 for LED Displays & Switch Inputs - Application Note Published 26…
-
Micro Power Electronic Circuits or Electronic Schematics - Page 4
LB-34: Linear Brief 34 a Micropower Voltage Reference - Application Note . . . .... LED Flashing Badge #2 - This circuit uses a CD4013 dual D Flip/Flop IC.
-
A novel multicell DC-AC converter for applications in renewable energy systems
It has to be noted that the rectifier diodes contribute to about up to 50% of the .... This suggests the applica- tion of synchronous rectification circuit extensions as will be Fig. 9. .... Subsequently, a “tree” of six toggle flip-flops (three pieces of CD4013 ) forms four interleaved rectangular signals…
-
RF upset susceptibilities of CMOS and low power Schottky D-type flip-flops
As noted previously, the transistor feature size in the advanced low power Schottky device is smaller than … preset of the 54ALS74 (Schottky) are equivalent to the reset and set of the CD4013 (CMOS), respectively. .... The RF interference test waveforms are then applied and increased in some suitable temporal or spectral dimension…
Indicates content that may require registration and/or purchase.