Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Chemical Dispensing Equipment with Backflow Protection
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System Fluid Chemical Delivery Module And Chemical Delivery System chemical delivery module (CDM) and
- Body Material: Stainless Steel
-
Supplier: Techsil Limited
Description: MG Chemicals 8DG-450-2-1 is a manual dispensing gun designed for use with 450ml 2:1 dual cartridge systems. It features an easy slide in / slide out cartridge insertion system that allows for cartridge installation in seconds.
-
-
Supplier: Mahr Inc.
Description: Wherever precise mixing and dosing is required, the standard series of MarMax meter mix dispensing machine is used. Are processed among others single- and multi-component adhesives and resins, thermosets, thermoplastics, polyurethane. Exemplary applications of the MarMax dispensing
- Dispense Rate: 0.050031565656565656 to 4.002525252525253 L/min
- Media Viscosity: 85 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent)
- Mounting: Machine Mounted
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Function: Liquid chemical filtration Liquid chemical sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: sampling Liquid chemical circulation Liquid chemical delivering chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical delivery system (cds) chemical delivery module (cdm) and chemical
- Body Material: Stainless Steel
-
Supplier: Watson Marlow Pumps Group
Description: Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances
- Dispense Rate: 0.002007575757575758 to 12.424242424242426 L/min
- Dispensed From: Can / Pail / Drum
- Application: Clean Room / Laboratory, Food / Beverage
- Dispensing Equipment Type: Dispense Only
-
Supplier: Hernon Manufacturing, Inc.
Description: reservoir. The lid design and single knob secure system permit quick changes or refills by operators and minimal clean up. The durable polyethylene material feed tube is resistant to most chemicals including adhesives, solvents, lubricants and sealants. The polyethylene feed tube is
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and right barrels. The pump body has two uses
- Application: Gas
-
Supplier: Valcor Engineering Corporation
Description: applications. Wetted parts are stainless steel and Viton or EPDM, making this series suitable to handle a wide range of fluids. Applications The SV525 series is a rugged construction suitable for a variety of dispensing applications, such as the following: Adhesive or ink dispensing
- Dispense Rate: 0.012007820454545454 L/min
- Shot Size: 0.010001056129697268 to 0.04000422451878907 cc
- Maximum Operating Frequency: 300 (Cycles/Min)
- Metering Accuracy: 2 %
-
Standards and Technical Documents - Power-Operated Pumps for Petroleum Dispensing Products -- ULC 79Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum product to
-
Supplier: Newark, An Avnet Company
Description: CHEMICALS; Flux Type:Rosin Mildly Activated RMA; Flux Applications:Soldering; Dispensing Method:-; Volume:-; Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Techsil Limited
Description: MG Chemicals 8MT-450 are mixer nozzles designed for use with 450ml dual cartridge systems. Pack contains 5 nozzles.
-
Supplier: Clear Automation, LLC
Description: Clear Automation is a systems integrator specializing in flexible and fixed automation equipment. Our core strengths include industrial robotics, machine vision, PLCs, line tracking and custom PC applications. We deploy these technologies to assemble, inspect, label, laser mark, dispense and
- Industries Served: Aerospace / Aeronautics, Automotive, Biotech, Chemical, Computer, Defense / Military, Electrical, Electronics, Fiber Optics, Food / Beverage, General Industry / Manufacturing, Government, Medical, Microelectronics / Semiconductor, Paper, Pharmaceutical, Plastics, Telecommunications
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Laboratory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Newark, An Avnet Company
Description: Flux Type:Rosin; Flux Applications:Soldering; Dispensing Method:Pen Applicator; Volume:10ml; Weight:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Epoxies Etc...
Description: 20-3005 is a two component chemical resistance epoxy system. It was developed for potting, coating, and adhesive applications requiring superior chemical resistance. It exhibits outstanding bonds to a variety of substrates and will cure at low temperatures. 20-3005 has a convenient 2:1
- Viscosity: 20,000 cP
- Use Temperature: -58 to 284 F
- Tensile Strength (Break): 7,600 psi
- Elongation: 3.2 %
-
Supplier: UL Standards & Engagement
Description: requirements cover electrically-, hydraulically-, or pneumatically-driven power-operated pumps for use with petroleum products in the following applications: a) Self-contained flammable liquid dispensing devices and submerged pumps used in storage tanks that provide the petroleum product to
-
Supplier: Newark, An Avnet Company
Description: CHEMICAL COATING, PEN, 11.5ML; Flux Type:-; Flux Applications:Soldering; Dispensing Method:Pen Applicator; Volume:11.5ml; Weight:-; Product Range:-; Colour:Clear RoHS Compliant: Yes
-
Supplier: Generic Fluid Systems
Description: The VOLUMETRIX dispenser can handle up and over 60 ingredients with countless formulations. It will provide large volume, and is fast dispensing, without compromising the accuracy you desire. Our dispense station components can be combined to produce a solution for any of your production
- Shot Size: 47.31763876654651 to 832,790.4422912186 cc
- Media Viscosity: 0 to 7,000 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
-
Supplier: Cammda Corporation
Description: Precision molded dispensing barrels in polypropylene, use with one of CAMMDA's many dispensing machines and save TIME, MONEY and WASTE. The ideal way to precisely apply almost any type of fluid. Used with pistons, even the heaviest fluids are cleanly and efficiently dispensed. The
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Dispensing Equipment Type: Dispense Only
- Mounting: Hand Held
-
Supplier: Generic Fluid Systems
Description: historical data Uses Include: Paint manufacturing and tinting Wood stains and varnish Adhesives manufacturing Chemical blending and custom formulation Ink manufacturing and tinting
- Shot Size: 473.17638766546503 to 18,927.055506618603 cc
- Media Viscosity: 0 to 7,000 cps
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s DP34-001 air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other air operated diaphragm pumps in its class. M3
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: Macnaught’s M3 DP1-FPM air-operated diaphragm pump features a, high-reliability closed center air valve that is online serviceable and an epoxy-coated air section for tough environmental conditions. – Up to 5 times longer diaphragm life compared to other (AOD Pump) air operated diaphragm pumps in
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Dispense Only
-
Supplier: SAE International
Description: This equipment specification covers requirements for airfield liquid anti-icing/deicing equipment for airfield snow removal purposes. The unit shall include a combination of a carrier vehicle, liquid product tank, and dispensing system. This vehicle as a unit shall be an
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Dispense Rate: 0.0005003258522727273 to 0.006003910227272727 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: HORIBA Instruments, Inc.
Description: The LU Series offers uninterrupted, safe and reliable delivery of the liquid precursor to liquid material baking systems and injection systems. This leads to increased uptime, reduced operator handling and reduced risk of process contamination. The LU Series includes a function for automatically
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Newark, An Avnet Company
Description: RA ROSIN FLUX PASTE, 37.7ML, 50G; Flux Type:Rosin Activated RA; Flux Applications:Soldering; Dispensing Method:Jar; Volume:37.7ml; Weight:50g; Product Range:8342 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: HORIBA Instruments, Inc.
Description: HORIBA's Award Winning Fluid Delivery System (FDM Series) has revolutionized the POCl3 diffusion process by developing a system to automatically deliver bulk liquid POCl3 in 20 liter ETFE lined stainless steel canisters to multiple fixed plastic bubbler vessels. The FDM and VM series are used for
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Generic Fluid Systems
Description: Chemical blending and custom formulation Ink manufacturing and tinting
- Shot Size: 29.573524229091564 to 18,927.055506618603 cc
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Carlisle
Description: Name: 98-3061 Pogo Plus Glue Outfit Part Number: 98-3061 Gun: Model 2100 Pump: Pogo Plus Pump Tank: no tank Typical Application: Solvent based adhesives Max Output Fluid Pressure: 2:1 200 psi - (Fluid Pressure range (0-300 psi (0-24.2 bar) Markets: Adhesive General Industrial Miscellaneous Wood
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: Traceable® Products
Description: impossible-to-control squeeze bottle obsolete. The instant-off trigger release eliminates messy drips on the bench. Chemical-resistant and virtually unbreakable bottle is made of high-density polyethylene (HDPE). The sprayer is made of polypropylene (PP). Ideal for hot, cold, aqueous, and
- Container Size: 240 cc
- Dispensed From: Bottle
- Application: Cleaners / Sanitizers
- Dispensing Equipment Type: Dispense Only
-
Supplier: JohnDow Industries, Inc.
Description: 30-gallon steel tank, bright red, durable, chemical-resistant FM Approved, complies with OSHA guidelines Cast iron rotary pump with steel rotor and carbon vanes provides years of trouble-free service 4-way directional valve to easily control flow direction Integral filter system to filter
-
Supplier: JohnDow Industries, Inc.
Description: 30-gallon steel tank, bright red, durable, chemical-resistant epoxy powder-coat finish Air motor uses quick-connect air supply Unleaded, kerosene, ethanol E85, diesel, and bio-diesel fuels Gas caddy and air motor Factory Mutual (FM) Approved, complies with OSHA guidelines 10" heavy-duty rear
-
Supplier: Gems Sensors & Controls
Description: Equipment, Conveyors, Machine Tools, Robotics Processing & Dispensing Equipment: Water Purifications and Filtering, X-Ray Film Processing, Beverage Dispensing, Chemical Additives, Gas Sampling, Distilling
- Pipe Diameter: 0.5625 inch
- Media Temperature Range: 0 to 225 F
- Liquid Volumetric Flow Rate: 0.1 to 1.5 GPM
- Operating Pressure: 250 psi
-
Supplier: Hamilton Company
Description: The Single Syringe Dispenser is ideal for dedicated dispensing applications requiring a single syringe drive. Improve accuracy, throughput and consistency when compared to traditional laboratory equipment like serological and repeating pipettes.
- Capacity: 0.0001000105612969727 to 50 ml
- Accuracy: 1 (+/-%)
- Reproducibility CV: 0.2 (%)
- Operating Temperature: 41 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
dispensing circular patterns. It utilizes a fully adjustable, tilting Z-axis that enables controlled dispensing at an angle or on a vertical/horizontal, internal, or external wall of a component part. The (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
applications: consistent performance and significant cost savings in a compact lightweight package. Designed to be completely maintenance free, this miniature, chemically inert pump is readily available in 50 and 250 microliter full dispense volumes. Standard performance models meet the demands of most (read more)
Browse Dispensing Valve Systems Datasheets for Lee Co. (The) -
Meter, Mix, and Dispensing (MMD) systems precisely measure, blend, control, and dispense adhesives and specialty chemicals with uniform accuracy. MMD systems are versatile for bonding, sealing, potting, and encapsulation applications. Ellsworth Adhesives has several options for top (read more)
Browse Dispensing Valve Systems Datasheets for Ellsworth Adhesives -
YOUR PARTNER FOR CUSTOM PACKAGING KitPackers is a premier packager of one and two component industrial chemicals including adhesives, sealants, coatings, encapsulants, lubricants, greases, cleaners, primers, and a variety of other specialty chemicals. We specialize in (read more)
Browse Packaging Containers Datasheets for Ellsworth Adhesives -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
GA-201 is a UV/Visible light-curable, form-in-place gasket that is an alternative to die-cuts, RTV, and 2K gaskets. It dispenses cleanly into intricate channels, recesses, and grooves and cures in seconds for high-throughput in-line production. The moisture- and chemical-resistant gasket forms a (read more)
Browse Gaskets and Gasketing Datasheets for Dymax -
Common industries that utilize pinch valves for the benefit of isolating fluid from a mechanical valve including drug dispensing, laboratory equipment, wastewater, medical devices, chemical, food and beverage equipment, ceramic/glass/plastic, and solids handling. (read more)
Browse Pinch Valves Datasheets for Clippard -
Make two-component dispensing easy with the Fluid Research® S-Series Meter Mix Dispense System. Our compact system with Corliolis flow meter offers real-time monitoring and control of key process parameters. The S-Series intelligence system, Sentinel Logic®, manages variable dispensing ratios and an extensive number of programmed shots. To see how the S-Series can help with your meter mix needs, click to learn more. (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
Reliably create selective conformal coatings, form-in-place gaskets, and more with a multi-purpose robotic work cell that supports full in-line assembly automation as well as single-man operation.
(read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives -
The newest Fisnar® Engineered Dispensing Solutions Catalog is here. A one-stop resource for engineers (read more)
Browse Adhesive Dispensing Equipment Datasheets for Ellsworth Adhesives
Conduct Research Top
-
Mixing and Dispensing Chemical Storage
Mixing and dispensing rooms are designed specifically to keep people and facilities safe while maintaining proper storage temperatures. The article below illustrates safe storage techniques while providing helpful tips on organizing chemical inventory.
-
The Diversity of Dispensing: Infographic
Most of us are familiar with the standard bottle or glue stick, but the technology in dispensing adhesives and specialty chemicals has grown exponentially. Read this infographic to learn more about the different types of dispensing equipment.
-
Commercial Laundry Chemical Injection Case Study
A large mid-west Chemical Manufacturer provides automated dispensing equipment to their Commercial / Institutional Laundry client base.
-
Manual & Automated Precision Fluid Dispensing Systems
Technical improvements and the skyrocketing demand for electronic components throughout all industries have led to a reassessment of liquid adhesive bonding and potting processes. Powerful adhesive bonding and potting processes make it possible to protect workpieces from mechanical, chemical
-
Technologies and Trends in Precision Fluid Dispensing for Medical Product Manufacturing
The medical device industry has come a long way in the last 20 years. Part of the evolution has. come from advancements in other industries, such as information technology, plastics and polymers, and. chemicals and adhesives. Today's devices are much smaller, yet more complex, than we have ever
-
Leaning on NIR in Pisa
By Nicola Cecconi, Abiogen Pharma S.p.A. and Emiliano Genorini, Thermo Fisher Scientific Neither is there a need for sampling if the analysis is done in the dispensing area. In addition, there are cost savings on reagents and other chemicals. However, analysis must be carried out by non-specialized
-
Adhesive Bonding, Potting and Assembly of Automotive Sensors and ECUs
Where poor quality can cost lives - Significantly larger numbers of sensors and ECUs are being installed in vehicles today. Since faults in this area can cost lives, the sensitive electronics must have lasting protection against damaging thermal, mechanical and chemical influences. This is where
-
Medical Robotics: Powering a Revolution in Healthcare
to mix sterile intravenous solutions and dispense pills in pharmacy settings. Biorobots simulate or emulate living biological organisms mechanically or chemically.
-
Fill 'Em Up
is dispensed into a saleable container. Whether a drug is sold in single- or multiple-dose format; whether it's administered to one patient or to several or by the patient himself; whether it's split up at a pharmacy "all determine whether a filling line dispenses microliters or liters, single tablets
-
Success Story: Zero maintenance, explosion-proof fuel dispenser keypads that keep the gas flowing safely in all conditions
, sea water, fuels and chemicals - and need to function reliably at all times. Everswitch was approached by the product team of a fuel dispenser manufacturer to develop a rugged keypad to control fuel dispensing, capable of safe usage in close proximity to flammable liquids, that would eliminate
More Information Top
-
Ideas to the future of solid process engineering
For the future we expect that there will be two different types of chemical installations : on the one hand the versatile, modularisierte multiple purpose installation, in the products at low flow rate are produced over short times and on the other hand …
-
:: New Materials Zone ::
BOC Edwards is the worlds leading supplier of vacuum equipment, deposition systems, chemical dispense equipment and electronic materials to the silicon semiconductor industry.
-
Sustainable Retail Development
Specifically address the training of maintenance personnel in the hazards of use, disposal and recycling of cleaning chemicals , dispensing equipment and packaging.
-
Rigid Polyurethane Foam (RPF) Technology for Countermines (Sea) Program Phase II
The RPF industry in the US has the capability to produce appropriate dispensing equipment and chemical formulations for military applications .
-
Current informations: Chemkon 1/2004
… flat and it was the barred window dark, flowing water only gave it when the water pressure of the home-made supply sufficed burners, an ordered collection of devices often donated only a … … and distilled water didn't give it chemicals not once.
Indicates content that may require registration and/or purchase.