Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fritsch GmbH - Milling and Sizing
Description: sharpenable Cutting gap adjustable externally Table mounted or support frame Defined final fineness due to replaceable sieve inserts Easy cleaning of grinding chamber and grinding parts Certified safety (CE mark) and 2-year warranty Equipment Required accessories for the Cutting Mill
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Polymers, Power / Coal & Coke, Waste / Recycling, Wood / Pulp & Paper
- Type: Granulators / Cutter / Screen Mill, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: reproducible grinding duration and adjustable loading frequency Regulated oscillation frequency (15-50 Hz.) Robust crankshaft drive Integrated glass keypad Maintenance-friendly 2-year warranty Equipment The standard equipment delivered with the Mini-Mill PULVERISETTE 23 does not
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: Dry or wet grinding 2-year warranty Equipment The standard equipment delivered with the Vibrating Cup Mill PULVERISETTE 9 does not include grinding sets. Grinding sets are offered in 5 different materials and 3 different sizes from 50 ml to 250 ml volume and must be ordered as
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
-
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: housing, service-friendly design Membrane keyboard Certified safety CE 2-year guarantee Equipment The standard equipment delivered with the Vario-Planetary Mill PULVERISETTE 4 classic line includes 2 bowl mounts and clamping; however, it includes no grinding bowls or balls, which are
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Power / Coal & Coke, Sanitary
- Type: Ball / Media Mill
- Feed: Batch, Dry, Wet
- Scale: Lab / Pilot
-
Supplier: NETZSCH Premier Technologies LLC
Description: considerable costs for peripheral equipment. With the new ATEX-compliant plant concept Condux® Compact, the installation of a more efficient grinding plant for many products is considerably easier: With this newly developed plant concept, explosion protection valves or explosion suppression
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: Carrier attrition mills, also known as lump breakers, combine attrition and screening of No-Bake sand, green sand lumps or core butts into a single unit. The attrition mill reduces sand lumps to grain size and removes tramp metal. Carrier’s heavy duty attrition mills are designed for reliable use
-
Supplier: Custom Milling & Consulting, Inc.
Description: Even a simple mill installation can require tanks, mixers, piping, electronics, and filtration. Custom Milling & Consulting Engineering Services can assist by turning that single piece of equipment into a ready to operate Turnkey Process Skid Package. If you’re not looking for a mobile
- Process: Blending / Mixing, Filtration / Extraction, Milling
- Industry Served: Chemicals, Cosmetics, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Installation / B.O.T. / Commissioning, Repair / Overhaul Services, Training / Consulting
- Components: Controllers, Heaters, Mixers, Piping, Pumps, Tanks
-
Supplier: Vecoplan, LLC
Description: broadly classified as: thermal, chemical and biochemical. Vecoplan has experience building feedstock prep systems for all of these biofuel conversion methods. The basic categories - thermal, chemical and biochemical - of converting biomass into biofuels encompass a broad range of
-
Supplier: Sterling Systems & Controls
Description: Process Equipment and Control Systems Sterling Systems & Controls, Inc. can bundle your milling, grinding, sifting, metal separation and other process equipment into a complete process system with our controls and automation. Our skilled engineers have in-depth knowledge of the
- Process: Blending / Mixing
- Industry Served: Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Plastics
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance
- Operation / Mounting: Floor / Field, Production Plants
-
Supplier: CSA Group
Description: ISO 5264-2:2011 specifies a method for the laboratory beating of pulp using a PFI mill. The description is limited to the sampling, preparation and beating of the pulp and the beating equipment. In principle, this method is applicable to all kinds of chemical and semi-chemical
-
Description: ISO 5264-2:2011 specifies a method for the laboratory beating of pulp using a PFI mill. The description is limited to the sampling, preparation and beating of the pulp and the beating equipment. In principle, this method is applicable to all kinds of chemical and semi-chemical
-
Supplier: SAE International
Description: because of a combination of factors involving complex problems arising from the use of larger mill equipment due generally to the larger sizes of these products. Chemical composition demands for these products are also of a different pattern and offer less flexibility of steel
-
Supplier: CSA Group
Description: nuclear substances in environmental media are used to assess a) exposure of receptors to those substances b) the potential effects on human health and the environment c) the intensity of physical stressors or their potential effect on human health and the environment; and d) the physical,
-
Supplier: ASTM International
Description: specified requirement for passivation. 1.1.1.3 Passivation is the chemical treatment of a stainless steel with a mild oxidant, such as a nitric acid solution, for the purpose of enhancing the spontaneous formation of the protective passive film. Such chemical treatment is generally not
-
Supplier: Bepex International LLC
Description: connections with downstream process equipment This disintegrator machine is capable of pre-grinding relatively large feed materials and feeding these directly into a high speed horizontal hammer mill. It is specifically designed for sanitary requirements for food, pharmaceutical,
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: reduction equipment using the right technology. Between our proven industrial process equipment and decades of experience serving the industry, we will design a system that is right for you.
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: reduction equipment using the right technology. Between our proven industrial process equipment and decades of experience serving the industry, we will design a system that is right for you.
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Benchmark Maintenance Services, Inc.
Description: Intrinsically safe products are used in a number of industries: Petrochemical, Oil/Gas,Refineries, Pharmaceutical, Paper mills, Bulk materials such as grain, fertilizer, sugar and salt mills, diverse Chemical industries such as the manufacture of Dyes and Bleaches. The list goes on and on.
-
Supplier: BNB INT. Co., Ltd.
Description: This is the cheapest type of ceramic ball, and it features high hardness, heat, wear, chemical resistance, and electric insulation. Production Range 2.0 mm-50.8 mm (35 mm or bigger, customizable) Applications Industrial pump parts, Desulfurization equipment, Ball mill, etc.
- Diameter / OD: 0.0787402 to 2.00000108 inch
- Features: Alumina, Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Refractory / High Temperature, Specialty / Other, Wear Resistant (Bearing / Tool Grade)
- Ball Type: Ceramic Balls
- Applications: Sprayers / Pumps
-
Supplier: Everlube Products
Description: Lube-Lok 5396 is a thermally cured; MoS2/graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides an extremely low coefficient of friction, very good chemical resistance; good wear life properties and performs best over a wide range of
- Operating / Use Temperature: -300 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.018521 specific gravity
- Features: Aerosol / Spray, Process Equipment
- Type: Anti-Seize / Thread Compound, Solid Lubricant / Dry Film
-
Supplier: Retsch, Inc.
Description: The manual hydraulic pellet press PP 25 is a compact laboratory instrument with particularly simple and safe operation. Its maximum pressure of 25 tons makes it well suited for the preparation of solid samples for X-ray fluorescence analysis. The pellets produced are of extremely good quality and
- Maximum Operating Force: 1 to 25 tons
- Diameter / Width Capacity: 1.2598432 to 1.574804 inch
- Applications: Abrasives / Ceramics, Chemicals / Detergents, Mining / Ores / Minerals, Polymers / Plastics
- Equipment Type: Pellet Mill
-
Supplier: Eco-Tec, Inc.
Description: Etching or chemical milling with caustic soda is often the greatest operating expense in aluminum finishing. And with the increased focus on environmental concerns in all facets of business, anodizers can look at recycling in their plants to reduce process chemical costs, waste
- Application: Liquid
-
Supplier: Daemar Inc.
Description: Carbon yard packing heavily impregnated with PTFE dispersion. For severe services in pumps or valves handling chemicals, solvents and acids. An ideal packing for paper mill applications. Construction: Interlock Braid Temp: to 600 ºF (315 ºC) pH: 0 - 14 Pressure: to 500 psi (35 bar) Speed:
- Cross Sectional Size: 0.625 inch
- Specialty Application: Pump / Rotating Equipment Packing, Valve Packing
-
Description: About us Sunkaier is a leading global supplier of process equipment, providing professional products and solutions to customers worldwide, and dedicated to the core technologies: mixing equipment, reacting equipment, thermal separation equipment, mechanical separation
-
Description: substrates in industrial environments, such as: Offshore platforms Exterior surfaces of steel tanks Rolling stock Structural steel Paper mills Chemical processing equipment Clean rooms Exterior metal siding and trim Conveyors Oil field machinery Refineries Handrails Marine Applications
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Sterling Systems & Controls
Description: devises throughout process with ergonomically designs Enclosures available in stainless steel, mild steel or composite materials (NEMA rated) Scheduling Work stations/tables for platform scales, shelf to support other equipment such as printer, bar code readers and displays Equipment
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Union Process, Inc.
Description: The SD-1 Attritor is a versatile, reliable, rugged lab mill designed to meet virtually all lab grinding and dispersing needs – wet or dry, continuous or batch. It allows easy and precise scale-up to production-size equipment with reproducible results. It is also suitable for small production
-
Supplier: United Performance Metals
Description: processing equipment Oil and petroleum refining equipment Food processing equipment General metalworking
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.018 to 0.24 inch
- Tensile Strength (UTS, Break): 130,000 to 40,000 psi
-
Description: industrial environments, such as: Offshore platforms Exterior surfaces of steel tanks Rolling stock Structural steel Paper mills Chemical processing equipment Clean rooms Exterior metal siding and trim Power plants Marine Applications Conveyors Oil field machinery Refineries Handrails
- Wet / Applied Thickness: 0.003 to 0.007 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: CoorsTek
Description: considering your particular wear conditions and budget. We offer a broad range of aluminas and silicon carbides to ensure an ideal fit, form, and function. Advanced ceramic wear components for a variety of applications: Processing equipment: Pharmaceutical clean rooms Food processing plants
- Thickness: 0.125 to 2 inch
- Function: Abrasion / Sliding Wear, Corrosion
- Industry / Application: Cement / Concrete, Chemical Process, Crushers & Grinding Mills, Mining, Pipes / Piping, Power Generation, Pulp & Paper, Steel / Metal Mills
- Liner Materials: Ceramic
-
Supplier: Buckeye Machine Fabricators, Inc.
Description: Buckeye Machine designs, builds and automates industrial automation equipment for for the second tier automotive, lighting, appliance, compression molding, commercial baking, lift truck, heavy truck and trailer, tire and foundry industries. Design Experienced Design Engineers Concept to
- Industries Served: Aerospace / Aeronautics, Agriculture, Automotive, Chemical, Defense / Military, Electrical, Electronics, Food / Beverage, Gas and Oil, General Industry / Manufacturing, Government, Marine, Medical, Paper, Plastics, Transportation
- Services: Automated Testing / Inspection, CAD / CAM Support, Control System Design / Programming, Data Acquisition, Equipment Design, Factory Automation, In-house Production, In-house Prototyping / Testing, Instrumentation / Calibration, Manufacturing Cells, On-site Support / Training, Process Development,
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling, Welding
- Automation Equipment: Marking Equipment, Part Fabrication Equipment, Pick and Place Equipment, Robotics, Testing Equipment, Tooling Systems, Vision Inspection
-
Supplier: Dresser-Rand
Description: COPPUS® portable ventilators are recognized as leaders in providing reliable ventilation to meet the demands of safety and maintenance personnel around the world in refineries, chemical plants, steel mills, paper mills, utilities, fabrication shops, construction sites, railroads, airlines,
- Air Flow Rate: 804 to 11,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5 to 24 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Trinity Brand Industries
Description: Processing Equipment, Food Processing Machinery, Pump Shafts, Valve Stems, Pulp & Paper Mill Equipment, Fasteners.
- Overall Thickness: 0.006 inch
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
- Type: Stainless Steel (UNS S)
Find Suppliers by Category Top
Featured Products Top
-
FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
. Can develop high strength by cold working. Additions of molybdenum (up to 7%) can increase the corrosion resistance. Typical use: Food equipment, chemical equipment, architectural applications. Precipitation Hardening – Typical grade: 17-4 Chromium (12 – 28%), Nickel (4 (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Equipment Lead Time: Air is needed faster than new equipment can be purchased and installed Applications Wastewater treatment Petro-chemical Power station (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Electri-Flex manufactures a range of flexible electrical conduits ideal for Steel Mills applications, Power Plants and Utilities. Jacketed steel options include Extreme Temperature, Halogen-Free, and Oil-Resistant. Type ZHLA: UL/CSA listed zero-halogen, low smoke (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Equipment Lead Time: Air is needed faster than new equipment can be purchased and installed Applications Wastewater treatment Petro-chemical Power station (read more)
Browse Wastewater Treatment Equipment Datasheets for Aerzen USA Corp. -
A Fascinating Non-Conventional Metal Fabricating Option Photo etching, also known as photochemical machining or chemical milling, is a fascinating process that lies at the intersection of science and art. It's a technique used in various industries, from aerospace to (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
longevity of components like guide rails and square beams. Electrical Insulation & Chemical Stability: Offers excellent electrical insulation and chemical resistance (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Typical applications include washdown conveyors in food processing, mixing and packaging equipment in chemical and pharmaceutical plants, deck machinery in marine environments, and sludge conveyors in water treatment facilities. CNC machining holds tooth profile (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Industrial process facilities require exceptionally durable, highly precise flow measurement instrumentation. Power plants, including cogeneration, paper mills, chemical and petrochemical plants, metals and mining, food & beverage and more depend on the accurate and economical handling of (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Laser Ablation: The Alternative to Chemical Etching and Solder Dams
. For cleaning a surface the technology that laser ablation typically replaces is chemical milling. For controlling solder flow, the replaced technology is typically solder dams.
-
Chemical Manufacturer Improves Safety and Reduces Costs Smart Wireless Solution
Croda Inc. is a wholly owned subsidiary of Croda International Plc, a U.K.-based manufacturer and worldwide supplier of oleo and industrial chemicals. The Mill Hall plant had a problem monitoring rising temperatures in railcars containing chemicals. Normally, three railcars are remotely located
-
Application Note: Sugar Mill Carbonation Process
Milling crushes, shreds or presses the cane or beets to extract the juice to which calcium oxide (milk of lime) is added. The calcium oxide raises the pH of the juice to a little over 11 and the water in the juice reacts with the calcium oxide to form calcium hydroxide. The chemical addition has
-
Chemical Analysis of Leather
During the processing of leather various chemical analyses have to be performed. Perfect for this task are the FRITSCH Cutting Mills.
-
Containerboard Mills Improved Process and Ensures Compliance with Rapid BOD/COD Test Meter
Up against their BOD permit limit, the Rand-Whitney Containerboard mill in Montville, Connecticut was proactively seeking solutions that would enable them to monitor their production processes more closely with the goal to identify sources of high wastewater loading and make improvements to drive
-
Preparing Leather for Chemical Tests
Leather is produced by tanning of skin. Modern technologies of the leather production ensure that the leathers are available contaminant free. FRITSCH Cutting Mills are perfect for the sample preparation of leather for further tests.
-
Engineering Thin Medical Parts Through Photo Etching
Photo etching, also called chemical milling, photochemical machining. and chemical machining, offers many advantages for manufacturing. thin metal or polymer film medical parts, including improved accuracy,. low-cost tooling, inexpensive prototyping, burr free parts, and speed of. production
-
Heat Provides Effective Control of Insects in Stored Grain Products
Methyl bromide has been a very important fumigant for control of insects, ranging from soil nematodes to flour beetles found in grain mills. However, this chemical is one that contributes to atmospheric ozone depletion, and the Montreal Protocol has mandated its phase-out. By 2005, developed
More Information Top
-
States > California > State > Air Districts > San Diego County > Regulation XIV - Title V Operating Permits > [sd AQMD 14-appena] App-A - Insignificant Units
54) Alkaline chemical milling equipment for which construction or installation commenced prior to March 27, 1990, or alkaline chemical milling equipment used exclusively for the cleaning of internal combustion engine parts.
-
States > California > State > Air Districts > San Diego County > Regulation II - Permits > [sd AQMD 11] Rule 11 - Exemptions From Rule 10 Permit Requirements
(v) Alkaline chemical milling equipment : .
-
Fuels Preparation Department monthly report, June 1960
Chemical milling equipment .
-
Ferrous metals
Paper Mill Equipment Chemical Cleaning.
-
U.S.S. 19-9 MO PROPRIETARY
For pulp and paper mill equipment , chemical industry; corrosion, heat and creep resistant.
-
CHEMICAL MILLING OF BERYLLIUM.
Development equipment for chemical milling beryllium is shown schematically in Figure 1 .
-
Hitachi Ltd (Kabushki Kaisha Hitachi Seisakusho)
Power & Industrial Systems Nuclear power plants, hydroelectric power plants, thermal power plants, control equipment, automotive equipment, compressors, rolling mill equipment , chemical plants, construction machinery, elevators, escalators, air conditioning equipment, industrial robots, rolling stock.
-
Preparation of ultramicro molybdenum carbide powders and study on wear properties of their coating
In this paper, using the specially designed mechano- chemical ball- mill equipment , ultramicro molybdenum car- bide (MoC) powders were prepared by high-energy ball milling from pure molybdenum powders in civil coal gas atmosphere at room temperature.
Indicates content that may require registration and/or purchase.