Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Bepex International LLC
Description: Bepex has designed chemical reactor systems and equipment for a range of reacting applications: Continuous vacuum dryer for pasteurization of grain products Thin-film paddle dryer and reactor for continuous solvent decontamination and SSP of polymers Paddle dryer for reacting
- Reactor Operation: Batch
- Process Reactor Application / Industry Use: Chemical Processing
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Vessel Volume: 500 liters
- Temperature Range: 148.88888888888889 C
- Reactor Operation: Batch
- Parameters Measured: Other, Temperature
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Vessel Volume: 7.570825068515966 liters
- Temperature Range: 200 C
- Pressure Range: 1,000 psi
- Reactor Operation: Batch
-
-
Supplier: Accuris
Description: Methods for Chemical Analysis of Reactor and Commercial Columbium
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Vessel Volume: 11.35623760277395 liters
- Pressure Range: 3,000 psi
- Reactor Operation: Batch
- Features: Chemical Processing, Jacketed, Lined or Coated
-
Supplier: ASTM International
Description: Methods for Chemical Analysis of Reactor and Commercial Columbium (Withdrawn 1984)
-
Supplier: Waters Corporation
Description: SuperReactor and Reactor Systems are designed and fabricated for researchers who are interested in investigating chemical reactions, or performing process studies under elevated temperatures and pressures. Features of this compact system can include sapphire windows for direct or video
-
Description: Compared to the single-shaft units, SK3020 Twin-Shaft Kneader Reactors offer even better mixing and kneading behavior, more effective self-cleaning properties and the more efficient renewal of boundary layers. These and many other features make the SK3020 Twin-Shaft Kneader Reactor the
-
Description: production capacity, continuous reactor, plug-flow is available. Features Excellent kneading and dispersion capability despite short L/D Compression and elongation action accompanying rotation of paddle and shearing action with narrow clearance provide improvement kneading and dispersion
-
Supplier: Accuris
Description: STANDARD METHODS FOR CHEMICAL AND INSTRUMENTAL ANALYSIS OF METALLIC CORE COMPONENTS IN LIQUID METAL FAST-BREEDER REACTORS (LMFBR)
-
Description: SK3000 Single Shaft Kneader Reactors are in successful operation in a wide range of industrial-scale process applications, for example Crystallization Drying Dissolving Main Evaporation Devolatilization Torrefaction and many others The innovative design features a single mixing shaft whose
-
Supplier: Pico Chemical Corp.
Description: Reactor and Tank Cleaners: PICO manufactures a complete line of water-based concentrate cleaners for reactor and tank interiors that perform quickly, completely and that are reusable, resulting in low chemical usage costs and reduced disposal costs. PICO materials are proven to
- Trigger: Solvent
-
Description: accessories:hand pump, balancing tank, sealing liquid tank and etc. • Flange Installation Flange configures bearing and auto-centering device, convenient to the mixing parts removal and installation. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer
-
Supplier: Heinkel USA
Description: TM 1500 - TM 40000 Termomix® Paddle Dryer / Reactor The Termomix® vacuum paddle dryer / reactor is intended for monoproduction applications or bulk production facilities as mixer, reactor, precipitator and dryer. The agitator is supported on both ends providing excellent mixing
- Capacity: 38.846122996797014 cubic feet
- Motor Speed: 1 to 14 rpm
- Motor Power: 20.1033057735423 HP
- Operating Temperature: 14 to 303.8 F
-
Supplier: IKA Works, Inc.
Description: The DISPAX REACTOR is a high shear, three stage dispersing machine for the production of micro-emulsions and very fine suspensions. Three rotor-stator combinations (generators) in a series produce a small droplet or particle size, with a very narrow distribution. The generators can be easily
- Motor Speed: 3,000 rpm
- Motor Power: 10.0516528867711 to 214.435261584451 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for performing chemical and instrumental analyses of metallic core components used to fabricate nuclear fuel pins and fuel assemblies for the Liquid Metal Fast Breeder Reactors (LMFBR). 1.2 The analytical procedures appear in the following order:
-
Supplier: Ecologix Environmental Systems
Description: The Integrated Bio-Reactor (IBR) is designed to treat wastewater with highly concentrated organic loads, such as industrial biodegradable effluents and municipal wastewater. The operation of the IBR is simplified by the innovative design of our patented technology: the system's only moving
-
Supplier: FSI
Description: maintenance industries. Whether you need equipment or chemical systems for spray applications, FSI can help you find a GRACO equipment solution that meets your needs. You can view Graco products on their website at www.graco.com.
- Mounting: Handheld
- Automation / Control: None - Manual
-
Supplier: IKA Works, Inc.
Description: It is well known that tip speed, and therefore shear rate, is one of the most important factors in achieving the finest micro-emulsions. The SUPER DISPAX REACTOR combines extremely high shear rates with a fine generator geometry to produce the ultimate in high energy dispersing. Due to the
- Motor Speed: 3,000 rpm
- Motor Power: 7.37121211696551 to 200 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Fluitron, Inc.
Description: Fluitron offers a wide variety of Laboratory & Pilot Plant REACTORS & SYSTEMS for almost any chemical reaction application.
- Vessel Volume: 2 liters
- Reactor Operation: Batch
- Parameters Measured: Other
- Reactor Design: Stirred Tank Reactor
-
Supplier: ASME Standards and Certification
Description: especially in the area of helium cooled High Temperature Reactors. Prismatic 30MWth, and pebble-bed 10MWth, test reactors were brought into operation in Japan and China, respectively.
-
Supplier: ASME
Description: especially in the area of helium cooled High Temperature Reactors. Prismatic 30MWth, and pebble-bed 10MWth, test reactors were brought into operation in Japan and China, respectively.
-
Supplier: ASTM International
Description: This specification covers sintered uranium dioxide pellets containing 235U for use in nuclear reactors. Chemical requirements include uranium content, impurity content, stoichiometry, and moisture content. Maximum concentration limits are specified for impurity elements such as:
-
Supplier: ASTM International
Description: This specification covers finished pellets composed of sintered gadolinium oxide-uranium dioxide of any concentration for use in light-water reactors. Materials shall adhere to specified chemical (impurity content, stoichiometry, moisture content, and gadolinium oxide concentration),
-
Supplier: Cole-Parmer
Description: • US EPA-approved COD test method • Premeasured COD reagents cover three test ranges • 430 nm single-wavelength colorimeter is specific to COD testing • Digest up to 24 samples simultaneously with thermal reactor Testing requires the purchase of all three components: a COD colorimeter, a
-
Supplier: SAE International
Description: crucial for correct design of the aftertreatment system. In the present paper, thermal and chemical ageing of Fe-BEA as NH 3 -SCR catalyst is studied. Experimental results of hydrothermal ageing, and chemical ageing due to phosphorous and potassium exposure are presented. The catalyst
-
Supplier: SAE International
Description: a small scale model reactor. The developed model can be used for the performance optimization of the whole ICE - reformer system including design of the reactor. Simulations with a reformer bed geometry of counter current, multiple tubes performed using the developed model show that
-
Supplier: CSA Group
Description: emergency responders. 1.2 Facilities This Standard is designed to provide guidance on how to model the consequences of accidental radiological releases to the atmosphere from nuclear reactor facilities. When using this Standard with facilities other than nuclear reactors, the user is
-
Supplier: SAE International
Description: have observed this NO sensitization for the oxidation of hydrocarbons in HCCI engines as well as stirred reactors. They used several model-fuel components relevant to gasoline, such as n-heptane, iso-octane, and toluene. As found in stirred reactor experiments, NO tends to increase the
-
Supplier: SAE International
Description: This study makes use of the detailed mechanisms of n-heptane combustion, from gas reactions to soot particle formation and oxidation, and a two-stage model based on the CHEMKIN reactor network is developed and used to investigate the trade-off between soot and NOx emissions. The effects of
-
Supplier: Walker Engineered Products
Description: Aligning with your goals for success, Walker creates fully customized processor vessels with the features, functionality and components necessary to optimize performance in your application. From food and beverage processing to fine chemical and cosmetic handling, our equipment matches
- Process Reactor Application / Industry Use: Chemical Processing, Cosmetics Processing, Food and Beverage Processing
Find Suppliers by Category Top
Featured Products Top
-
tubing. The applications do not require expensive vacuum equipment or toxic chemicals, making their use cost effective and environmentally friendly. Medical devices and equipment can be sterilized easily and effectively by integrating MediPlas Reactor and MediPlas Driver into appliances (read more)
Browse Ionizers and Static Eliminators Datasheets for DigiKey -
Sealing pumps, valves, tanks, fluid metering devices and reactors in the chemical processing industry requires high performance (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
moving parts and reduced risk of fouling or scaling Offers versatility across chemical applications, adapting to various heating requirements from solvents to reactors Features a compact design for easy integration into existing systems, saving space (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
SEMICONDUCTOR MANUFACTURING CHEMICAL DELIVERY CASE STUDY The Challenge: Leak-Tight Storage and Transport of Highly Toxic Chemicals The semiconductor manufacturing process (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
Insulation Alumina is a superb electrical insulator. Therefore, it’s extensively applied in electronic components, such as integrated circuits and high-voltage devices. Chemical Inertness Its resistance to chemical reactions allows alumina to endure even in harsh environments, such as chemical reactors and gas turbines. (read more)
Browse Ceramic Fabrication Services Datasheets for Top Seiko Co., Ltd. -
Matters for Fluid Control Systems Good fluid handling equipment is a must for manufacturing facilities and processing plants. Whether you’re keeping a treatment facility online or driving throughput in a chemical reactor loop, the integrity of your pulsation dampeners, surge (read more)
Browse Flow Meters Datasheets for Blacoh Fluid Control, Inc. -
Recently advances have been made in the control of steam pollution by using a fluid bed reactor system to recover the sulfite pulp waste black liquor. High Efficiency Dry Cyclones and Venturi Scrubbers are an integral part of this spent liquor recovery process in both Neutral Sulfite Semi -Chemical and Magnesia based pulp mills. (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
The MECO EP Type 3 split seal model is ideal for dryers, sigma mixers, plow blenders, paddle blenders, reactor vessels, extruder-compounders and similar rotating equipment used in the chemical, plastics, metals, pharmaceutical and other process industries. The EP Type 3 seal model is typically (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
thermal and electrical performance. Industrial Equipment: Components exposed to heat and harsh chemicals, including kilns, furnaces, and reactors. Automotive: Ideal for brake discs and clutch plates due to its wear resistance and thermal (read more)
Browse Industrial Ceramic Materials Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
reactors that hold and stir compounds during chemical processes. Storage pressure vessels Storage vessels are less sophisticated than other pressure vessels, yet they play an essential role in most industrial applications (read more)
Browse Industrial Heaters Datasheets for WATTCO
Conduct Research Top
-
Handbook of Chemical Reactor Design, Optimization, and Scaleup
Handbook of Chemical Reactor Design, Optimization, and Scaleup. Providing tools and hands-on expertise to make important engineering tasks and decisions easier, this book offers up-to-date information to help chemical and process engineers save time, money, and materials.
-
The Engineering of Chemical Reactions, Second Edition
The Engineering of Chemical Reactions, Second Edition. Full of worked examples and over 300 homework problems, this text focuses on the analysis of chemical reactors and provides a description of industrial chemical processes and the strategies by which they operate.
-
Reactor Vent Emission Control
Many chemical companies use batch reactors to make their products. These reactors typically have vents which are opened and closed during emptying, filling, mixing, heating or cooling and other steps of the production process. The gases coming from these vents must be controlled under most
-
Crystallization Imaging Offers Sneak Peak Inside Reactor
, the new process analytical technology (PAT) tool characterises particle shapes using a probe which collects images of the crystallization process. The tool will enable pharmaceutical companies to monitor and optimise these processes. "Essentially we're filming inside the reactor so you can see exactly
-
Specialty Chemical
DanChem Technologies, based in Danville, Virginia, has an extensive array of both stainless steel and glass-lined reactors that are available for the manufacture of specialty fine chemicals, and provides a full range of manufacturing capabilities from pilot scale to multi-ton bulk. DanChem
-
Detrimental Element Analysis of Non-Metallic Materials Used in Nuclear Reactors
Metals and anions that initiate or accelerate corrosion are of concern in evaluating the suitability of a non-metallic material for use in a nuclear reactor environment. This paper describes several analysis techniques for measuring concentrations of these detrimental elements. Chemical analysis
-
Maintaining Level in Specialty Chemicals
DanChem Technologies, based in Danville, Virginia, has an extensive array of both stainless steel and glass-lined reactors that are available for the manufacture of specialty fine chemicals, and provides a full range of manufacturing capabilities from pilot scale to multi-ton bulk. DanChem
-
Dosing of Supercritical Fluids in Reactors
Many reactions and extractions in chemical compression reactions work by adding organic. solvents. The use of supercritical fluids, such as CO2, is increasingly becoming a greener and more efficient alternative.
More Information Top
-
Control and Monitoring of Chemical Batch Reactors
Hence, methodological and technological problems related to batch chemi- cal reactors are often very challenging and require contributions from different dis- ciplines (chemistry, chemical engineering, control engineering, measurement, and sensing).
-
Chemical Process Technology
For instance, the atmosphere of our planet could be envisaged as a chemical reactor and chemical engineers can contribute to predictions about temperature changes and so on by modeling studies analogous to those concerning “normal” chemical reactors.
-
Chemical Process Design
… 265 Input–Output Structure 267 Reactor/Separation/Recycle 268 Mass-Balance Equations 268 Selection of a Robust Operating Point 272 Normal-Space Approach 274 Critical Manifolds 274 Distance to the Critical Manifold 275 Optimization 277 Thermal Design of the Chemical Reactor 278 Separation Section 280 …
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… Semibatch, and Continuous Operation 13-2.4 Effects of Feed Point, Feed Injection Velocity, and Diameter 13-2.5 Mixing-Sensitive Homogeneous Reactions 13-2.6 Simple Guidelines 13-3 Mixing and Transport Effects in Heterogeneous Chemical Reactors 13-3.1 Classification …
-
Organic Synthesis Engineering
Chemical reactors .
-
Fault-Tolerant Process Control
188 8.5 Application to a Chemical Reactor Example . . . . . . . . . . . .
-
Chemical Looping Systems for Fossil Energy Conversions
Thus, monitoring technology will play a key role in the success of the geological sequestration method.78 Mineral sequestration of CO2 can be conducted in a chemical reactor , as shown in Figure 1.9, in order to achieve a high reaction rate …
-
Selected Topics in Dynamics and Control of Chemical and Biological Processes
Thus, the first chapter includes model- ing and local control whereas the second chapter is focussed on nonlinear control design from heat balance on chemical reactors .
Indicates content that may require registration and/or purchase.