-
Supplier: Haida International Equipment Co., Ltd.
Description: with CNC machine tool processing molding, nice shape, two-way clamshell lid, easy to operate. Box liner imported high-grade stainless steel plate, box outside the gallbladder with A3 steel spray, an increase of the appearance of texture and cleanliness. Heating tank liner type heating,
- Temperature Range: 10 to 70 C
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
- Features: Humidity Control, Programmable
-
Supplier: General Pipe Cleaners
Description: the feed. The screwdriver stays in the tool box. The heavy-duty reinforced frame and drum support shaft takes rough handling in the field. The 1/3 hp capacitor motor has plenty of power to drive more than 100 ft. of cable. And the unique self-aligning Flexitube™ distributor tube reduces the
- Pipe Diameter (Nominal): 1.25 to 4 inch
- Flexible Cable Length: 100 ft
- Cable Feed Rate: 0.3333333333333333 ft/sec
- Drain Cleaning Machinery Type: Electric
-
Supplier: Terra Universal, Inc.
Description: Completely portable, hand-held design lets it clean where no other vacuum can! Ideal for removing chemical powders in bio cabinets and other enclosures. Also operates as a clean air source for glove boxes and other controlled environments. Four-stage filtering system removes
- Airflow: 55 SCFM
- Vacuum Pressure: 47.5 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
-
-
Supplier: Corsair Memory
Description: the reconfigurable hard drive bays. The increased space behind the motherboard tray allows clean, uncluttered cable routing. Up to six hard drive caddies, each of which can accommodate SSDs and standard mechanical disks, sit below the four 5.25" tool-free optical drive bays. If that
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying, hot stamping
- Part Size: 59.05515 inch
- Material Thickness: 0.005905515 to 0.393701 inch
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Mold-on Graphics, Prototype Molding, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying, hot stamping
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry
- Industry: Automotive, Consumer, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement, Telecommunications
- Features: Bonding, Canada Only, East Asia / Pacific Only, Graphics, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Molding Type: Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: Corsair Memory
Description: motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you
-
Supplier: Corsair Memory
Description: motherboard tray with rubber grommets and plenty of room behind the motherboard to route cables for a clean, uncluttered interior. The optical drive bays are tool-free, the side panels easily detach with the built-in latch mechanisms, and the integrated fan controller allows you
-
Supplier: Allied Electronics, Inc.
Description: as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate
-
Supplier: L-com, Inc.
Description: as on a flat surface. The raised lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The raised lid is fully gasketed. The enclosure material is UV stabilized and comes in machine tool gray. Mounting Plate The aluminum mounting plate
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Supplier: Aitken Products, Inc.
Description: you'll have enough heat to maintain die temperature. Reduce Die Maintenance, Increase Die Life By preheating the dies, you reduce the differential between operating and room temperature. The less temperature difference, the less thermal shock and strain on the tooling which leads to die
- Heating Capacity: 9 to 40 kW
- AC Voltage Required: 240 to 550 volts
- Watts: 9 to 40 kW
- Features: Electric
-
Supplier: L-com, Inc.
Description: a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: L-com, Inc.
Description: a flat surface. The box can also be pole mounted with the optional pole mounting hardware kit. The fully gasketed lid features a stainless steel continuous hinge and stainless steel quick release latches with padlock hasps. The enclosure material is UV stabilized and comes in machine tool
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Supplier: RS Components, Ltd.
Description: Stanley FatMax FMST81083-1 Tool Box
- Length: 11.6535496 inch
- Height: 11.2992187 inch
- Width: 11.6535496 inch
- Material: Aluminum
-
Supplier: Rousseau Metal Inc.
Description: Mobile Toolbox, 6 Drawers (36"W x 27"D x 37 1/2"H)
- Length: 36 inch
- Height: 37.5 inch
- Width: 36 inch
- Depth: 27 inch
-
Supplier: Rousseau Metal Inc.
Description: Stationary Toolbox, 5 Drawers, Stainless Base (36"W x 27"D x 34"H)
- Length: 36 inch
- Height: 34 inch
- Width: 36 inch
- Depth: 27 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: medical equipment, tools, precision parts, and so on. Foam customization and exterior inkjet printing are available. *SC28-21-11□ and SC32-25-16□ models comes with a D-ring which SB1250 (optional) shoulder strap can be attached.
- Length: 6.692917 to 13.5826845 inch
- Height: 2.362206 to 6.1023655 inch
- Width: 6.692917 to 13.5826845 inch
- Depth: 5.118113 to 9.842525 inch
-
Supplier: Proto® Industrial Tools
Description: PROTO[R] BRAND USED FOR J6280TA100 DIGITAL TORQUE AND ANGLE ADAPTER
- Features: Industrial
- Type: Tool Box
-
Supplier: Greenlee Textron, Inc.
Description: SINGLE LOCK HASP TYPE 30 INCH 12 INCH 16 INCH 3.3 CU FT CAPACITY USED ON PADLOCK
- Length: 30 inch
- Height: 12 inch
- Width: 30 inch
- Depth: 16 inch
-
Supplier: Mile-X Equipment, Inc.
Description: Ranger RTB-8D 8 Drawer Superwide Top Tool Chest *Some rural and remote areas may have a 5% surcharge added to the total price. Click here to see if the RATZ fee applies to you. This tool chest ships by truck and you will need a way to get it off the truck! Residential delivery is
- Type: Tool Box
-
Supplier: All-Spec Industries
Description: Features Chest Dimensions: 21" W x 8 1/2" D x 11 1/2" H 1st Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 1 7/8" H 2nd Drawer Dimensions: (1) 19 13/16" W x 7 9/16" D x 31 5/16" H Color: Red Rolled front edge prevents injury from sharp surfaces Extended corner tabs provide extra support for
- Length: 21 inch
- Height: 11.5 inch
- Width: 21 inch
- Depth: 8.5 inch
-
Supplier: Gray Tools Canada Inc.
Description: 19" Plastic Hand Box
- Features: Commercial
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 48 inch
- Width: 48 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Milwaukee Electric Tool Corporation
Description: USED ON 0523-22, 0524-22 HAMMER DRILL
- Features: Industrial
- Type: Tool Box
-
Supplier: Stahlwille North America
Description: enhanced with STAHLWILLE standard and TCS inlays. Can also be mounted on Tool trolleys No 97N, No 97H, Wheely box No 922N.
- Features: Commercial, Garage
- Type: Tool Box
-
Supplier: Klein Tools, Inc.
Description: FULL PIANO HINGED, PULL DOWN LOCK TYPE BAKED ENAMEL FINISH METALLIC GRAY COLOR 13-5/16 INCH 2 INCH 9-3/4 INCH 12 COMPARTMENT(S) COMPARTMENT SIZE 4-7/16 INCH X 2-5/16 INCH
- Length: 13.3125 inch
- Height: 2 inch
- Width: 13.3125 inch
- Depth: 9.75 inch
-
Supplier: Akro-Mils, Inc.
Description: 14" ProBox. ProBox design provides secure Stacking on shelves and pallets. Trays optimize storage. Steel latch snaps tightly closed. Carry fully loaded boxes with confidence! Handle provides a confortable, secure grip. Oversized padlock eye accepts larger padlocks Made in the USA; Classic
- Length: 8.125 inch
- Height: 8.125 inch
- Width: 8.125 inch
- Features: Industrial, Other
-
Supplier: Newark, An Avnet Company
Description: Tool Box: Lockable; 36x2hx4d
-
Supplier: Gray Tools Canada Inc.
Description: Set Content: 97250 & 97166
- Features: Commercial, Drawer Cabinet
- Type: Tool Box
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Patented foam filled lid structure forms a solid insulated core for added strength and rigidity Stainless steel paddle handle lock for superior strength, security and long-term corrosion resistance Enclosed connecting rod to prevent bending or jamming to the locking system Dual
- Length: 70 inch
- Width: 70 inch
- Features: Commercial, Residential
- Type: Tool Box
-
Supplier: Proto® Industrial Tools
Description: CANVAS MATERIAL RED COLOR 14 11/16 INCH 5 POCKET(S) PROTO[R] BRAND THICKNESS 3/32 INCH WEIGHT 0.18 LB WITH TIE STRAP CLOSURE
- Features: Industrial, Other
- Type: Tool Box
-
Supplier: U.S. Plastic Corporation
Description: The utility box offers a spacious, open interior and is manufactured from lightweight copolymer resins that are non-conductive, dent-proof, rustproof and scratch resistant. It features a textured finish, tongue-and-groove construction, brass hinge and latch pins and durable, recessed handles.
- Type: Tool Box
-
Supplier: Newark, An Avnet Company
Description: 26 SHALLOW GNG TOOL BOX>
-
Supplier: Princess Auto Limited
Description: 17 in. Professional Tool Box
- Length: 17.5 inch
- Height: 8 inch
- Width: 17.5 inch
- Depth: 9.5 inch
Find Suppliers by Category Top
Featured Products Top
-
-1/16" hex socket is useful for tasks such as tightening heavy hex 3/4" and 5/8" M.J. bolts on clamps and tapping sleeves. The 1-1/8" x 15/16" hex socket can tighten nuts on standard hex 3/4" and 5/8" flange bolts and equipment. In one durable, user-friendly tool Lowell has made it easier for (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
cleaning, thermal disinfection, and alternating high-low pressure steam baths. These steps are crucial to maintaining the sterility and functionality of surgical tools, ensuring patient safety and compliance with healthcare regulations. In the continuous quest for efficiency in hospital (read more)
Browse Brushless Motors Datasheets for Portescap -
brush, sponge or other cleaning tool, followed by one or more rinses. For some equipment or instruments, such as circuit boards, cleaning requires an ultrasonic cleaner. Ultrasonic cleaners use sound waves to create millions of microscopic bubbles within a liquid (water or cleaning agent). When (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
recommend models 103T, 104T, 105T, 52 DS, 53 DS, and 152 DS. Transmission lineman wrenches provide the greatest flexibility for linemen dealing with multiple-sized hardware. These hand tools feature Lowell’s signature Bolt-Thru design, epoxy paint coatings for durability and easy cleaning, and (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Doing business more sustainably doesn’t have to mean a lot of big changes. A few small adjustments can add up to a big impact. Simply by switching your restroom and locker room supplies, improving access to task-based cleaning tools, and choosing the right products for your needs (read more)
Browse Napkin, Tissue, and Towel Dispensers Datasheets for Tork -
product developers to quickly integrate our modular componentry for instant functionality. A few of the medical applications we serve include: Clean room options for medical device assembly Electronic component installation for diagnostic systems Appliance case (read more)
Browse Medical Equipment and Supplies Datasheets for Visumatic Industrial Products -
cleaning processes, they eliminate chemical residues and odors, ensuring safe working environments. The cabinet design optimizes space, making it suitable for facilities with limited room, and often includes automated controls for efficient operation and monitoring. Key benefits include high (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
also durable, lasting 150 million cycles, even for linear-motion applications with high levels of acceleration and deceleration when using 2 to 12-mm rollers and 30 to 600-mm lengths. They can be found in medical and lab equipment, machine tools, semiconductor processing, clean rooms, vacuum (read more)
Browse Crossed Roller Slides Datasheets for NB Corporation of America -
, enclosures, process equipment chases and clean rooms Flammability monitoring of LFL (Lower Flammable Limit)/ LEL (Lower Explosive Limit) levels in and around process tools Flammability monitoring of LFL/ LEL levels to protect thermal oxidizers Area monitoring for toxics (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
Leak Test Stations Multiple TIG stations Manufacturing In-Station Flow Hoods XRF Metal Analysis Tool Multiple Glove Boxes and Mechanical Cleaning Tools Hi Power Digital Microscopes Various Machining and (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC.
More Information Top
-
Tool Boxes and Tool Cabinets
Stainless steel tool boxes and cabinets are intended for clean room and anti-corrosive environments due to their strength and wear-resistance properties.
-
High-performance 6-inch EUV mask blanks produced under real production conditions by ion-beam sputter deposition
Schott Lithotec AG acquired a low defect density ion beam sputtering deposition (LDD-IBD) tool establishing uninterrupted clean room class 1 conditions using SMIF box microenvironments from cleaning to packaging.
-
Searching for neutrinoless double-beta decay of $^{130}$Te with CUORE
To minimize oxidization and contamination (especially by radon [37]), all of these operations are carried out using clean tools inside nitrogen-flushed glove boxes in a dedicated clean room on the first floor of the CUORE hut.
-
Processes to Open the Container and the Sample Catcher of the Hayabusa Returned Capsule in the Planetary Material Sample Curation Facility of JAXA
After the first X-ray CT, the capsule was sent back to Sagamihara and introduced in the clean room to exclude the electronic box and the side ablator from the container by hand tools .
-
37th R3 Nordic. Contamination control symposium.
…threats (pp. 133–136); Hygienic information in plant sanitation (pp. 137–142); Increasing the level of hygiene in the EU – the EHEDG training facilitator and tool- box (pp. 143–150); Computational fluid dynamics as a tool in planning cleaning room proccedures for the food…
-
Reducing variability in a semiconductor manufacturing environment
…during PM tools not conveniently available during PM k Wasted time frustration reps who make sure boxes have required tools (create list) smarter -I carts that have more room to place tools on Replace part Rp part cleaning stud,before done Parts…
-
AIRBORNE CONCENTRATIONS OF FORMALDEHYDE IN A
PATHOLOGY UNIT
Those tasks without SOP were cleaning of the tools and floor after cardio-respiratory organ examination, filing, loading citadel machine, transfer of waste boxes to main storage room , manual preparation of formaldehyde, looking for photography bucket cases, looking for special cases inside…
-
Cold curation of pristine astromaterials: Insights from the Tagish Lake meteorite
The interior surfaces of the glove box were comprehensively cleaned with ultrapure water and HPLC-grade dichloromethane (DCM), using clean room wipes (Contec, Inc.) and a reach tool , with the chamber at room temperature.
Indicates content that may require registration and/or purchase.